- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Turn On Delay Time | Architecture | Organization | Programmable Logic Type | Number of Gates | Max Frequency | Number of Programmable I/O | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA4032ZC75TN48E-ACJ Lattice Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PALC22V10B-15JC Cypress Semiconductor | 3580 | - | - | Surface Mount | - | PLCC | - | 28 | 50MHz | - | 10 | - | - | - | - | e0 | - | - | - | 28 | - | Tin/Lead (Sn/Pb) | 75°C | 0°C | 10 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK; VARIABLE PRODUCT TERMS | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 50MHz | 30 | - | 28 | - | 10 | - | 5V | - | 5V | COMMERCIAL EXTENDED | - | - | 5.25V | 4.75V | 15 ns | 15 ns | PAL-TYPE | 11 DEDICATED INPUTS, 10 I/O | OT PLD | - | - | - | MACROCELL | - | - | 11 | - | - | - | 132 | 4.572mm | 11.5316mm | 11.5316mm | No | RoHS Compliant | ||
![]() ISPLSI 2032VE-180LT44I Lattice Semiconductor Corporation | 2946 | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | - | - | 32 | -40°C~85°C TA | Tray | 2000 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | YES | - | QUAD | GULL WING | 240 | 3.3V | - | - | - | 30 | ISPLSI 2032 | 44 | S-PQFP-G44 | - | Not Qualified | - | 3.6V | 3.3V | - | 3V | In System Programmable | - | - | 7.5 ns | - | - | - | - | 1000 | - | - | MACROCELL | 32 | NO | - | 3V~3.6V | 5ns | 8 | - | 1.2mm | 10mm | 10mm | - | Non-RoHS Compliant | ||
![]() M5-192/120-5YC/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | YES | - | - | EEPROM | 120 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | unknown | - | 30 | M5-192 | 160 | S-PQFP-G160 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.25V | 4.75V | 5.5 ns | - | - | - | - | 7500 | 200MHz | - | MACROCELL | 192 | YES | - | 4.75V~5.25V | 5.5ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5-256/120-15YI/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 160-BQFP | - | 160 | - | EEPROM | 120 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | 5V | 0.65mm | unknown | - | - | M5-256 | 160 | - | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.5V | 4.5V | 15 ns | - | - | - | - | 10000 | 83.3MHz | - | MACROCELL | 256 | YES | - | 4.5V~5.5V | - | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5-192/120-15YI/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | YES | - | - | EEPROM | 120 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | unknown | - | 30 | M5-192 | 160 | S-PQFP-G160 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.5V | 4.5V | 15 ns | - | - | - | - | 7500 | 83.3MHz | - | MACROCELL | 192 | YES | - | 4.5V~5.5V | 15ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5-256/160-7YI/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 208-BFQFP | YES | - | - | EEPROM | 160 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.5mm | unknown | - | 30 | M5-256 | 208 | S-PQFP-G208 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.5V | 4.5V | 7.5 ns | - | - | - | - | 10000 | 167MHz | - | MACROCELL | 256 | YES | - | 4.5V~5.5V | 7.5ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5-320/160-7YI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 208-BFQFP | YES | - | - | EEPROM | 160 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.5mm | unknown | - | 30 | M5-320 | 208 | S-PQFP-G208 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.5V | 4.5V | 7.5 ns | - | - | - | - | 12500 | 167MHz | - | MACROCELL | 320 | YES | - | 4.5V~5.5V | 7.5ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5-192/120-7YI/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | YES | - | - | EEPROM | 120 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | unknown | - | 30 | M5-192 | 160 | S-PQFP-G160 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.5V | 4.5V | 7.5 ns | - | - | - | - | 7500 | 167MHz | - | MACROCELL | 192 | YES | - | 4.5V~5.5V | 7.5ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5-320/160-12YI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 208-BFQFP | YES | - | - | EEPROM | 160 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.5mm | unknown | - | 30 | M5-320 | 208 | S-PQFP-G208 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.5V | 4.5V | 12 ns | - | - | - | - | 12500 | 100MHz | - | MACROCELL | 320 | YES | - | 4.5V~5.5V | 12ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5-192/120-12YC/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | YES | - | - | EEPROM | 120 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | unknown | - | 30 | M5-192 | 160 | S-PQFP-G160 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.25V | 4.75V | 12 ns | - | - | - | - | 7500 | 100MHz | - | MACROCELL | 192 | YES | - | 4.75V~5.25V | 12ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5-512/160-12YC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 208-BFQFP | YES | - | - | EEPROM | 160 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | 5V | 0.5mm | unknown | - | - | M5-512 | 208 | S-PQFP-G208 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.25V | 4.75V | 12 ns | - | - | - | - | 20000 | 100MHz | - | MACROCELL | 512 | YES | - | 4.75V~5.25V | 12ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5-512/256-15SAC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 352-LBGA | YES | - | - | EEPROM | 256 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 352 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 5V | 1.27mm | not_compliant | - | 30 | M5-512 | 352 | S-PBGA-B352 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.25V | 4.75V | 15 ns | - | - | - | - | 20000 | 83.3MHz | - | MACROCELL | 512 | YES | - | 4.75V~5.25V | 15ns | - | - | 1.7mm | 35mm | 35mm | - | Non-RoHS Compliant | ||
![]() M5-512/256-20SAI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 352-LBGA | YES | - | - | EEPROM | 256 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 352 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 5V | 1.27mm | not_compliant | - | 30 | M5-512 | 352 | S-PBGA-B352 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.5V | 4.5V | 20 ns | - | - | - | - | 20000 | 83.3MHz | - | MACROCELL | 512 | YES | - | 4.5V~5.5V | 20ns | - | - | 1.7mm | 35mm | 35mm | - | Non-RoHS Compliant | ||
![]() M5-512/160-6YC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 208-BFQFP | YES | - | - | EEPROM | 160 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.5mm | unknown | - | 30 | M5-512 | 208 | S-PQFP-G208 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.25V | 4.75V | 6.5 ns | - | - | - | - | 20000 | 167MHz | - | MACROCELL | 512 | YES | - | 4.75V~5.25V | 6.5ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5-384/160-6YC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 208-BFQFP | YES | - | - | EEPROM | 160 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.5mm | unknown | - | 30 | M5-384 | 208 | S-PQFP-G208 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.25V | 4.75V | 6.5 ns | - | - | - | - | 15000 | 167MHz | - | MACROCELL | 384 | YES | - | 4.75V~5.25V | 6.5ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5-256/120-5YC/1 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | YES | - | - | EEPROM | 120 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | unknown | - | 30 | M5-256 | 160 | S-PQFP-G160 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.25V | 4.75V | 5.5 ns | - | - | - | - | 10000 | 200MHz | - | MACROCELL | 256 | YES | - | 4.75V~5.25V | 5.5ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5LV-384/120-20YI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | YES | - | - | EEPROM | 120 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.65mm | unknown | - | 30 | M5LV-384 | 160 | S-PQFP-G160 | - | Not Qualified | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | 20 ns | - | - | - | - | 15000 | 45.5MHz | 48 | MACROCELL | 384 | YES | - | 3V~3.6V | 20ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5LV-384/120-15YI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | YES | - | - | EEPROM | 120 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.65mm | unknown | - | 30 | M5LV-384 | 160 | S-PQFP-G160 | - | Not Qualified | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | 15 ns | - | - | - | - | 15000 | 55.6MHz | 44 | MACROCELL | 384 | YES | - | 3V~3.6V | 15ns | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() M5LV-512/256-12SAC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 352-LBGA | YES | - | - | EEPROM | 256 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 352 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1.27mm | not_compliant | - | 30 | M5LV-512 | 352 | S-PBGA-B352 | - | Not Qualified | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | 12 ns | - | - | - | - | 20000 | 71.4MHz | - | MACROCELL | 512 | YES | - | 3V~3.6V | 12ns | - | - | 1.7mm | 35mm | 35mm | - | Non-RoHS Compliant |