- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M5-320/192-10SAC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 256-LBGA | YES | - | - | - | EEPROM | 192 | - | - | - | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 5V | 1.27mm | not_compliant | - | 30 | M5-320 | 256 | S-PBGA-B256 | - | Not Qualified | - | - | 5V | - | - | In System Programmable | 5.25V | 4.75V | - | 10 ns | - | - | - | - | - | - | 12500 | 125MHz | - | - | - | MACROCELL | 320 | YES | - | 4.75V~5.25V | 10ns | - | - | - | 1.7mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 5512VE-100LB388 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 388-BBGA | YES | - | - | - | - | 256 | - | - | - | 0°C~70°C TA | Tray | 2002 | ispLSI® 5000VE | e0 | no | Obsolete | 3 (168 Hours) | 388 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1.27mm | - | - | 30 | ISPLSI 5512 | 388 | S-PBGA-B388 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | - | 3V | In System Programmable | - | - | 67MHz | 10 ns | - | - | - | - | - | - | 24000 | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 10ns | 16 | - | - | 3.25mm | 35mm | 35mm | - | Non-RoHS Compliant | - | ||
![]() M4A3-192/96-12FANI Lattice Semiconductor Corporation | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 144-BGA | YES | - | - | - | - | 96 | - | - | - | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e1 | yes | Obsolete | 1 (Unlimited) | 144 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 250 | 3.3V | 1mm | compliant | - | 40 | - | 144 | S-PBGA-B144 | - | Not Qualified | - | 3.6V | - | - | 3V | In System Programmable | - | - | 52.6MHz | 12 ns | - | - | - | - | - | - | - | - | - | - | - | MACROCELL | 192 | - | 16 | 3V~3.6V | 12ns | - | - | - | 2.1mm | 13mm | 13mm | - | RoHS Compliant | - | ||
![]() ATF750CL-15JI Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | J | - | 28 | - | 71MHz | EEPROM | 10 | - | - | - | - | - | - | - | e0 | - | - | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | NO | 8542.39.00.01 | QUAD | - | NOT SPECIFIED | 5V | 1.27mm | unknown | 71MHz | NOT SPECIFIED | - | 28 | - | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 15 ns | 15 ns | - | - | - | EE PLD | - | 750 | - | - | - | - | MACROCELL | 10 | NO | 11 | - | - | - | NO | - | 4.572mm | 11.5062mm | 11.5062mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1502AS-10JI44 Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | J | - | 44 | - | 125MHz | EEPROM | 32 | - | - | - | - | - | - | - | e0 | - | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | YES | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | - | 44 | - | - | Not Qualified | 5V | - | - | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 10 ns | - | - | - | - | EE PLD | - | 750 | - | - | - | - | MACROCELL | 32 | YES | - | - | - | - | YES | - | 4.572mm | 16.586mm | 16.586mm | - | RoHS Compliant | Contains Lead | ||
![]() XC95144XL-7CS144C-0672 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PAL16L8-5JC AMD | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | - | 6 | 75°C | - | - | - | - | 2013 | - | e0 | - | - | - | 20 | - | Tin/Lead (Sn/Pb) | - | - | PAL | 8542.39.00.01 | QUAD | J BEND | NOT SPECIFIED | 5V | 1.27mm | - | - | NOT SPECIFIED | - | 20 | S-PQCC-J20 | 8 | Not Qualified | - | 5.25V | 5V | COMMERCIAL EXTENDED | 4.75V | - | - | - | - | 6.5 ns | - | PAL-TYPE | 16 | 10 DEDICATED INPUTS, 6 I/O | OT PLD | - | - | - | - | - | - | COMBINATORIAL | - | - | 10 | - | - | - | - | 64 | 4.57mm | 8.9662mm | 8.9662mm | - | Non-RoHS Compliant | - | ||
![]() PALCE16V8H-10PC/4 Lattice Semiconductor | 800 | - | - | - | - | - | - | NO | - | - | - | - | 8 | 75°C | - | - | - | - | - | - | e0 | - | - | - | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 5V | 2.54mm | not_compliant | - | - | - | 20 | R-PDIP-T20 | 8 | Not Qualified | - | 5.25V | 5V | COMMERCIAL EXTENDED | 4.75V | - | - | - | 66.7MHz | 10 ns | - | PAL-TYPE | 18 | 8 DEDICATED INPUTS, 8 I/O | EE PLD | - | - | - | - | - | - | MACROCELL | - | - | 8 | - | - | - | - | 64 | 4.953mm | 26.1366mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() EPM5032LC Altera | In Stock | - | - | - | - | - | - | YES | - | - | - | - | - | 70°C | - | - | - | - | - | - | e0 | - | - | - | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | J BEND | - | 5V | 1.27mm | - | - | - | - | - | S-PQCC-J28 | 16 | Not Qualified | - | - | 5V | COMMERCIAL | - | - | - | - | 62.5MHz | 25 ns | - | PAL-TYPE | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7512AEBC256-6EM Intel | In Stock | - | - | - | - | Surface Mount | 256-LBGA | - | - | 256-BGA (27x27) | - | - | 212 | - | - | - | 0°C~70°C TA | Tray | - | MAX® 7000A | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | 512 | - | - | 3V~3.6V | 6ns | 32 | - | - | - | - | - | - | - | - | ||
![]() ATF1500A-7JC Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | J | - | 44 | - | - | FLASH | 32 | - | - | - | - | - | - | - | e0 | - | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | NO | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | 166.7MHz | 30 | - | 44 | - | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | 7.5 ns | - | - | - | - | - | - | - | - | - | - | - | MACROCELL | 32 | NO | - | - | - | - | NO | - | 4.572mm | 16.586mm | 16.586mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1502AS-15AC44 Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | A | - | 44 | - | 100MHz | EEPROM | 32 | - | - | - | - | - | - | - | e0 | - | - | 3 (168 Hours) | 44 | - | - | 70°C | 0°C | YES | - | - | GULL WING | 240 | 5V | 0.8mm | - | 100MHz | 30 | - | 44 | - | - | - | 5V | - | - | - | - | - | 5.25V | 4.75V | - | 15 ns | 15 ns | - | - | - | EE PLD | - | 750 | - | - | 2 | 15 | - | 32 | YES | - | - | - | - | YES | - | - | 10mm | 10mm | No | RoHS Compliant | Contains Lead | ||
![]() XC9572XL10VQ64C0962 Xilinx | In Stock | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600 | - | - | - | - | - | 72 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XCR3384XL-7FGG324C Xilinx | In Stock | - | - | - | - | - | FBGA | YES | - | - | 135MHz | EEPROM | 220 | - | - | - | - | - | - | - | e1 | yes | - | 3 (168 Hours) | 324 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | 70°C | 0°C | YES | 8542.39.00.01 | BOTTOM | BALL | 250 | 3.3V | 1mm | - | - | 30 | - | 324 | - | - | - | 3.3V | 3.6V | - | COMMERCIAL | - | - | - | - | - | 7.5 ns | - | - | - | 0 DEDICATED INPUTS, 220 I/O | EE PLD | - | - | - | - | 24 | 7 | MACROCELL | 384 | YES | - | - | - | - | YES | - | 2.5mm | 23mm | 23mm | No | RoHS Compliant | - | ||
![]() XC95108-7PQ160CES Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1502ASV-15JC44 Atmel (Microchip Technology) | 10000 | - | - | - | - | - | J | YES | 44 | - | 100MHz | EEPROM | 32 | - | - | - | - | - | - | - | e0 | - | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | - | 225 | 3.3V | 1.27mm | - | - | 30 | - | 44 | - | - | Not Qualified | 3.3V | - | 3V | COMMERCIAL | - | - | 3.6V | 3V | - | 15 ns | - | - | - | - | EE PLD | - | 750 | - | - | - | - | MACROCELL | 32 | YES | - | - | - | - | YES | - | 4.572mm | 16.5862mm | 16.5862mm | - | RoHS Compliant | Contains Lead | ||
![]() ATV2500BQ-20JC Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | J | - | 44 | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XCR3256XL10TQ144C0771 Xilinx | In Stock | - | - | - | - | - | TQFP | - | - | - | 105MHz | EEPROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | 16 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() EPM5192GM883B-2 Altera | In Stock | - | - | - | - | - | - | NO | - | - | - | - | 64 | 125°C | -55°C | Military grade | - | - | - | - | e0 | - | - | - | 84 | - | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 12 LABS; 192 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | - | - | - | - | 84 | S-CPGA-P84 | - | Not Qualified | - | - | 5V | MILITARY | - | - | - | - | 40MHz | 45 ns | - | - | - | 7 DEDICATED INPUTS, 64 I/O | UV PLD | - | - | - | MIL-STD-883 Class B (Modified) | - | - | MACROCELL | 192 | NO | 7 | - | - | - | NO | - | 4.96mm | 28.45mm | 28.45mm | - | Non-RoHS Compliant | - | ||
![]() XC9572XL10VQ64C0768 Xilinx | In Stock | - | - | - | - | - | - | - | 64 | - | 100MHz | FLASH | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 10 ns | 10 ns | - | - | - | - | 4 | - | - | - | 4 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - |