- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Consumer IC Type | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC9572XL10VQ64C0768 Xilinx | In Stock | - | - | - | - | - | - | - | 64 | - | 100MHz | FLASH | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 10 ns | 10 ns | 4 | - | - | - | 4 | 10 | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XC95288XL-10PQ208CES Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() XC9572XL10VQ44Q0962 Xilinx | In Stock | - | - | - | - | - | - | - | 44 | - | 100MHz | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 10 ns | 10 ns | 4 | - | - | - | 4 | 10 | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XC2C256-5VQ100CES Xilinx | In Stock | - | - | - | - | - | - | - | 100 | - | 268MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | 5 ns | 5 ns | 16 | - | - | - | 16 | 5 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SLG46721V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-UFQFN | YES | - | - | - | - | 17 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | - | - | - | - | - | - | - | - | 1.71V | OTP | - | - | - | - | - | - | 2 | - | - | - | - | - | CONSUMER CIRCUIT | 9 | - | - | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | - | 0.6mm | 3mm | - | - | RoHS Compliant | ||
![]() SLG46722V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 20-UFQFN | YES | - | - | - | - | 17 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | - | - | - | - | - | - | 1.89V | - | 1.71V | OTP | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 2 | - | - | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | - | 0.6mm | 3mm | - | - | - | ||
![]() M4A3-192/96-10FAI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 144-BGA | - | 144 | - | - | EEPROM | 96 | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | - | - | 3.3V | 1mm | not_compliant | - | M4A3-192 | 144 | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | 10 ns | - | - | 7500 | 100MHz | 224 | - | - | MACROCELL | - | 192 | YES | 16 | 3V~3.6V | - | - | 2.1mm | 13mm | 13mm | - | Non-RoHS Compliant | ||
![]() M5-320/192-12SAC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 256-LBGA | YES | - | - | - | EEPROM | 192 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 5V | 1.27mm | not_compliant | 30 | M5-320 | 256 | S-PBGA-B256 | Not Qualified | - | - | 5V | - | In System Programmable | 5.25V | 4.75V | - | 12 ns | - | - | 12500 | 100MHz | - | - | - | MACROCELL | - | 320 | YES | - | 4.75V~5.25V | 12ns | - | 1.7mm | 27mm | 27mm | - | Non-RoHS Compliant | ||
![]() M5-320/192-6SAC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 256-LBGA | YES | - | - | - | EEPROM | 192 | 0°C~70°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 5V | 1.27mm | not_compliant | 30 | M5-320 | 256 | S-PBGA-B256 | Not Qualified | - | - | 5V | - | In System Programmable | 5.25V | 4.75V | - | 6.5 ns | - | - | 12500 | 167MHz | - | - | - | MACROCELL | - | 320 | YES | - | 4.75V~5.25V | 6.5ns | - | 1.7mm | 27mm | 27mm | - | Non-RoHS Compliant | ||
![]() M5-320/192-10SAI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 256-LBGA | YES | - | - | - | EEPROM | 192 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 5V | 1.27mm | not_compliant | 30 | M5-320 | 256 | S-PBGA-B256 | Not Qualified | - | - | 5V | - | In System Programmable | 5.5V | 4.5V | - | 10 ns | - | - | 12500 | 125MHz | - | - | - | MACROCELL | - | 320 | YES | - | 4.5V~5.5V | 10ns | - | 1.7mm | 27mm | 27mm | - | Non-RoHS Compliant | ||
![]() M5-320/192-7SAI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 256-LBGA | - | - | 256-SBGA (27x27) | - | EEPROM | 192 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | M5-320 | - | - | - | - | - | - | - | In System Programmable | 5.5V | 4.5V | - | - | - | - | 12500 | 167MHz | 192 | - | - | - | - | 320 | - | - | 4.5V~5.5V | 7.5ns | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M5-320/192-15SAI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | 256-LBGA | YES | - | - | - | EEPROM | 192 | -40°C~85°C TA | Tray | 1995 | MACH® 5 | e0 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | - | 5V | 1.27mm | not_compliant | 30 | M5-320 | 256 | S-PBGA-B256 | Not Qualified | - | - | 5V | - | In System Programmable | 5.5V | 4.5V | - | 15 ns | - | - | 12500 | 83.3MHz | - | - | - | MACROCELL | - | 320 | YES | - | 4.5V~5.5V | 15ns | - | 1.7mm | 27mm | 27mm | - | Non-RoHS Compliant | ||
![]() EPM7032BUC49-3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 49-LFBGA | YES | - | - | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | no | Obsolete | 3 (168 Hours) | 49 | - | TIN LEAD | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 2.5V | 0.8mm | - | NOT SPECIFIED | - | 49 | S-PBGA-B49 | COMMERCIAL | - | - | - | - | In System Programmable | - | - | 303MHz | 3.5 ns | - | - | 600 | - | - | - | - | MACROCELL | - | 32 | - | - | 2.375V~2.625V | 3.5ns | 2 | 1.55mm | 7mm | 7mm | - | Non-RoHS Compliant | ||
![]() XC9572XL-5PCG44C Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.59x16.59) | - | - | 34 | 0°C~70°C TA | Tray | - | XC9500XL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 1600 | - | - | - | - | - | - | 72 | - | - | 3V~3.6V | 5ns | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() ATF1500A-10JC Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.6x16.6) | - | - | 32 | 0°C~70°C TA | Tube | - | ATF15xx | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable (min 100 program/erase cycles) | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 10ns | - | - | - | - | - | Non-RoHS Compliant | ||
![]() XC9536XL-5PC44C Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.59x16.59) | - | - | 34 | 0°C~70°C TA | Tube | - | XC9500XL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 800 | - | - | - | - | - | - | 36 | - | - | 3V~3.6V | 5ns | 2 | - | - | - | - | Non-RoHS Compliant | ||
![]() XC9572XL-7PCG44I Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.59x16.59) | - | - | 34 | -40°C~85°C TA | Tray | - | XC9500XL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 1600 | - | - | - | - | - | - | 72 | - | - | 3V~3.6V | 7.5ns | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() XC9572XV-7VQ44C Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 44-TQFP | - | - | 44-VQFP (10x10) | - | - | 34 | 0°C~70°C TA | Tray | - | XC9500XV | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | 1600 | - | - | - | - | - | - | 72 | - | - | 2.37V~2.62V | 7.5ns | 4 | - | - | - | - | Non-RoHS Compliant | ||
![]() EPM9400RC208-20 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 208-BFQFP Exposed Pad | YES | - | - | - | - | 139 | 0°C~70°C TA | Tray | - | MAX® 9000 | e0 | no | Obsolete | 3 (168 Hours) | 208 | - | TIN LEAD | - | - | 580 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | - | 5V | 0.5mm | unknown | 30 | - | 208 | S-PQFP-G208 | COMMERCIAL | - | - | - | 4.75V | In System Programmable | - | - | 100MHz | 23.2 ns | - | - | 8000 | - | - | - | - | MACROCELL | - | 400 | - | - | 4.75V~5.25V | 20ns | 25 | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | ||
![]() EPM9400RC208-15 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 208-BFQFP Exposed Pad | YES | - | - | - | - | 139 | 0°C~70°C TA | Tray | - | MAX® 9000 | e0 | no | Obsolete | 3 (168 Hours) | 208 | - | TIN LEAD | - | - | 580 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | - | 5V | 0.5mm | unknown | 30 | - | 208 | S-PQFP-G208 | COMMERCIAL | - | - | - | 4.75V | In System Programmable | - | - | 117.6MHz | 16.2 ns | - | - | 8000 | - | - | - | - | MACROCELL | - | 400 | - | - | 4.75V~5.25V | 15ns | 25 | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant |