- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Programmable Type | Clock Frequency | Propagation Delay | Number of Gates | Output Function | Consumer IC Type | Number of Macro Cells | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC4256V-5FN256BC Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 256-BGA | YES | - | 160 | 0°C~90°C TJ | Tray | ispMACH® 4000V | e1 | yes | Obsolete | 3 (168 Hours) | 256 | TIN SILVER COPPER | - | BOTTOM | BALL | 250 | - | 3.3V | 1mm | unknown | 40 | 256 | - | COMMERCIAL | 3.6V | 3V | In System Programmable | 156MHz | 5 ns | - | MACROCELL | - | 256 | 4 | 3V~3.6V | 5ns | 16 | 2.1mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() XC9572XL-7PCG44C Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | 34 | 0°C~70°C TA | Tube | XC9500XL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | 1600 | - | - | 72 | - | 3V~3.6V | 7.5ns | 4 | - | - | - | ROHS3 Compliant | ||
![]() SLG46620V Dialog Semiconductor GmbH | 139 | - | Datasheet | 6 Weeks | Surface Mount | 20-UFQFN | YES | - | 17 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 20 | - | - | QUAD | NO LEAD | - | 1 | - | 0.4mm | - | - | - | - | - | - | - | OTP | - | - | 2 | - | CONSUMER CIRCUIT | 1 | - | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | - | 0.6mm | 3mm | - | - | ||
![]() ATF2500C-20JC Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() XC9536XL-5PCG44C Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | 34 | 0°C~70°C TA | Tube | XC9500XL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | 800 | - | - | 36 | - | 3V~3.6V | 5ns | 2 | - | - | - | ROHS3 Compliant | ||
![]() XC9572XL-7PC44C Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | 34 | 0°C~70°C TA | Tube | XC9500XL | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | 1600 | - | - | 72 | - | 3V~3.6V | 7.5ns | 4 | - | - | - | Non-RoHS Compliant | ||
![]() EPM7032BLC44-3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | YES | - | 36 | 0°C~70°C TA | Tray | MAX® 7000B | e0 | no | Obsolete | 3 (168 Hours) | 44 | TIN LEAD | - | QUAD | J BEND | NOT SPECIFIED | - | 2.5V | - | unknown | NOT SPECIFIED | 44 | S-PQCC-J44 | COMMERCIAL | - | - | In System Programmable | 303MHz | 3.5 ns | 600 | MACROCELL | - | 32 | - | 2.375V~2.625V | 3.5ns | 2 | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() XC9572XV-7TQ100C Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | 100-TQFP (14x14) | 72 | 0°C~70°C TA | Tray | XC9500XV | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | 1600 | - | - | 72 | - | 2.37V~2.62V | 7.5ns | 4 | - | - | - | Non-RoHS Compliant | ||
![]() ATF1504ASV-15JC44 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | 32 | 0°C~70°C TA | Tube | ATF15xx | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 64 | - | 3V~3.6V | 15ns | - | - | - | - | Non-RoHS Compliant | ||
![]() XC9572XV-5VQ44C Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | 44-VQFP (10x10) | 34 | 0°C~70°C TA | Tray | XC9500XV | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | 1600 | - | - | 72 | - | 2.37V~2.62V | 5ns | 4 | - | - | - | Non-RoHS Compliant | ||
![]() EPM7032TC44-7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | 600 | - | - | 32 | - | 4.75V~5.25V | 7.5ns | 2 | - | - | - | Non-RoHS Compliant | ||
![]() EPM7096QC100-7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | YES | - | 76 | 0°C~70°C TA | Tray | MAX® 7000 | e0 | no | Obsolete | 3 (168 Hours) | 100 | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | QUAD | GULL WING | 220 | - | 5V | - | - | 30 | 100 | R-PQFP-G100 | COMMERCIAL | 5.25V | 4.75V | EE PLD | - | 7.5 ns | 1800 | MACROCELL | - | 96 | - | 4.75V~5.25V | 7.5ns | 6 | - | 20mm | 14mm | Non-RoHS Compliant | ||
![]() EPM7032SLC44-6N Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.58x16.58) | 36 | 0°C~70°C TA | Tray | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | 600 | - | - | 32 | - | 4.75V~5.25V | 6ns | 2 | - | - | - | ROHS3 Compliant | ||
![]() EPM7032BTC44-3N Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | 36 | 0°C~70°C TA | Tray | MAX® 7000B | e3 | yes | Obsolete | 3 (168 Hours) | 44 | - | - | QUAD | GULL WING | 260 | - | 2.5V | 0.8mm | unknown | 40 | 44 | S-PQFP-G44 | COMMERCIAL | - | - | In System Programmable | 303MHz | 3.5 ns | 600 | MACROCELL | - | 32 | - | 2.375V~2.625V | 3.5ns | 2 | - | 10mm | 10mm | ROHS3 Compliant | ||
![]() ATF1504AS-10JC84 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.31x29.31) | 64 | 0°C~70°C TA | Tube | ATF15xx | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 64 | - | 4.75V~5.25V | 10ns | - | - | - | - | Non-RoHS Compliant | ||
![]() ATF1508AS-15AC100 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 100-TQFP | - | 100-TQFP (14x14) | 80 | 0°C~70°C TA | Tray | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 128 | - | 4.75V~5.25V | 15ns | - | - | - | - | Non-RoHS Compliant | ||
![]() EPM9400RC240-20 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | 159 | 0°C~70°C TA | Tray | MAX® 9000 | e0 | no | Obsolete | 3 (168 Hours) | 240 | TIN LEAD | 580 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | QUAD | GULL WING | NOT SPECIFIED | - | 5V | 0.5mm | unknown | NOT SPECIFIED | 240 | S-PQFP-G240 | COMMERCIAL | - | 4.75V | In System Programmable | 100MHz | 23.2 ns | 8000 | MACROCELL | - | 400 | - | 4.75V~5.25V | 20ns | 25 | 4.1mm | 32mm | 32mm | Non-RoHS Compliant | ||
![]() EPM7032BTC44-3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | 36 | 0°C~70°C TA | Tray | MAX® 7000B | e0 | no | Obsolete | 3 (168 Hours) | 44 | TIN LEAD | - | QUAD | GULL WING | 235 | - | 2.5V | 0.8mm | - | 30 | 44 | S-PQFP-G44 | COMMERCIAL | - | - | In System Programmable | 303MHz | 3.5 ns | 600 | MACROCELL | - | 32 | - | 2.375V~2.625V | 3.5ns | 2 | - | 10mm | 10mm | Non-RoHS Compliant | ||
![]() EPM7096LC84-15 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | YES | - | 68 | 0°C~70°C TA | Tray | MAX® 7000 | e0 | no | Obsolete | 3 (168 Hours) | 84 | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | QUAD | J BEND | 220 | - | 5V | 1.27mm | - | 30 | 84 | S-PQCC-J84 | COMMERCIAL | 5.25V | 4.75V | EE PLD | 100MHz | 15 ns | 1800 | MACROCELL | - | 96 | - | 4.75V~5.25V | 15ns | 6 | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() EPM7096QC100-15 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | YES | - | 76 | 0°C~70°C TA | Tray | MAX® 7000 | e0 | no | Obsolete | 3 (168 Hours) | 100 | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | QUAD | GULL WING | 220 | - | 5V | - | - | 30 | 100 | R-PQFP-G100 | COMMERCIAL | 5.25V | 4.75V | EE PLD | 100MHz | 15 ns | 1800 | MACROCELL | - | 96 | - | 4.75V~5.25V | 15ns | 6 | - | 20mm | 14mm | Non-RoHS Compliant |