- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Organization | Programmable Logic Type | Number of Gates | Number of Logic Blocks (LABs) | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM5130GC-1 Altera | In Stock | - | - | - | - | - | NO | - | - | 64 | 70°C | - | - | - | - | e0 | no | - | 1 (Unlimited) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | LABS INTERCONNECTED BY PIA; 8 LABS; 128 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | 5V | 2.54mm | - | - | NOT SPECIFIED | - | 100 | S-CPGA-P100 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 50MHz | 40 ns | 19 DEDICATED INPUTS, 64 I/O | UV PLD | - | - | MACROCELL | 128 | NO | 19 | - | - | - | NO | - | - | - | Non-RoHS Compliant | ||
![]() ISPLSI2032A-135LT44I Lattice Semiconductor | In Stock | - | Datasheet | Surface Mount | - | TQFP | - | 44 | - | 32 | - | - | - | - | - | - | - | - | - | 44 | EAR99 | - | 85°C | -40°C | - | - | QUAD | GULL WING | - | 5V | - | - | 167MHz | - | - | - | - | - | 5V | - | - | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 10 ns | 0 DEDICATED INPUTS, 32 I/O | EE PLD | - | 8 | MACROCELL | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() EPM7064BFC49-5 Intel | In Stock | - | Datasheet | - | Surface Mount | 49-LFBGA | - | - | 49-UBGA (7x7) | 41 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | 1250 | - | - | 64 | - | - | 2.375V~2.625V | 5ns | 4 | - | - | - | - | - | ||
![]() EPM7064BFC49-7 Intel | In Stock | - | Datasheet | - | Surface Mount | 49-LFBGA | - | - | 49-UBGA (7x7) | 41 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | 1250 | - | - | 64 | - | - | 2.375V~2.625V | 7.5ns | 4 | - | - | - | - | - | ||
![]() EPM7032SQC44-5 Intel | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | 36 | - | -40°C~85°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | 600 | - | - | 32 | - | - | 4.5V~5.5V | 5ns | 2 | - | - | - | - | - | ||
![]() EPM7064QC100-7YY Intel | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | 1250 | - | - | 64 | - | - | 4.75V~5.25V | 7.5ns | 4 | - | - | - | - | - | ||
![]() EPM7064BFC49-3 Intel | In Stock | - | Datasheet | - | Surface Mount | 49-LFBGA | - | - | 49-UBGA (7x7) | 41 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | 1250 | - | - | 64 | - | - | 2.375V~2.625V | 3.5ns | 4 | - | - | - | - | - | ||
![]() EPM7064QC100-15MM Intel | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | 1250 | - | - | 64 | - | - | 4.75V~5.25V | 15ns | 4 | - | - | - | - | - | ||
![]() EPM7032LC44-15S02A Intel | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.58x16.58) | 36 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | 600 | - | - | 32 | - | - | 4.75V~5.25V | 15ns | 2 | - | - | - | - | - | ||
![]() EPM7128ELC84-7MM Intel | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.31x29.31) | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | 2500 | - | - | 128 | - | - | 4.75V~5.25V | 7.5ns | 8 | - | - | - | - | - | ||
![]() EPM7128ELC84-10YY Intel | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.31x29.31) | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | 2500 | - | - | 128 | - | - | 4.75V~5.25V | 10ns | 8 | - | - | - | - | - | ||
![]() EPM7128SQC100-15ES Intel | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | 2500 | - | - | 128 | - | - | 4.75V~5.25V | 15ns | 8 | - | - | - | - | - | ||
![]() EPM7160EQC100-20MM Intel | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | 3200 | - | - | 160 | - | - | 4.75V~5.25V | 20ns | 10 | - | - | - | - | - | ||
![]() EPM7160EQC100-20YY Intel | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | 3200 | - | - | 160 | - | - | 4.75V~5.25V | 20ns | 10 | - | - | - | - | - | ||
![]() EPM7128EQC100-15YY Intel | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | 2500 | - | - | 128 | - | - | 4.75V~5.25V | 15ns | 8 | - | - | - | - | - | ||
![]() EPM7256ERC208-20MM Intel | In Stock | - | Datasheet | - | Surface Mount | 208-BFQFP Exposed Pad | - | - | 208-RQFP (28x28) | 164 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | 5000 | - | - | 256 | - | - | 4.75V~5.25V | 20ns | 16 | - | - | - | - | - | ||
![]() EPM3032ATC44-10NAB Intel | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | 34 | - | 0°C~70°C TA | Tray | - | MAX® 3000A | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | 600 | - | - | 32 | - | - | 3V~3.6V | 10ns | 2 | - | - | - | - | - | ||
![]() EPM7128SQC100-7YY Intel | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | 2500 | - | - | 128 | - | - | 4.75V~5.25V | 7.5ns | 8 | - | - | - | - | - | ||
![]() EPM7128SQC100-10YY Intel | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (20x14) | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | 2500 | - | - | 128 | - | - | 4.75V~5.25V | 10ns | 8 | - | - | - | - | - | ||
![]() ISPLSI 1032-60LTI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | - | 64 | - | -40°C~85°C TA | Tray | 1996 | ispLSI® 1000 | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | not_compliant | - | 30 | ISPLSI 1032 | 100 | S-PQFP-G100 | Not Qualified | - | 5.5V | 5V | - | 4.5V | In System Programmable | - | - | 38MHz | 25 ns | - | - | 6000 | - | MACROCELL | 128 | NO | 4 | 4.5V~5.5V | 20ns | 32 | - | 1.6mm | 14mm | 14mm | Non-RoHS Compliant |