- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM3256AQI208-10N Intel | 570 | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | 158 | - | -40°C~85°C TA | Tray | - | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 3.3V | 0.5mm | compliant | - | 40 | EPM3256 | - | S-PQFP-G208 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 95.2MHz | 10 ns | - | - | - | 5000 | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 16 | 4.1mm | 28mm | 28mm | - | - | RoHS Compliant | - | ||
![]() EPM570GT144C5N Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 116 | - | 0°C~85°C TJ | Tray | - | MAX® II | e3 | - | Active | 3 (168 Hours) | 144 | EAR99 | MATTE TIN (472) OVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 40 | EPM570 | - | S-PQFP-G144 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 8.7 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 5.4ns | 570 | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() EPM3128ATC144-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 96 | - | 0°C~70°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 144 | - | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | - | 30 | EPM3128 | - | S-PQFP-G144 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 129.9MHz | 7.5 ns | - | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 7.5ns | 8 | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM3512AFI256-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | - | 208 | - | -40°C~85°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 256 | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 3.3V | 1mm | - | - | 30 | EPM3512 | - | S-PBGA-B256 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | 10000 | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 10ns | 32 | 3.5mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() 5M80ZE64C5N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 64-TQFP Exposed Pad | YES | - | - | - | 54 | - | 0°C~85°C TJ | Tray | - | MAX® V | e3 | - | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) - annealed | YES | - | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.4mm | - | - | NOT SPECIFIED | 5M80Z | - | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | MACROCELL | 64 | YES | - | 1.71V~1.89V | 7.5ns | 80 | 1.2mm | 7mm | 7mm | - | - | RoHS Compliant | - | ||
![]() XC2C128-6CP132C Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 132-TFBGA, CSPBGA | - | 132 | - | ROMless | 100 | - | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 132 | EAR99 | - | YES | - | BOTTOM | BALL | 240 | 1.8V | 0.5mm | - | - | 30 | XC2C128 | 132 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 6 ns | - | - | 8 | 3000 | 244MHz | - | 6 | MACROCELL | 128 | YES | - | 1.7V~1.9V | 5.7ns | - | 1.1mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC9572-10PC84I Xilinx Inc. | 8680 | - | Datasheet | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | FLASH | 69 | - | -40°C~85°C TA | Tube | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 84 | EAR99 | - | YES | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | XC9572 | 84 | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 10 ns | - | - | 8 | 1600 | 66.7MHz | - | 10 | MACROCELL | 72 | YES | - | 4.5V~5.5V | - | 4 | - | 29.3116mm | 29.3116mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC95144XL-10CSG144I Xilinx Inc. | 360 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 144-TFBGA, CSPBGA | - | - | - | FLASH | 117 | - | -40°C~85°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | - | BOTTOM | BALL | 260 | 3.3V | - | - | - | 30 | XC95144XL | 144 | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | 10 ns | 10 ns | - | 8 | 3200 | 100MHz | - | 10 | MACROCELL | 144 | YES | - | 3V~3.6V | - | - | 1.2mm | 12mm | 12mm | No | - | ROHS3 Compliant | - | ||
![]() XC2C64A-5CP56C Xilinx Inc. | 100 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | 56 | - | ROMless | 45 | - | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 56 | EAR99 | Tin/Lead (Sn63Pb37) | REAL DIGITAL DESIGN TECHNOLOGY | - | BOTTOM | BALL | 240 | 1.8V | - | - | - | 30 | XC2C64A | 56 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 5 ns | - | - | 4 | 1500 | 263MHz | - | 5 | MACROCELL | 64 | YES | - | 1.7V~1.9V | 4.6ns | - | - | 6mm | 6mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7128SQC100-15 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | 5V | 0.65mm | - | - | 30 | EPM7128 | - | R-PQFP-G100 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 100MHz | 15 ns | - | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 15ns | 8 | 3.65mm | 20mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7032LC44-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | 36 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | 32 | - | - | 4.75V~5.25V | 7.5ns | 2 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7128SQI100-10N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | 84 | - | -40°C~85°C TA | Tray | 1998 | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 245 | 5V | 0.65mm | compliant | - | 30 | EPM7128 | - | R-PQFP-G100 | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | In System Programmable | - | - | - | - | 125MHz | 10 ns | - | - | - | 2500 | - | - | - | MACROCELL | 128 | YES | - | 4.5V~5.5V | 10ns | 8 | 3.65mm | 20mm | 14mm | - | - | RoHS Compliant | - | ||
![]() ATF750CL-15PU Microchip Technology | 14 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | 3.740011g | EEPROM | 10 | Industrial grade | -40°C~85°C TA | Tube | 1997 | ATF750C(L) | e3 | yes | Active | 1 (Unlimited) | 24 | - | Matte Tin (Sn) | NO | - | DUAL | - | - | 5V | 2.54mm | - | 71MHz | - | ATF750 | - | - | - | 5V | - | 5V | - | In System Programmable (min 1K program/erase cycles) | 5.5V | 4.5V | - | 120μA | - | 15 ns | 15 ns | 12 | - | 750 | - | - | 15 | MACROCELL | 10 | NO | 11 | 4.5V~5.5V | - | - | 5.334mm | 31.877mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC95144XL-7CSG144I Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 144-TFBGA, CSPBGA | - | - | - | FLASH | 117 | - | -40°C~85°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | - | BOTTOM | BALL | 260 | 3.3V | - | - | - | 30 | XC95144XL | 144 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | 7.5 ns | 7.5 ns | - | 8 | 3200 | 125MHz | - | 7 | MACROCELL | 144 | YES | - | 3V~3.6V | - | - | 1.2mm | 12mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() XC9572-15TQ100C Xilinx Inc. | 80 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | FLASH | 72 | - | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 5V | 0.5mm | - | - | 30 | XC9572 | 100 | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 15 ns | - | - | 8 | 1600 | 55.6MHz | - | 15 | MACROCELL | 72 | YES | - | 4.75V~5.25V | - | 4 | 1.6mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM570T144C4N Intel | 33 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 116 | - | 0°C~85°C TJ | Tray | - | MAX® II | e3 | - | Active | 3 (168 Hours) | 144 | - | MATTE TIN (472) OVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 40 | EPM570 | - | S-PQFP-G144 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() LC5256MB-5FN256I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BGA | - | - | - | EEPROM, SRAM | 141 | - | -40°C~105°C TJ | Tray | 2000 | ispXPLD® 5000MB | e1 | yes | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | - | BOTTOM | BALL | 250 | 2.5V | 1mm | - | - | 40 | LC5256 | 256 | - | Not Qualified | 2.5V | - | - | - | In System Programmable | 2.7V | 2.3V | 26mA | 26mA | - | 6 ns | - | - | 8 | 75000 | 300MHz | 48 | - | MACROCELL | 256 | YES | - | 2.3V~2.7V | 5ns | - | 2.1mm | 17mm | 17mm | - | - | RoHS Compliant | Lead Free | ||
![]() XC2C64A-5VQG100C Xilinx Inc. | 2500 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | ROMless | 64 | - | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | - | QUAD | GULL WING | 260 | 1.8V | - | - | - | 30 | XC2C64A | 100 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | - | - | 5 ns | 5 ns | - | 4 | 1500 | 263MHz | - | 5 | MACROCELL | 64 | YES | - | 1.7V~1.9V | 4.6ns | - | 1.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC2C128-6TQG144C Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | ROMless | 100 | - | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 30 | XC2C128 | 144 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 6 ns | - | - | 8 | 3000 | 244MHz | - | 6 | MACROCELL | 128 | YES | - | 1.7V~1.9V | 5.7ns | - | - | 20mm | 20mm | - | - | ROHS3 Compliant | - | ||
![]() LC4128V-5TN144C Lattice Semiconductor Corporation | 7 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | EEPROM | 96 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 227.27MHz | 40 | LC4128 | 144 | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | 5 ns | - | - | 36 | - | - | 680 | - | MACROCELL | 128 | YES | 4 | 3V~3.6V | - | 8 | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free |