- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature (Max.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Organization | Programmable Logic Type | Number of Gates | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV2500BL-20KC Atmel (Microchip Technology) | In Stock | - | - | Through Hole | CDIP | - | 44 | - | - | 24 | - | - | e0 | - | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 30 | 44 | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 40MHz | 20 ns | - | - | UV PLD | 2500 | - | - | - | MACROCELL | 24 | NO | 13 | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1508AS-15AI100 Atmel (Microchip Technology) | 81 | - | - | Surface Mount | TQFP | - | 100 | 100MHz | EEPROM | 80 | - | - | e0 | no | - | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 5V | 0.5mm | - | 30 | 100 | - | - | 5V | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | - | 15 ns | - | - | EE PLD | 3000 | 80 | 8 | 15 | MACROCELL | 128 | YES | - | YES | 1.2mm | 14mm | 14mm | No | RoHS Compliant | Contains Lead | ||
![]() ATV2500B-15JC Atmel (Microchip Technology) | 13 | - | - | Surface Mount | J | - | 44 | - | - | 32 | - | - | e0 | - | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | 24 MACROCELLS; 1 EXTERNAL CLOCK; SHARED INPUT/CLOCK | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | 30 | 44 | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 52MHz | 15 ns | - | 13 DEDICATED INPUTS, 24 I/O | OT PLD | 2500 | - | - | - | MACROCELL | 24 | NO | 13 | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1508AS-10AAI128 Atmel (Microchip Technology) | 85 | - | - | Surface Mount | LQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATF2500CL-20JC Atmel (Microchip Technology) | In Stock | - | - | - | - | YES | 40 | - | - | 24 | 70°C | Bulk | e0 | - | - | - | 44 | - | Tin/Lead (Sn/Pb) | - | - | NO | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | not_compliant | 30 | 44 | S-PQCC-J44 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 33MHz | 20 ns | - | 14 DEDICATED INPUTS, 24 I/O | EE PLD | 2500 | - | - | - | MACROCELL | 24 | NO | 14 | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 75K72100S100BL Broadcom Limited | In Stock | - | - | - | FCBGA | - | 472 | - | - | - | - | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 75S10020B200BR9001 Broadcom Limited | 876 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1508AS-7QC160 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 160 | 166.7MHz | EEPROM | 96 | - | - | e0 | - | - | 3 (168 Hours) | 160 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | 30 | 160 | - | Not Qualified | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | - | 7.5 ns | - | - | EE PLD | 3000 | 96 | - | - | MACROCELL | 128 | YES | - | YES | 4.1mm | 28mm | 28mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1508ASV-15QC100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 100 | - | - | 80 | - | - | e0 | - | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.65mm | - | 30 | 100 | - | Not Qualified | - | 3.6V | 3.3V | COMMERCIAL | 3V | - | - | - | - | 15 ns | - | - | EE PLD | - | - | - | - | MACROCELL | 128 | YES | - | YES | 3.4mm | 20mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1508ASV-15QI100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 100 | 100MHz | EEPROM | 80 | - | - | e0 | - | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.65mm | - | 30 | 100 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 3.6V | 3V | - | - | 15 ns | - | - | EE PLD | 3000 | 80 | - | - | MACROCELL | 128 | YES | - | YES | 3.4mm | 20mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1508AS-15QI100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 100 | 100MHz | EEPROM | 80 | - | - | e0 | - | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | 30 | 100 | - | Not Qualified | 5V | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | - | 15 ns | - | - | EE PLD | 3000 | 80 | - | - | MACROCELL | 128 | YES | - | YES | 3.4mm | 20mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() ATV2500B-15JI Atmel (Microchip Technology) | In Stock | - | - | Through Hole | J | - | 44 | 66MHz | EPROM | 24 | - | - | e0 | - | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | 0°C | - | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | - | 30 | 44 | - | - | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | - | 15 ns | 15 ns | - | OT PLD | 2500 | - | - | 15 | MACROCELL | 24 | NO | 13 | NO | 4.57mm | 16.5862mm | 16.5862mm | No | RoHS Compliant | Contains Lead | ||
![]() ATF1508AS-7QC100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 100 | 166.7MHz | EEPROM | 80 | - | - | e0 | no | - | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.31.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | 30 | 100 | - | Not Qualified | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | - | 7.5 ns | - | - | EE PLD | 3000 | 80 | - | - | MACROCELL | 128 | YES | - | YES | 3.4mm | 20mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1508AS-7AC100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | TQFP | - | 100 | 166.7MHz | EEPROM | 80 | - | - | e0 | no | - | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 5V | 0.5mm | - | 30 | 100 | - | - | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | - | 7.5 ns | - | - | EE PLD | 3000 | 80 | 8 | 7 | MACROCELL | 128 | YES | - | YES | 1.2mm | 14mm | 14mm | No | RoHS Compliant | Contains Lead | ||
![]() ATF750C-10PI Atmel (Microchip Technology) | In Stock | - | - | Through Hole | DIP | - | 24 | 90MHz | EEPROM | 10 | - | - | e0 | - | - | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | NO | 8542.39.00.01 | DUAL | - | 225 | 5V | 2.54mm | - | 30 | 24 | - | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | - | - | - | - | EE PLD | 750 | - | - | - | MACROCELL | 10 | NO | 11 | NO | 5.334mm | 31.877mm | 7.62mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1508ASL-25QI100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 100 | 33.3MHz | EEPROM | 80 | - | - | e0 | - | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | unknown | 30 | 100 | - | Not Qualified | 5V | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | - | 25 ns | - | - | EE PLD | 3000 | 80 | - | - | MACROCELL | 128 | YES | - | YES | 3.4mm | 20mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() ATV2500BQL-25KI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | LCC | - | 44 | - | - | 24 | - | - | e0 | - | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | NOT SPECIFIED | 44 | - | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | 31MHz | 25 ns | - | - | UV PLD | 2500 | - | - | - | MACROCELL | 24 | NO | 13 | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1508ASL-25QC100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | PQFP | - | 100 | - | - | 80 | - | - | e0 | - | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | unknown | NOT SPECIFIED | 100 | - | Not Qualified | - | 5.25V | 3.3/55V | COMMERCIAL | 4.75V | - | - | - | 33.3MHz | 25 ns | - | - | EE PLD | - | - | - | - | MACROCELL | 128 | YES | - | YES | 3.4mm | 20mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1508ASL-25AI100 Atmel (Microchip Technology) | 625 | - | - | Surface Mount | TQFP | - | 100 | 33.3MHz | EEPROM | 80 | - | - | e0 | - | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 5V | 0.5mm | - | 30 | 100 | - | - | 5V | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | - | 25 ns | - | - | EE PLD | 3000 | 80 | 8 | 25 | MACROCELL | 128 | YES | - | YES | 1.2mm | 14mm | 14mm | No | RoHS Compliant | Contains Lead | ||
![]() CY39200V484-125BBXC Cypress Semiconductor | In Stock | - | Datasheet | - | FBGA | YES | 484 | 125MHz | SRAM | 368 | - | - | - | - | - | - | 484 | - | - | 70°C | 0°C | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | - | 2.5V | 1mm | - | - | 484 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.6V | 2.3V | 60kB | - | 10 ns | - | - | LOADABLE PLD | 200000 | 368 | - | 125 | MACROCELL | 3072 | - | - | - | 1.9mm | 23mm | 23mm | - | RoHS Compliant | Lead Free |