- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | RAM Size | Clock Frequency | Propagation Delay | Programmable Logic Type | Number of Gates | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7064TC44-3 Intel | In Stock | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | 1250 | - | - | - | - | 64 | - | 4.75V~5.25V | 3.5ns | 4 | - | - | - | - | - | - | - | ||
![]() ISPLSI 2064VE-135LTN44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | - | - | - | 32 | 0°C~70°C TA | Tray | 2004 | ispLSI® 2000VE | e3 | yes | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.8mm | compliant | - | 40 | ISPLSI 2064 | 44 | S-PQFP-G44 | Not Qualified | - | 3.6V | 3.3V | - | 3V | In System Programmable | - | - | - | 100MHz | 7.5 ns | - | 2000 | - | - | - | MACROCELL | 64 | NO | 3V~3.6V | 7.5ns | 16 | - | 1.6mm | 10mm | 10mm | - | RoHS Compliant | - | ||
![]() ISPLSI 1016EA-200LT44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | - | - | - | 32 | 0°C~70°C TA | Tray | 2002 | ispLSI® 1000EA | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.8mm | - | - | 30 | ISPLSI 1016 | 44 | S-PQFP-G44 | Not Qualified | - | 5.25V | 5V | - | 4.75V | In System Programmable | - | - | - | 143MHz | 6 ns | - | 2000 | - | - | - | MACROCELL | 64 | NO | 4.75V~5.25V | 4.5ns | 16 | - | - | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 2032VE-300LT44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | - | - | - | 32 | 0°C~70°C TA | Tray | 2004 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | YES | - | QUAD | GULL WING | 240 | 3.3V | - | - | - | 30 | ISPLSI 2032 | 44 | S-PQFP-G44 | Not Qualified | - | 3.6V | 3.3V | - | 3V | In System Programmable | - | - | - | - | 4.5 ns | - | 1000 | - | - | - | MACROCELL | 32 | NO | 3V~3.6V | 3ns | 8 | - | 1.2mm | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 2064VE-135LTN44I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | - | - | - | 32 | -40°C~85°C TA | Tray | 2004 | ispLSI® 2000VE | e3 | yes | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.8mm | compliant | - | 40 | ISPLSI 2064 | 44 | S-PQFP-G44 | Not Qualified | - | 3.6V | 3.3V | - | 3V | In System Programmable | - | - | - | 100MHz | 7.5 ns | - | 2000 | - | - | - | MACROCELL | 64 | NO | 3V~3.6V | 7.5ns | 16 | - | 1.6mm | 10mm | 10mm | - | RoHS Compliant | - | ||
![]() ISPLSI 2032VE-135LTN44 Lattice Semiconductor Corporation | 488 | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | - | - | - | 32 | 0°C~70°C TA | Tray | 2004 | ispLSI® 2000VE | - | - | Obsolete | 3 (168 Hours) | 44 | - | - | - | - | - | - | QUAD | GULL WING | - | 3.3V | - | - | - | - | ISPLSI 2032 | - | S-PQFP-G44 | - | - | 3.6V | - | - | 3V | In System Programmable | - | - | - | 100MHz | 10 ns | - | 1000 | - | - | - | MACROCELL | 32 | - | 3V~3.6V | 7.5ns | 8 | - | 1.2mm | 10mm | 10mm | - | RoHS Compliant | - | ||
![]() ISPLSI 5384VA-70LB388 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 388-BBGA | YES | - | - | - | - | 288 | 0°C~70°C TA | Tray | 2002 | ispLSI® 5000VA | - | - | Obsolete | 3 (168 Hours) | 388 | EAR99 | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 3.3V | 1.27mm | - | - | - | ISPLSI 5384 | - | S-PBGA-B388 | - | - | 3.6V | - | - | 3V | In System Programmable | - | - | - | 45MHz | 19 ns | - | 18000 | - | - | - | MACROCELL | 384 | - | 3V~3.6V | 15ns | 12 | - | 3.25mm | 35mm | 35mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 5512VE-125LB388I Lattice Semiconductor Corporation | 2351 | - | Datasheet | - | Surface Mount | 388-BBGA | YES | - | - | - | - | 256 | -40°C~85°C TA | Tray | 2002 | ispLSI® 5000VE | e0 | no | Obsolete | 3 (168 Hours) | 388 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1.27mm | - | - | 30 | ISPLSI 5512 | 388 | S-PBGA-B388 | Not Qualified | - | 3.6V | 2.5/3.33.3V | - | 3V | In System Programmable | - | - | - | 87MHz | 7.5 ns | - | 24000 | - | - | - | MACROCELL | 512 | YES | 3V~3.6V | 7.5ns | 16 | - | 3.25mm | 35mm | 35mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 5512VA-100LB388 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 388-BBGA | YES | - | - | - | - | 288 | 0°C~70°C TA | Tray | 2002 | ispLSI® 5000VA | e0 | - | Obsolete | 3 (168 Hours) | 388 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 3.3V | 1.27mm | - | - | - | ISPLSI 5512 | 388 | S-PBGA-B388 | Not Qualified | - | 3.6V | 2.5/3.33.3V | - | 3V | In System Programmable | - | - | - | 69MHz | 13 ns | - | 24000 | - | - | - | MACROCELL | 512 | YES | 3V~3.6V | 10ns | 16 | - | 3.25mm | 35mm | 35mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 2032VE-180LT44 Lattice Semiconductor Corporation | 5000 | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | - | - | - | 32 | 0°C~70°C TA | Tray | 2004 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | YES | - | QUAD | GULL WING | 240 | 3.3V | - | - | - | 30 | ISPLSI 2032 | 44 | S-PQFP-G44 | Not Qualified | - | 3.6V | 3.3V | - | 3V | In System Programmable | - | - | - | - | 7.5 ns | - | 1000 | - | - | - | MACROCELL | 32 | NO | 3V~3.6V | 5ns | 8 | - | 1.2mm | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() CY39200V484-83BBXI Cypress Semiconductor | In Stock | - | Datasheet | - | - | FBGA | YES | 484 | - | 83MHz | SRAM | 368 | - | - | - | - | - | - | - | - | 484 | - | - | 85°C | -40°C | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | - | 2.5V | 1mm | - | - | - | - | 484 | - | - | 3.3V | - | - | INDUSTRIAL | - | - | 3.6V | 2.3V | 60kB | - | 15 ns | LOADABLE PLD | - | 368 | - | 83 | MACROCELL | 3072 | - | - | - | - | - | 1.9mm | 23mm | 23mm | No | RoHS Compliant | Lead Free | ||
![]() CY39200V484-125BBXC Cypress Semiconductor | In Stock | - | Datasheet | - | - | FBGA | YES | 484 | - | 125MHz | SRAM | 368 | - | - | - | - | - | - | - | - | 484 | - | - | 70°C | 0°C | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | - | 2.5V | 1mm | - | - | - | - | 484 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 2.3V | 60kB | - | 10 ns | LOADABLE PLD | 200000 | 368 | - | 125 | MACROCELL | 3072 | - | - | - | - | - | 1.9mm | 23mm | 23mm | - | RoHS Compliant | Lead Free | ||
![]() 75K72234S200BRI Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ISPLSI5256VE-100LTN128 Lattice Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1508AS-10QI160 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | PQFP | - | 160 | - | 125MHz | EEPROM | 96 | - | - | - | - | e0 | - | - | 3 (168 Hours) | 160 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | - | 160 | - | Not Qualified | 5V | - | - | INDUSTRIAL | - | - | 5.5V | 4.5V | - | - | 10 ns | EE PLD | 3000 | 96 | - | - | MACROCELL | 128 | YES | - | - | - | YES | 4.1mm | 28mm | 28mm | - | RoHS Compliant | Contains Lead | ||
![]() M4A3-64/32-7VC48-10VI48 Lattice Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1500ABV-15JI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | J | - | 44 | - | - | - | 32 | - | - | - | - | e0 | - | - | 2 (1 Year) | 44 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | NO | 8542.39.00.01 | QUAD | - | 225 | 3V | 1.27mm | - | - | 30 | - | 44 | - | Not Qualified | - | 5.5V | 3/5V | INDUSTRIAL | 2.7V | - | - | - | - | 52.6MHz | 15 ns | FLASH PLD | - | - | - | - | MACROCELL | 32 | NO | - | - | - | NO | 4.57mm | 16.5862mm | 16.5862mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-15AI44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | A | - | 44 | - | - | - | 32 | - | - | - | - | e0 | - | - | 3 (168 Hours) | 44 | - | - | 85°C | -40°C | - | 8542.39.00.01 | - | GULL WING | 240 | 5V | 0.8mm | - | - | 30 | - | 44 | - | - | - | 5.5V | 3.3/55V | - | 4.5V | - | - | - | - | 100MHz | 15 ns | EE PLD | - | - | - | - | - | 64 | YES | - | - | - | YES | 1.2mm | 10mm | 10mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504AS-15AI100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | TQFP | - | 100 | - | 100MHz | EEPROM | 64 | - | - | - | - | e0 | - | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 5V | 0.5mm | - | 100MHz | 30 | - | 100 | - | Not Qualified | 5V | - | - | INDUSTRIAL | - | - | 5.5V | 4.5V | - | - | 15 ns | EE PLD | 1500 | - | 4 | - | MACROCELL | 64 | YES | - | - | - | YES | 1.2mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504ASL-20JC84 Atmel (Microchip Technology) | 5 | - | - | Surface Mount | - | J | - | 84 | - | 83.3MHz | EEPROM | 64 | - | - | - | - | e0 | - | - | 2 (1 Year) | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | - | 225 | 5V | 1.27mm | unknown | - | 30 | - | 84 | - | Not Qualified | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 20 ns | EE PLD | 1500 | - | - | - | MACROCELL | 64 | YES | - | - | - | YES | 4.57mm | 29.3116mm | 29.3116mm | - | RoHS Compliant | Contains Lead |