- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Programmable Logic Type | Number of Gates | Number of Programmable I/O | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | In-System Programmable | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF1500AL-20JC* Adesto Technologies | In Stock | - | Datasheet | Surface Mount | - | J | 44 | - | 41.7MHz | FLASH | 32 | - | - | 1997 | - | - | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 41.7MHz | - | - | - | - | - | 5V | - | - | - | - | - | 5.25V | 4.75V | - | 20 ns | 20 ns | - | 1000 | 32 | 20 | - | 32 | - | - | - | - | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() ATV2500BQ-25DI Atmel (Microchip Technology) | In Stock | - | - | Through Hole | - | CDIP | - | - | - | - | 24 | - | - | - | - | e0 | - | - | 40 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | unknown | - | NOT SPECIFIED | - | 40 | R-GDIP-T40 | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | 31MHz | 25 ns | - | UV PLD | 2500 | - | - | MACROCELL | 24 | NO | 13 | - | - | NO | 5.72mm | 52.45mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1504ASV-15QC100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | PQFP | 100 | - | - | - | 64 | - | - | - | - | e0 | - | 3 (168 Hours) | 100 | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.65mm | - | - | 30 | - | 100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | COMMERCIAL | 3V | - | - | - | - | 15 ns | - | EE PLD | - | - | - | MACROCELL | 64 | YES | - | - | - | YES | 3.4mm | 20mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1500ABV-15JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.6x16.6) | - | - | 32 | 0°C~70°C TA | Tube | 1997 | ATF15xx | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1500 | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 32 | - | - | 3V~5.25V | 15ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1500A-10AC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | - | - | - | - | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1500 | - | - | - | - | - | - | - | - | In System Programmable (min 100 program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 10ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1504AS-10AC100 Microchip Technology | 2744 | - | Datasheet | - | Surface Mount | 100-TQFP | - | - | - | - | - | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1504AS | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 64 | - | - | 4.75V~5.25V | 10ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1504ASVL-20JC44 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | 32 | 0°C~70°C TA | Tube | 1997 | ATF15xx | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1504ASVL | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 64 | - | - | 3V~3.6V | 20ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1504ASVL-20AC44 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | - | - | - | 32 | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1504ASVL | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 64 | - | - | 3V~3.6V | 20ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1504ASV-15AC100 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 100-TQFP | - | - | - | - | - | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1504ASV | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 64 | - | - | 3V~3.6V | 15ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1508AS-10QC160 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | - | - | - | - | 96 | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1508AS | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 4.75V~5.25V | 10ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1508ASV-15AC100 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 100-TQFP | - | - | - | - | 80 | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1508ASV | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 3V~3.6V | 15ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF750C-15JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.5x11.5) | - | - | 10 | 0°C~70°C TA | Tube | 1997 | ATF750C(L) | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF750 | - | - | - | - | - | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 4.75V~5.25V | 15ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1508ASVL-20AC100 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 100-TQFP | - | - | - | - | 80 | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1508ASVL | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 3V~3.6V | 20ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1504ASV-15QC100 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | 100-PQFP (14x20) | - | - | 64 | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1504ASV | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 64 | - | - | 3V~3.6V | 15ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1508ASL-20QC160 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | - | - | - | - | 96 | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1508ASL | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 4.75V~5.25V | 20ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1508ASV-15QC100 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | - | - | - | 80 | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1508ASV | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 3V~3.6V | 15ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1504ASV-15JC84 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.31x29.31) | - | - | 64 | 0°C~70°C TA | Tube | 1997 | ATF15xx | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1504ASV | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 64 | - | - | 3V~3.6V | 15ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1500A-15AI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | - | - | - | - | -40°C~85°C TA | Tray | 1997 | ATF15xx | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1500 | - | - | - | - | - | - | - | - | In System Programmable (min 100 program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 32 | - | - | 4.5V~5.5V | 15ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1504ASL-20JC84 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.31x29.31) | - | - | 64 | 0°C~70°C TA | Tube | 1997 | ATF15xx | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1504ASL | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 64 | - | - | 4.75V~5.25V | 20ns | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1500A-12JI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | -40°C~85°C TA | Tube | 1997 | ATF15xx | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1500 | - | - | - | - | - | - | - | - | In System Programmable (min 100 program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 32 | - | - | 4.5V~5.5V | 12ns | - | - | - | - | - | Non-RoHS Compliant | - |