- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Programmable Type | Number of Macro Cells | Voltage Supply - Internal | Delay Time tpd(1) Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF1504ASVL-20JI84 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.31x29.31) | 64 | -40°C~85°C TA | Tube | 1997 | ATF15xx | Obsolete | 2 (1 Year) | ATF1504ASVL | In System Programmable (min 10K program/erase cycles) | 64 | 3V~3.6V | 20ns | Non-RoHS Compliant | ||
![]() ATF1508ASL-25JI84 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.31x29.31) | 64 | -40°C~85°C TA | Tube | 1997 | ATF15xx | Obsolete | 2 (1 Year) | ATF1508ASL | In System Programmable (min 10K program/erase cycles) | 128 | 4.5V~5.5V | 25ns | Non-RoHS Compliant | ||
![]() ATF1508ASV-15QI100 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 100-BQFP | 100-PQFP (14x20) | 80 | -40°C~85°C TA | Tray | 1997 | ATF15xx | Obsolete | 3 (168 Hours) | ATF1508ASV | In System Programmable (min 10K program/erase cycles) | 128 | 3V~3.6V | 15ns | Non-RoHS Compliant | ||
![]() ATF1508ASL-25QC160 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 160-BQFP | - | 96 | 0°C~70°C TA | Tray | 1997 | ATF15xx | Obsolete | 3 (168 Hours) | ATF1508ASL | In System Programmable (min 10K program/erase cycles) | 128 | 4.75V~5.25V | 25ns | Non-RoHS Compliant | ||
![]() ATF1508AS-15QI160 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 160-BQFP | - | 96 | -40°C~85°C TA | Tray | 1997 | ATF15xx | Obsolete | 3 (168 Hours) | ATF1508AS | In System Programmable (min 10K program/erase cycles) | 128 | 4.5V~5.5V | 15ns | Non-RoHS Compliant | ||
![]() ATF750C-7JC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.5x11.5) | 10 | 0°C~70°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 2 (1 Year) | ATF750 | In System Programmable (min 1K program/erase cycles) | 10 | 4.75V~5.25V | 7.5ns | Non-RoHS Compliant | ||
![]() ATF1508AS-7JC84 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | - | 64 | 0°C~70°C TA | Tube | 1997 | ATF15xx | Obsolete | 2 (1 Year) | ATF1508AS | In System Programmable (min 10K program/erase cycles) | 128 | 4.75V~5.25V | 7.5ns | Non-RoHS Compliant | ||
![]() ATF1508ASV-15JC84 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.31x29.31) | 64 | 0°C~70°C TA | Tube | 1997 | ATF15xx | Obsolete | 2 (1 Year) | ATF1508ASV | In System Programmable (min 10K program/erase cycles) | 128 | 3V~3.6V | 15ns | Non-RoHS Compliant | ||
![]() ATF1508ASVL-20JI84 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.31x29.31) | 64 | -40°C~85°C TA | Tube | 1997 | ATF15xx | Obsolete | 2 (1 Year) | ATF1508ASVL | In System Programmable (min 10K program/erase cycles) | 128 | 3V~3.6V | 20ns | Non-RoHS Compliant | ||
![]() ATV2500B-15JI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | - | -40°C~85°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 2 (1 Year) | ATV2500B | OTP | 24 | 4.5V~5.5V | 15ns | Non-RoHS Compliant | ||
![]() ATF1508AS-7QC100 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 100-BQFP | 100-PQFP (14x20) | 80 | 0°C~70°C TA | Tray | 1997 | ATF15xx | Obsolete | 3 (168 Hours) | ATF1508AS | In System Programmable (min 10K program/erase cycles) | 128 | 4.75V~5.25V | 7.5ns | Non-RoHS Compliant | ||
![]() ATF1502ASV-20JI44 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.6x16.6) | 32 | -40°C~85°C TA | Tube | 1997 | ATF15xx | Obsolete | 2 (1 Year) | ATF1502ASV | In System Programmable (min 10K program/erase cycles) | 32 | 3V~3.6V | 20ns | Non-RoHS Compliant | ||
![]() ATF750LVC-15JC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.5x11.5) | 10 | 0°C~70°C TA | Tube | 1997 | ATF750LVC | Obsolete | 2 (1 Year) | ATF750 | In System Programmable (min 1K program/erase cycles) | 10 | 3V~5.25V | 15ns | Non-RoHS Compliant | ||
![]() ATF1504AS-15JI68 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | 48 | -40°C~85°C TA | Tube | 1997 | ATF15xx | Obsolete | 2 (1 Year) | ATF1504AS | In System Programmable (min 10K program/erase cycles) | 64 | 4.5V~5.5V | 15ns | Non-RoHS Compliant | ||
![]() ATF1502AS-7JC44 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | - | 0°C~70°C TA | Tube | 1997 | ATF15xx | Obsolete | 2 (1 Year) | ATF1502AS | In System Programmable (min 10K program/erase cycles) | 32 | 4.75V~5.25V | 7.5ns | Non-RoHS Compliant | ||
![]() ATF750C-10JI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.5x11.5) | 10 | -40°C~85°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 2 (1 Year) | ATF750 | In System Programmable (min 1K program/erase cycles) | 10 | 4.5V~5.5V | 10ns | Non-RoHS Compliant | ||
![]() ATF1508AS-10QI100 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 100-BQFP | 100-PQFP (14x20) | 80 | -40°C~85°C TA | Tray | 1997 | ATF15xx | Obsolete | 3 (168 Hours) | ATF1508AS | In System Programmable (min 10K program/erase cycles) | 128 | 4.5V~5.5V | 10ns | Non-RoHS Compliant | ||
![]() ATF1502ASL-25AC44 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 44-TQFP | - | - | 0°C~70°C TA | Tray | 1997 | ATF15xx | Obsolete | 3 (168 Hours) | ATF1502ASL | In System Programmable (min 10K program/erase cycles) | 32 | 4.75V~5.25V | 25ns | Non-RoHS Compliant | ||
![]() ATF1508AS-10JI84 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.31x29.31) | 64 | -40°C~85°C TA | Tube | 1997 | ATF15xx | Obsolete | 2 (1 Year) | ATF1508AS | In System Programmable (min 10K program/erase cycles) | 128 | 4.5V~5.5V | 10ns | Non-RoHS Compliant | ||
![]() ATF1502ASL-25JC44 Microchip Technology | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | - | - | 0°C~70°C TA | Tube | 1997 | ATF15xx | Obsolete | 2 (1 Year) | ATF1502ASL | In System Programmable (min 10K program/erase cycles) | 32 | 4.75V~5.25V | 25ns | Non-RoHS Compliant |