- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Programmable Logic Type | Number of Gates | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF1504ASVL-20QI100 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 100-BQFP | - | - | 100-PQFP (14x20) | - | - | 64 | -40°C~85°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1504ASVL | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 64 | - | - | 3V~3.6V | 20ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC95216-10HQ208I Xilinx Inc. | 398 | - | Datasheet | - | Surface Mount | 208-BFQFP Exposed Pad | YES | - | - | - | - | 166 | -40°C~85°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.4mm | - | - | 30 | XC95216 | 208 | S-PQFP-G208 | Not Qualified | - | 5.5V | 3.3/55V | - | 4.5V | In System Programmable (min 10K program/erase cycles) | - | - | 66.7MHz | 10 ns | - | 4800 | - | - | - | MACROCELL | 216 | YES | - | 4.5V~5.5V | 10ns | 12 | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() XC95288-20HQ208C Xilinx Inc. | 22 | - | Datasheet | - | Surface Mount | 208-BFQFP Exposed Pad | YES | - | - | - | - | 168 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 208 | - | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.5mm | - | - | 30 | XC95288 | 208 | S-PQFP-G208 | Not Qualified | - | 5.25V | 3.3/55V | - | 4.75V | In System Programmable (min 10K program/erase cycles) | - | - | 50MHz | 20 ns | - | 6400 | - | - | - | MACROCELL | 288 | YES | - | 4.75V~5.25V | 20ns | 16 | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() ATF1508ASVL-20QI160 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 160-BQFP | - | - | - | - | - | 96 | -40°C~85°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1508ASVL | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 3V~3.6V | 20ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1504AS-15AI100 Microchip Technology | 2753 | - | Datasheet | - | Surface Mount | 100-TQFP | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1504AS | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 64 | - | - | 4.5V~5.5V | 15ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1502ASL-25AI44 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1502ASL | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 32 | - | - | 4.5V~5.5V | 25ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF2500C-20JI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.6x16.6) | - | - | 24 | -40°C~85°C TA | Tube | 1997 | ATF2500C(L) | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF2500 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 24 | - | - | 4.5V~5.5V | 20ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF2500C-15JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | - | 0°C~70°C TA | Tube | 1997 | ATF2500C(L) | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF2500 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 24 | - | - | 4.75V~5.25V | 15ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF2500CL-20JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | - | 0°C~70°C TA | Tube | 1997 | ATF2500C(L) | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF2500 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | 24 | - | - | 4.75V~5.25V | 20ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1502ASV-15JI44 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1997 | ATF15xx | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1502ASV | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 32 | - | - | 3V~3.6V | 15ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATF1508ASVL-20JU84 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.31x29.31) | - | - | 64 | -40°C~85°C TA | Tube | 1997 | ATF15xx | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1508ASVL | - | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | - | - | - | 128 | - | - | 3V~3.6V | 20ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISPLSI 2032A-110LT44 Lattice Semiconductor Corporation | 2500 | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | - | - | - | 32 | 0°C~70°C TA | Tube | 2005 | ispLSI® 2000A | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | YES | - | QUAD | GULL WING | 240 | 5V | - | - | - | 30 | ISPLSI 2032 | 44 | S-PQFP-G44 | Not Qualified | - | 5.25V | 5V | - | 4.75V | In System Programmable | - | - | 77MHz | 13 ns | - | 1000 | - | - | - | MACROCELL | 32 | NO | - | 4.75V~5.25V | 10ns | 8 | - | - | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() ISPLSI 2064VE-280LT44 Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | YES | - | - | - | - | 32 | 0°C~70°C TA | Tray | 2004 | ispLSI® 2000VE | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.8mm | - | - | 30 | ISPLSI 2064 | 44 | S-PQFP-G44 | Not Qualified | - | 3.6V | 3.3V | - | 3V | In System Programmable | - | - | 182MHz | 5.5 ns | - | 2000 | - | - | - | MACROCELL | 64 | NO | - | 3V~3.6V | 3.5ns | 16 | - | 1.6mm | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() ATF1504AS-10QI100 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | PQFP | - | 100 | - | - | - | 64 | - | - | - | - | e0 | - | - | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | - | 100 | - | Not Qualified | - | 5.5V | 3.3/55V | INDUSTRIAL | 4.5V | - | - | - | 125MHz | 10 ns | EE PLD | - | - | - | - | MACROCELL | 64 | YES | - | - | - | - | YES | 3.4mm | 20mm | 14mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504ASL-25AI44 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | A | - | 44 | - | 60MHz | EEPROM | 32 | - | - | - | - | e0 | no | - | - | 44 | - | - | 85°C | -40°C | YES | - | - | GULL WING | 240 | 5V | 0.8mm | - | - | 30 | - | 44 | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | 25 ns | EE PLD | 1500 | 32 | 4 | 25 | - | 64 | YES | - | - | - | - | YES | 1.2mm | 10mm | 10mm | No | RoHS Compliant | Contains Lead | ||
![]() ATF1504ASVL-20JI68 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | J | - | 68 | - | 66MHz | EEPROM | 48 | - | - | - | - | e0 | - | - | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | YES | 8542.39.00.01 | QUAD | - | 225 | 3.3V | 1.27mm | unknown | - | 30 | - | 68 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | - | 3.6V | 3V | - | 20 ns | EE PLD | 1500 | 48 | - | - | MACROCELL | 64 | YES | - | - | - | - | YES | 4.572mm | 24.2315mm | 24.2316mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF1504ASV-15JC68 Atmel (Microchip Technology) | 9 | - | - | Surface Mount | - | J | - | 68 | - | 76.9MHz | EEPROM | 48 | - | - | - | - | e0 | - | - | 3 (168 Hours) | 68 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | YES | 8542.39.00.01 | QUAD | - | 225 | 3.3V | 1.27mm | unknown | - | 30 | - | 68 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | 15 ns | EE PLD | 1500 | 48 | - | - | MACROCELL | 64 | YES | - | - | - | - | YES | 4.572mm | 24.2315mm | 24.2316mm | - | RoHS Compliant | Contains Lead | ||
![]() ATF750C-10SC Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | S | - | 24 | - | 90MHz | EEPROM | 10 | - | - | - | - | e0 | - | - | 2 (1 Year) | 24 | - | - | 70°C | 0°C | NO | 8542.39.00.01 | DUAL | GULL WING | 240 | 5V | 1.27mm | - | 90MHz | 30 | - | 24 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | 10 ns | EE PLD | 750 | - | - | - | MACROCELL | 10 | NO | 11 | - | - | - | NO | 2.65mm | 15.4mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1508ASL-25JI84 Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | J | - | 84 | - | 33.3MHz | EEPROM | 64 | - | - | - | - | e0 | - | - | 2 (1 Year) | 84 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | QUAD | - | 225 | 5V | 1.27mm | - | - | 30 | - | 84 | - | - | 5V | - | - | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 25 ns | EE PLD | 3000 | 64 | 8 | 25 | MACROCELL | 128 | YES | - | - | - | - | YES | 4.572mm | 29.3115mm | 29.3115mm | No | RoHS Compliant | Contains Lead | ||
![]() ATV2500BQL-25PI Atmel (Microchip Technology) | In Stock | - | - | Surface Mount | - | TQFP | - | 44 | - | 36MHz | EPROM | 32 | - | - | - | - | e0 | - | - | - | 40 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 5V | 2.54mm | unknown | - | NOT SPECIFIED | - | 40 | R-PDIP-T40 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | 25 ns | OT PLD | 2500 | 24 | - | - | MACROCELL | 24 | NO | 13 | - | - | - | NO | 5.59mm | 52.2mm | - | - | Non-RoHS Compliant | Contains Lead |