- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Programmable Type | Consumer IC Type | Number of Macro Cells | Voltage Supply - Internal | Delay Time tpd(1) Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75K62100S83BX Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC95144XLTQ144C Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SLG46531V Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 20-UFQFN | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 1 (Unlimited) | 20 | - | QUAD | NO LEAD | - | 1 | 0.4mm | - | - | R-XQCC-N20 | 1.89V | 1.71V | OTP | CONSUMER CIRCUIT | 17 | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | 0.6mm | 3mm | 2mm | - | ||
![]() SLG46533V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 20-UFQFN | YES | - | 17 | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 20 | IT ALSO OPERATE WITH 4.5 TO 5.5 V AND 3 TO 3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.4mm | NOT SPECIFIED | - | R-XQCC-N20 | 1.89V | 1.71V | OTP | CONSUMER CIRCUIT | 26 | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | 0.6mm | 3mm | 2mm | RoHS Compliant | ||
![]() SLG46127M Dialog Semiconductor GmbH | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-UFQFN Exposed Pad | - | - | 5 | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | OTP | CONSUMER CIRCUIT | 7 | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | - | - | - | - | ||
![]() ATF750CL-15SC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | 10 | 0°C~70°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATF750 | - | - | - | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.75V~5.25V | 15ns | - | - | - | Non-RoHS Compliant | ||
![]() ATV2500BQ-20JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATV2500B | - | - | - | OTP | - | 24 | 4.75V~5.25V | 20ns | - | - | - | Non-RoHS Compliant | ||
![]() ATV2500BQ-25PC Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40-PDIP | 24 | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATV2500B | - | - | - | OTP | - | 24 | 4.75V~5.25V | 25ns | - | - | - | Non-RoHS Compliant | ||
![]() ATF750C-15SC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | 10 | 0°C~70°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATF750 | - | - | - | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.75V~5.25V | 15ns | - | - | - | Non-RoHS Compliant | ||
![]() ATF750CL-15PC Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 10 | 0°C~70°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATF750 | - | - | - | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.75V~5.25V | 15ns | - | - | - | Non-RoHS Compliant | ||
![]() ATF750C-15PC Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 10 | 0°C~70°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATF750 | - | - | - | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.75V~5.25V | 15ns | - | - | - | Non-RoHS Compliant | ||
![]() ATV2500BQL-25JC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATV2500B | - | - | - | OTP | - | 24 | 4.75V~5.25V | 25ns | - | - | - | Non-RoHS Compliant | ||
![]() ATF1502ASVL-30JC44 Microchip Technology | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | 0°C~70°C TA | Tray | 2016 | ATF15xx | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | ATF1502ASV | - | - | - | In System Programmable (min 10K program/erase cycles) | - | 32 | 3V~3.6V | 30ns | - | - | - | Non-RoHS Compliant | ||
![]() ATF750C-10SI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | 10 | -40°C~85°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATF750 | - | - | - | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.5V~5.5V | 10ns | - | - | - | Non-RoHS Compliant | ||
![]() ATF750CL-15SI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | 10 | -40°C~85°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATF750 | - | - | - | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.5V~5.5V | 15ns | - | - | - | Non-RoHS Compliant | ||
![]() ATF750CL-15PI Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24-PDIP | 10 | -40°C~85°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATF750 | - | - | - | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.5V~5.5V | 15ns | - | - | - | Non-RoHS Compliant | ||
![]() ATV2500BQ-20DC Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 40-CDIP (0.600, 15.24mm) Window | - | - | - | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATV2500B | - | - | - | UV Erasable | - | 24 | 4.75V~5.25V | 20ns | - | - | - | Non-RoHS Compliant | ||
![]() ATV2500BQ-25DI Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 40-CDIP (0.600, 15.24mm) Window | - | 40-Cerdip | 24 | -40°C~85°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATV2500B | - | - | - | UV Erasable | - | 24 | 4.5V~5.5V | 25ns | - | - | - | Non-RoHS Compliant | ||
![]() ATV2500B-12KC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-CLCC, Window (J-Lead) | - | - | - | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATV2500B | - | - | - | UV Erasable | - | 24 | 4.75V~5.25V | 12ns | - | - | - | Non-RoHS Compliant | ||
![]() ATV2500BL-20KI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-CLCC, Window (J-Lead) | - | - | - | -40°C~85°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | ATV2500B | - | - | - | UV Erasable | - | 24 | 4.5V~5.5V | 20ns | - | - | - | Non-RoHS Compliant |