- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Programmable Type | Number of Gates | Number of Macro Cells | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATV2500BQ-20PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | 24 | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | ATV2500B | OTP | - | 24 | 4.75V~5.25V | 20ns | - | Non-RoHS Compliant | ||
![]() ATV2500BQ-25DC Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-CDIP (0.600, 15.24mm) Window | 40-Cerdip | 24 | 0°C~70°C TA | Tube | - | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | ATV2500B | UV Erasable | - | 24 | 4.75V~5.25V | 25ns | - | Non-RoHS Compliant | ||
![]() ATF750LVC-15PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | 24-PDIP | 10 | 0°C~70°C TA | Tube | 1997 | ATF750LVC | Obsolete | 1 (Unlimited) | ATF750 | In System Programmable (min 1K program/erase cycles) | - | 10 | 3V~5.25V | 15ns | - | Non-RoHS Compliant | ||
![]() ATV2500BQL-25PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | 24 | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | ATV2500B | OTP | - | 24 | 4.75V~5.25V | 25ns | - | Non-RoHS Compliant | ||
![]() ATV2500BQL-25KC Microchip Technology | In Stock | - | Datasheet | Surface Mount | 44-CLCC, Window (J-Lead) | - | - | 0°C~70°C TA | Tube | 2016 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | ATV2500B | UV Erasable | - | 24 | 4.75V~5.25V | 25ns | - | Non-RoHS Compliant | ||
![]() ATV2500BQ-25PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | -40°C~85°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | ATV2500B | OTP | - | 24 | 4.5V~5.5V | 25ns | - | Non-RoHS Compliant | ||
![]() ATV2500BQL-25DC Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-CDIP (0.600, 15.24mm) Window | - | - | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | ATV2500B | UV Erasable | - | 24 | 4.75V~5.25V | 25ns | - | Non-RoHS Compliant | ||
![]() ATV2500BQL-25KI Microchip Technology | In Stock | - | Datasheet | Surface Mount | 44-CLCC, Window (J-Lead) | - | - | -40°C~85°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | ATV2500B | UV Erasable | - | 24 | 4.5V~5.5V | 25ns | - | Non-RoHS Compliant | ||
![]() ATF750C-15PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | - | - | -40°C~85°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | ATF750 | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.5V~5.5V | 15ns | - | Non-RoHS Compliant | ||
![]() ATF2500C-20PC Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | 24 | 0°C~70°C TA | Tube | 1997 | ATF2500C(L) | Obsolete | 1 (Unlimited) | ATF2500 | In System Programmable | - | 24 | 4.75V~5.25V | 20ns | - | Non-RoHS Compliant | ||
![]() ATF2500C-20PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 40-DIP (0.600, 15.24mm) | - | - | -40°C~85°C TA | Tube | 1997 | ATF2500C(L) | Obsolete | 1 (Unlimited) | ATF2500 | In System Programmable | - | 24 | 4.5V~5.5V | 20ns | - | Non-RoHS Compliant | ||
![]() ATF750C-10PI Microchip Technology | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | 24-PDIP | 10 | -40°C~85°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | ATF750 | In System Programmable (min 1K program/erase cycles) | - | 10 | 4.5V~5.5V | 10ns | - | Non-RoHS Compliant | ||
![]() EPM7032STC44-6 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TQFP | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000S | Obsolete | 3 (168 Hours) | - | In System Programmable | 600 | 32 | 4.75V~5.25V | 6ns | 2 | Non-RoHS Compliant | ||
![]() EPM7032TC44-15 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TQFP | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | Obsolete | 3 (168 Hours) | - | EE PLD | 600 | 32 | 4.75V~5.25V | 15ns | 2 | Non-RoHS Compliant | ||
![]() XC9536XL-7PC44C Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | 34 | 0°C~70°C TA | Tube | - | XC9500XL | Obsolete | 3 (168 Hours) | - | In System Programmable (min 10K program/erase cycles) | 800 | 36 | 3V~3.6V | 7.5ns | 2 | Non-RoHS Compliant | ||
![]() EPM7032LC44-7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.58x16.58) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | Obsolete | 1 (Unlimited) | - | EE PLD | 600 | 32 | 4.75V~5.25V | 7.5ns | 2 | Non-RoHS Compliant | ||
![]() EPM7032STC44-5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TQFP | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000S | Obsolete | 3 (168 Hours) | - | In System Programmable | 600 | 32 | 4.75V~5.25V | 5ns | 2 | Non-RoHS Compliant | ||
![]() ATF1504AS-10AC44 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TQFP | 44-TQFP (10x10) | 32 | 0°C~70°C TA | Tray | - | ATF15xx | Obsolete | 3 (168 Hours) | - | In System Programmable (min 10K program/erase cycles) | - | 64 | 4.75V~5.25V | 10ns | - | Non-RoHS Compliant | ||
![]() XC95288XV-7FG256C Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 256-BGA | 256-FBGA (17x17) | 192 | 0°C~70°C TA | Tray | - | XC9500XV | Obsolete | 3 (168 Hours) | - | In System Programmable | 6400 | 288 | 2.37V~2.62V | 7.5ns | 16 | Non-RoHS Compliant | ||
![]() EPM7032SLC44-6 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.58x16.58) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000S | Obsolete | 1 (Unlimited) | - | In System Programmable | 600 | 32 | 4.75V~5.25V | 6ns | 2 | Non-RoHS Compliant |