- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Base Part Number | JESD-30 Code | Programmable Type | Number of Gates | Consumer IC Type | Number of Macro Cells | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF750C-10SC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | 10 | 0°C~70°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | ATF750 | - | In System Programmable (min 1K program/erase cycles) | - | - | 10 | 4.75V~5.25V | 10ns | - | - | - | Non-RoHS Compliant | ||
![]() ATV2500BQL-25PI Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40-PDIP | 24 | -40°C~85°C TA | Tube | 2016 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | ATV2500B | - | OTP | - | - | 24 | 4.5V~5.5V | 25ns | - | - | - | Non-RoHS Compliant | ||
![]() ATV2500BQL-25DI Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 40-CDIP (0.600, 15.24mm) Window | - | 40-Cerdip | 24 | -40°C~85°C TA | Tube | - | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | ATV2500B | - | UV Erasable | - | - | 24 | 4.5V~5.5V | 25ns | - | - | - | Non-RoHS Compliant | ||
![]() ATV2500BQ-25KC Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-CLCC, Window (J-Lead) | - | - | - | 0°C~70°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | ATV2500B | - | UV Erasable | - | - | 24 | 4.75V~5.25V | 25ns | - | - | - | Non-RoHS Compliant | ||
![]() ATF750C-15SI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SO | 10 | -40°C~85°C TA | Tube | 1997 | ATF750C(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | ATF750 | - | In System Programmable (min 1K program/erase cycles) | - | - | 10 | 4.5V~5.5V | 15ns | - | - | - | Non-RoHS Compliant | ||
![]() ATV2500B-15KI Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 44-CLCC, Window (J-Lead) | - | - | - | -40°C~85°C TA | Tube | 2000 | ATV2500B(L) and BQ(L) | Obsolete | 1 (Unlimited) | - | - | - | - | - | ATV2500B | - | UV Erasable | - | - | 24 | 4.5V~5.5V | 15ns | - | - | - | Non-RoHS Compliant | ||
![]() ATF2500C-10JC Microchip Technology | In Stock | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | 0°C~70°C TA | Tube | 2016 | ATF2500C(L) | Obsolete | 2 (1 Year) | - | - | - | - | - | ATF2500 | - | In System Programmable | - | - | 24 | 4.75V~5.25V | 10ns | - | - | - | Non-RoHS Compliant | ||
![]() ATF1508AS-10AAI128 Microchip Technology | In Stock | - | - | - | Surface Mount | 128-LQFP | - | - | - | -40°C~85°C TA | Tray | 2016 | ATF15xx | Obsolete | 3 (168 Hours) | - | - | - | - | - | ATF1508AS | - | In System Programmable (min 10K program/erase cycles) | - | - | 128 | 4.5V~5.5V | 10ns | - | - | - | ROHS3 Compliant | ||
![]() SLG46169V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 14-UFQFN | - | - | 11 | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | OTP | 2 | CONSUMER CIRCUIT | 9 | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | - | - | - | RoHS Compliant | ||
![]() SLG46400V Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 12-WFDFN Exposed Pad | YES | - | 9 | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 1 (Unlimited) | 14 | DUAL | NO LEAD | 1 | 0.4mm | - | S-PDSO-N14 | OTP | - | CONSUMER CIRCUIT | 2 | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | - | 0.8mm | - | RoHS Compliant | ||
![]() SLG46621V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 20-UFQFN | YES | - | 16 | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 20 | QUAD | NO LEAD | 1 | 0.4mm | - | - | OTP | 2 | CONSUMER CIRCUIT | 1 | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | - | 0.6mm | 3mm | - | ||
![]() SLG46532V Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | Surface Mount | 20-UFQFN | - | - | 16 | -40°C~85°C TA | Tape & Reel (TR) | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | OTP | 1 | CONSUMER CIRCUIT | 17 | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | - | - | - | - | ||
![]() ATF1508ASL-20JC84 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 84-LCC (J-Lead) | - | 84-PLCC (29.31x29.31) | 64 | 0°C~70°C TA | Tube | - | ATF15xx | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | 128 | 4.75V~5.25V | 20ns | - | - | - | Non-RoHS Compliant | ||
![]() EPM7032STC44-7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000S | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | In System Programmable | 600 | - | 32 | 4.75V~5.25V | 7.5ns | 2 | - | - | Non-RoHS Compliant | ||
![]() XC9572XL-5PC44C Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | 34 | 0°C~70°C TA | Tube | - | XC9500XL | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | 1600 | - | 72 | 3V~3.6V | 5ns | 4 | - | - | Non-RoHS Compliant | ||
![]() EPM7032QC44-7 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | EE PLD | 600 | - | 32 | 4.75V~5.25V | 7.5ns | 2 | - | - | Non-RoHS Compliant | ||
![]() XC9536XL-7PCG44C Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.59x16.59) | 34 | 0°C~70°C TA | Tray | - | XC9500XL | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | In System Programmable (min 10K program/erase cycles) | 800 | - | 36 | 3V~3.6V | 7.5ns | 2 | - | - | ROHS3 Compliant | ||
![]() EPM7032TC44-12 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | EE PLD | 600 | - | 32 | 4.75V~5.25V | 12ns | 2 | - | - | Non-RoHS Compliant | ||
![]() EPM7032TC44-10 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | EE PLD | 600 | - | 32 | 4.75V~5.25V | 10ns | 2 | - | - | Non-RoHS Compliant | ||
![]() EPM7032QC44-15 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 44-TQFP | - | 44-TQFP (10x10) | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | EE PLD | 600 | - | 32 | 4.75V~5.25V | 15ns | 2 | - | - | Non-RoHS Compliant |