- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Consumer IC Type | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | In-System Programmable | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5M570ZM100I5 Altera | In Stock | - | - | - | Surface Mount | - | TFBGA | - | 100 | - | FLASH | 74 | - | - | e0 | no | - | - | 100 | - | TIN LEAD | 100°C | -40°C | YES | - | BOTTOM | BALL | NOT SPECIFIED | - | 1.8V | 0.5mm | 1.4749GHz | NOT SPECIFIED | 100 | - | Not Qualified | 1.8V | - | - | INDUSTRIAL | - | - | 1.89V | 1.71V | - | 17.7 ns | - | - | - | 8 | - | 570 | - | MACROCELL | - | 440 | YES | - | - | YES | 1.2mm | 6mm | 6mm | - | RoHS Compliant | - | ||
![]() EPM9400LC84-15 Altera | 681 | - | - | - | Surface Mount | - | PLCC | - | 84 | - | EEPROM | 59 | - | - | e0 | no | - | - | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | 580 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | 220 | - | 5V | 1.27mm | - | 30 | 84 | - | - | 5V | - | - | COMMERCIAL | - | - | 5.25V | 4.75V | 117.6MHz | 16.2 ns | - | 0 DEDICATED INPUTS, 59 I/O | EE PLD | - | - | 25 | - | MACROCELL | - | 400 | YES | - | - | YES | 5.08mm | 29.3116mm | 29.3116mm | No | RoHS Compliant | - | ||
![]() ATV2500B-12JC Atmel (Microchip Technology) | In Stock | - | - | - | Surface Mount | - | J | - | 44 | 90MHz | EPROM | 24 | - | - | e0 | no | - | 2 (1 Year) | 44 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | 8542.31.00.01 | QUAD | - | 225 | - | 5V | 1.27mm | - | 30 | 44 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | 12 ns | 12 ns | - | OT PLD | - | 2500 | - | 12 | MACROCELL | - | 24 | NO | 13 | - | NO | 4.57mm | 16.5862mm | 16.5862mm | No | RoHS Compliant | Contains Lead | ||
![]() 5M2210ZF324C4 Altera | In Stock | - | - | - | Surface Mount | - | FBGA | - | 324 | - | - | 271 | - | - | e0 | no | - | - | 324 | - | TIN LEAD | 85°C | 0°C | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | - | 1.8V | 1mm | - | 30 | 324 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | OTHER | 1.71V | - | - | - | 247.5MHz | 9.1 ns | - | - | FLASH PLD | - | - | 2210 | - | MACROCELL | - | 1700 | YES | - | - | YES | 1.55mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() SLG46170V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 14-UFQFN | - | - | - | - | 11 | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 2 | - | - | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | - | ||
![]() SLG46537M Dialog Semiconductor GmbH | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 22-UFQFN | YES | - | - | - | 17 | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 22 | - | - | - | - | IT ALSO OPERATE WITH 4.5 TO 5.5 V AND 3 TO 3.6V | - | BOTTOM | BUTT | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XBCC-B22 | - | - | 1.89V | - | - | 1.71V | OTP | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 19 | - | - | 1.71V~1.89V 3V~3.6V 4.5V~5.5V | - | 0.6mm | 2.2mm | 2mm | - | RoHS Compliant | - | ||
![]() 5M1270ZF324C5 Altera | In Stock | - | - | - | Surface Mount | - | FBGA | - | 324 | - | - | 271 | - | - | e0 | no | - | - | 324 | - | TIN LEAD | 85°C | 0°C | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | - | 1.8V | 1mm | - | 30 | 324 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | OTHER | 1.71V | - | - | - | 201.1MHz | 11.2 ns | - | - | FLASH PLD | - | - | 1270 | - | MACROCELL | - | 980 | YES | - | - | YES | 1.55mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() 5M2210ZF256C4 Altera | In Stock | - | - | - | Surface Mount | - | FBGA | - | 256 | - | - | 203 | - | - | e0 | no | - | - | 256 | - | TIN LEAD | 85°C | 0°C | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | - | 1.8V | 1mm | - | 30 | 256 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | OTHER | 1.71V | - | - | - | 247.5MHz | 9.1 ns | - | - | FLASH PLD | - | - | 2210 | - | MACROCELL | - | 1700 | YES | - | - | YES | 1.55mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() 5M1270ZF324I5 Altera | In Stock | - | - | - | Surface Mount | - | FBGA | - | 324 | - | - | 271 | - | - | e0 | no | - | - | 324 | - | TIN LEAD | 100°C | -40°C | YES | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 1.8V | 1mm | - | NOT SPECIFIED | 324 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | INDUSTRIAL | 1.71V | - | - | - | 201.1MHz | 11.2 ns | - | - | FLASH PLD | - | - | 1270 | - | MACROCELL | - | 980 | YES | - | - | YES | 1.55mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() 5M80ZM64I5 Altera | In Stock | - | - | - | Surface Mount | - | TFBGA | - | 64 | - | - | 30 | - | - | e0 | no | - | - | 64 | EAR99 | TIN LEAD | 100°C | -40°C | YES | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 1.8V | 0.5mm | - | NOT SPECIFIED | 64 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | INDUSTRIAL | 1.71V | - | - | - | 118.3MHz | 14 ns | - | - | FLASH PLD | - | - | 80 | - | MACROCELL | - | 64 | YES | - | - | YES | 1.2mm | 4.5mm | 4.5mm | - | RoHS Compliant | - | ||
![]() 5M80ZM68C5 Altera | In Stock | - | - | - | Surface Mount | - | TFBGA | - | 68 | - | - | 52 | - | - | e0 | no | - | - | 68 | - | TIN LEAD | 85°C | 0°C | YES | 8542.39.00.01 | BOTTOM | BALL | 235 | - | 1.8V | 0.5mm | - | 30 | 68 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | OTHER | 1.71V | - | - | - | 118.3MHz | 14 ns | - | - | FLASH PLD | - | - | 80 | - | MACROCELL | - | 64 | YES | - | - | YES | 1.2mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() 5M240ZM68I5 Altera | In Stock | - | - | - | Surface Mount | - | TFBGA | - | 68 | - | - | 52 | - | - | e0 | no | - | - | 68 | EAR99 | TIN LEAD | 100°C | -40°C | YES | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 1.8V | 0.5mm | - | NOT SPECIFIED | 68 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | INDUSTRIAL | 1.71V | - | - | - | 118.3MHz | 14 ns | - | - | FLASH PLD | - | - | 240 | - | MACROCELL | - | 192 | YES | - | - | YES | 1.2mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() 5M160ZM100C5 Altera | In Stock | - | - | - | Surface Mount | - | TFBGA | - | 100 | - | - | 79 | - | - | e0 | no | - | - | 100 | - | TIN LEAD | 85°C | 0°C | YES | 8542.39.00.01 | BOTTOM | BALL | 235 | - | 1.8V | 0.5mm | - | 30 | 100 | - | Not Qualified | - | 1.89V | 1.2/3.31.8V | OTHER | 1.71V | - | - | - | 118.3MHz | 14 ns | - | - | FLASH PLD | - | - | 160 | - | MACROCELL | - | 128 | YES | - | - | YES | 1.2mm | 6mm | 6mm | - | RoHS Compliant | - | ||
![]() 5M40ZM64C4 Altera | In Stock | - | - | - | Surface Mount | - | TFBGA | - | 64 | - | - | 30 | - | - | e0 | no | - | - | 64 | - | TIN LEAD | 85°C | 0°C | - | 8542.39.00.01 | BOTTOM | BALL | 235 | - | 1.8V | 0.5mm | - | 30 | 64 | - | Not Qualified | - | 1.89V | - | OTHER | 1.71V | - | - | - | 184.1MHz | 7.9 ns | - | - | FLASH PLD | - | - | 40 | - | MACROCELL | - | 32 | - | - | - | - | 1.2mm | 4.5mm | 4.5mm | - | RoHS Compliant | - | ||
![]() 5M240ZM100C4 Altera | In Stock | - | - | - | Surface Mount | - | TFBGA | - | 100 | - | - | 79 | - | - | e0 | no | - | - | 100 | - | TIN LEAD | 85°C | 0°C | YES | 8542.39.00.01 | BOTTOM | BALL | 235 | - | 1.8V | 0.5mm | - | 30 | 100 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | OTHER | 1.71V | - | - | - | 184.1MHz | 7.9 ns | - | - | FLASH PLD | - | - | 240 | - | MACROCELL | - | 192 | YES | - | - | YES | 1.2mm | 6mm | 6mm | - | RoHS Compliant | - | ||
![]() 5M160ZM68C4 Altera | In Stock | - | - | - | Surface Mount | - | TFBGA | - | 68 | - | - | 52 | - | - | e0 | no | - | - | 68 | - | TIN LEAD | 85°C | 0°C | YES | 8542.39.00.01 | BOTTOM | BALL | 235 | - | 1.8V | 0.5mm | - | 30 | 68 | - | Not Qualified | - | 1.89V | 1.2/3.31.8V | OTHER | 1.71V | - | - | - | 184.1MHz | 7.9 ns | - | - | FLASH PLD | - | - | 160 | - | MACROCELL | - | 128 | YES | - | - | YES | 1.2mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() 5M40ZM64I5 Altera | In Stock | - | - | - | Surface Mount | - | TFBGA | - | 64 | - | - | 30 | - | - | e0 | no | - | - | 64 | - | TIN LEAD | 100°C | -40°C | - | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 1.8V | 0.5mm | - | NOT SPECIFIED | 64 | - | Not Qualified | - | 1.89V | - | INDUSTRIAL | 1.71V | - | - | - | 118.3MHz | 14 ns | - | - | FLASH PLD | - | - | 40 | - | MACROCELL | - | 32 | - | - | - | - | 1.2mm | 4.5mm | 4.5mm | - | RoHS Compliant | - | ||
![]() 5M570ZM100C5 Altera | In Stock | - | - | - | Surface Mount | - | TFBGA | - | 100 | - | - | 74 | - | - | e0 | no | - | - | 100 | - | TIN LEAD | 85°C | 0°C | YES | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 1.8V | 0.5mm | - | NOT SPECIFIED | 100 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | OTHER | 1.71V | - | - | - | 118.3MHz | 17.7 ns | - | - | FLASH PLD | - | - | 570 | - | MACROCELL | - | 440 | YES | - | - | YES | 1.2mm | 6mm | 6mm | - | RoHS Compliant | - | ||
![]() 5M570ZF256C4 Altera | In Stock | - | - | - | Surface Mount | - | FBGA | - | 256 | - | - | 159 | - | - | e0 | no | - | - | 256 | - | TIN LEAD | 85°C | 0°C | YES | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 1.8V | 1mm | - | NOT SPECIFIED | 256 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | OTHER | 1.71V | - | - | - | 184.1MHz | 9.5 ns | - | - | FLASH PLD | - | - | 570 | - | MACROCELL | - | 440 | YES | - | - | YES | 1.55mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() 5M1270ZF256C4 Altera | In Stock | - | - | - | Surface Mount | - | FBGA | - | 256 | - | - | 211 | - | - | e0 | no | - | - | 256 | - | TIN LEAD | 85°C | 0°C | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | - | 1.8V | 1mm | - | 30 | 256 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | OTHER | 1.71V | - | - | - | 247.5MHz | 8.1 ns | - | - | FLASH PLD | - | - | 1270 | - | MACROCELL | - | 980 | YES | - | - | YES | 1.55mm | 17mm | 17mm | - | RoHS Compliant | - |