- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7064LC44-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7064 | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | 64 | - | - | 4.75V~5.25V | 7.5ns | 4 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM3032ATI44-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | 34 | -40°C~85°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | - | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 235 | 3.3V | 0.8mm | - | - | 30 | EPM3032 | - | S-PQFP-G44 | - | Not Qualified | - | 3.6V | - | 3V | In System Programmable | - | - | - | - | - | 103.1MHz | 10 ns | - | - | - | 600 | - | - | - | - | MACROCELL | 32 | YES | - | 3V~3.6V | 10ns | 2 | - | - | - | 10mm | 10mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM3064ATI44-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | 34 | -40°C~85°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | - | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 235 | 3.3V | 0.8mm | - | - | 30 | EPM3064 | - | - | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 100MHz | 10 ns | - | - | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | 10ns | 4 | - | - | 1.27mm | 10mm | 10mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7128SQC100-6N Intel | 22 | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 245 | 5V | 0.65mm | compliant | - | 40 | EPM7128 | - | R-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | - | 166.7MHz | 6 ns | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 6ns | 8 | - | - | 3.65mm | 20mm | 14mm | - | - | RoHS Compliant | - | ||
![]() M4A5-256/128-10YNC Lattice Semiconductor Corporation | 24 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | EEPROM | 128 | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 208 | - | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 5V | 0.5mm | - | - | 30 | M4A5-256 | 208 | - | - | Not Qualified | 5V | - | 5V | - | In System Programmable | 5.25V | 4.75V | - | - | - | - | 10 ns | 10 ns | - | - | 10000 | 125MHz | - | - | - | MACROCELL | 256 | YES | 14 | 4.75V~5.25V | - | - | - | - | 4.1mm | 28mm | 28mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC9536-5PC44C Xilinx Inc. | 8 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | FLASH | 34 | 0°C~70°C TA | Tube | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | - | YES | - | QUAD | J BEND | 225 | 5V | - | - | - | 30 | XC9536 | 44 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 5 ns | - | - | 8 | 800 | 100MHz | - | - | 5 | MACROCELL | 36 | YES | - | 4.75V~5.25V | - | 2 | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() GAL16V8D-15LPN Lattice Semiconductor Corporation | 3136 | - | Datasheet | 99 Weeks | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 8 | 0°C~75°C TA | Bulk | 2000 | GAL®16V8 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) | - | - | DUAL | - | 260 | 5V | 2.54mm | - | 62.5MHz | 30 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 90mA | 90mA | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | - | 5.334mm | 26.162mm | 7.62mm | No | - | RoHS Compliant | Lead Free | ||
![]() XCR3064XL-10CP56C Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | 56 | EEPROM | 48 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 56 | - | EAR99 | Tin/Lead (Sn63Pb37) | YES | - | BOTTOM | BALL | 240 | 3.3V | 0.5mm | - | - | 30 | XCR3064XL | 56 | - | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 10 ns | 10 ns | - | 4 | 1500 | 95MHz | - | - | 10 | MACROCELL | 64 | YES | - | 3V~3.6V | 9.1ns | - | - | - | 1.35mm | 6mm | 6mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LC4064V-75T48C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 48 | - | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | 178.57MHz | 30 | LC4064 | 48 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | - | 7.5 ns | 7.5 ns | - | - | - | - | 388 | 36 | - | MACROCELL | 64 | YES | 4 | 3V~3.6V | - | 4 | - | - | 1.2mm | 7mm | 7mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() EPM7160SQC160-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | YES | - | - | 104 | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 160 | - | - | Tin/Lead (Sn/Pb) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.65mm | - | - | 30 | EPM7160 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | - | 125MHz | - | - | - | - | 3200 | - | - | - | - | MACROCELL | 160 | YES | - | 4.75V~5.25V | 10ns | 10 | - | - | 4.07mm | 28mm | 28mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM570M100C4N Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TFBGA | YES | - | - | 76 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | - | EAR99 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 0.5mm | - | - | 40 | EPM570 | - | S-PBGA-B100 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC2C256-6FTG256C Xilinx Inc. | 14 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-LBGA | - | - | - | 184 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 30 | XC2C256 | 256 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | - | - | - | 6 ns | 6 ns | - | 16 | 6000 | 256MHz | - | - | 6 | MACROCELL | 256 | YES | - | 1.7V~1.9V | 5.7ns | - | - | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() EPM3256ATC144-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | - | 116 | 0°C~70°C TA | Tray | - | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | compliant | - | 40 | EPM3256 | - | S-PQFP-G144 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 126.6MHz | 7.5 ns | - | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 7.5ns | 16 | - | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() EPM3128ATC100-5N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | 80 | 0°C~70°C TA | Tray | 1998 | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | compliant | - | 40 | EPM3128 | - | S-PQFP-G100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 192.3MHz | 5 ns | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 5ns | 8 | - | - | 1.27mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() XC2C64A-5VQ44C Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | ROMless | 33 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 44 | - | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | - | QUAD | GULL WING | 225 | 1.8V | 0.8mm | - | - | 30 | XC2C64A | 44 | - | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | - | 5 ns | - | - | 4 | 1500 | 263MHz | - | - | 5 | MACROCELL | 64 | YES | - | 1.7V~1.9V | 4.6ns | - | - | - | 1.2mm | 10mm | 10mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM9320LI84-20 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | 60 | -40°C~85°C TA | Tray | - | MAX® 9000 | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | EAR99 | Tin/Lead (Sn/Pb) | 484 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | compliant | - | 30 | EPM9320 | - | S-PQCC-J84 | - | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | In System Programmable | - | - | - | - | - | 100MHz | 23 ns | - | - | - | 6000 | - | - | - | - | MACROCELL | 320 | YES | - | 4.5V~5.5V | 20ns | 20 | - | - | 5.08mm | 29.3116mm | 29.3116mm | - | - | Non-RoHS Compliant | - | ||
![]() XC9536-10VQG44C Xilinx Inc. | 44 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | FLASH | 34 | 0°C~70°C TA | Tray | 1996 | XC9500 | e3 | yes | Obsolete | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 5V | - | - | - | 30 | XC9536 | 44 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 10 ns | - | - | 8 | 800 | 66.7MHz | - | - | 10 | MACROCELL | 36 | YES | - | 4.75V~5.25V | - | 2 | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() M4A5-32/32-10VNC Lattice Semiconductor Corporation | 436 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | 32 | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 44 | SMD/SMT | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | - | 100MHz | 30 | M4A5-32 | 44 | - | - | - | 5V | - | 5V | - | In System Programmable | 5.25V | 4.75V | - | - | - | - | 10 ns | 10 ns | - | - | 1250 | - | - | - | - | MACROCELL | 32 | YES | - | 4.75V~5.25V | - | - | - | 1mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XCR3128XL-7TQG144I Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | EEPROM | 108 | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | - | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 7.5 ns | - | - | 8 | 3000 | 119MHz | - | - | 7 | MACROCELL | 128 | YES | - | 2.7V~3.6V | 7ns | - | - | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | - | ||
![]() EPM3512AFC256-10N Intel | 4 | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | 208 | 0°C~70°C TA | Tray | - | MAX® 3000A | e1 | - | Obsolete | 3 (168 Hours) | 256 | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | compliant | - | 40 | EPM3512 | - | S-PBGA-B256 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | - | 10 ns | - | - | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 10ns | 32 | - | - | 3.5mm | 17mm | 17mm | - | - | RoHS Compliant | - |