- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM9320LC84-20 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | 60 | - | 0°C~70°C TA | Tray | - | MAX® 9000 | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | 484 FLIP FLOPS; CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | compliant | - | 30 | EPM9320 | - | S-PQCC-J84 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 100MHz | 23 ns | - | - | - | 6000 | - | - | - | - | MACROCELL | 320 | YES | - | 4.75V~5.25V | 20ns | 20 | - | - | 5.08mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | - | ||
![]() 5M240ZT100A5N Intel | 33 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 79 | - | -40°C~125°C TJ | Tray | 2003 | MAX® V | - | - | Active | 3 (168 Hours) | 100 | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | - | - | 5M240Z | - | S-PQFP-G100 | - | Not Qualified | - | - | 1.81.2/3.3V | - | In System Programmable | - | - | - | - | - | 17.7 ns | - | - | - | - | - | - | - | - | - | 192 | YES | - | 1.71V~1.89V | 7.5ns | 240 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EPM7128SQC100-15N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | 84 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 245 | 5V | 0.65mm | compliant | - | 40 | EPM7128 | - | R-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 100MHz | 15 ns | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 15ns | 8 | - | - | 3.65mm | 20mm | 14mm | - | RoHS Compliant | - | ||
![]() EPM7128SLC84-6N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | 68 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 84 | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | J BEND | 245 | 5V | 1.27mm | compliant | - | 40 | EPM7128 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 166.7MHz | 6 ns | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 6ns | 8 | - | - | - | 29.3116mm | 29.3116mm | - | RoHS Compliant | - | ||
![]() 5M40ZE64I5N Intel | 946 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 64-TQFP Exposed Pad | YES | - | - | - | 54 | - | -40°C~100°C TJ | Tray | - | MAX® V | e3 | - | Active | 3 (168 Hours) | 64 | EAR99 | Matte Tin (Sn) | - | - | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.4mm | - | - | NOT SPECIFIED | 5M40Z | - | S-PQFP-G64 | - | Not Qualified | - | 1.89V | - | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | - | MACROCELL | 32 | - | - | 1.71V~1.89V | 7.5ns | 40 | - | - | 1.2mm | 7mm | 7mm | - | RoHS Compliant | - | ||
![]() EPM7160SLC84-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | 64 | - | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 2 (1 Year) | 84 | EAR99 | Tin/Lead (Sn/Pb) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | EPM7160 | - | S-PQCC-J84 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 166.7MHz | 7.5 ns | - | - | - | 3200 | - | - | - | - | MACROCELL | 160 | YES | - | 4.75V~5.25V | 7.5ns | 10 | - | - | 5.08mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | - | ||
![]() XA9536XL-15VQG44Q Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | 34 | Automotive grade | -40°C~105°C TA | Tray | 1998 | XA9500XL XA | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | - | 30 | XA9536XL | 44 | - | - | - | 3.3V | 3.6V | - | - | In System Programmable | - | - | - | - | - | - | - | - | 2 | 800 | - | AEC-Q100; TS 16949 | - | 15 | MACROCELL | 36 | - | - | 3V~3.6V | 15.5ns | - | - | - | - | 10mm | 10mm | No | ROHS3 Compliant | - | ||
![]() 5M570ZT100A5N Intel | 10000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 74 | - | -40°C~125°C TJ | Tray | - | MAX® V | - | - | Active | 3 (168 Hours) | 100 | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | 1.8V | 0.5mm | - | - | - | 5M570Z | - | S-PQFP-G100 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | - | 17.7 ns | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 9ns | 570 | - | - | 1.2mm | 14mm | 14mm | - | RoHS Compliant | - | ||
![]() XC95216-20PQ160C Xilinx Inc. | 3 | - | Datasheet | - | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | - | FLASH | 133 | - | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 160 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | XC95216 | 160 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 20 ns | 20 ns | - | 8 | 4800 | 50MHz | - | - | 20 | MACROCELL | 216 | YES | - | 4.75V~5.25V | - | 12 | - | - | 3.7mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EPM3512AQC208-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | 172 | - | 0°C~70°C TA | Tray | - | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 208 | 3A991 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 3.3V | 0.5mm | compliant | - | 40 | EPM3512 | - | S-PQFP-G208 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 7.5ns | 32 | - | - | 4.1mm | 28mm | 28mm | - | RoHS Compliant | - | ||
![]() GAL16V8D-25LJ Lattice Semiconductor Corporation | 33 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | 8 | - | 0°C~75°C TA | Bulk | 2000 | GAL®16V8 | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 41.6MHz | 30 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 90mA | - | 25 ns | 25 ns | PAL-TYPE | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | - | 4.572mm | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() LC4512V-10T176I Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 176-LQFP | - | 176 | - | EEPROM | 128 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 176 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 125MHz | 30 | LC4512 | 176 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 14mA | 14mA | - | 10 ns | 10 ns | - | 36 | - | - | - | 44 | - | MACROCELL | 512 | YES | 4 | 3V~3.6V | - | 32 | - | - | 1.6mm | 24mm | 24mm | No | Non-RoHS Compliant | Lead Free | ||
![]() XC2C256-7PQG208I Xilinx Inc. | 999 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | 173 | - | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | QUAD | GULL WING | 245 | 1.8V | 0.5mm | - | - | 30 | XC2C256 | 208 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | - | - | 7.5 ns | 7.5 ns | - | 16 | 6000 | 152MHz | - | - | 7 | MACROCELL | 256 | YES | - | 1.7V~1.9V | 6.7ns | - | - | 3.4mm | - | 28mm | 28mm | - | ROHS3 Compliant | - | ||
![]() XCR3384XL-10FT256I Xilinx Inc. | 2736 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | EEPROM | 212 | - | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 256 | 3A991.D | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 240 | 3.3V | 1mm | - | - | 30 | XCR3384XL | 256 | - | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 10 ns | - | - | 24 | 9000 | 102MHz | - | - | 10 | MACROCELL | 384 | YES | - | 2.7V~3.6V | 9ns | - | - | - | 1.55mm | 17mm | 17mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5M240ZM68C5N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 68-TFBGA | YES | - | - | - | 52 | - | 0°C~85°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 68 | EAR99 | TIN SILVER COPPER | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 40 | 5M240Z | - | S-PBGA-B68 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 1.71V~1.89V | 7.5ns | 240 | - | - | 1.2mm | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() XC9536-15VQ44I Xilinx Inc. | 5030 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | FLASH | 34 | - | -40°C~85°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | TIN LEAD | YES | - | QUAD | GULL WING | 245 | 5V | - | - | - | 30 | XC9536 | 44 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 15 ns | - | - | 8 | 800 | 55.6MHz | - | - | 15 | MACROCELL | 36 | YES | - | 4.5V~5.5V | - | 2 | - | - | - | 10mm | 10mm | No | Non-RoHS Compliant | - | ||
![]() LC4064ZE-5UMN64C Lattice Semiconductor Corporation | 200 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 64-VFBGA, CSPBGA | - | - | - | EEPROM | 48 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e1 | - | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | YES | - | BOTTOM | BALL | - | 1.8V | - | - | 277.78MHz | - | LC4064 | 64 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 80μA | 80μA | - | 5.8 ns | 5.8 ns | - | 4 | - | - | - | - | - | MACROCELL | 64 | YES | 4 | 1.7V~1.9V | - | - | - | - | 1mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() XCR3512XL-12FG324C Xilinx Inc. | 3758 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 324-BBGA | YES | - | - | EEPROM | 260 | - | 0°C~70°C TA | Bulk | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 324 | 3A991.D | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1mm | not_compliant | - | 30 | - | 324 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 12 ns | - | - | - | 12000 | 77MHz | - | - | 12 | MACROCELL | 512 | YES | - | 3V~3.6V | 10.8ns | 32 | - | - | 2.5mm | 23mm | 23mm | - | Non-RoHS Compliant | - | ||
![]() EPM7512AEQC208-7N Intel | 2596 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | 176 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | - | - | Active | 3 (168 Hours) | 208 | 3A001.A.7.A | - | YES | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5mm | - | - | - | EPM7512 | - | S-PQFP-G208 | - | Not Qualified | - | - | 2.5/3.33.3V | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | 10000 | - | - | - | - | - | 512 | YES | - | 3V~3.6V | 7.5ns | 32 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EPM7032TC44-12 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | 36 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 12ns | 2 | - | - | - | - | - | - | - | - |