- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM1270GF256C3N Intel | 55 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | 212 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 6.2 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | - | 2.2mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() XC95216-10HQ208C Xilinx Inc. | 695 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP Exposed Pad | - | 208 | - | FLASH | 166 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 208 | EAR99 | - | - | - | YES | - | QUAD | GULL WING | 225 | 5V | 0.4mm | unknown | - | 30 | XC95216 | 208 | - | - | Not Qualified | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 10 ns | - | - | - | 8 | 4800 | 66.7MHz | - | - | 10 | MACROCELL | 216 | YES | - | 4.75V~5.25V | - | 12 | - | 4.1mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM1270GF256C4N Intel | 792 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | 212 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 8.1 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | - | 2.2mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() EPM7160ELI84-20 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | 64 | -40°C~85°C TA | Tube | - | MAX® 7000 | e0 | - | Obsolete | 2 (1 Year) | 84 | EAR99 | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | EPM7160 | - | S-PQCC-J84 | - | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | EE PLD | - | - | - | - | 83.3MHz | 20 ns | - | - | - | - | 3200 | - | - | - | - | MACROCELL | 160 | NO | - | 4.5V~5.5V | 20ns | 10 | - | 5.08mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | - | ||
![]() LC4032ZC-75T48C Lattice Semiconductor Corporation | 33 | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000Z | e0 | no | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | - | QUAD | GULL WING | 240 | 1.8V | 0.5mm | not_compliant | 178.57MHz | 30 | LC4032 | 48 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 50μA | 50μA | - | 7.5 ns | - | - | - | 36 | 800 | - | 208 | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | 2 | - | - | 7mm | 7mm | - | Non-RoHS Compliant | Lead Free | ||
![]() 5M240ZT144C4N Intel | 33 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 114 | 0°C~85°C TJ | Tray | - | MAX® V | e3 | - | Active | 3 (168 Hours) | 144 | EAR99 | MATTE TIN | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.5mm | - | - | NOT SPECIFIED | 5M240Z | - | S-PQFP-G144 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | 184.1MHz | 9.5 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 1.71V~1.89V | 7.5ns | 240 | - | 1.6mm | 20mm | 20mm | - | RoHS Compliant | - | ||
![]() EPM7256AEFI256-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | - | 164 | -40°C~85°C TA | Tray | - | MAX® 7000A | e0 | - | Obsolete | 3 (168 Hours) | 256 | 3A991 | TIN LEAD | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 3.3V | 1mm | - | - | 30 | EPM7256 | - | - | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 126.6MHz | 7.5 ns | - | - | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 7.5ns | 16 | - | 2.1mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() EPM9560ABC356-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 356-LBGA | YES | - | - | - | 216 | 0°C~70°C TA | Tray | - | MAX® 9000A | e0 | - | Obsolete | 3 (168 Hours) | 356 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 220 | 5V | 1.27mm | compliant | - | 30 | EPM9560 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 144.9MHz | 11.4 ns | - | - | - | - | 12000 | - | - | - | - | MACROCELL | 560 | YES | - | 4.75V~5.25V | 10ns | 35 | - | 1.63mm | - | - | - | Non-RoHS Compliant | - | ||
![]() LC4256ZC-75TN100I Lattice Semiconductor Corporation | 24 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | EEPROM | 64 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000Z | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 178.57MHz | 30 | LC4256 | 100 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 341μA | 341μA | - | 7.5 ns | 7.5 ns | - | - | 540 | - | - | 48 | - | - | MACROCELL | 256 | YES | 10 | 1.7V~1.9V | - | 16 | 1.4mm | - | 14mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() EPM3032ALI44-10N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | 34 | -40°C~85°C TA | Tray | 1998 | MAX® 3000A | e3 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | J BEND | 245 | 3.3V | - | compliant | - | 40 | EPM3032 | - | S-PQCC-J44 | - | Not Qualified | - | 3.6V | - | 3V | In System Programmable | - | - | - | - | 103.1MHz | 10 ns | - | - | - | - | 600 | - | - | - | - | MACROCELL | 32 | YES | - | 3V~3.6V | 10ns | 2 | - | - | - | - | - | RoHS Compliant | - | ||
![]() M4A3-64/32-10VNC48 Lattice Semiconductor Corporation | 2228 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | 48-TQFP (7x7) | EEPROM | 32 | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | M4A3-64 | - | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | 10 ns | 10 ns | - | - | - | 2500 | 100MHz | 400 | - | - | - | 64 | - | - | 3V~3.6V | 10ns | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EPM570F256C3 Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | 160 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn/Pb) | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 220 | 2.5V | 1mm | - | - | 30 | EPM570 | - | S-PBGA-B256 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 5.4 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | - | 2.2mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() EPM7128AEFI100-7 Intel | 2028 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 100-LBGA | YES | - | - | - | 84 | -40°C~85°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 100 | 3A991 | Tin/Lead (Sn/Pb) | - | - | - | - | BOTTOM | BALL | 235 | 3.3V | 1mm | - | - | 30 | EPM7128 | - | S-PBGA-B100 | 84 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 129.9MHz | 7.5 ns | - | PAL-TYPE | 84 | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 7.5ns | 8 | - | 1.7mm | 11mm | 11mm | - | Non-RoHS Compliant | - | ||
![]() LC4064ZC-75MN132C Lattice Semiconductor Corporation | 7 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | EEPROM | 64 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000Z | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | YES | - | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 178.57MHz | 40 | LC4064 | 132 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 80μA | 80μA | - | 7.5 ns | 7.5 ns | - | - | 36 | - | - | 484 | - | - | MACROCELL | 64 | YES | 10 | 1.7V~1.9V | - | 4 | - | 1.35mm | 8mm | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY37128P100-125AXI Cypress Semiconductor Corp | 3 | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | EEPROM | 69 | -40°C~85°C TA | Tray | 2003 | Ultra37000™ | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | Matte Tin (Sn) | - | - | - | - | QUAD | GULL WING | 260 | 5V | 0.5mm | unknown | 125MHz | 40 | CY37128 | 100 | - | - | Not Qualified | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.5V | 4.5V | - | - | - | 10 ns | 10 ns | - | - | - | 3800 | - | - | 8 | 125 | MACROCELL | 128 | YES | 1 | 4.5V~5.5V | - | - | - | 1.6mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() EPM1270GF256C3 Intel | 398 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | 212 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN LEAD | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 1.8V | 1mm | - | - | 30 | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 6.2 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | - | 2.2mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() EPM7128SLC84-15 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | 68 | 0°C~70°C TA | Tray | 1998 | MAX® 7000S | e0 | - | Obsolete | 2 (1 Year) | 84 | EAR99 | Tin/Lead (Sn/Pb) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | EPM7128 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 100MHz | 15 ns | - | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 15ns | 8 | - | - | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | - | ||
![]() M4A5-128/64-12YNI Lattice Semiconductor Corporation | 1316 | - | Datasheet | - | - | Surface Mount | Surface Mount | 100-BQFP | - | 100 | - | EEPROM | 64 | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 5V | 0.65mm | - | - | 40 | M4A5-128 | 100 | - | - | - | 5V | - | 5V | - | In System Programmable | 5.5V | 4.5V | - | - | - | 12 ns | 12 ns | - | - | - | 5000 | 182MHz | - | - | - | MACROCELL | 128 | YES | 2 | 4.5V~5.5V | - | - | - | 3.4mm | 20mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() XC95144XL-7CS144I Xilinx Inc. | 22 | - | - | 10 Weeks | - | - | Surface Mount | 144-TFBGA, CSPBGA | YES | - | - | FLASH | 117 | -40°C~85°C TA | Bulk | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | - | - | - | YES | - | BOTTOM | BALL | 240 | 3.3V | - | not_compliant | - | 30 | - | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 7.5 ns | - | - | - | - | 3200 | 125MHz | - | - | 7 | MACROCELL | 144 | YES | - | 3V~3.6V | - | 8 | - | 1.2mm | 12mm | 12mm | - | Non-RoHS Compliant | - | ||
![]() XC9572XL-10PCG44I Xilinx Inc. | 277 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | FLASH | 34 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e3 | yes | Obsolete | 3 (168 Hours) | 44 | EAR99 | - | - | - | - | - | QUAD | J BEND | 245 | 3.3V | 1.27mm | - | - | 30 | XC9572XL | 44 | - | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | 10 ns | 10 ns | - | - | 4 | 1600 | 100MHz | - | - | 10 | MACROCELL | 72 | YES | - | 3V~3.6V | - | - | - | - | 16.5862mm | 16.5862mm | No | RoHS Compliant | - |