- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCR3064XL-10CP56I Xilinx Inc. | 266 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | 56 | EEPROM | 48 | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 56 | EAR99 | Tin/Lead (Sn63Pb37) | YES | - | BOTTOM | BALL | 240 | 3.3V | 0.5mm | - | - | 30 | XCR3064XL | 56 | - | - | 3.3V | - | - | - | In System Programmable (min 1K program/erase cycles) | 3.6V | 2.7V | - | - | - | 10 ns | 10 ns | 4 | 1500 | 95MHz | - | - | 10 | MACROCELL | 64 | YES | - | 2.7V~3.6V | 9.1ns | - | 1.35mm | 6mm | 6mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7032SLC44-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | - | - | - | 36 | 0°C~70°C TA | Tray | 1998 | MAX® 7000S | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 10ns | 2 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM240GT100C4 Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | 80 | 0°C~85°C TJ | Tray | 2003 | MAX® II | e0 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | YES | 8542.39.00.01 | QUAD | GULL WING | 235 | 1.8V | 0.5mm | - | - | 30 | EPM240 | - | S-PQFP-G100 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 6.1 ns | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 1.71V~1.89V | 4.7ns | 240 | 1.2mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() XC9572-15PC44C Xilinx Inc. | 1478 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | FLASH | 34 | 0°C~70°C TA | Tube | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | - | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | XC9572 | 44 | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 15 ns | 15 ns | 8 | 1600 | 55.6MHz | - | - | 15 | MACROCELL | 72 | YES | - | 4.75V~5.25V | - | 4 | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() XCR3064XL-6VQ44C Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | EEPROM | 36 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | - | - | 30 | XCR3064XL | 44 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 6 ns | - | 4 | 1500 | 192MHz | - | - | 6 | MACROCELL | 64 | YES | - | 3V~3.6V | 5.5ns | - | 1.2mm | 10mm | 10mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LC4128ZC-42MN132C Lattice Semiconductor Corporation | 7 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 256 | EEPROM | 96 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000Z | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | - | YES | - | BOTTOM | BALL | 260 | 1.8V | 0.5mm | not_compliant | - | 40 | LC4128 | 132 | S-PBGA-B132 | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 168μA | 168μA | - | 4.2 ns | - | - | - | 220MHz | 680 | 540 | - | MACROCELL | 128 | YES | 4 | 1.7V~1.9V | 4.2ns | 8 | 1.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPM240GM100I5N Intel | 424 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TFBGA | YES | - | - | 80 | -40°C~100°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 40 | EPM240 | - | S-PBGA-B100 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 1.71V~1.89V | 4.7ns | 240 | - | - | - | - | RoHS Compliant | - | ||
![]() EPM7128SLC84-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | EPM7128 | - | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 166.7MHz | 7.5 ns | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 7.5ns | 8 | - | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | - | ||
![]() EPM7128STC100-7F Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 235 | 5V | 0.5mm | - | - | 30 | EPM7128 | - | S-PQFP-G100 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 166.7MHz | 7.5 ns | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 4.75V~5.25V | 7.5ns | 8 | 1.27mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() EPM7512BQC208-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | 176 | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 208 | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 2.5V | 0.5mm | compliant | - | 30 | EPM7512 | - | S-PQFP-G208 | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | 163.9MHz | 5.5 ns | - | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | - | 2.375V~2.625V | 10ns | 32 | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() EPM9560ARC208-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP Exposed Pad | YES | - | - | 153 | 0°C~70°C TA | Tray | - | MAX® 9000A | e0 | - | Obsolete | 3 (168 Hours) | 208 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.5mm | - | - | 30 | EPM9560 | - | S-PQFP-G208 | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | 144.9MHz | 11.4 ns | - | - | 12000 | - | - | - | - | MACROCELL | 560 | YES | - | 4.75V~5.25V | 10ns | 35 | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() XC95288-15HQ208C Xilinx Inc. | 260 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP Exposed Pad | - | 208 | - | 168 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 208 | - | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 5V | 0.5mm | unknown | - | 30 | XC95288 | 208 | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable (min 10K program/erase cycles) | - | - | - | - | 55.6MHz | 15 ns | - | - | 6400 | - | - | - | - | MACROCELL | 288 | YES | - | 4.75V~5.25V | 15ns | 16 | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM3256AFC256-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | 161 | 0°C~70°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 3.3V | 1mm | - | - | 30 | EPM3256 | - | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 7.5ns | 16 | 3.5mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() XC2C128-7TQ144I Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | ROMless | 100 | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 1.8V | 0.5mm | - | - | 30 | XC2C128 | 144 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | 8 | 3000 | 152MHz | - | - | 7 | MACROCELL | 128 | YES | - | 1.7V~1.9V | 7ns | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() EPM1270T144A5N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | 116 | -40°C~125°C TJ | Tray | - | MAX® II | e3 | - | Active | 3 (168 Hours) | 144 | 3A991 | MATTE TIN (472) OVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 40 | EPM1270 | - | S-PQFP-G144 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 2.5V 3.3V | 6.2ns | 1270 | 1.6mm | 20mm | 20mm | - | RoHS Compliant | - | ||
![]() EPM7064SLC44-5N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | 36 | 0°C~70°C TA | Tray | 1998 | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | QUAD | J BEND | 245 | 5V | 1.27mm | compliant | - | 40 | EPM7064 | - | - | Not Qualified | - | 5.25V | 5V | - | In System Programmable | - | - | - | - | 250MHz | 5 ns | - | - | 1250 | - | - | - | - | MACROCELL | 64 | NO | - | 4.75V~5.25V | 5ns | 4 | - | 16.5862mm | 16.5862mm | - | RoHS Compliant | - | ||
![]() EPM7512BTC144-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | - | 120 | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 144 | 3A991 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 2.5V | 0.5mm | compliant | - | 30 | EPM7512 | - | S-PQFP-G144 | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | 163.9MHz | 5.5 ns | - | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | - | 2.375V~2.625V | 10ns | 32 | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() LC5256MB-5FN256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BGA | - | - | EEPROM, SRAM | 141 | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MB | e1 | yes | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | - | BOTTOM | BALL | 250 | 2.5V | 1mm | - | - | 40 | LC5256 | 256 | - | Not Qualified | 2.5V | - | - | - | In System Programmable | 2.7V | 2.3V | 26mA | 26mA | - | 6 ns | - | 8 | 75000 | 300MHz | 48 | - | - | MACROCELL | 256 | YES | - | 2.3V~2.7V | 5ns | - | 2.1mm | 17mm | 17mm | - | RoHS Compliant | Lead Free | ||
![]() M4A5-64/32-12VI48 Lattice Semiconductor Corporation | 780 | - | Datasheet | 99 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | EEPROM | 32 | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 48 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 5V | 0.5mm | - | - | 30 | M4A5-64 | 48 | - | - | 5V | - | 5V | - | In System Programmable | 5.5V | 4.5V | - | - | - | 12 ns | 12 ns | - | 2500 | 83.3MHz | 516 | - | - | MACROCELL | 64 | YES | - | 4.5V~5.5V | - | - | 1.6mm | 7mm | 7mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LC4032ZE-4TN48C Lattice Semiconductor Corporation | 3492 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 500MHz | - | LC4032 | 48 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 50μA | 50μA | - | 4.4 ns | 4.4 ns | 2 | - | - | - | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | - | - | 7mm | 7mm | - | ROHS3 Compliant | Lead Free |