- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | RAM Size | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC4256C-75FTN256BC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-LBGA | - | - | - | - | EEPROM | 160 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000C | e1 | yes | Obsolete | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | 178.57MHz | 40 | LC4256 | 256 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.95V | 1.65V | 2.5mA | 2.5mA | - | - | - | 7.5 ns | 7.5 ns | - | - | 16 | - | - | - | - | - | MACROCELL | 256 | YES | 4 | 1.65V~1.95V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EPM7256AEFI100-7N Intel | 2733 |
| Datasheet | 8 Weeks | - | Surface Mount | 100-LBGA | YES | - | - | - | - | 84 | -40°C~85°C TA | Tray | - | MAX® 7000A | e1 | - | Active | 3 (168 Hours) | 100 | - | 3A991 | TIN SILVER COPPER | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | - | 40 | EPM7256 | - | S-PBGA-B100 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | - | 126.6MHz | 7.5 ns | - | - | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 7.5ns | 16 | - | - | 1.7mm | 11mm | 11mm | - | - | RoHS Compliant | - | ||
![]() EPM7096LC84-15 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 84-LCC (J-Lead) | - | - | 84-PLCC (29.31x29.31) | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7096 | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | 1800 | - | - | - | - | - | 96 | - | - | 4.75V~5.25V | 15ns | 6 | - | - | - | - | - | - | - | - | - | ||
![]() XC95108-15TQ100I Xilinx Inc. | 822 | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | FLASH | 81 | -40°C~85°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | - | - | - | YES | - | QUAD | GULL WING | 225 | 5V | 0.5mm | - | - | 30 | XC95108 | 100 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | - | 15 ns | 15 ns | - | - | 8 | 2400 | 55.6MHz | - | - | 15 | MACROCELL | 108 | YES | - | 4.5V~5.5V | - | 6 | - | - | - | 14mm | 14mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() GAL20V8B-25LP Lattice Semiconductor Corporation | 2479 | - | Datasheet | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | - | 8 | 0°C~75°C TA | Tube | 2000 | GAL®20V8 | e0 | - | Obsolete | 3 (168 Hours) | 24 | - | EAR99 | - | - | - | REGISTER PRELOAD; POWER-UP RESET | - | DUAL | - | - | 5V | 2.54mm | - | 41.7MHz | - | GAL20V8 | 24 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | 75mA | 90mA | - | - | - | 25 ns | 25 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 8 | - | 12 | 4.75V~5.25V | - | - | 64 | - | 5.334mm | 31.75mm | 7.62mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() EPM2210GF324C5 Intel | 276 | - | Datasheet | 8 Weeks | - | Surface Mount | 324-BGA | YES | - | - | - | - | 272 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 324 | - | 3A991 | TIN LEAD | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 1.8V | 1mm | - | - | 30 | EPM2210 | - | S-PBGA-B324 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | - | - | 11.2 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 1.71V~1.89V | 7ns | 2210 | - | - | 2.2mm | 19mm | 19mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM570M256I5N Intel | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | 256-TFBGA | YES | - | - | - | - | 160 | -40°C~100°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | - | EAR99 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 0.5mm | - | - | 40 | EPM570 | - | R-PBGA-B256 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | - | - | 8.7 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATF1504ASL-20AC44 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | 44-TQFP (10x10) | - | EEPROM | 32 | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 83.3MHz | - | ATF1504ASL | - | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.25V | 4.75V | - | - | - | - | - | 20 ns | 20 ns | - | - | 4 | 1500 | 83.3MHz | 32 | 4 | 20 | - | 64 | - | - | 4.75V~5.25V | 20ns | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1508ASL-20AC100 Microchip Technology | 753 | - | Datasheet | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | 100-TQFP (14x14) | - | EEPROM | 80 | 0°C~70°C TA | Tray | 1997 | ATF15xx | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 41.7MHz | - | ATF1508ASL | - | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.25V | 4.75V | - | - | - | - | - | 20 ns | 20 ns | - | - | 8 | 3000 | 41.7MHz | 80 | 8 | 20 | - | 128 | - | - | 4.75V~5.25V | 20ns | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC9572-7PC84C Xilinx Inc. | 300 | - | Datasheet | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | - | FLASH | 69 | 0°C~70°C TA | Tube | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 84 | - | EAR99 | - | - | - | YES | - | QUAD | J BEND | 225 | 5V | - | - | - | 30 | XC9572 | 84 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.25V | 4.75V | - | - | - | - | - | 7.5 ns | - | - | - | 8 | 1600 | 83.3MHz | - | - | 7 | MACROCELL | 72 | YES | - | 4.75V~5.25V | - | 4 | - | 3.68mm | - | 29.41mm | 29.41mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XCR3128XL-7CSG144C Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 144-TFBGA, CSPBGA | - | 144 | - | - | EEPROM | 108 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e1 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | YES | - | BOTTOM | BALL | 260 | 3.3V | - | - | - | 30 | - | 144 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | - | 7.5 ns | - | - | - | 8 | 3000 | 119MHz | - | - | 7 | MACROCELL | 128 | YES | - | 3V~3.6V | 7ns | - | - | - | 1.2mm | 12mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() EPM3256AFC256-10 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 256-BGA | YES | - | - | - | - | 161 | 0°C~70°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 256 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 3.3V | 1mm | compliant | - | 30 | EPM3256 | - | - | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | - | - | 10 ns | - | - | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 16 | - | - | 3.5mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() LC5512MV-45FN256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | EEPROM, SRAM | 193 | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MV | e1 | yes | Obsolete | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 250 | 3.3V | 1mm | - | 333MHz | 40 | LC5512 | 256 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 33mA | 33mA | 32kB | - | - | 4.5 ns | 4.5 ns | - | - | - | - | - | 176 | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | - | 16 | - | - | 2.1mm | 17mm | 17mm | No | - | RoHS Compliant | Lead Free | ||
![]() XC2C64A-5VQ100C Xilinx Inc. | 3 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | ROMless | 64 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 100 | - | EAR99 | - | - | - | REAL DIGITAL DESIGN TECHNOLOGY | - | QUAD | GULL WING | 225 | 1.8V | - | - | - | 30 | XC2C64A | 100 | - | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | - | - | 5 ns | - | - | - | 4 | 1500 | 263MHz | - | - | 5 | MACROCELL | 64 | YES | - | 1.7V~1.9V | 4.6ns | - | - | - | 1.2mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7160STC100-6N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 100-TQFP | YES | - | - | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | compliant | - | 40 | EPM7160 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | 4.75V | In System Programmable | - | - | - | - | - | - | 166.7MHz | 6 ns | - | - | - | - | 3200 | - | - | - | - | MACROCELL | 160 | YES | - | 4.75V~5.25V | 6ns | 10 | - | - | 1.27mm | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() M4A5-32/32-12VNI Lattice Semiconductor Corporation | 8000 | - | Datasheet | 12 Weeks | - | Surface Mount | 44-TQFP | YES | - | - | - | - | 32 | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 44 | - | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.8mm | - | - | 30 | M4A5-32 | 44 | S-PQFP-G44 | - | Not Qualified | - | 5.5V | 5V | 4.5V | In System Programmable | - | - | - | - | - | - | 52.6MHz | 12 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 32 | YES | - | 4.5V~5.5V | 12ns | - | - | - | 1.2mm | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() GAL16V8D-10LPN Lattice Semiconductor Corporation | 55 | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | 8 | 0°C~75°C TA | Bulk | 1996 | GAL®16V8 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Through Hole | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | - | - | 5V | 2.54mm | - | 83.3MHz | - | GAL16V8 | 20 | - | 8 | - | - | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 115mA | - | 115mA | - | 10 ns | 10 ns | PAL-TYPE | 16 | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.75V~5.25V | - | - | 64 | - | 5.334mm | - | 7.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() EPM3256AFI256-10 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 256-BGA | YES | - | - | - | - | 161 | -40°C~85°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 256 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 3.3V | 1mm | - | - | 30 | EPM3256 | - | - | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | - | - | - | 10 ns | - | - | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 16 | - | - | 3.5mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() LC4256V-75TN100E Lattice Semiconductor Corporation | 109 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | 657.000198mg | EEPROM | 64 | -40°C~130°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 178.57MHz | 30 | LC4256 | 100 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12.5mA | - | - | - | - | 7.5 ns | 7.5 ns | - | - | 36 | - | - | - | - | - | MACROCELL | 256 | YES | 10 | 3V~3.6V | - | 16 | - | - | 1.6mm | 14mm | 14mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EPM7192EQI160-20 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 160-BQFP | YES | - | - | - | - | 124 | -40°C~85°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 160 | - | EAR99 | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | - | 30 | EPM7192 | - | S-PQFP-G160 | - | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | EE PLD | - | - | - | - | - | - | 83.3MHz | 20 ns | - | - | - | - | 3750 | - | - | - | - | MACROCELL | 192 | NO | - | 4.5V~5.5V | 20ns | 12 | - | - | 4.07mm | 28mm | 28mm | - | - | Non-RoHS Compliant | - |