- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Organization | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7256BQC208-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | 164 | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 208 | - | 3A991 | Tin/Lead (Sn/Pb) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 2.5V | 0.5mm | compliant | - | 30 | EPM7256 | - | S-PQFP-G208 | - | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | 94.3MHz | 10 ns | - | - | 0 DEDICATED INPUTS | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 2.375V~2.625V | 10ns | 16 | - | 4.1mm | 28mm | 28mm | - | - | Non-RoHS Compliant | - | ||
![]() XC95288-10HQ208C Xilinx Inc. | 289 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP Exposed Pad | - | 208 | - | FLASH | 168 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 208 | - | EAR99 | - | - | - | YES | - | QUAD | GULL WING | 225 | 5V | 0.5mm | - | - | 30 | XC95288 | 208 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 10 ns | 10 ns | - | - | 8 | 6400 | 66.7MHz | - | - | 10 | MACROCELL | 288 | YES | - | 4.75V~5.25V | - | 16 | - | 4.1mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LC4256V-75FTN256AC Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | - | - | EEPROM | 128 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | 178.57MHz | 40 | LC4256 | 256 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12.5mA | 12.5mA | - | 7.5 ns | 7.5 ns | - | - | 540 | - | - | 160 | - | - | MACROCELL | 256 | YES | 4 | 3V~3.6V | - | 16 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() GAL16V8D-15LJI Lattice Semiconductor Corporation | 4390 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | 8 | -40°C~85°C TA | Bulk | 2000 | GAL®16V8 | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 62.5MHz | 30 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.5V | 4.5V | - | 130mA | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.5V~5.5V | - | - | 64 | 4.572mm | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() CY37032P44-125JXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | EEPROM | 37 | 0°C~70°C TA | Tube | 2003 | Ultra37000™ | e3 | - | Obsolete | 3 (168 Hours) | 44 | - | - | - | - | - | YES | - | QUAD | J BEND | 260 | 5V | - | - | 125MHz | 20 | CY37032 | 44 | - | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | - | 10 ns | 10 ns | - | - | - | 960 | - | - | 2 | 125 | MACROCELL | 32 | YES | 1 | 4.75V~5.25V | - | - | - | - | 16.6116mm | 16.6116mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EPM3032ATC44-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | - | 34 | 0°C~70°C TA | Tray | 1998 | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 44 | - | - | Tin/Lead (Sn/Pb) | - | - | YES | - | QUAD | GULL WING | 235 | 3.3V | 0.8mm | - | - | 30 | EPM3032 | - | S-PQFP-G44 | - | Not Qualified | - | 3.6V | - | 3V | In System Programmable | - | - | - | - | 138.9MHz | 7.5 ns | - | - | - | - | 600 | - | - | - | - | MACROCELL | 32 | YES | - | 3V~3.6V | 7.5ns | 2 | - | - | 10mm | 10mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7064STC100-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | GULL WING | 235 | 5V | 0.5mm | - | - | 30 | EPM7064 | - | S-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | - | In System Programmable | - | - | - | - | 166.7MHz | 7.5 ns | - | - | - | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | - | 4.75V~5.25V | 7.5ns | 4 | - | 1.27mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7064STC100-6 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | GULL WING | 235 | 5V | 0.5mm | compliant | - | 30 | EPM7064 | - | S-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | - | In System Programmable | - | - | - | - | 200MHz | 6 ns | - | - | - | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | - | 4.75V~5.25V | 6ns | 4 | - | 1.27mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM3032ALC44-4 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-LCC (J-Lead) | YES | - | - | - | 34 | 0°C~70°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 1 (Unlimited) | 44 | - | - | Tin/Lead (Sn/Pb) | - | - | YES | - | QUAD | J BEND | NOT SPECIFIED | 3.3V | - | - | - | NOT SPECIFIED | EPM3032 | - | S-PQCC-J44 | - | Not Qualified | - | 3.6V | - | 3V | In System Programmable | - | - | - | - | - | 4.5 ns | - | - | - | - | 600 | - | - | - | - | MACROCELL | 32 | YES | - | 3V~3.6V | 4.5ns | 2 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XCR3032XL-7CS48I Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | 48-CSBGA (7x7) | EEPROM | 36 | -40°C~85°C TA | Tray | 2003 | CoolRunner XPLA3 | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | XCR3032XL | - | - | - | - | 3.3V | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 7.5 ns | - | - | - | 2 | 750 | 119MHz | - | 2 | 7 | - | 32 | - | - | 2.7V~3.6V | 7ns | 2 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM570T144C4 Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 116 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 144 | - | EAR99 | TIN LEAD | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 220 | 2.5V | 0.5mm | - | - | 30 | EPM570 | - | S-PQFP-G144 | - | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | - | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() LC4128V-5T144I Lattice Semiconductor Corporation | 384 | - | Datasheet | - | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | EEPROM | 96 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 144 | - | EAR99 | - | - | - | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 227.27MHz | 30 | LC4128 | 144 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | 5 ns | 5 ns | - | - | 36 | - | - | - | - | - | MACROCELL | 128 | YES | 4 | 3V~3.6V | - | 8 | - | 1.6mm | 20mm | 20mm | No | - | RoHS Compliant | Lead Free | ||
![]() EPM7512BFC256-5N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | - | 212 | 0°C~70°C TA | Tray | - | MAX® 7000B | e1 | - | Obsolete | 3 (168 Hours) | 256 | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | compliant | - | 40 | EPM7512 | - | S-PBGA-B256 | - | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | 163.9MHz | 5.5 ns | - | - | - | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | - | 2.375V~2.625V | 5.5ns | 32 | - | 3.5mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() GAL16V8D-10LJNI Lattice Semiconductor Corporation | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | 8 | -40°C~85°C TA | Bulk | 1996 | GAL®16V8 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | QUAD | J BEND | 250 | 5V | 1.27mm | - | 83.3MHz | 40 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.5V | 4.5V | - | 130mA | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.5V~5.5V | - | - | 64 | 4.572mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() M4A3-128/64-10VNI Lattice Semiconductor Corporation | 1926 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | EEPROM | 64 | -40°C~85°C TA | Tray | 1998 | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 100 | - | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 40 | M4A3-128 | 100 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | 10 ns | - | - | - | - | 5000 | 100MHz | 400 | - | - | MACROCELL | 128 | YES | 2 | 3V~3.6V | - | - | - | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XCR3512XL-7PQ208C Xilinx Inc. | 2090 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 208-BFQFP | YES | 208 | - | EEPROM | 180 | 0°C~70°C TA | Bulk | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 208 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | - | 208 | - | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 7.5 ns | - | - | - | - | 12000 | 135MHz | - | - | 7 | MACROCELL | 512 | YES | - | 3V~3.6V | 7ns | 32 | - | 4.1mm | 28mm | 28mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM1270GF256I5 Intel | 741 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | 212 | -40°C~100°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 256 | - | 3A991 | TIN LEAD | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 1.8V | 1mm | - | - | 30 | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | - | 2.2mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() XC95144XL-10TQG100C Xilinx Inc. | 8800 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | FLASH | 81 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 100 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 100MHz | 30 | XC95144XL | 100 | - | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | - | 10 ns | 10 ns | - | - | 8 | 3200 | - | - | - | 10 | MACROCELL | 144 | YES | - | 3V~3.6V | - | - | - | 1.6mm | 14mm | 14mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 5M240ZM68I5N Intel | 1097 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 68-TFBGA | YES | - | - | - | 52 | -40°C~100°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 68 | - | EAR99 | TIN SILVER COPPER | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 40 | 5M240Z | - | S-PBGA-B68 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 1.71V~1.89V | 7.5ns | 240 | - | 1.2mm | 5mm | 5mm | - | - | RoHS Compliant | - | ||
![]() GAL16V8D-10LPI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 8 | -40°C~85°C TA | Bulk | 2000 | GAL®16V8 | e0 | no | Obsolete | 3 (168 Hours) | 20 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | PROGRAMMABLE OUTPUT POLARITY | - | DUAL | - | 225 | 5V | 2.54mm | - | 83.3MHz | 30 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.5V | 4.5V | - | 130mA | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.5V~5.5V | - | - | 64 | 5.334mm | 26.162mm | 7.62mm | No | - | Non-RoHS Compliant | Lead Free |