- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7128EQI100-20 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | - | 84 | - | -40°C~85°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | 5V | 0.65mm | - | - | 30 | EPM7128 | - | R-PQFP-G100 | - | Not Qualified | - | 5.5V | 3.3/55V | 4.5V | EE PLD | - | - | - | - | - | 20 ns | - | - | - | 2500 | - | - | - | - | - | MACROCELL | 128 | NO | - | 4.5V~5.5V | 20ns | 8 | - | - | 3.65mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() LC4032V-5TN44C Lattice Semiconductor Corporation | 988 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | EEPROM | 30 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 227.27MHz | 40 | LC4032 | 44 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 11.8mA | 11.8mA | - | 5 ns | 5 ns | - | - | 800 | - | - | 144 | 36 | - | MACROCELL | 32 | YES | 2 | 3V~3.6V | - | 2 | - | - | - | 10mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() 5M2210ZF324I5N Intel | 252 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-LBGA | YES | - | - | - | - | 271 | - | -40°C~100°C TJ | Tray | 2003 | MAX® V | e1 | - | Active | 3 (168 Hours) | 324 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | 5M2210Z | - | S-PBGA-B324 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | 201.1MHz | 11.2 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 1.71V~1.89V | 7ns | 2210 | - | - | 1.55mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() M4A3-256/128-10FANC Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BGA | - | - | - | - | EEPROM | 128 | - | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e1 | yes | Not For New Designs | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | 8542.39.00.01 | BOTTOM | BALL | 250 | 3.3V | 1mm | not_compliant | - | 40 | M4A3-256 | 256 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | 10 ns | - | - | - | 10000 | 100MHz | - | 160 | - | - | MACROCELL | 256 | YES | 14 | 3V~3.6V | - | - | - | - | 2.1mm | 17mm | 17mm | - | ROHS3 Compliant | - | ||
![]() GAL20V8C-10LJI Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | 8 | - | -40°C~85°C TA | Tube | 2000 | GAL®20V8 | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | REGISTER PRELOAD; POWER-UP RESET | - | QUAD | J BEND | - | 5V | 1.27mm | - | 83.3MHz | - | GAL20V8 | 28 | - | 8 | - | 5V | - | 5V | - | EE PLD | 5.5V | 4.5V | - | 130mA | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 8 | - | 12 | 4.5V~5.5V | - | - | 64 | - | 4.572mm | 11.5062mm | 11.5062mm | No | Non-RoHS Compliant | Lead Free | ||
![]() XC95108-15PCG84C Xilinx Inc. | 550 | - | Datasheet | - | - | Surface Mount | Surface Mount | 84-LCC (J-Lead) | - | 84 | - | - | FLASH | 69 | - | 0°C~70°C TA | Tube | 1996 | XC9500 | e3 | yes | Obsolete | 3 (168 Hours) | 84 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | J BEND | 245 | 5V | 1.27mm | - | - | 30 | XC95108 | 84 | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.25V | 4.75V | - | - | - | 15 ns | 15 ns | - | - | 2400 | 55.6MHz | - | - | 8 | 15 | MACROCELL | 108 | YES | - | 4.75V~5.25V | - | 6 | - | 3.68mm | - | 29.41mm | 29.41mm | No | RoHS Compliant | Lead Free | ||
![]() LC4128V-75T144I Lattice Semiconductor Corporation | 90 | - | Datasheet | - | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | EEPROM | 96 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e0 | no | Obsolete | 3 (168 Hours) | 144 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | not_compliant | 178.57MHz | 30 | LC4128 | 144 | - | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | 7.5 ns | - | - | 36 | - | - | - | 680 | - | - | MACROCELL | 128 | YES | 4 | 3V~3.6V | - | 8 | - | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EPM7064BTC44-3 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | YES | - | - | - | - | 36 | - | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 235 | 2.5V | 0.8mm | - | - | 30 | EPM7064 | - | - | - | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | 303MHz | 3.5 ns | - | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | YES | - | 2.375V~2.625V | 3.5ns | 4 | - | - | 1.27mm | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() EPM7032TC44-15 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | - | - | - | - | 36 | - | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 15ns | 2 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XA2C128-8VQG100Q Xilinx Inc. | 3600 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | - | - | 80 | Automotive grade | -40°C~105°C TA | Tray | 2003 | CoolRunner II | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | - | YES | - | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 30 | XA2C128 | 100 | - | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | - | - | 7.5 ns | 7.5 ns | - | 8 | 3000 | 152MHz | - | - | - | - | MACROCELL | 128 | YES | - | 1.7V~1.9V | 7ns | - | - | - | 1.2mm | 14mm | 14mm | - | ROHS3 Compliant | - | ||
![]() GAL22V10D-25QP Lattice Semiconductor Corporation | 75 | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | - | - | - | 10 | - | 0°C~75°C TA | Bulk | 1996 | GAL®22V10 | e0 | no | Obsolete | 3 (168 Hours) | 24 | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | - | - | 5V | 2.54mm | - | 38.5MHz | - | GAL22V10 | 24 | - | 10 | - | 5V | - | 5V | - | EE PLD | 5.25V | 4.75V | - | 55mA | - | 25 ns | 25 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 10 | - | 11 | 4.75V~5.25V | - | - | 132 | - | 5.334mm | 31.75mm | 7.62mm | No | Non-RoHS Compliant | Lead Free | ||
![]() XC2C32A-6VQ44I Xilinx Inc. | 4000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | ROMless | 33 | - | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e0 | no | Active | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | REAL DIGITAL DESIGN TECHNOLOGY | - | QUAD | GULL WING | 225 | 1.8V | 0.8mm | - | - | 30 | XC2C32A | 44 | - | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 6 ns | - | - | 2 | 750 | 200MHz | - | - | - | 6 | MACROCELL | 32 | YES | - | 1.7V~1.9V | 5.5ns | - | - | - | - | 10mm | 10mm | - | Non-RoHS Compliant | - | ||
![]() LC4256ZC-75TN100C Lattice Semiconductor Corporation | 211 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | 657.000198mg | EEPROM | 64 | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000Z | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 178.57MHz | 30 | LC4256 | 100 | - | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 341μA | - | - | 7.5 ns | 7.5 ns | - | - | - | - | - | - | 36 | - | MACROCELL | 256 | YES | 10 | 1.7V~1.9V | - | 16 | - | 1.4mm | - | 14mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() LC4256V-5TN100I Lattice Semiconductor Corporation | 78 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | EEPROM | 64 | - | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 227.27MHz | 30 | LC4256 | 100 | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 12.5mA | 12.5mA | - | 5 ns | 5 ns | - | - | - | - | - | 272 | 36 | - | MACROCELL | 256 | YES | 10 | 3V~3.6V | - | 16 | - | - | 1.6mm | 14mm | 14mm | No | ROHS3 Compliant | Lead Free | ||
![]() EPM7512AETC144-10 Intel | 2842 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | - | 120 | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 144 | 3A991 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | - | 30 | EPM7512 | - | S-PQFP-G144 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 87MHz | 10 ns | - | - | - | 10000 | - | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 10ns | 32 | - | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() 5M1270ZF324C4N Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 324-LBGA | YES | - | - | - | - | 271 | - | 0°C~85°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 324 | 3A991 | TIN SILVER COPPER | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | 5M1270 | - | S-PBGA-B324 | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | 1.71V | In System Programmable | - | - | - | - | 247.5MHz | 9.1 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | - | - | 1.55mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() EPM240ZM100I8N Intel | In Stock |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TFBGA | YES | - | - | - | - | 80 | - | -40°C~100°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 40 | EPM240 | - | S-PBGA-B100 | - | - | - | 1.89V | - | 1.71V | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MACROCELL | 192 | - | - | 1.71V~1.89V | 7.5ns | 240 | - | - | 1.2mm | 6mm | 6mm | - | RoHS Compliant | - | ||
![]() M4A3-64/64-10VC Lattice Semiconductor Corporation | 450 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-TQFP | - | 100 | - | - | EEPROM | 64 | - | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | - | 30 | M4A3-64 | - | - | - | - | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | 10 ns | 10 ns | - | - | 2500 | 100MHz | - | 145 | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | - | - | - | - | 1.6mm | 14mm | 14mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LA4032V-75TN48E Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-TQFP | - | 44 | - | - | EEPROM | 32 | Automotive grade | -40°C~125°C TA | Tray | 2000 | LA-ispMACH | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 168MHz | 40 | LA4032 | 48 | S-PQFP-G48 | - | Not Qualified | - | - | - | - | In System Programmable | 3.6V | 3V | 11.8mA | 11.8mA | - | 7.5 ns | - | - | - | - | - | AEC-Q100 | - | 2 | - | MACROCELL | 32 | YES | - | 3V~3.6V | - | - | - | - | - | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() EPM9400RC240-20 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 240-BFQFP Exposed Pad | - | - | 240-RQFP (32x32) | - | - | 159 | - | 0°C~70°C TA | Tray | - | MAX® 9000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM9400 | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | 8000 | - | - | - | - | - | - | 400 | - | - | 4.75V~5.25V | 20ns | 25 | - | - | - | - | - | - | - | - |