- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7256AEFI256-7N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | - | - | - | - | 164 | -40°C~85°C TA | Tray | - | MAX® 7000A | e1 | - | Obsolete | 3 (168 Hours) | 256 | 3A991 | TIN SILVER COPPER | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | compliant | - | 40 | EPM7256 | - | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | - | 3V | In System Programmable | - | - | - | - | - | 126.6MHz | 7.5 ns | - | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 7.5ns | 16 | - | - | 2.1mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() LC4032ZE-5MN64C Lattice Semiconductor Corporation | 7 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 64-TFBGA, CSPBGA | - | 64 | - | - | - | EEPROM | 32 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000ZE | e1 | - | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | YES | - | BOTTOM | BALL | - | 1.8V | 0.5mm | not_compliant | - | - | LC4032 | 64 | - | Not Qualified | 1.8V | - | - | - | - | In System Programmable | 1.9V | 1.7V | 50μA | - | - | - | 5.8 ns | - | - | - | - | 260MHz | - | - | - | MACROCELL | 32 | YES | 4 | 1.7V~1.9V | - | 2 | - | - | 1.1mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() EPM7160EQC160-12 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | YES | - | - | - | - | - | 104 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 160 | - | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | - | 20 | EPM7160 | - | - | Not Qualified | - | 5.25V | 3.3/55V | - | 4.75V | EE PLD | - | - | - | - | - | 125MHz | 12 ns | - | - | - | 3200 | - | - | - | - | MACROCELL | 160 | NO | - | 4.75V~5.25V | 12ns | 10 | - | - | 4.07mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() EPM7512AEFI256-10N Intel | 2747 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | - | - | 212 | -40°C~85°C TA | Tray | - | MAX® 7000A | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | - | 40 | EPM7512 | - | S-PBGA-B256 | Not Qualified | - | 3.6V | 2.5/3.33.3V | - | 3V | In System Programmable | - | - | - | - | - | 87MHz | 10 ns | - | - | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 10ns | 32 | - | - | 2.1mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() 5M160ZT100C4N Intel | 10000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | - | - | 79 | 0°C~85°C TJ | Tray | 2003 | MAX® V | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | MATTE TIN | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.5mm | - | - | NOT SPECIFIED | 5M160Z | - | S-PQFP-G100 | Not Qualified | - | 1.89V | 1.2/3.31.8V | - | 1.71V | In System Programmable | - | - | - | - | - | 184.1MHz | 7.9 ns | - | - | - | - | - | - | - | - | MACROCELL | 128 | YES | - | 1.71V~1.89V | 7.5ns | 160 | - | - | 1.2mm | 14mm | 14mm | - | RoHS Compliant | - | ||
![]() XA9572XL-15VQG64Q Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | - | - | - | 52 | -40°C~105°C TA | Tray | 1998 | XA9500XL XA | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | XA9572XL | 64 | - | Not Qualified | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 15.5 ns | 15.5 ns | - | 4 | 1600 | 64.5MHz | - | - | 15 | MACROCELL | 72 | - | - | 3V~3.6V | - | - | - | - | 1.2mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() CY37192P160-125AXI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 160-LQFP | - | 160 | - | - | - | EEPROM | 125 | -40°C~85°C TA | Tray | 2003 | Ultra37000™ | e3 | - | Obsolete | 3 (168 Hours) | 160 | - | Matte Tin (Sn) | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V+/-0.3 OR 5V+/-0.5 | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 125MHz | 20 | CY37192 | 160 | - | - | 5V | - | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.5V | 4.5V | - | - | - | - | 10 ns | 10 ns | - | - | 5700 | - | - | 12 | - | MACROCELL | 192 | YES | 1 | 4.5V~5.5V | - | - | - | - | 1.6mm | 24mm | 24mm | No | ROHS3 Compliant | Lead Free | ||
![]() LC5512MB-75F256C Lattice Semiconductor Corporation | 132 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BGA | - | - | - | - | - | EEPROM, SRAM | 193 | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MB | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 2.5V | 1mm | not_compliant | - | 30 | LC5512 | 256 | S-PBGA-B256 | Not Qualified | 2.5V | - | - | - | - | In System Programmable | 2.7V | 2.3V | 33mA | 33mA | - | - | 9.5 ns | - | - | 16 | - | 275MHz | 176 | - | - | MACROCELL | 512 | YES | - | 2.3V~2.7V | 7.5ns | - | - | - | 2.1mm | 17mm | 17mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EPM7256EGI192-15 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 192-BPGA | NO | - | - | - | - | - | 164 | -40°C~85°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | 192 | EAR99 | - | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | compliant | - | - | - | - | S-CPGA-P192 | Not Qualified | - | 5.5V | 3.3/55V | - | 4.5V | EE PLD | - | - | - | - | - | 76.9MHz | 15 ns | - | - | - | 5000 | - | - | - | - | MACROCELL | 256 | NO | - | 4.5V~5.5V | 15ns | 16 | - | - | 5.43mm | 45.15mm | 45.15mm | - | Non-RoHS Compliant | - | ||
![]() LC5512MB-45F256C Lattice Semiconductor Corporation | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | - | EEPROM, SRAM | 193 | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MB | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 2.5V | 1mm | - | 333MHz | 30 | LC5512 | 256 | - | - | 2.5V | - | - | - | - | In System Programmable | 2.7V | 2.3V | 33mA | 33mA | 32kB | - | 4.5 ns | 4.5 ns | - | - | - | - | - | - | - | MACROCELL | 512 | YES | - | 2.3V~2.7V | - | 16 | - | - | 2.1mm | 17mm | 17mm | No | Non-RoHS Compliant | Lead Free | ||
![]() XCR3128XL-6VQ100C Xilinx | 2137 | - | - | - | - | - | - | - | YES | 100 | - | - | 175MHz | EEPROM | 84 | - | - | - | - | e0 | no | - | 3 (168 Hours) | 100 | EAR99 | - | 70°C | 0°C | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | - | 100 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 6 ns | - | EE PLD | - | - | - | - | 8 | 6 | MACROCELL | 128 | YES | - | - | - | - | YES | - | 1.2mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() XC9572-7PC44C Xilinx Inc. | 1 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | - | FLASH | 34 | 0°C~70°C TA | Tube | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | - | - | - | - | - | QUAD | J BEND | 225 | 5V | - | - | - | 30 | XC9572 | 44 | - | - | 5V | - | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.25V | 4.75V | - | - | - | - | 7.5 ns | - | - | 8 | 1600 | 83.3MHz | - | - | 7 | MACROCELL | 72 | YES | - | 4.75V~5.25V | - | 4 | - | 3.68mm | - | 16.66mm | 16.66mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7032QC44-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 7.5ns | 2 | - | - | - | - | - | - | - | - | ||
![]() LC4032V-5TN44I Lattice Semiconductor Corporation | 875 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | - | EEPROM | 30 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 227.27MHz | 40 | LC4032 | 44 | - | - | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | 11.8mA | 11.8mA | - | - | 5 ns | 5 ns | - | - | 800 | - | 144 | 36 | - | MACROCELL | 32 | YES | 2 | 3V~3.6V | - | 2 | - | - | - | 10mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() LC4064V-25TN100C Lattice Semiconductor Corporation | 11 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | 100-TQFP (14x14) | 657.000198mg | - | EEPROM | 64 | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000V | - | - | Active | 3 (168 Hours) | - | - | - | 90°C | 0°C | - | - | - | - | - | - | - | - | 454.5MHz | - | LC4064 | - | - | - | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | 12mA | - | - | - | 2.5 ns | 2.5 ns | - | 36 | - | 400MHz | - | 4 | - | - | 64 | - | - | 3V~3.6V | 2.5ns | 4 | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EPM570ZM256C7N Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-TFBGA | YES | - | - | - | - | - | 160 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | EAR99 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 40 | EPM570 | - | R-PBGA-B256 | Not Qualified | - | 1.89V | 1.5/3.31.8V | - | 1.71V | In System Programmable | - | - | - | - | - | - | 15.1 ns | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 9ns | 570 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M4A3-256/128-7YC Lattice Semiconductor Corporation | 100 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | EEPROM | 128 | 0°C~70°C TA | Tray | 1998 | ispMACH® 4A | e0 | no | Obsolete | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | M4A3-256 | 208 | - | Not Qualified | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | - | - | - | - | 7.5 ns | - | - | - | 10000 | 125MHz | 97 | - | - | MACROCELL | 256 | YES | 14 | 3V~3.6V | - | - | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() LC4064V-5TN44I Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | - | - | EEPROM | 30 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 227.27MHz | 40 | LC4064 | 44 | - | Not Qualified | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | - | 5 ns | - | - | 4 | - | - | 352 | - | - | MACROCELL | 64 | YES | 2 | 3V~3.6V | - | - | - | - | 1.2mm | 10mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() XCR3256XL-12PQG208C Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | EEPROM | 164 | 0°C~70°C TA | Tray | 2003 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 3.3V | 0.5mm | - | - | 30 | - | 208 | - | Not Qualified | 3.3V | 3.6V | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 12 ns | - | - | 16 | 6000 | 88MHz | - | - | 12 | MACROCELL | 256 | YES | - | 3V~3.6V | 10.8ns | - | - | - | 4.1mm | 28mm | 28mm | - | ROHS3 Compliant | - | ||
![]() EPM7256SRC208-15N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP Exposed Pad | YES | - | - | - | - | - | 164 | 0°C~70°C TA | Tray | - | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 208 | EAR99 | MATTE TIN (472) OVER COPPER | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 245 | 5V | 0.5mm | compliant | - | 40 | EPM7256 | - | S-PQFP-G208 | Not Qualified | - | 5.25V | 3.3/55V | - | 4.75V | In System Programmable | - | - | - | - | - | 100MHz | 15 ns | - | - | - | 5000 | - | - | - | - | MACROCELL | 256 | YES | - | 4.75V~5.25V | 15ns | 16 | - | - | 4.1mm | 28mm | 28mm | - | RoHS Compliant | - |