- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Number of Inputs | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Max Junction Temperature (Tj) | Voltage Supply - Internal | Delay Time tpd(1) Max | Ambient Temperature Range High | Number of Logic Elements/Blocks | Number of Product Terms | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM1270F256C5N Intel | 500 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | 212 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | - | 40 | EPM1270 | - | S-PBGA-B256 | - | Not Qualified | - | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 2.5V 3.3V | 6.2ns | - | 1270 | - | - | 2.2mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() EPM2210F324C5N Intel | 1000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-BGA | YES | - | - | - | 272 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 324 | - | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | - | 40 | EPM2210 | - | S-PBGA-B324 | - | Not Qualified | - | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | 11.2 ns | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 2.5V 3.3V | 7ns | - | 2210 | - | - | 2.2mm | 19mm | 19mm | - | - | RoHS Compliant | - | ||
![]() XC2C32A-6QFG32C Xilinx Inc. | 1500 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | ROMless | 21 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 32 | EAR99 | Matte Tin (Sn) | REAL DIGITAL DESIGN TECHNOLOGY | - | DUAL | NO LEAD | 260 | 1.8V | 0.5mm | - | - | 30 | XC2C32A | 32 | - | - | Not Qualified | - | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | 6 ns | - | - | - | 2 | 750 | 200MHz | - | 6 | MACROCELL | 32 | YES | - | 1.7V~1.9V | 5.5ns | - | - | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATF1502AS-10JU44 Microchip Technology | 5000 | - | Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.386605g | EEPROM | 32 | -40°C~85°C TA | Tube | 1997 | ATF15xx | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | YES | - | QUAD | J BEND | 245 | 5V | - | - | 125MHz | 40 | ATF1502AS | - | - | - | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.5V | 4.5V | 75mA | - | 10 ns | 10 ns | - | - | - | 750 | - | 2 | 10 | MACROCELL | 32 | YES | - | 4.5V~5.5V | - | - | - | - | 4.06mm | - | 16.66mm | 16.66mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATF1504AS-10JU44 Microchip Technology | 1200 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.386605g | EEPROM | 32 | -40°C~85°C TA | Tube | 1997 | ATF15xx | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | POWER -UP RESET; SECURITY FUSE | - | QUAD | J BEND | 245 | 5V | 1.27mm | - | 125MHz | 40 | ATF1504AS | - | - | 32 | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.5V | 4.5V | - | - | 10 ns | 10 ns | - | - | - | 1500 | - | 4 | 10 | MACROCELL | 64 | YES | - | 4.5V~5.5V | - | - | - | 40 | - | - | 16.5862mm | 16.5862mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() XC9572XL-7VQG64C Xilinx Inc. | 1200 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | FLASH | 52 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 125MHz | 30 | XC9572XL | 64 | - | - | Not Qualified | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | 7.5 ns | 7.5 ns | - | - | 4 | 1600 | - | - | 7 | MACROCELL | 72 | YES | - | 3V~3.6V | - | - | - | - | - | 1.2mm | 10mm | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC95144XL-5TQ100C Xilinx Inc. | 693 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | FLASH | 81 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | - | - | - | QUAD | GULL WING | 225 | 3.3V | - | - | - | 30 | XC95144XL | 100 | - | - | Not Qualified | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | 5 ns | 5 ns | - | - | 8 | 3200 | 178.6MHz | - | 5 | MACROCELL | 144 | YES | - | 3V~3.6V | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC9572XL-10CSG48C Xilinx Inc. | 150132 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | - | FLASH | 38 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e1 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | 100MHz | 30 | XC9572XL | 48 | - | - | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | 10 ns | 10 ns | - | - | 4 | 1600 | - | - | 10 | MACROCELL | 72 | YES | - | 3V~3.6V | - | - | - | - | - | 1.8mm | 7mm | 7mm | No | - | ROHS3 Compliant | - | ||
![]() XC95144XL-7TQG100I Xilinx Inc. | 501 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | FLASH | 81 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 125MHz | 30 | XC95144XL | 100 | - | - | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | 7.5 ns | 7.5 ns | - | - | 8 | 3200 | - | - | 7 | MACROCELL | 144 | YES | - | 3V~3.6V | - | - | - | - | - | 1.6mm | 14mm | 14mm | No | - | ROHS3 Compliant | - | ||
![]() EPM7064AETC44-4 Intel | 12 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 44-TQFP | YES | - | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000A | e0 | - | Active | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 235 | 3.3V | 0.8mm | - | - | 30 | EPM7064 | - | - | 36 | Not Qualified | - | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | 222.2MHz | - | - | PLA-TYPE | 36 | - | 1250 | - | - | - | MACROCELL | 64 | YES | - | 3V~3.6V | 4.5ns | - | 4 | - | - | 1.27mm | 10mm | 10mm | - | - | Non-RoHS Compliant | - | ||
![]() XC95288XL-10BG256I Xilinx Inc. | 1 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-BBGA | - | 256 | - | FLASH | 192 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | YES | 8542.39.00.01 | BOTTOM | BALL | 225 | 3.3V | 1.27mm | not_compliant | - | 30 | XC95288XL | 256 | - | - | Not Qualified | - | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | 10 ns | - | - | - | 16 | 6400 | 100MHz | - | 10 | MACROCELL | 288 | YES | - | 3V~3.6V | - | - | - | - | - | 2.55mm | 27mm | 27mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM570T144C3N Intel | 92 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | - | 116 | 0°C~85°C TJ | Tray | - | MAX® II | e3 | - | Active | 3 (168 Hours) | 144 | - | Matte Tin (Sn) - annealed | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 40 | EPM570 | - | S-PQFP-G144 | - | Not Qualified | - | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | 5.4 ns | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | - | 570 | - | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() XC9536XL-7VQ44I Xilinx Inc. | 4464 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | FLASH | 34 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | not_compliant | - | 30 | XC9536XL | 44 | - | - | Not Qualified | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | 7.5 ns | 7.5 ns | - | - | 2 | 800 | 125MHz | - | 7 | MACROCELL | 36 | YES | - | 3V~3.6V | - | - | - | - | - | - | 10mm | 10mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7032AETI44-7N Intel | 24 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 44-TQFP | YES | - | - | - | 36 | -40°C~85°C TA | Tray | - | MAX® 7000A | e3 | - | Active | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) - annealed | - | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | - | 40 | EPM7032 | - | S-PQFP-G44 | 36 | Not Qualified | - | - | 3.6V | - | 3V | In System Programmable | - | - | - | 138.9MHz | 7.5 ns | - | PLA-TYPE | 36 | - | 600 | - | - | - | MACROCELL | 32 | YES | - | 3V~3.6V | 7.5ns | - | 2 | - | - | - | 10mm | 10mm | - | - | RoHS Compliant | - | ||
![]() EPM7128STC100-10N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | EEPROM | 84 | 0°C~70°C TA | Tray | 1998 | MAX® 7000S | e3 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 260 | 5V | 0.5mm | compliant | 125MHz | 40 | EPM7128 | - | - | - | Not Qualified | - | - | - | 3.3/55V | - | In System Programmable | 5.25V | 3V | - | - | 15 ns | - | - | - | - | 2500 | - | - | 10 | MACROCELL | 128 | YES | 90°C | 4.75V~5.25V | 10ns | 70°C | 8 | - | 1.2mm | - | 14mm | 14mm | - | - | RoHS Compliant | - | ||
![]() XC9572XL-10VQ64I Xilinx Inc. | 3200 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | FLASH | 52 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | XC9572XL | 64 | - | - | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | - | 10 ns | 10 ns | - | - | 4 | 1600 | 100MHz | - | 10 | MACROCELL | 72 | YES | - | 3V~3.6V | - | - | - | - | - | 1.2mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM570F256I5N Intel | 30 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | 160 | -40°C~100°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | - | 40 | EPM570 | - | S-PBGA-B256 | - | Not Qualified | - | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | 8.7 ns | - | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | - | 570 | - | - | 2.2mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() XCR3128XL-10TQ144C Xilinx Inc. | 1500 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 144-LQFP | YES | 144 | - | EEPROM | 108 | 0°C~70°C TA | Bulk | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | - | 144 | - | - | - | 3.3V | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | 10 ns | 10 ns | - | - | 8 | 3000 | 95MHz | - | 10 | MACROCELL | 128 | YES | - | 3V~3.6V | 9.1ns | - | - | - | - | 1.6mm | 20mm | 20mm | No | - | Non-RoHS Compliant | - | ||
![]() XC95144XL-7TQG100C Xilinx Inc. | 450 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | FLASH | 81 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 125MHz | 30 | XC95144XL | 100 | - | - | Not Qualified | - | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | 7.5 ns | - | - | - | 8 | 3200 | - | - | 7 | MACROCELL | 144 | YES | - | 3V~3.6V | - | - | - | - | - | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC2C256-7CPG132C Xilinx Inc. | 19 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 132-TFBGA, CSPBGA | - | 132 | - | - | 106 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | REAL DIGITAL DESIGN TECHNOLOGY | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 30 | XC2C256 | 132 | - | - | Not Qualified | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | - | 7.5 ns | 7.5 ns | - | - | 16 | 6000 | 152MHz | - | 7 | MACROCELL | 256 | YES | - | 1.7V~1.9V | 6.7ns | - | - | - | - | 1.1mm | 8mm | 8mm | - | - | ROHS3 Compliant | Lead Free |