- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC9572XV-7TQ100C Xilinx Inc. | 120 | - | Datasheet | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | FLASH | 72 | 0°C~70°C TA | Tray | 2000 | XC9500XV | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 225 | 2.5V | 0.5mm | - | - | 30 | XC9572XV | 100 | - | - | 2.5V | 2.62V | - | - | In System Programmable | - | - | - | - | - | 7.5 ns | 7.5 ns | 4 | 1600 | 125MHz | - | - | 7 | MACROCELL | 72 | YES | - | 2.37V~2.62V | - | - | 1.6mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY39100V388B-125MGC Cypress Semiconductor Corp | 82 | - | Datasheet | - | Surface Mount | Surface Mount | 388-BBGA | - | - | - | - | - | 294 | 0°C~70°C TA | Tray | 2003 | Delta 39K™ ISR™ | e0 | - | Obsolete | 3 (168 Hours) | 388 | - | TIN LEAD | ALSO OPERATES WITH 3.3V SUPPLY VOLTAGE | 8542.39.00.01 | BOTTOM | BALL | 225 | 2.5V | 1.27mm | unknown | - | 30 | CY39100 | 388 | S-PBGA-B388 | Not Qualified | - | 2.7V | 1.5/3.32.5/3.3V | 2.3V | In-System Reprogrammable™ (ISR™) Flash | - | - | - | - | - | 10 ns | - | - | 144000 | - | - | - | - | MACROCELL | 1536 | YES | - | 2.5V 3.3V | - | - | 2.46mm | 35mm | 35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7032BTC44-3N Intel | In Stock | - | Datasheet | - | - | Surface Mount | 44-TQFP | - | - | 44-TQFP (10x10) | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000B | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | 32 | - | - | 2.375V~2.625V | 3.5ns | 2 | - | - | - | - | - | - | - | ||
![]() EPM570GF256C4 Intel | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | 256-BGA | YES | - | - | - | - | 160 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 256 | EAR99 | TIN LEAD | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 1.8V | 1mm | - | - | 30 | EPM570 | - | S-PBGA-B256 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 1.71V~1.89V | 5.4ns | 570 | 2.2mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() CY37512P208-125NXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | EEPROM | 165 | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e3 | - | Obsolete | 3 (168 Hours) | 208 | - | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 125MHz | 20 | CY37512 | 208 | - | - | 5V | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.25V | 4.75V | - | - | - | 10 ns | 10 ns | - | - | - | - | 32 | - | MACROCELL | 512 | - | 1 | 4.75V~5.25V | - | - | 3.77mm | 28mm | 28mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EPM570T100C4 Intel | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | 100-TQFP | YES | - | - | - | - | 76 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 2.5V | 0.5mm | - | - | NOT SPECIFIED | EPM570 | - | S-PQFP-G100 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | 1.2mm | 14mm | 14mm | - | - | Non-RoHS Compliant | - | ||
![]() LC4128ZE-7TN100I Lattice Semiconductor Corporation | 84 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | 657.000198mg | EEPROM | 64 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 178.57MHz | - | LC4128 | 100 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 168μA | - | - | 5.8 ns | 7.5 ns | 8 | - | - | - | - | - | MACROCELL | 128 | YES | 10 | 1.7V~1.9V | - | - | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC95216-20PQ160I Xilinx Inc. | 1 | - | Datasheet | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | - | - | FLASH | 133 | -40°C~85°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 160 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 5V | 0.65mm | - | - | 30 | XC95216 | 160 | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 20 ns | 20 ns | 8 | 4800 | 50MHz | - | - | 20 | MACROCELL | 216 | YES | - | 4.5V~5.5V | - | 12 | 3.7mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XCR3384XL-10PQG208I Xilinx Inc. | 2742 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | EEPROM | 172 | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 3.3V | 0.5mm | - | - | 30 | - | 208 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | 10 ns | - | 24 | 9000 | 102MHz | - | - | 10 | MACROCELL | 384 | YES | - | 2.7V~3.6V | 9ns | - | 4.1mm | 28mm | 28mm | - | - | ROHS3 Compliant | - | ||
![]() EPM570F100I5 Intel | 847 | - | Datasheet | 8 Weeks | - | Surface Mount | 100-LBGA | YES | - | - | - | - | 76 | -40°C~100°C TJ | Tray | 2014 | MAX® II | e0 | - | Active | 3 (168 Hours) | 100 | - | TIN LEAD | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 1mm | - | - | NOT SPECIFIED | EPM570 | - | S-PBGA-B100 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | - | - | 7.5 ns | - | - | - | - | - | - | - | MACROCELL | 440 | YES | - | 2.5V 3.3V | 5.4ns | 570 | 1.7mm | 11mm | 11mm | - | - | Non-RoHS Compliant | - | ||
![]() EPM7512AEFC256-7N Intel | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 256-BGA | YES | - | - | - | - | 212 | 0°C~70°C TA | Tray | - | MAX® 7000A | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | - | 40 | EPM7512 | - | S-PBGA-B256 | Not Qualified | - | 3.6V | 2.5/3.33.3V | 3V | In System Programmable | - | - | - | - | 116.3MHz | 7.5 ns | - | - | 10000 | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 7.5ns | 32 | 2.1mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() XC9536XL-10PCG44I Xilinx Inc. | 2 | - | Datasheet | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | - | - | FLASH | 34 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e3 | yes | Obsolete | 3 (168 Hours) | 44 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | J BEND | 245 | 3.3V | - | - | - | 30 | XC9536XL | 44 | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 10 ns | 10 ns | 2 | 800 | 100MHz | - | - | 10 | MACROCELL | 36 | YES | - | 3V~3.6V | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() EPM1270GT144C5 Intel | 161 | - | Datasheet | 8 Weeks | - | Surface Mount | 144-LQFP | YES | - | - | - | - | 116 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 144 | 3A991 | TIN LEAD | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 1.8V | 0.5mm | - | - | 30 | EPM1270 | - | S-PQFP-G144 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | MACROCELL | 980 | YES | - | 1.71V~1.89V | 6.2ns | 1270 | 1.6mm | 20mm | 20mm | - | - | Non-RoHS Compliant | - | ||
![]() ATF1500AL-20JC Microchip Technology | 22 | - | Datasheet | 16 Weeks | - | Surface Mount | 44-LCC (J-Lead) | - | - | 44-PLCC (16.6x16.6) | - | - | 32 | 0°C~70°C TA | Tube | 1997 | ATF15xx | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | ATF1500 | - | - | - | - | - | - | - | In System Programmable (min 100 program/erase cycles) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 20ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC95108-20PQ160C Xilinx Inc. | 15 | - | Datasheet | - | Surface Mount | Surface Mount | 160-BQFP | - | 160 | - | - | FLASH | 108 | 0°C~70°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 160 | EAR99 | - | YES | - | QUAD | GULL WING | 225 | 5V | - | - | - | 30 | XC95108 | 160 | - | - | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | 20 ns | - | 8 | 2400 | 50MHz | - | - | 20 | MACROCELL | 108 | YES | - | 4.75V~5.25V | - | 6 | 4.1mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7096LC68-15 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 68-LCC (J-Lead) | - | - | 68-PLCC (24x24) | - | - | 52 | 0°C~70°C TA | Tray | - | MAX® 7000 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7096 | - | - | - | - | - | - | - | EE PLD | - | - | - | - | - | - | - | - | 1800 | - | - | - | - | - | 96 | - | - | 4.75V~5.25V | 15ns | 6 | - | - | - | - | - | - | - | ||
![]() LC4256ZE-7TN144I Lattice Semiconductor Corporation | 556 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | EEPROM | 96 | -40°C~105°C TJ | Tray | 1996 | ispMACH® 4000ZE | e3 | - | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | - | 1.8V | 0.5mm | - | 200MHz | - | LC4256 | 144 | - | - | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | 341μA | 341μA | - | 7.5 ns | 7.5 ns | 16 | - | - | - | - | - | MACROCELL | 256 | YES | 14 | 1.7V~1.9V | - | - | 1.6mm | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EPM7064BTC44-5 Intel | In Stock | - | Datasheet | - | - | Surface Mount | 44-TQFP | YES | - | - | - | - | 36 | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn/Pb) | YES | - | QUAD | GULL WING | 235 | 2.5V | 0.8mm | compliant | - | 30 | EPM7064 | - | - | Not Qualified | - | 2.625V | 1.8/3.32.5V | 2.375V | In System Programmable | - | - | - | - | 303MHz | 3.5 ns | - | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | - | 2.375V~2.625V | 5ns | 4 | 1.27mm | 10mm | 10mm | - | - | Non-RoHS Compliant | - | ||
![]() LC4032V-5TN48I Lattice Semiconductor Corporation | 38548 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | EEPROM | 32 | -40°C~105°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 227.27MHz | 40 | LC4032 | 48 | - | Not Qualified | 3.3V | - | - | - | In System Programmable | 3.6V | 3V | 11.8mA | 11.8mA | - | 5 ns | - | 36 | 800 | - | 144 | - | - | MACROCELL | 32 | YES | 4 | 3V~3.6V | - | 2 | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC2C384-7FGG324C Xilinx Inc. | 2188 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 324-BBGA | - | 324 | - | - | ROMless | 240 | 0°C~70°C TA | Tray | 2001 | CoolRunner II | e1 | yes | Active | 3 (168 Hours) | 324 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 250 | 1.8V | 1mm | - | - | 30 | XC2C384 | 324 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | - | - | 7.5 ns | - | 24 | 9000 | 217MHz | - | - | 7 | MACROCELL | 384 | YES | - | 1.7V~1.9V | 7.1ns | - | 2.5mm | 23mm | 23mm | - | - | ROHS3 Compliant | - |