- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Screening Level | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC9572-15PC44I Xilinx Inc. | 30 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | FLASH | 34 | - | - | -40°C~85°C TA | Tube | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 44 | EAR99 | - | - | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | - | 30 | XC9572 | 44 | - | - | - | 5V | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 15 ns | - | - | - | 8 | 1600 | 55.6MHz | - | - | - | 15 | MACROCELL | 72 | YES | - | 4.5V~5.5V | - | 4 | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() EPM7032STC44-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | - | - | 36 | - | - | 0°C~70°C TA | Tray | 1998 | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | 32 | - | - | 4.75V~5.25V | 10ns | 2 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC95108-7PQG160C Xilinx | In Stock | - | Datasheet | - | - | - | - | PQFP | YES | 160 | - | 108 | 70°C | - | - | - | 1998 | - | e3 | yes | - | 3 (168 Hours) | 160 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 245 | 5V | 0.65mm | - | - | 30 | - | 160 | - | - | Not Qualified | 5V | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | 7.5 ns | - | - | FLASH PLD | - | - | - | - | - | 8 | - | MACROCELL | 108 | YES | - | - | - | - | YES | - | 4.1mm | - | - | - | RoHS Compliant | - | ||
![]() GAL22LV10C-10LJ Lattice Semiconductor Corporation | 1485 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 10 | - | - | 0°C~75°C TA | Bulk | 2000 | GAL®22LV10 | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | - | 3.3V | 1.27mm | - | 111MHz | - | GAL22LV10 | 28 | - | 10 | - | 3.3V | - | - | - | - | EE PLD | 3.6V | 3V | - | 75mA | - | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | - | - | - | MACROCELL | 10 | - | 11 | 3V~3.6V | - | - | - | 132 | 4.572mm | 11.5062mm | 11.5062mm | No | Non-RoHS Compliant | Lead Free | ||
![]() LC5256MV-75FN256C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BGA | - | - | EEPROM, SRAM | 141 | - | - | 0°C~90°C TJ | Tray | 2000 | ispXPLD® 5000MV | e1 | yes | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | YES | - | BOTTOM | BALL | 250 | 3.3V | 1mm | - | 200MHz | 40 | LC5256 | 256 | - | - | - | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | 26mA | 26mA | 16kB | - | 7.5 ns | 7.5 ns | - | - | - | - | - | - | 128 | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | - | 8 | - | - | 2.1mm | 17mm | 17mm | No | RoHS Compliant | Lead Free | ||
![]() EPM7512AEFC256-10N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | 212 | - | - | 0°C~70°C TA | Tray | - | MAX® 7000A | e1 | - | Active | 3 (168 Hours) | 256 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 3.3V | 1mm | - | - | 40 | EPM7512 | - | S-PBGA-B256 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | - | 3V | In System Programmable | - | - | - | - | - | 87MHz | 10 ns | - | - | - | - | 10000 | - | - | - | - | - | MACROCELL | 512 | YES | - | 3V~3.6V | 10ns | 32 | - | - | 2.1mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() EPM3256AQI208-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | 158 | - | - | -40°C~85°C TA | Tray | 1998 | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 208 | - | Tin/Lead (Sn/Pb) | YES | 8542.39.00.01 | QUAD | GULL WING | 220 | 3.3V | 0.5mm | - | - | 30 | EPM3256 | - | S-PQFP-G208 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | - | 3V | In System Programmable | - | - | - | - | - | 95.2MHz | 10 ns | - | - | - | - | 5000 | - | - | - | - | - | MACROCELL | 256 | YES | - | 3V~3.6V | 10ns | 16 | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() EPM7064STI100-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | 68 | - | - | -40°C~85°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | - | - | QUAD | GULL WING | 235 | 5V | 0.5mm | - | - | 30 | EPM7064 | - | S-PQFP-G100 | - | Not Qualified | - | 5.5V | 3.3/55V | - | - | In System Programmable | - | - | - | - | - | 166.7MHz | 7.5 ns | - | - | - | - | 1250 | - | - | - | - | - | MACROCELL | 64 | YES | - | 4.5V~5.5V | 7.5ns | 4 | - | - | 1.27mm | - | - | - | Non-RoHS Compliant | - | ||
![]() XCR3032XL-7CS48C Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | EEPROM | 36 | - | - | 0°C~70°C TA | Tray | 2003 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 48 | EAR99 | - | YES | - | BOTTOM | BALL | 240 | 3.3V | 0.8mm | not_compliant | - | 30 | XCR3032XL | 48 | - | - | Not Qualified | 3.3V | - | - | - | - | In System Programmable (min 1K program/erase cycles) | 3.6V | 3V | - | - | - | - | 7.5 ns | 7.5 ns | - | - | 2 | 750 | 119MHz | - | - | - | 7 | MACROCELL | 32 | YES | - | 3V~3.6V | 7ns | - | - | - | 1.8mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() XA2C256-7TQG144I Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | 118 | - | Automotive grade | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | REAL DIGITAL DESIGN TECHNOLOGY, XILIK00255-1 | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 30 | XA2C256 | 144 | - | - | Not Qualified | 1.8V | 1.9V | - | - | - | In System Programmable | - | - | - | - | - | - | 7.5 ns | - | - | - | 16 | 6000 | 152MHz | AEC-Q100 | - | - | 7 | MACROCELL | 256 | YES | - | 1.7V~1.9V | 7ns | - | - | - | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | - | ||
![]() GAL26CV12B-15LJ Lattice Semiconductor Corporation | 54 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 12 | - | - | 0°C~75°C TA | Tube | 1996 | GAL®26CV12 | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | REGISTER PRELOAD; POWER-UP RESET | 8542.39.00.01 | QUAD | J BEND | 225 | 5V | 1.27mm | - | 83.3MHz | 30 | GAL26CV12 | 28 | - | 12 | - | 5V | - | 5V | - | - | EE PLD | 5.25V | 4.75V | - | 130mA | - | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | - | - | - | MACROCELL | 12 | - | 13 | 4.75V~5.25V | - | - | - | 122 | 4.572mm | 11.5062mm | 11.5062mm | No | Non-RoHS Compliant | - | ||
![]() XC95216-10BG352I Xilinx Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 352-LBGA Exposed Pad, Metal | - | 352 | FLASH | 166 | - | - | -40°C~85°C TA | Tray | 1996 | XC9500 | e0 | no | Obsolete | 3 (168 Hours) | 352 | - | Tin/Lead (Sn63Pb37) | - | - | BOTTOM | BALL | 225 | 5V | 1.27mm | - | - | 30 | XC95216 | 352 | - | - | - | 5V | - | - | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | - | - | - | 10 ns | 10 ns | - | - | 8 | 4800 | 66.7MHz | - | - | - | 10 | MACROCELL | 216 | YES | - | 4.5V~5.5V | - | 12 | - | - | 1.4mm | 35mm | 35mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XA9572XL-15TQG100Q Xilinx Inc. | 33 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | 72 | - | - | -40°C~105°C TA | Tray | 1998 | XA9500XL XA | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 30 | XA9572XL | 100 | - | - | - | 3.3V | 3.6V | - | - | - | In System Programmable | - | - | - | - | - | - | 15.5 ns | 15.5 ns | - | - | 4 | 1600 | 64.5MHz | - | - | - | 15 | MACROCELL | 72 | - | - | 3V~3.6V | - | - | - | - | 1.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() M4A3-96/48-10VNC Lattice Semiconductor Corporation | 1222 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | 48 | - | - | 0°C~70°C TA | - | - | ispMACH® 4A | e3 | yes | Not For New Designs | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 40 | - | 100 | S-PQFP-G100 | - | Not Qualified | - | 3.6V | - | - | 3V | In System Programmable | - | - | - | - | - | 62.5MHz | 10 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 96 | - | 4 | 3V~3.6V | 10ns | - | - | - | 1.6mm | 14mm | 14mm | - | ROHS3 Compliant | - | ||
![]() CY37256VP208-100NXC Cypress Semiconductor Corp | 374 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | 165 | - | - | 0°C~70°C TA | Tray | 2003 | Ultra37000™ | e3 | - | Obsolete | 3 (168 Hours) | 208 | - | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | - | 20 | CY37256 | 208 | - | - | Not Qualified | - | 3.6V | - | - | 3V | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | - | 80MHz | 12 ns | - | - | - | - | - | - | - | - | - | - | MACROCELL | 256 | - | 1 | 3V~3.6V | 12ns | - | - | - | 3.77mm | 28mm | 28mm | - | ROHS3 Compliant | Lead Free | ||
![]() LC4064ZC-75TN100E Lattice Semiconductor Corporation | 33 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | EEPROM | 64 | - | - | -40°C~130°C TJ | Tray | 2000 | ispMACH® 4000Z | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | - | 30 | LC4064 | 100 | - | - | Not Qualified | 1.8V | - | - | - | - | In System Programmable | 1.9V | 1.6V | 80μA | 80μA | - | - | 7.5 ns | - | - | - | - | - | 250MHz | - | 484 | - | - | MACROCELL | 64 | YES | 10 | 1.7V~1.9V | 7.5ns | 4 | - | - | 1.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GAL16V8D-10LJI Lattice Semiconductor Corporation | 13 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 8 | - | - | -40°C~85°C TA | Bulk | 2000 | GAL®16V8 | e0 | no | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | PROGRAMMABLE OUTPUT POLARITY | - | QUAD | J BEND | 225 | 5V | 1.27mm | - | 83.3MHz | 30 | GAL16V8 | 20 | - | 8 | - | 5V | - | 5V | - | - | EE PLD | 5.5V | 4.5V | - | 130mA | - | - | 10 ns | 10 ns | PAL-TYPE | - | - | - | - | - | - | - | - | MACROCELL | 8 | - | 8 | 4.5V~5.5V | - | - | - | 64 | 4.572mm | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() LC4032B-75TN48C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | EEPROM | 32 | - | - | 0°C~90°C TJ | Tray | 2000 | ispMACH® 4000B | e3 | yes | Obsolete | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | - | 40 | LC4032 | 48 | - | - | Not Qualified | 2.5V | - | - | - | - | In System Programmable | 2.7V | 2.3V | 11.8mA | 11.8mA | - | - | 7.5 ns | - | - | - | - | 800 | 400MHz | - | 100 | - | - | MACROCELL | 32 | YES | 4 | 2.3V~2.7V | 7.5ns | 2 | - | - | - | 7mm | 7mm | - | RoHS Compliant | Lead Free | ||
![]() XCR3512XL-10FGG324I Xilinx Inc. | 2648 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 324-BBGA | - | 324 | EEPROM | 260 | - | - | -40°C~85°C TA | Tray | 1996 | CoolRunner XPLA3 | e1 | yes | Active | 3 (168 Hours) | 324 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 250 | 3.3V | 1mm | - | - | 30 | - | 324 | - | - | Not Qualified | 3.3V | 3.6V | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 10 ns | - | - | - | 32 | 12000 | 97MHz | - | - | - | 10 | MACROCELL | 512 | YES | - | 2.7V~3.6V | 9ns | - | - | - | 2.5mm | 23mm | 23mm | - | ROHS3 Compliant | - | ||
![]() LC4064V-75TN100E Lattice Semiconductor Corporation | 7 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | EEPROM | 64 | - | - | -40°C~130°C TJ | Tray | 2000 | ispMACH® 4000V | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 178.57MHz | 30 | LC4064 | 100 | - | - | - | 3.3V | - | - | - | - | In System Programmable | 3.6V | 3V | 12mA | 12mA | - | - | 7.5 ns | 7.5 ns | - | - | - | - | - | - | 388 | 36 | - | MACROCELL | 64 | YES | 10 | 3V~3.6V | - | 4 | - | - | 1.6mm | - | - | No | ROHS3 Compliant | Lead Free |