- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM240M100C4N Intel | In Stock |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TFBGA | YES | - | - | - | 80 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 0.5mm | - | 40 | EPM240 | - | S-PBGA-B100 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | 6.1 ns | - | - | - | - | - | - | MACROCELL | 192 | YES | 2.5V 3.3V | 4.7ns | 240 | - | - | - | - | - | RoHS Compliant | - | ||
![]() XC2C64A-7CPG56I Xilinx Inc. | 1980 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 56-LFBGA, CSPBGA | - | 56 | - | ROMless | 45 | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e1 | yes | Active | 3 (168 Hours) | 56 | EAR99 | - | REAL DIGITAL DESIGN TECHNOLOGY | - | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 30 | XC2C64A | 56 | - | Not Qualified | 1.8V | - | - | - | In System Programmable | 1.9V | 1.7V | - | 7.5 ns | 7.5 ns | 4 | 1500 | 159MHz | - | 7 | MACROCELL | 64 | YES | 1.7V~1.9V | 6.7ns | - | - | 1.35mm | 6mm | 6mm | - | ROHS3 Compliant | - | ||
![]() XC9536XL-7VQG44C Xilinx Inc. | 1000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | FLASH | 34 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.8mm | 125MHz | 30 | XC9536XL | 44 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 7.5 ns | 7.5 ns | 2 | 800 | - | - | 7 | MACROCELL | 36 | YES | 3V~3.6V | - | - | - | - | 10mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
![]() XC9572XL-10VQ44C Xilinx Inc. | 1106 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | FLASH | 34 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | - | 30 | XC9572XL | 44 | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | 10 ns | 10 ns | 4 | 1600 | 100MHz | - | 10 | MACROCELL | 72 | YES | 3V~3.6V | - | - | - | 1.2mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC95288XL-10PQG208I Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | FLASH | 168 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | - | YES | 8542.39.00.01 | QUAD | GULL WING | 245 | 3.3V | 0.5mm | 100MHz | 30 | XC95288XL | 208 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 10 ns | 10 ns | 16 | 6400 | - | - | 10 | MACROCELL | 288 | YES | 3V~3.6V | - | - | - | 4.1mm | 28mm | 28mm | - | ROHS3 Compliant | - | ||
![]() 5M160ZT100C5N Intel | 5400 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 79 | 0°C~85°C TJ | Tray | 2003 | MAX® V | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | MATTE TIN | YES | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1.8V | 0.5mm | - | NOT SPECIFIED | 5M160Z | - | S-PQFP-G100 | Not Qualified | - | 1.89V | 1.2/3.31.8V | 1.71V | In System Programmable | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | MACROCELL | 128 | YES | 1.71V~1.89V | 7.5ns | 160 | - | 1.2mm | 14mm | 14mm | - | RoHS Compliant | - | ||
![]() EPM2210F256C5N Intel | 1000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | 204 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | - | TIN SILVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | 40 | EPM2210 | - | S-PBGA-B256 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | 11.2 ns | - | - | - | - | - | - | MACROCELL | 1700 | YES | 2.5V 3.3V | 7ns | 2210 | - | 2.2mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() XCR3256XL-7TQ144C Xilinx Inc. | 12 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | EEPROM | 120 | 0°C~70°C TA | Tray | 2003 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | XCR3256XL | 144 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 1K program/erase cycles) | 3.6V | 3V | - | 7.5 ns | 7.5 ns | 16 | 6000 | 154MHz | - | 7 | MACROCELL | 256 | YES | 3V~3.6V | 7ns | - | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() XC9572XL-10TQ100I Xilinx Inc. | 1800 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | FLASH | 72 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | XC9572XL | 100 | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 10 ns | 10 ns | 4 | 1600 | 100MHz | - | 10 | MACROCELL | 72 | YES | 3V~3.6V | - | - | - | 1.6mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC2C384-10TQG144I Xilinx Inc. | 2626 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | ROMless | 118 | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | YES | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 30 | XC2C384 | 144 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | 10 ns | - | 24 | 9000 | 125MHz | - | 10 | MACROCELL | 384 | YES | 1.7V~1.9V | 9.2ns | - | - | 1.6mm | 20mm | 20mm | - | ROHS3 Compliant | - | ||
![]() XCR3064XL-10VQG100C Xilinx Inc. | 53 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | EEPROM | 68 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | - | 30 | XCR3064XL | 100 | - | Not Qualified | 3.3V | - | - | - | In System Programmable (min 1K program/erase cycles) | 3.6V | 3V | - | 10 ns | 10 ns | 4 | 1500 | 95MHz | - | 10 | MACROCELL | 64 | YES | 3V~3.6V | 9.1ns | - | - | 1.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() XCR3064XL-10VQ100C Xilinx Inc. | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | EEPROM | 68 | 0°C~70°C TA | Tray | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | XCR3064XL | 100 | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | 10 ns | 10 ns | 4 | 1500 | 95MHz | - | 10 | MACROCELL | 64 | YES | 3V~3.6V | 9.1ns | - | - | 1.2mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC95144XL-10TQG144I Xilinx Inc. | 3575 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 144-LQFP | - | - | - | FLASH | 117 | -40°C~85°C TA | Tray | 1996 | XC9500XL | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | - | YES | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 100MHz | 30 | XC95144XL | 144 | - | - | 3.3V | - | - | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 10 ns | 10 ns | 8 | 3200 | - | - | 10 | MACROCELL | 144 | YES | 3V~3.6V | - | - | 1.4mm | - | 20mm | 20mm | No | ROHS3 Compliant | Lead Free | ||
![]() XCR3032XL-10VQ44C Xilinx Inc. | 74 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 44-TQFP | YES | 44 | - | EEPROM | 36 | 0°C~70°C TA | Bulk | 1996 | CoolRunner XPLA3 | e0 | no | Active | 3 (168 Hours) | 44 | EAR99 | Tin/Lead (Sn85Pb15) | YES | - | QUAD | GULL WING | 225 | 3.3V | 0.8mm | - | 30 | - | 44 | - | - | 3.3V | 3.6V | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | 10 ns | 10 ns | 2 | 750 | 95MHz | - | 10 | MACROCELL | 32 | YES | 3V~3.6V | 9.1ns | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() EPM2210F256C4N Intel | 607 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | 204 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 256 | - | Tin/Silver/Copper (Sn/Ag/Cu) | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 2.5V | 1mm | - | 40 | EPM2210 | - | S-PBGA-B256 | Not Qualified | - | 2.625V | 1.5/3.32.5/3.3V | 2.375V | In System Programmable | - | - | - | 9.1 ns | - | - | - | - | - | - | MACROCELL | 1700 | YES | 2.5V 3.3V | 7ns | 2210 | - | 2.2mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() XC95288XL-10PQ208C Xilinx Inc. | 183 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 208-BFQFP | YES | 208 | - | FLASH | 168 | 0°C~70°C TA | Tray | 1996 | XC9500XL | e0 | no | Active | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn85Pb15) | YES | 8542.39.00.01 | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | 30 | - | 208 | - | Not Qualified | 3.3V | 3.6V | - | - | In System Programmable (min 10K program/erase cycles) | - | - | - | 10 ns | - | - | 6400 | 100MHz | - | 10 | MACROCELL | 288 | YES | 3V~3.6V | - | 16 | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() ATF1502ASV-15JU44 Microchip Technology | 306 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead) | - | 44 | 2.386605g | EEPROM | 32 | -40°C~85°C TA | Tube | 1997 | ATF15xx | e3 | yes | Active | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | YES | - | QUAD | J BEND | 245 | 3.3V | - | 100MHz | 40 | ATF1502ASV | - | - | Not Qualified | 3.3V | - | 3V | - | In System Programmable (min 10K program/erase cycles) | 3.6V | 3V | - | 15 ns | 15 ns | - | 750 | - | 2 | 15 | MACROCELL | 32 | YES | 3V~3.6V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EPM240GT100I5N Intel | 5000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | 80 | -40°C~100°C TJ | Tray | 2003 | MAX® II | e3 | - | Active | 3 (168 Hours) | 100 | EAR99 | MATTE TIN (472) OVER COPPER | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 40 | EPM240 | - | S-PQFP-G100 | Not Qualified | - | 1.89V | 1.5/3.31.8V | 1.71V | In System Programmable | - | - | - | 7.5 ns | - | - | - | - | - | - | MACROCELL | 192 | YES | 1.71V~1.89V | 4.7ns | 240 | - | 1.2mm | 14mm | 14mm | - | RoHS Compliant | - | ||
![]() ATF1508AS-7AX100 Microchip Technology | 177 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | EEPROM | 80 | 0°C~70°C TA | Tray | 1997 | ATF15xx | e3 | yes | Active | 3 (168 Hours) | 100 | - | Matte Tin (Sn) - annealed | YES | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 166.7MHz | 40 | ATF1508AS | - | - | Not Qualified | 5V | - | - | - | In System Programmable (min 10K program/erase cycles) | 5.25V | 4.75V | - | 7.5 ns | 7.5 ns | - | 3000 | - | 8 | 7 | MACROCELL | 128 | YES | 4.75V~5.25V | - | - | - | 1.2mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() XC2C512-10FGG324I Xilinx Inc. | 5 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 324-BBGA | - | 324 | - | - | 270 | -40°C~85°C TA | Tray | 2001 | CoolRunner II | e1 | yes | Active | 3 (168 Hours) | 324 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | YES | 8542.39.00.01 | BOTTOM | BALL | 250 | 1.8V | 1mm | - | 30 | XC2C512 | 324 | - | Not Qualified | 1.8V | 1.9V | - | - | In System Programmable | - | - | - | 10 ns | - | 32 | 12000 | 128MHz | - | 10 | MACROCELL | 512 | YES | 1.7V~1.9V | 9.2ns | - | - | 2.5mm | 23mm | 23mm | - | ROHS3 Compliant | - |