- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Macro Cells
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Programmable Type
- Propagation Delay
- RoHS Status
- Series
Attribute column
Categories
Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Programmable Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Clock Frequency | Propagation Delay | Turn On Delay Time | Architecture | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Max Frequency | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | In-System Programmable | Number of Product Terms | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM7128EQC100-20 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | - | 30 | EPM7128 | - | R-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | - | 4.75V | EE PLD | - | - | - | - | - | - | 20 ns | - | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | NO | - | 4.75V~5.25V | 20ns | 8 | - | - | 3.65mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() ISPGAL22V10C-15LJN Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | 10 | 0°C~75°C TA | Tube | 2000 | ispGAL™22V10 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | J BEND | 245 | 5V | 1.27mm | - | 83.3MHz | 40 | ISPGAL22V10 | 28 | - | 10 | - | 5V | - | 5V | - | - | In System Programmable | 5.25V | 4.75V | - | 140mA | 140mA | - | 15 ns | 15 ns | PAL-TYPE | - | - | - | - | - | - | - | MACROCELL | 10 | - | 11 | 4.75V~5.25V | - | - | - | 132 | 4.572mm | 11.5062mm | 11.5062mm | No | RoHS Compliant | Lead Free | ||
![]() EPM7128BFC100-4 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-LBGA | YES | - | - | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 100 | 3A991 | Tin/Lead (Sn/Pb) | - | - | YES | - | BOTTOM | BALL | 235 | 2.5V | 1mm | compliant | - | 30 | EPM7128 | - | S-PBGA-B100 | - | Not Qualified | - | 2.625V | - | - | 2.375V | In System Programmable | - | - | - | - | - | 243.9MHz | 4 ns | - | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 2.375V~2.625V | 4ns | 8 | - | - | 1.7mm | 11mm | 11mm | - | Non-RoHS Compliant | - | ||
![]() EPM7064BFC100-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-LBGA | YES | - | - | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000B | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | YES | - | BOTTOM | BALL | 235 | 2.5V | 1mm | compliant | - | 30 | EPM7064 | - | S-PBGA-B100 | - | Not Qualified | - | 2.625V | 1.8/3.32.5V | - | 2.375V | In System Programmable | - | - | - | - | - | 303MHz | 3.5 ns | - | - | - | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | - | 2.375V~2.625V | 7.5ns | 4 | - | - | 1.7mm | 11mm | 11mm | - | Non-RoHS Compliant | - | ||
![]() LC4064ZC-75TN48E Lattice Semiconductor Corporation | 33 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | EEPROM | 32 | -40°C~130°C TJ | Tray | 2000 | ispMACH® 4000Z | e3 | yes | Active | 3 (168 Hours) | 48 | EAR99 | Matte Tin (Sn) | - | - | YES | - | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 178.57MHz | 40 | LC4064 | 48 | - | - | Not Qualified | 1.8V | - | - | - | - | In System Programmable | 1.9V | 1.6V | 80μA | 80μA | - | - | 7.5 ns | - | - | - | 36 | - | - | 484 | - | - | MACROCELL | 64 | YES | 4 | 1.7V~1.9V | - | 4 | - | - | 1.2mm | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5M80ZM64C5N Intel | In Stock |
| Datasheet | 8 Weeks | - | - | Surface Mount | 64-TFBGA | YES | - | - | - | - | 30 | 0°C~85°C TJ | Tray | - | MAX® V | e1 | - | Active | 3 (168 Hours) | 64 | EAR99 | TIN SILVER COPPER | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 30 | 5M80Z | - | - | - | Not Qualified | - | 1.89V | 1.81.2/3.3V | - | 1.71V | In System Programmable | - | - | - | - | - | 118.3MHz | 14 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 64 | YES | - | 1.71V~1.89V | 7.5ns | 80 | - | - | 1.2mm | 4.5mm | 4.5mm | - | RoHS Compliant | - | ||
![]() EPM240GT100C3 Intel | 33 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | - | - | 80 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | - | - | YES | 8542.39.00.01 | QUAD | GULL WING | 235 | 1.8V | 0.5mm | - | - | 30 | EPM240 | - | S-PQFP-G100 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | - | 1.71V | In System Programmable | - | - | - | - | - | - | 4.7 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 192 | YES | - | 1.71V~1.89V | 4.7ns | 240 | - | - | 1.2mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() EPM7032STI44-7 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 44-TQFP | - | - | - | - | - | 36 | -40°C~85°C TA | Tray | - | MAX® 7000S | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7032 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | 32 | - | - | 4.5V~5.5V | 7.5ns | 2 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM7064AETA100-10N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-LBGA | - | - | 100-FBGA (11x11) | - | - | 68 | -40°C~130°C TJ | Tray | - | MAX® 7000A | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPM7064 | - | - | - | - | - | - | - | - | - | In System Programmable | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | 64 | - | - | 3V~3.6V | 10ns | 4 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EPM7160EQC100-15 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-BQFP | YES | - | - | - | - | 84 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | - | 30 | EPM7160 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | - | 4.75V | EE PLD | - | - | - | - | - | - | 15 ns | - | - | - | - | 3200 | - | - | - | - | MACROCELL | 160 | NO | - | 4.75V~5.25V | 15ns | 10 | - | - | 3.65mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() XCR3064XL-10CS48C Xilinx | 416 | - | - | - | - | Surface Mount | - | - | - | 48 | - | 95MHz | EEPROM | 40 | - | Bulk | - | - | e0 | no | - | 3 (168 Hours) | 48 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | YES | - | BOTTOM | BALL | 240 | 3.3V | 0.8mm | - | - | 30 | - | 48 | - | - | - | 3.3V | 3.6V | - | COMMERCIAL | - | - | - | - | - | - | - | - | 10 ns | 10 ns | - | EE PLD | - | 1500 | - | - | 4 | 10 | MACROCELL | 64 | YES | - | - | - | - | YES | - | 1.8mm | 7mm | 7mm | No | RoHS Compliant | Contains Lead | ||
![]() EPM2210GF256C3 Intel | 251 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-BGA | YES | - | - | - | - | 204 | 0°C~85°C TJ | Tray | - | MAX® II | e0 | - | Active | 3 (168 Hours) | 256 | 3A991 | TIN LEAD | - | - | YES | 8542.39.00.01 | BOTTOM | BALL | 220 | 1.8V | 1mm | - | - | 30 | EPM2210 | - | S-PBGA-B256 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | - | 1.71V | In System Programmable | - | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 1.71V~1.89V | 7ns | 2210 | - | - | 2.2mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() EPM7064STC100-10F Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 100-TQFP | YES | - | - | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 100 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | GULL WING | 235 | 5V | 0.5mm | - | - | 30 | EPM7064 | - | S-PQFP-G100 | - | Not Qualified | - | 5.25V | 3.3/55V | - | - | In System Programmable | - | - | - | - | - | 125MHz | 10 ns | - | - | - | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | - | 4.75V~5.25V | 10ns | 4 | - | - | 1.27mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EPM3128ATI144-10 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 144-LQFP | YES | - | - | - | - | 96 | -40°C~85°C TA | Tray | - | MAX® 3000A | e0 | - | Obsolete | 3 (168 Hours) | 144 | - | Tin/Lead (Sn/Pb) | - | - | YES | - | QUAD | GULL WING | 220 | 3.3V | 0.5mm | compliant | - | 30 | EPM3128 | - | S-PQFP-G144 | - | Not Qualified | - | 3.6V | 2.5/3.33.3V | - | 3V | In System Programmable | - | - | - | - | - | - | 10 ns | - | - | - | - | 2500 | - | - | - | - | MACROCELL | 128 | YES | - | 3V~3.6V | 10ns | 8 | - | - | 1.6mm | 20mm | 20mm | - | Non-RoHS Compliant | - | ||
![]() EPM7064LC84-12 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | - | QUAD | J BEND | 220 | 5V | 1.27mm | compliant | - | 30 | EPM7064 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | - | - | EE PLD | - | - | - | - | - | 125MHz | 12 ns | - | - | - | - | 1250 | - | - | - | - | MACROCELL | 64 | NO | - | 4.75V~5.25V | 12ns | 4 | - | - | 5.08mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | - | ||
![]() XCR3032XL-5CSG48C Xilinx Inc. | 656 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 48-FBGA, CSPBGA | - | 48 | - | - | EEPROM | 36 | 0°C~70°C TA | Tray | 2003 | CoolRunner XPLA3 | e1 | yes | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | YES | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | - | - | 30 | - | 48 | - | - | Not Qualified | 3.3V | 3.6V | - | - | - | In System Programmable (min 1K program/erase cycles) | - | - | - | - | - | - | 5 ns | - | - | - | 2 | 750 | 213MHz | - | - | 5 | MACROCELL | 32 | YES | - | 3V~3.6V | 4.5ns | - | - | - | 1.8mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() EPM7256EQC160-20 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 160-BQFP | YES | - | - | - | - | 132 | 0°C~70°C TA | Tray | - | MAX® 7000 | e0 | - | Obsolete | 3 (168 Hours) | 160 | EAR99 | TIN LEAD | - | - | CONFIGURABLE I/O OPERATION WITH 3.3V OR 5V | 8542.39.00.01 | QUAD | GULL WING | 220 | 5V | 0.65mm | compliant | - | 30 | EPM7256 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | - | 4.75V | EE PLD | - | - | - | - | - | 83.3MHz | 20 ns | - | - | - | - | 5000 | - | - | - | - | MACROCELL | 256 | NO | - | 4.75V~5.25V | 20ns | 16 | - | - | 4.07mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() EPM7064SLC84-5 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 84-LCC (J-Lead) | YES | - | - | - | - | 68 | 0°C~70°C TA | Tray | - | MAX® 7000S | e0 | - | Obsolete | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | J BEND | 220 | 5V | 1.27mm | - | - | 30 | EPM7064 | - | - | - | Not Qualified | - | 5.25V | 3.3/55V | - | - | In System Programmable | - | - | - | - | - | 250MHz | 5 ns | - | - | - | - | 1250 | - | - | - | - | MACROCELL | 64 | YES | - | 4.75V~5.25V | 5ns | 4 | - | - | 5.08mm | 29.3116mm | 29.3116mm | - | Non-RoHS Compliant | - | ||
![]() EPM2210GF324C3N Intel | 470 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-BGA | YES | - | - | - | - | 272 | 0°C~85°C TJ | Tray | - | MAX® II | e1 | - | Active | 3 (168 Hours) | 324 | 3A991 | TIN SILVER COPPER | - | - | IT CAN ALSO OPERATE AT 3.3V | 8542.39.00.01 | BOTTOM | BALL | 260 | 1.8V | 1mm | - | - | 40 | EPM2210 | - | S-PBGA-B324 | - | Not Qualified | - | 1.89V | 1.5/3.31.8V | - | 1.71V | In System Programmable | - | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | - | - | MACROCELL | 1700 | YES | - | 1.71V~1.89V | 7ns | 2210 | - | - | 2.2mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() CY37256P160-125AXI Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 160-LQFP | - | 160 | - | - | EEPROM | 133 | -40°C~85°C TA | Tray | 2003 | Ultra37000™ | e3 | - | Obsolete | 3 (168 Hours) | 160 | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 5V | 0.5mm | - | 125MHz | 20 | CY37256 | 160 | - | - | - | 5V | - | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | 5.5V | 4.5V | - | - | - | - | 10 ns | 10 ns | - | - | - | 7700 | - | - | 16 | 125 | MACROCELL | 256 | YES | 1 | 4.5V~5.5V | - | - | - | - | 1.6mm | 24mm | 24mm | No | ROHS3 Compliant | Lead Free |