- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | Number of Bits | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of Cores | Number of External Interrupts | Number of PWM Channels | Number of I2C Channels | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Number of SPI Channels | Number of DMA Channels | Clock Rate | Number of Ethernet Channels | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM3730CUS Texas Instruments | 2860 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 423-LFBGA, FCBGA | - | 423 | - | - | 188 | 0°C~90°C TJ | Tray | - | TMS320DM37x, DaVinci™ | e1 | yes | Active | 3 (168 Hours) | 423 | - | - | Digital Media System-on-Chip (DMSoC) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.14V | 0.65mm | 800MHz | - | DM3730 | 423 | - | - | 1.8V | - | - | - | 1-Wire®, EBI/EMI, I²C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG | 1.91V | 1.71V | 32kB | - | 64kB | 32 | 32 | 32b | 12 | - | ARM | YES | YES | FLOATING POINT | YES | - | 1.80V | 4 | - | - | - | 2 | - | - | - | - | - | ROM (32kB) | 1.10V | 384kB | - | - | - | - | 1.4mm | - | 16mm | 16mm | 960μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMS320C6748EZWTA3E Texas Instruments | 11 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | - | Surface Mount | 361-LFBGA | YES | 361 | - | - | 144 | -40°C~105°C TJ | Tray | - | TMS320C674x | e1 | yes | Active | 3 (168 Hours) | 361 | - | - | Fixed/Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1V | 0.8mm | 375MHz | NOT SPECIFIED | 320C6748 | 361 | - | - | - | - | - | - | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | 1.32V | 1.14V | - | - | 320kB | 32 | - | - | - | - | - | YES | YES | FIXED POINT | - | - | 1.8V 3.3V | 3 | - | - | - | - | - | - | - | NO | MULTIPLE | External | 1.20V | 448kB | - | - | - | - | 1.4mm | - | 16mm | 16mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSPB56371AF180 NXP USA Inc. | 1258 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 80-LQFP | YES | - | - | - | - | 0°C~70°C TA | Tray | 1996 | DSP56K/Symphony | - | - | Not For New Designs | 3 (168 Hours) | 80 | - | - | Audio Processor | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | 0.635mm | - | - | DSPB56371 | - | S-PQFP-G80 | Not Qualified | - | - | 1.253.3V | - | Host Interface, I2C, SAI, SPI | - | - | - | - | - | - | 24 | - | - | - | - | - | - | FIXED-POINT | - | 86016 | 3.30V | - | - | - | - | - | - | - | - | - | - | ROM (384kB) | 1.25V | 264kB | - | - | 180MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMS320C6657CZH8 Texas Instruments | 2932 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 625-BFBGA, FCBGA | - | 625 | - | - | 32 | 0°C~85°C TC | Tray | - | TMS320C66x | e1 | yes | Active | 3 (168 Hours) | 625 | - | 5A991.B.1 | Fixed/Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 245 | - | 0.8mm | 850MHz | NOT SPECIFIED | 320C6657 | 625 | - | Not Qualified | - | - | 11.51.8V | - | DDR3, EBI/EMI, Ethernet, McBSP, PCIe, I2C, SPI, UART, UPP | 1.1V | 900mV | 128kB | - | 3MB | - | 32 | 32b | 10 | - | - | YES | YES | - | YES | - | 1.0V 1.5V 1.8V | 2 | - | - | MROM | - | - | - | - | NO | MULTIPLE | ROM (128kB) | 1.00V | 2.06MB | - | - | - | - | - | - | 21mm | 21mm | 2.42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMS320DM8147SCYE0 Texas Instruments | 43 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 684-BFBGA, FCBGA | - | 684 | - | - | - | 0°C~90°C TJ | Tray | - | DM81x Video SOC, DaVinci™ | e1 | yes | Active | 4 (72 Hours) | 684 | - | 5A992.C | Digital Media System-on-Chip (DMSoC) | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | 250 | 1.2V | 0.8mm | 720MHz | NOT SPECIFIED | 320DM8147 | 684 | - | Not Qualified | - | - | 1.1/1.35V | 1.14V | CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB | - | - | - | - | - | - | 32 | - | - | - | - | YES | YES | FLOATING POINT | YES | 8192 | 1.5V 1.8V 3.3V | 6 | - | - | - | - | - | - | - | - | - | ROM (48kB) | 1.1V 1.2V 1.35V | 1.08MB | - | - | 600MHz DSP, 720MHz ARM® | - | 3.06mm | - | 23mm | 23mm | 2.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMS320C6414TBGLZA7 Texas Instruments | 2161 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 532-BFBGA, FCBGA | - | 532 | 3.131403g | - | - | -40°C~105°C TC | Tray | - | TMS320C6414T/15T/16T | e0 | - | Active | 4 (72 Hours) | 532 | - | 3A991.A.2 | Fixed Point | Tin/Lead (Sn/Pb) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.2V | 0.8mm | 720MHz | - | 320C6414 | 532 | - | - | - | - | 1.13.3V | - | Host Interface, McBSP, PCI, UTOPIA | 1.24V | 1.16V | - | - | - | - | 32 | 16b | - | - | - | YES | YES | - | YES | 262144 | 3.30V | - | - | 3 | FLASH | - | 4 | - | - | NO | MULTIPLE | External | 1.20V | 1.03MB | - | 64 | - | - | 3.25mm | - | 23mm | 23mm | 2.61mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-21369BBPZ-2A Analog Devices Inc. | 60 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | - | 256 | - | ROM | 16 | -40°C~85°C TA | Tray | - | SHARC® | e1 | no | Active | 3 (168 Hours) | 256 | - | - | Floating Point | - | - | - | BOTTOM | BALL | 260 | 1.2V | - | 333MHz | 30 | ADSP-21369 | 256 | - | - | 1.35V | - | - | - | DAI, DPI | 3.47V | 1.14V | 768kB | - | 256kB | - | 32 | 32b | 3 | - | SHARC | YES | NO | - | - | - | 3.30V | - | - | - | - | - | - | - | 2 | YES | MULTIPLE | ROM (768kB) | 1.20V | - | - | - | - | - | 1.45mm | - | 28.1mm | 28.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21488KSWZ-4B Analog Devices Inc. | 1000 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 176-LQFP Exposed Pad | - | 176 | - | RAM | 16 | 0°C~70°C TA | Tray | - | SHARC® | e3 | no | Active | 3 (168 Hours) | 176 | - | - | Floating Point | Matte Tin (Sn) | - | - | QUAD | GULL WING | 260 | 1.1V | 0.5mm | 400MHz | 30 | ADSP-21488 | 176 | - | - | 3.3V | - | - | - | EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART | 3.47V | 1.05V | 5MB | - | 384kB | - | 40 | 32b | 3 | - | SHARC | YES | NO | - | YES | - | 3.30V | - | - | - | - | - | - | - | - | - | - | External | 1.10V | 3Mbit | 1 | - | - | - | 1.45mm | - | 24.1mm | 24.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF704BCPZ-4 Analog Devices Inc. | 2445 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 88-VFQFN Exposed Pad, CSP | - | 88 | - | - | - | -40°C~85°C TA | Tray | - | Blackfin® | e3 | no | Active | 3 (168 Hours) | 88 | - | - | Blackfin+ | Matte Tin (Sn) | IT ALSO OPERATES AT 3.3V NOM SUPPLY | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | 400MHz | 30 | ADSP-BF704 | 88 | - | - | - | 1.9V | - | 1.7V | CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | 512kB | - | 512kB | - | - | - | - | - | - | YES | YES | FIXED POINT | - | - | 1.8V 3.3V | 2 | - | - | - | - | - | - | - | YES | MULTIPLE | ROM (512kB) | 1.10V | - | - | - | - | - | - | 0.9mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C6203BGNY300 Texas Instruments | 1 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 384-FBGA, FCCSPBGA | - | 384 | 1.433494g | EPROM, SDRAM, SRAM | - | 0°C~90°C TC | Tray | - | TMS320C62x | e0 | - | Active | 4 (72 Hours) | 384 | - | 3A991.A.2 | Fixed Point | Tin/Lead (Sn/Pb) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.5V | 0.8mm | 300MHz | - | 320C6203 | 384 | - | - | 1.5V | - | 1.53.3V | - | McBSP | 3.46V | 1.43V | - | - | 896kB | 32 | 32 | 32b | - | - | - | YES | YES | - | YES | 524288 | 3.30V | - | - | 2 | MROM | - | 4 | - | - | NO | MULTIPLE | External | 1.50V | - | - | 4 | - | - | 2.35mm | - | 18mm | 18mm | 1.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-2185MKSTZ-300 Analog Devices Inc. | 44 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | RAM | 8 | 0°C~70°C TA | Tray | - | ADSP-21xx | e3 | no | Active | 3 (168 Hours) | 100 | - | - | Fixed Point | - | - | - | QUAD | GULL WING | 260 | 2.5V | 0.5mm | 75MHz | 40 | ADSP-2185 | 100 | - | - | 2.5V | - | - | - | Host Interface, Serial Port | 3.6V | 2.37V | - | - | 80kB | 16 | - | 16b | 1 | - | - | NO | YES | - | - | - | 3.30V | - | - | - | - | - | - | - | - | YES | MULTIPLE | External | 2.50V | - | - | - | - | - | 1.4mm | - | 14mm | 14mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C6414TBGLZ1 Texas Instruments | 40 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 532-BFBGA, FCBGA | - | 532 | 3.131403g | - | - | 0°C~90°C TC | Tray | - | TMS320C6414T/15T/16T | e0 | - | Active | 4 (72 Hours) | 532 | - | 3A991.A.2 | Fixed Point | Tin/Lead (Sn/Pb) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.2V | 0.8mm | 1GHz | - | 320C6414 | 532 | - | - | - | - | 1.13.3V | - | Host Interface, McBSP, PCI, UTOPIA | 1.24V | 1.16V | - | - | - | - | 32 | 16b | - | - | - | YES | YES | - | YES | 262144 | 3.30V | - | - | 3 | FLASH | - | 4 | - | - | NO | MULTIPLE | External | 1.20V | 1.03MB | - | 64 | - | - | 3.25mm | - | 23mm | 23mm | 2.61mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TMS320C6745DPTPD4 Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 176-LQFP Exposed Pad | - | 176 | - | Cache, FLASH | 16 | -40°C~90°C TJ | Tray | - | TMS320C674x | e4 | yes | Active | 4 (72 Hours) | 176 | - | - | Fixed/Floating Point | - | - | - | QUAD | GULL WING | 260 | 1.3V | 0.5mm | 456MHz | NOT SPECIFIED | 320C6745 | 176 | - | Not Qualified | 1.32V | - | - | - | EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB | - | 1.14V | 32kB | - | 320kB | - | 32 | 32b | 2 | - | - | YES | YES | - | YES | - | 3.30V | - | - | - | - | - | - | 3 | - | NO | SINGLE | External | 1.20V | - | - | - | - | 1 | 1.6mm | - | 24mm | 24mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMS320VC5402APGE16 Texas Instruments | 500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 1.290414g | ROM | 28 | -40°C~100°C TC | Tray | - | TMS320C54x | e4 | yes | Active | 1 (Unlimited) | 144 | SMD/SMT | 3A991.A.2 | Fixed Point | - | ALSO OPERATES AT 3.3V SUPPLY | - | QUAD | GULL WING | 260 | 1.6V | - | 160MHz | - | 320VC5402 | 144 | - | - | 3.3V | - | - | - | Host Interface, McBSP | 3.6V | 1.55V | 32kB | - | 32kB | 16 | 16 | 16b | - | - | TMS320 | YES | YES | - | NO | - | 3.30V | 0 | - | 2 | - | - | 4 | - | - | NO | MULTIPLE | ROM (32kB) | 1.60V | - | - | - | - | - | 1.6mm | - | 20mm | 20mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMS320C6424ZDU6 Texas Instruments | 3120 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 376-BBGA Exposed Pad | - | 376 | - | - | - | 0°C~90°C TJ | Tray | - | TMS320C642x | e1 | yes | Active | 3 (168 Hours) | 376 | - | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.2V | 1mm | 600MHz | - | 320C6424 | 376 | - | - | 3.3V | - | - | - | EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC | 3.63V | 1V | - | - | - | - | 32 | 16b | - | - | - | YES | YES | - | YES | - | 1.8V 3.3V | 2 | - | 5 | MROM | - | - | - | - | NO | MULTIPLE | ROM (64kB) | 1.05V 1.20V | 240kB | - | - | - | - | 2.48mm | - | 23mm | 23mm | 1.78mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADSP-2181BSTZ-133 Analog Devices Inc. | 578 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 128-LQFP | - | 128 | - | ROMless | - | -40°C~85°C TA | Tray | - | ADSP-21xx | e3 | no | Active | 3 (168 Hours) | 128 | - | - | Fixed Point | - | 33 MIPS SUSTAINED; SINGLE CYCLE INSTRUCTION EXECUTION | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 33.3MHz | 40 | ADSP-2181 | 128 | - | - | 5V | - | 5V | - | Synchronous Serial Port (SSP) | 5.5V | 4.5V | - | - | 80kB | 16 | 16 | 16b | 1 | - | - | NO | YES | - | NO | - | 5.00V | - | 2 | - | - | - | 4 | - | - | YES | MULTIPLE | External | - | - | - | 2 | - | - | 1.5mm | - | 20.1mm | 14.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21369KBPZ-3A Analog Devices Inc. | 210 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 256-LBGA Exposed Pad | - | 256 | - | PROM, RAM | 16 | 0°C~70°C TA | Tray | - | SHARC® | e1 | no | Active | 3 (168 Hours) | 256 | - | - | Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.3V | - | 400MHz | 30 | ADSP-21369 | 256 | - | - | 1.35V | - | - | - | DAI, DPI | 3.47V | 1.25V | 768kB | - | 256kB | - | 32 | 32b | 3 | - | SHARC | YES | NO | - | - | - | 3.30V | 2 | - | - | - | - | - | - | - | YES | MULTIPLE | ROM (768kB) | 1.20V | - | - | - | - | - | 900μm | - | 27mm | 27mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320DM642AGDK7 Texas Instruments | 2950 |
| Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 548-BFBGA, FCCSPBGA | - | 548 | 2.44611g | SDRAM, SRAM | 16 | 0°C~90°C TC | Tray | - | TMS320DM64x, DaVinci™ | e0 | - | Not For New Designs | 4 (72 Hours) | 548 | - | 3A991.A.2 | Fixed Point | Tin/Lead (Sn/Pb) | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.4V | 0.8mm | 720MHz | - | 320DM642 | 548 | - | - | 1.4V | - | 1.43.3V | - | Host Interface, I2C, McASP, McBSP, PCI | 3.46V | 1.36V | - | - | - | 64 | 32 | 32b | - | - | - | YES | YES | - | YES | - | 3.30V | - | - | 3 | - | - | 4 | - | - | NO | MULTIPLE | External | 1.40V | 160kB | - | 64 | - | - | 2.8mm | - | 23mm | 23mm | 1.8mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TMS32C6415EGLZ6E3 Texas Instruments | 2363 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 532-BFBGA, FCBGA | - | 532 | 3.131403g | SDRAM, SRAM | 16 | 0°C~90°C TC | Tray | - | TMS320C6414/15/16 | e0 | - | Active | 4 (72 Hours) | 532 | - | 3A991.A.2 | Fixed Point | Tin/Lead (Sn/Pb) | ALSO REQUIRES 3.3VI/O SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.4V | 0.8mm | 600MHz | - | 32C6415 | 532 | - | - | 1.4V | - | 1.43.3V | - | Host Interface, McBSP, PCI, UTOPIA | 3.46V | 1.36V | 128kB | - | - | - | 32 | 32b | - | - | - | YES | YES | - | YES | - | 3.30V | - | - | 3 | - | - | 4 | - | - | NO | MULTIPLE | External | 1.40V | 1.03MB | - | 64 | - | - | 3.25mm | - | 23mm | 23mm | 2.61mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-BF516KBCZ-3 Analog Devices Inc. | 479 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Copper, Silver, Tin | - | Surface Mount | 168-LFBGA, CSPBGA | YES | 168 | - | - | 40 | 0°C~70°C TA | Tray | - | Blackfin® | e1 | no | Active | 3 (168 Hours) | 168 | - | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 1.225V | 0.8mm | 400MHz | 30 | ADSP-BF516 | 168 | - | - | 3.3V | - | - | - | Ethernet, I2C, PPI, RSI, SPI, SPORT, UART/USART | 7.1V | 1.164V | 116kB | 300 MHz | 112kB | - | 32 | 16b | 9 | 19 | Blackfin | YES | YES | - | - | - | 1.8V 2.5V 3.3V | 2 | - | - | - | - | - | - | - | YES | MULTIPLE | External | 1.30V | - | - | - | 300MHz | - | - | 1.7mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead |