- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | ROM(word) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Speed | Operating Mode | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | RAM (words) | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Number of DMA Channels | Clock Rate | Filter | Companding Law | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320C52PJA Texas Instruments | In Stock | - | Datasheet | - | - | QFP | YES | - | - | 85°C | -40°C | - | - | - | - | - | no | - | - | 100 | - | - | - | - | QUAD | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | not_compliant | - | NOT SPECIFIED | - | 100 | - | Not Qualified | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 100mA | 16 | - | - | - | - | 16 | YES | YES | 16 | FIXED POINT | 1056 | - | YES | MULTIPLE | - | - | - | - | - | - | - | 3.1mm | 20mm | 14mm | Non-RoHS Compliant | Contains Lead | ||
![]() OMAP5910JGZG1 Texas Instruments | In Stock | - | Datasheet | - | - | - | YES | - | - | 85°C | -40°C | - | - | - | - | - | no | - | - | 289 | - | - | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | - | 1.6V | 0.5mm | not_compliant | 150MHz | NOT SPECIFIED | - | - | S-PBGA-B289 | Not Qualified | 1.675V | 1.61.8/2.75/3.3V | INDUSTRIAL | 1.525V | - | - | - | DIGITAL SIGNAL PROCESSOR, MIXED | - | - | 16 | - | - | - | - | 24 | YES | YES | 16 | FIXED POINT | 163840 | - | NO | MULTIPLE | - | - | - | - | - | - | - | 1.2mm | 12mm | 12mm | Non-RoHS Compliant | Contains Lead | ||
![]() TMS320C28346ZFETR Texas Instruments | 107 |
| Datasheet | 6 Weeks | Surface Mount | 256-BGA | YES | - | 88 | - | - | 0 | -40°C~105°C TJ | Tape & Reel (TR) | TMS320C2834x Delfino™ | e1 | yes | Active | 3 (168 Hours) | 256 | Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | - | - | 1.2V | 1mm | compliant | - | - | 320C28346 | - | S-PBGA-B256 | - | 1.26V | - | - | 1.14V | CAN, EBI/EMI, I2C, McBSP, SCI, SPI | 300 MHz | - | - | 30MHz | - | 32 | NO | YES | YES | NO | 20 | - | - | 32 | - | - | 3.30V | - | - | ROM (16kB) | 1.20V | 516kB | 6 | 300MHz | - | - | 2.1mm | 17mm | 17mm | RoHS Compliant | - | ||
![]() 66AK2G12ABY100 Texas Instruments | 15000 |
| Datasheet | 12 Weeks | Surface Mount | 625-LFBGA, FCBGA | - | - | - | - | - | - | 0°C~90°C TJ | Tray | 66AK2G1x KeyStone II Multicore | - | - | Active | 3 (168 Hours) | - | DSP+ARM® | - | - | - | - | - | - | - | - | - | - | - | - | 66AK2G12 | - | - | - | - | - | - | - | CAN, DMA, EBI/EMI, Ethernet, I2C, McASP, McBSP, MMC/SD, QSPI, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | - | - | External | 1.00V | 1MB | - | 1GHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 66AK2H05DAAW2 Texas Instruments | 33 |
| Datasheet | 26 Weeks | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | - | - | - | 0°C~85°C TC | Tray | 66AK2Hx KeyStone Multicore | e1 | - | Active | 4 (72 Hours) | - | DSP+ARM® | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | - | - | 1V | 1mm | - | - | - | 66AK2H05 | - | R-PBGA-B1517 | - | 1.05V | - | - | 0.95V | EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85V 1.0V 1.35V 1.5V 1.8V 3.3V | - | - | ROM (384kB) | Variable | 8.375MB | - | 1.2GHz DSP, 1.4GHz ARM® | - | - | 3.62mm | 40mm | 40mm | ROHS3 Compliant | - | ||
![]() ADAU1452KCPZ Analog Devices Inc. | 59 | - | Datasheet | 16 Weeks | Surface Mount | 72-VFQFN Exposed Pad, CSP | YES | - | - | - | - | - | 0°C~70°C TA | Tray | SigmaDSP® | - | no | Active | 3 (168 Hours) | 72 | Sigma | - | - | - | QUAD | NO LEAD | - | 1 | - | 0.5mm | - | - | - | - | 72 | S-XQCC-N72 | - | 1.26V | - | - | 1.14V | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | ROM (32kB) | 1.20V | 160kB | - | 294.912MHz | - | - | 1mm | 10mm | 10mm | ROHS3 Compliant | - | ||
![]() ADSP-21489KCPZ-4 Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | Surface Mount | 88-VFQFN Exposed Pad, CSP | - | - | - | - | - | - | 0°C~70°C TA | - | SHARC® | - | no | Active | 3 (168 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | 88 | - | - | - | - | - | - | EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | External | 1.10V | 5Mbit | - | 400MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMS320C206PZA80 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | - | - | - | - | -40°C~85°C TA | Tube | TMS320C20x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSP, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.00V | - | - | ROM (64kB) | 3.30V | 9kB | - | 80MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS2165Q Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | - | - | 0°C~70°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 28 | ADPCM | TIN LEAD | - | - | QUAD | J BEND | 245 | 1 | 5V | 1.27mm | unknown | - | NOT SPECIFIED | - | 28 | S-PQCC-J28 | COMMERCIAL | - | - | - | - | ADPCM, PCM | - | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.00V | - | - | - | - | - | - | 10MHz | NO | A/MU-LAW | 4.57mm | 11.505mm | 11.505mm | Non-RoHS Compliant | - | ||
![]() ADSP-2115BS-66 Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 80-QFP | - | - | - | - | - | - | -40°C~85°C | Tray | ADSP-21xx | - | no | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | 80 | - | - | - | - | - | - | Synchronous Serial Port (SSP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.00V | - | - | External | - | 3kB | - | 16.67MHz | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ADSP-2186LKST-115 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | - | - | - | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | - | QUAD | GULL WING | 240 | - | 3.3V | 0.5mm | - | - | 30 | - | 100 | S-PQFP-G100 | COMMERCIAL | 3.6V | - | - | 3V | Host Interface, Serial Port | - | - | - | 20MHz | - | - | - | - | - | - | 14 | NO | YES | 24 | - | - | 3.30V | YES | MULTIPLE | External | - | 40kB | - | 28.8MHz | - | - | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | - | ||
![]() TMS320VC5509GHH31 Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 179-LFBGA | YES | - | - | - | - | - | -40°C~85°C TC | Tray | TMS320C55x | e0 | yes | Obsolete | 3 (168 Hours) | 179 | Fixed Point | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | - | BOTTOM | BALL | 220 | - | 1.6V | 0.8mm | unknown | - | NOT SPECIFIED | - | 179 | S-PBGA-B179 | COMMERCIAL | 1.68V | - | - | 1.52V | Host Interface, I2C, McBSP | - | - | - | 50MHz | - | - | - | - | - | - | 21 | YES | YES | 16 | - | - | 3.00V 3.30V | NO | MULTIPLE | ROM (64kB) | 1.60V | 256kB | - | 144MHz | - | - | 1.4mm | 12mm | 12mm | Non-RoHS Compliant | - | ||
![]() ADSP-2186BST-115 Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 100-LQFP | YES | - | - | - | - | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | - | QUAD | GULL WING | 240 | - | 5V | 0.5mm | - | - | 30 | - | 100 | S-PQFP-G100 | COMMERCIAL | 5.5V | - | - | 4.5V | Host Interface, Serial Port | - | - | - | 14.4MHz | - | - | - | - | - | - | 14 | NO | YES | 24 | - | - | 5.00V | YES | MULTIPLE | External | - | 40kB | - | 28.8MHz | - | - | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | - | ||
![]() ADSP-2186MKCA-300 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 144-LFBGA | YES | - | - | - | - | - | 0°C~70°C TA | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | - | BOTTOM | BALL | 240 | - | 2.5V | 0.8mm | unknown | - | 30 | - | 144 | S-PBGA-B144 | COMMERCIAL | 2.63V | - | - | 2.37V | Host Interface, Serial Port | - | - | - | 37.5MHz | - | - | - | - | - | - | 14 | NO | YES | 24 | - | - | 3.30V | YES | MULTIPLE | External | 2.50V | 40kB | - | 75MHz | - | - | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | - | ||
![]() TMS320C6727ZDH300 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 256-BGA | YES | - | - | - | - | - | 0°C~90°C TC | Tray | TMS320C672x | e1 | no | Obsolete | 3 (168 Hours) | 256 | Floating Point | TIN SILVER COPPER | - | - | BOTTOM | BALL | 260 | - | 1.2V | 1mm | unknown | - | NOT SPECIFIED | - | 256 | S-PBGA-B256 | COMMERCIAL | 1.32V | - | - | 1.14V | EBI/EMI, HPI, I2C, McASP, SPI | - | - | - | 25MHz | - | - | - | - | - | - | 32 | YES | NO | 32 | - | - | 3.30V | NO | MULTIPLE | ROM (384kB) | 1.20V | 288kB | - | 300MHz | - | - | 2.02mm | 17mm | 17mm | ROHS3 Compliant | - | ||
![]() ADSP-BF523KBCZ-6C2 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 289-LFBGA, CSPBGA | YES | - | - | - | - | - | 0°C~70°C TA | Tray | Blackfin® | - | yes | Obsolete | 3 (168 Hours) | 289 | Fixed Point | NOT SPECIFIED | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 3.3V | 0.5mm | unknown | - | NOT SPECIFIED | - | 289 | S-PBGA-B289 | COMMERCIAL | 3.6V | - | - | 1.8V | DMA, I2C, PPI, SPI, SPORT, UART | - | - | - | - | - | - | - | - | - | - | - | YES | YES | - | - | - | 1.8V 2.5V 3.3V | NO | MULTIPLE | ROM (32kB) | 1.10V | 132kB | - | 600MHz | - | - | 1.4mm | 12mm | 12mm | ROHS3 Compliant | - | ||
![]() ADSP-2189MKST-300 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | - | - | - | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | ALSO REQUIRES 3.3V SUPPLY | - | QUAD | GULL WING | 240 | - | 2.5V | 0.5mm | - | - | 30 | - | 100 | S-PQFP-G100 | COMMERCIAL | 2.63V | - | - | 2.37V | Host Interface, Serial Port | - | - | - | 37.5MHz | - | - | - | - | - | - | 14 | NO | YES | 24 | - | - | 3.30V | YES | MULTIPLE | External | 2.50V | 192kB | - | 75MHz | - | - | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | - | ||
![]() ADSP-2183KST-133 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 128-LQFP | YES | - | - | - | - | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 128 | Fixed Point | TIN LEAD | - | - | QUAD | GULL WING | 240 | - | 3.3V | 0.5mm | - | - | 30 | - | 128 | R-PQFP-G128 | COMMERCIAL | 3.6V | - | - | 3V | Synchronous Serial Port (SSP) | - | - | - | 16.67MHz | - | - | - | - | - | - | 14 | NO | YES | 24 | - | - | 3.30V | YES | MULTIPLE | External | - | 80kB | - | 33.3MHz | - | - | 1.6mm | 20mm | 14mm | Non-RoHS Compliant | - | ||
![]() ADSP-2185KSTZ-133 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 100-LQFP | YES | - | - | - | - | - | 0°C~70°C | Tray | ADSP-21xx | e3 | yes | Obsolete | 3 (168 Hours) | 100 | Fixed Point | MATTE TIN | - | - | QUAD | GULL WING | 260 | - | 5V | 0.5mm | - | - | 40 | - | 100 | S-PQFP-G100 | COMMERCIAL | 5.5V | - | - | 4.5V | Host Interface, Serial Port | - | - | - | 33MHz | - | - | - | - | - | - | 14 | YES | YES | 24 | - | - | 5.00V | YES | MULTIPLE | External | - | 80kB | - | 33.3MHz | - | - | 1.6mm | 14mm | 14mm | ROHS3 Compliant | - | ||
![]() ADSP-2183BST-115 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 128-LQFP | YES | - | - | - | - | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 128 | Fixed Point | TIN LEAD | - | - | QUAD | GULL WING | 240 | - | 3.3V | 0.5mm | - | - | 30 | - | 128 | R-PQFP-G128 | COMMERCIAL | 3.6V | - | - | 3V | Synchronous Serial Port (SSP) | - | - | - | 14.4MHz | - | - | - | - | - | - | 14 | NO | YES | 24 | - | - | 3.30V | YES | MULTIPLE | External | - | 80kB | - | 28.8MHz | - | - | 1.6mm | 20mm | 14mm | Non-RoHS Compliant | - |