- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320DM641AGDK5 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 548-BFBGA, FCCSPBGA | - | 548-FC/CSP (23x23) | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McASP, McBSP | - | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 160kB | 500MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320C25FNLR50 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 68-LCC (J-Lead) | - | 68-PLCC (24.23x24.23) | 0°C~70°C TA | Tape & Reel (TR) | TMS320C2x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial Port | - | - | - | - | - | - | 5.00V | - | - | ROM (8kB) | 5.00V | 1kB | 50MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21065LKS-240 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 208-BFQFP | YES | - | 0°C~85°C | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 208 | Fixed/Floating Point | TIN LEAD | - | QUAD | GULL WING | 240 | 3.3V | 0.5mm | - | 30 | 208 | S-PQFP-G208 | COMMERCIAL | 3.6V | 3.13V | Host Interface, Serial Port | 30MHz | 24 | YES | NO | 32 | - | 3.30V | YES | MULTIPLE | External | - | 64kB | 60MHz | 4.1mm | 28mm | 28mm | Non-RoHS Compliant | ||
![]() TMS320LBC52PZA57 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | -40°C~85°C TA | Tray | TMS320C5x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP | - | - | - | - | - | - | 3.30V | - | - | ROM (8kB) | 3.30V | 2kB | 57MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2189NKCA-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA, CSPBGA | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 1.8V | 0.8mm | - | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | - | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.80V | 192kB | 80MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() ADSP-21991BBC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 196-BGA | YES | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 196 | Fixed Point | TIN LEAD | - | BOTTOM | BALL | 240 | 2.5V | 1mm | - | 30 | 196 | S-PBGA-B196 | COMMERCIAL | 2.625V | 2.375V | SPI, SSP | 150MHz | 20 | YES | YES | 16 | - | 3.30V | YES | MULTIPLE | External | 2.50V | 112kB | 150MHz | 1.85mm | 15mm | 15mm | Non-RoHS Compliant | ||
![]() TMS320BC51PQ100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | 132-BQFP (24.54x24.54) | 0°C~70°C TA | Tray | TMS320C5x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP, TDM | - | - | - | - | - | - | 5.00V | - | - | ROM (16kB) | 5.00V | 4kB | 100MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2191MBCA-140 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LFBGA | YES | - | -40°C~85°C TA | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 2.5V | 0.8mm | unknown | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 2.63V | 2.37V | Host Interface, SPI, SSP, UART | 100MHz | 22 | YES | YES | 16 | - | 3.00V 3.30V | YES | MULTIPLE | External | 2.50V | 160kB | 140MHz | 1.7mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() ADSP-2188MKCA-300 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LFBGA | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 2.75V | 0.8mm | - | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 2.89V | 2.61V | Host Interface, Serial Port | 75MHz | 14 | NO | YES | 24 | - | 3.30V | YES | MULTIPLE | External | 2.50V | 256kB | 75MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() ADSP-2183KCAZ-210 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LFBGA | - | 144-MiniBGA (10x10) | 0°C~70°C TA | Tray | ADSP-21xx | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous Serial Port (SSP) | - | - | - | - | - | - | 3.30V | - | - | External | 3.30V | 80kB | 52MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21364BBC-1AA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 136-LFBGA, CSPBGA | YES | - | -40°C~85°C | Tray | SHARC® | - | no | Obsolete | 3 (168 Hours) | 136 | Fixed/Floating Point | NOT SPECIFIED | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | 240 | 1.2V | 0.8mm | - | 30 | 136 | S-PBGA-B136 | COMMERCIAL | 1.26V | 1.14V | DAI, SPI | 55.55MHz | 16 | YES | NO | 16 | - | 3.30V | YES | MULTIPLE | ROM (512kB) | 1.20V | 384kB | 333MHz | 1.7mm | 12mm | 12mm | Non-RoHS Compliant | ||
![]() ADSP-2188MBCA-266 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LFBGA | YES | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 2.5V | 0.8mm | - | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 2.75V | 2.25V | Host Interface, Serial Port | 66MHz | 14 | NO | YES | 24 | - | 3.30V | YES | MULTIPLE | External | 2.50V | 256kB | 66MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() ADSP-21364KBC-1AA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 136-LFBGA, CSPBGA | YES | - | 0°C~70°C | Tray | SHARC® | - | no | Obsolete | 3 (168 Hours) | 136 | Fixed/Floating Point | NOT SPECIFIED | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | 240 | 1.2V | 0.8mm | - | 30 | 136 | S-PBGA-B136 | COMMERCIAL | 1.26V | 1.14V | DAI, SPI | 55.55MHz | 16 | YES | NO | 16 | - | 3.30V | YES | MULTIPLE | ROM (512kB) | 1.20V | 384kB | 333MHz | 1.7mm | 12mm | 12mm | Non-RoHS Compliant | ||
![]() TMS320C50PQ57 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | 132-BQFP (24.54x24.54) | 0°C~70°C TA | Tray | TMS320C5x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial Port | - | - | - | - | - | - | 5.00V | - | - | ROM (4kB) | 5.00V | 20kB | 57MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2171BST-133 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 128-LQFP | - | - | -40°C~85°C | Tray | ADSP-21xx | - | no | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | 128 | - | - | - | - | Host Interface, Serial Port | - | - | - | - | - | - | 5.00V | - | - | External | - | 10kB | 33MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-21060LKBZ-160 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 225-BBGA | YES | - | 0°C~85°C | Tray | SHARC® | e1 | yes | Obsolete | 3 (168 Hours) | 225 | Floating Point | TIN SILVER COPPER | - | BOTTOM | BALL | 260 | 3.3V | 1.27mm | - | 40 | 225 | S-PBGA-B225 | COMMERCIAL | 3.45V | 3.15V | Host Interface, Link Port, Serial Port | 40MHz | 32 | YES | YES | 48 | - | 3.30V | YES | MULTIPLE | External | - | 512kB | 40MHz | 2.7mm | 23mm | 23mm | ROHS3 Compliant | ||
![]() DSPB56374AF Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 80-LQFP | YES | - | 0°C~70°C TA | Tray | DSP56K/Symphony | e3 | yes | Obsolete | 3 (168 Hours) | 80 | Audio Processor | MATTE TIN | - | QUAD | GULL WING | 260 | 1.25V | 0.65mm | - | 40 | 80 | S-PQFP-G80 | COMMERCIAL | 1.3V | 1.2V | Host Interface, I2C, SAI, SPI | 149.9MHz | - | YES | YES | - | FIXED POINT | 3.30V | YES | MULTIPLE | ROM (84kB) | 1.25V | 54kB | 150MHz | 1.6mm | 14mm | 14mm | ROHS3 Compliant | ||
![]() TMS320VC5402GGUR10 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LFBGA | YES | - | -40°C~100°C TC | Tray | TMS320C54x | e0 | yes | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD | ALSO OPERATES AT 3.3V SUPPLY | BOTTOM | BALL | 220 | 1.8V | 0.8mm | - | NOT SPECIFIED | 144 | S-PBGA-B144 | COMMERCIAL | 1.98V | 1.71V | Host Interface, McBSP | 20MHz | 20 | YES | YES | 16 | - | 3.30V | YES | MULTIPLE | ROM (8kB) | 1.80V | 32kB | 100MHz | 1.4mm | 12mm | 12mm | Non-RoHS Compliant | ||
![]() ADSP-2184NBST-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | YES | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 1.8V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | - | 3.30V | YES | MULTIPLE | External | 1.90V | 20kB | 80MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() ADSP-2186NKST-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 1.8V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | - | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.80V | 40kB | 80MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant |