- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | RAM Size | uPs/uCs/Peripheral ICs Type | Clock Frequency | Supply Current-Max | Bit Size | Data Bus Width | Halogen Free | Address Bus Width | Evaluation Kit | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | RAM (words) | Voltage - I/O | Number of UART Channels | Max I/O Voltage | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Source Url Status Check Date | Clock Rate | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSC7115VM800 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | Datasheet | Surface Mount | - | MAPBGA | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 (168 Hours) | 400 | 3A001.A.3 | - | Tin/Silver/Copper - with Nickel barrier | 105°C | -40°C | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.2V | 0.8mm | - | 200MHz | - | - | 400 | - | Not Qualified | - | 1.26V | 1.22.53.3V | - | 1.14V | I2C, UART | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | 16 | - | - | 14 | - | YES | YES | - | 32 | FIXED POINT | 196608 | - | - | - | NO | MULTIPLE | - | - | - | 2012-07-27 00:00:00 | - | 1.6mm | 17mm | 17mm | - | RoHS Compliant | Lead Free | ||
![]() MSC8144EVT800B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | Datasheet | Surface Mount | - | FCBGA | - | - | - | - | 800MHz | - | - | - | - | Bulk | - | - | e2 | - | - | 3 (168 Hours) | 783 | 3A001.A.3 | - | TIN SILVER | 90°C | 0°C | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 800MHz | 30 | - | 783 | S-PBGA-B783 | - | - | 1.05V | - | - | 0.97V | Ethernet, I2C, SPI, UART | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | 32b | - | - | - | YES | NO | - | - | FIXED POINT | - | - | - | - | NO | MULTIPLE | - | - | - | - | - | 3.176mm | 29mm | - | No | RoHS Compliant | - | ||
![]() Z8937320ASC Zilog | In Stock | - | - | Surface Mount | Surface Mount | 64-BQFP | - | 64 | - | - | - | - | - | - | 0°C~70°C TA | Tray | 1999 | Z893x3 | e0 | no | Obsolete | 3 (168 Hours) | 64 | - | Fixed Point | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | GULL WING | 225 | 5V | 0.8mm | - | 20MHz | 30 | Z89373 | 64 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | SPI, 3-Wire Serial | - | - | - | - | - | - | 16 | - | - | 3 | - | NO | YES | - | 16 | - | 512 | 5.00V | - | - | YES | MULTIPLE | OTP (16kB) | - | 1kB | - | - | 3.3mm | 14mm | 14mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() Z8937320ASC00TR Zilog | In Stock | - | - | Surface Mount | Surface Mount | 64-BQFP | - | 64 | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | Z893x3 | - | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | 20MHz | - | Z89373 | - | - | - | - | - | - | - | - | SPI, 3-Wire Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.00V | - | - | - | - | OTP (16kB) | - | 1kB | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SSP26112VF150A Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MSC8144ESVT800B Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | - | FCBGA | - | - | - | - | 800MHz | - | - | - | - | - | - | - | e2 | - | - | 3 (168 Hours) | 783 | 3A001.A.3 | - | Tin/Silver (Sn/Ag) | 105°C | 0°C | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | 800MHz | 30 | - | 783 | S-PBGA-B783 | - | - | 1.05V | - | - | 0.97V | Ethernet, I2C, SPI, UART | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | 32b | - | - | - | YES | NO | - | - | FIXED POINT | - | - | - | - | NO | MULTIPLE | - | - | - | - | - | 3.176mm | 29mm | - | No | RoHS Compliant | - | ||
![]() DSPB56374AEB Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | LQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MSC711XADS Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, RS-232 | - | - | - | - | - | - | - | 16b | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KMSC7119VF1200 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | - | MAPBGA | - | 400 | - | - | 300MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | 300MHz | - | - | - | - | - | - | - | - | - | - | I2C, UART | - | - | 256kB | - | - | - | - | 16b | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() CS495002-CQZR Cirrus Logic Inc. | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DAI/O, EBI/EMI, I2C, Parallel, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | ROM (128kB) | 1.80V | 82kB | - | 150MHz | - | - | - | - | RoHS Compliant | - | ||
![]() PC8144EVT1000 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | - | FCBGA | - | - | - | 5.511402g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90°C | 0°C | - | - | - | - | - | - | - | - | 1GHz | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSPB56721CAG Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | - | LQFP | - | 144 | - | 1.33169g | 200MHz | - | - | - | - | - | - | - | e3 | - | - | 3 (168 Hours) | 144 | 3A991 | - | Matte Tin (Sn) | 110°C | -40°C | ALSO REQUIRES 3.3V I/O SUPPLY | 8542.31.00.01 | QUAD | GULL WING | 260 | 1V | 0.5mm | - | 120MHz | 40 | - | 144 | - | - | - | - | - | INDUSTRIAL | - | I2C, SPI | 3.46V | 950mV | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | 24b | Halogen Free | 24 | - | YES | NO | - | - | FIXED POINT | - | - | - | 3.3V | NO | MULTIPLE | - | - | - | - | - | 1.6mm | 20mm | - | No | RoHS Compliant | Lead Free | ||
![]() KMSC7118VF1200 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Surface Mount | - | MAPBGA | - | 400 | - | - | 300MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | 300MHz | - | - | - | - | - | - | - | - | - | - | I2C, UART | - | - | - | - | - | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MSC8157EADS Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | UART, USB | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMJ320C26BGBM Texas Instruments | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | 125°C | -55°C | Military grade | - | - | - | - | - | no | - | - | 68 | 3A001.A.2.C | - | - | - | - | - | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | NOT SPECIFIED | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | - | 68 | S-CPGA-P68 | Not Qualified | - | 5.5V | 5V | MILITARY | 4.5V | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | 40MHz | 185mA | 16 | - | - | 16 | - | NO | NO | MIL-PRF-38535 | 16 | FLOATING POINT | 1568 | - | - | - | YES | MULTIPLE | - | - | - | - | - | 4.572mm | 27.935mm | 27.935mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TNETV2685FIDZUTA11 Texas Instruments | In Stock | - | Datasheet | - | - | FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | e1 | no | - | 4 (72 Hours) | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 245 | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TNETV2685ZUTA11 Texas Instruments | In Stock | - | Datasheet | - | - | FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | e1 | no | - | 4 (72 Hours) | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | 245 | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSP56301VF80 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 252-BGA | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2005 | DSP563xx | - | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | - | - | DSP56301 | - | - | - | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | ROM (9kB) | - | 24kB | - | 80MHz | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DSP56301VF80B1 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 252-BGA | - | - | 252-MAPBGA (21x21) | - | - | - | - | - | -40°C~100°C TJ | Tray | 2005 | DSP563xx | - | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | DSP56301 | - | - | - | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | ROM (9kB) | 3.30V | 24kB | - | 80MHz | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KMSC8122TMP6400V NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 431-BFBGA, FCBGA | - | - | - | - | - | - | - | - | -40°C~105°C TJ | Tray | 2005 | StarCore | - | - | Obsolete | 3 (168 Hours) | - | - | SC140 Core | - | - | - | - | - | - | - | - | - | - | - | - | - | MSC8122 | - | - | - | - | - | - | - | - | DSI, Ethernet, RS-232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | External | 1.10V | 1.436MB | - | 400MHz | - | - | - | - | Non-RoHS Compliant | - |