- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Boundary Scan | Low Power Mode | Format | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSC8101VT1500F NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 332-BFBGA, FCBGA | - | - | -40°C~75°C TJ | Tray | 2008 | StarCore | Obsolete | 3 (168 Hours) | - | SC140 Core | - | - | - | - | - | MSC8101 | - | - | - | Communications Processor Module (CPM) | - | - | - | - | 3.30V | - | - | External | 1.60V | 512kB | 300MHz | - | - | - | ROHS3 Compliant | ||
![]() DSPB56366AG120 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 144-LQFP | - | - | 0°C~70°C TA | Tray | 2007 | DSP56K/Symphony | Obsolete | 3 (168 Hours) | - | Audio Processor | - | - | - | - | - | DSPB56366 | - | - | - | Host Interface, I2C, SAI, SPI | - | - | - | - | 3.30V | - | - | ROM (240kB) | - | 69kB | 120MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC7115VM800 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 400-LFBGA | - | - | -40°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | SC1400 Core | - | - | - | - | - | MSC7115 | - | - | - | Host Interface, I2C, UART | - | - | - | - | 3.30V | - | - | External | 1.20V | 400kB | 200MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC7113VM800 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 400-LFBGA | - | - | -40°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | SC1400 Core | - | - | - | - | - | MSC7113 | - | - | - | Host Interface, I2C, UART | - | - | - | - | 3.30V | - | - | External | 1.20V | 208kB | 200MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8103VT1100F NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 332-BFBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2008 | StarCore | Obsolete | 3 (168 Hours) | - | SC140 Core | - | - | - | - | unknown | MSC8103 | - | - | - | Communications Processor Module (CPM) | - | - | - | - | 3.30V | - | - | External | 1.60V | 512kB | 275MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC7113VM1000 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 400-LFBGA | - | - | -40°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | MSC7113 | - | - | - | Host Interface, I2C, UART | - | - | - | - | 3.30V | - | - | ROM (8kB) | 1.20V | 208kB | 266MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC7118VF1200 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 400-LFBGA | - | - | -40°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | MSC7118 | - | - | - | Host Interface, I2C, UART | - | - | - | - | 3.30V | - | - | ROM (8kB) | 1.20V | 464kB | 300MHz | - | - | - | Non-RoHS Compliant | ||
![]() KMSC7119VF1200 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 400-LFBGA | - | 400-MAPBGA (17x17) | -40°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | MSC7119 | - | - | - | Host Interface, I2C, UART | - | - | - | - | 3.30V | - | - | ROM (8kB) | 1.20V | 464kB | 300MHz | - | - | - | Non-RoHS Compliant | ||
![]() KMSC7118VM1200 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 400-LFBGA | - | - | -40°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | MSC7118 | - | - | - | Host Interface, I2C, UART | - | - | - | - | 3.30V | - | - | ROM (8kB) | 1.20V | 464kB | 300MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8144ESVT1000B NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | - | 0°C~105°C TJ | Tray | - | StarCore | Obsolete | 3 (168 Hours) | - | SC3400 Core | - | - | - | - | - | MSC8144 | - | - | - | Ethernet, I2C, SPI, TDM, UART, UTOPIA | - | - | - | - | 3.30V | - | - | External | 1.00V | 10.5MB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8144TVT800B NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | YES | - | -40°C~105°C TJ | Tray | - | StarCore | Obsolete | 3 (168 Hours) | 783 | SC3400 Core | BOTTOM | BALL | 1V | 1mm | unknown | MSC8144 | S-PBGA-B783 | 1.05V | 0.97V | Ethernet, I2C, SPI, TDM, UART, UTOPIA | 133MHz | YES | NO | FIXED POINT | 3.30V | NO | MULTIPLE | External | 1.00V | 10.5MB | 800MHz | 3.176mm | 29mm | 29mm | ROHS3 Compliant | ||
![]() MSC8144SVT800B NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | YES | - | 0°C~105°C TJ | Tray | - | StarCore | Obsolete | 3 (168 Hours) | 783 | SC3400 Core | BOTTOM | BALL | 1V | 1mm | unknown | MSC8144 | S-PBGA-B783 | 1.05V | 0.97V | Ethernet, I2C, SPI, TDM, UART, UTOPIA | 133MHz | YES | NO | FIXED POINT | 3.30V | NO | MULTIPLE | External | 1.00V | 10.5MB | 800MHz | 3.176mm | 29mm | 29mm | ROHS3 Compliant | ||
![]() KMC8144TVT800A NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | SC3400 Core | - | - | - | - | - | MC8144 | - | - | - | EBI/EMI, Ethernet, I2C, PCI, Serial RapidIO, SPI, TDM, UART, UTOPIA | - | - | - | - | 3.30V | - | - | ROM (96kB) | 1.00V | 10.5MB | 800MHz | - | - | - | ROHS3 Compliant | ||
![]() KMSC7119VM1200 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 400-LFBGA | - | 400-MAPBGA (17x17) | -40°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | MSC7119 | - | - | - | Host Interface, I2C, UART | - | - | - | - | 3.30V | - | - | ROM (8kB) | 1.20V | 464kB | 300MHz | - | - | - | ROHS3 Compliant | ||
![]() KMC8113TMP4800V NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 431-BFBGA, FCBGA | - | - | -40°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | SC140 Core | - | - | - | - | - | MC8113 | - | - | - | Ethernet, I2C, TDM, UART | - | - | - | - | 3.30V | - | - | External | 1.10V | 1.436MB | 400MHz | - | - | - | Non-RoHS Compliant | ||
![]() KMC8144SVT800A NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | SC3400 Core | - | - | - | - | - | MC8144 | - | - | - | EBI/EMI, Ethernet, I2C, PCI, Serial RapidIO, SPI, TDM, UART, UTOPIA | - | - | - | - | 3.30V | - | - | ROM (96kB) | 1.00V | 10.5MB | 800MHz | - | - | - | ROHS3 Compliant | ||
![]() KMC8144VT800A NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~90°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | SC3400 Core | - | - | - | - | - | MC8144 | - | - | - | EBI/EMI, Ethernet, I2C, PCI, Serial RapidIO, SPI, TDM, UART, UTOPIA | - | - | - | - | 3.30V | - | - | ROM (96kB) | 1.00V | 10.5MB | 800MHz | - | - | - | ROHS3 Compliant | ||
![]() KMC8144TVT1000A NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | SC3400 Core | - | - | - | - | - | MC8144 | - | - | - | EBI/EMI, Ethernet, I2C, PCI, Serial RapidIO, SPI, TDM, UART, UTOPIA | - | - | - | - | 3.30V | - | - | ROM (96kB) | 1.00V | 10.5MB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() KMC8144SVT1000A NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TJ | Tray | 2006 | StarCore | Obsolete | 3 (168 Hours) | - | SC3400 Core | - | - | - | - | - | MC8144 | - | - | - | EBI/EMI, Ethernet, I2C, PCI, Serial RapidIO, SPI, TDM, UART, UTOPIA | - | - | - | - | 3.30V | - | - | ROM (96kB) | 1.00V | 10.5MB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() XC56309VF100AR2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 196-LBGA | - | 196-MAPBGA (15x15) | -40°C~105°C TJ | Tape & Reel (TR) | 2005 | DSP563xx | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | XC56309 | - | - | - | Host Interface, SSI, SCI | - | - | - | - | 3.30V | - | - | ROM (576B) | 3.30V | 24kB | 100MHz | - | - | - | Non-RoHS Compliant |