- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Core Architecture | Boundary Scan | Low Power Mode | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Number of Timers | ROM Programmability | Number of External Interrupts | Number of PWM Channels | Bus Compatibility | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Number of SPI Channels | Number of DMA Channels | Clock Rate | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320C6745DPTPT3 Texas Instruments | 320 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 176-LQFP Exposed Pad | - | 176 | - | - | Cache | 16 | -40°C~125°C TJ | Tray | TMS320C674x | e4 | yes | Active | 4 (72 Hours) | 176 | - | - | Fixed/Floating Point | - | - | - | - | - | QUAD | GULL WING | 260 | 1.2V | 0.5mm | 375MHz | NOT SPECIFIED | 320C6745 | 176 | Not Qualified | 1.32V | - | - | - | - | EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB | - | 1.14V | 32kB | 128kB | - | - | - | 32 | 32b | 2 | - | - | YES | YES | - | YES | - | 3.30V | 3 | - | - | - | - | - | NO | SINGLE | External | 1.20V | 320kB | - | - | - | 1.6mm | - | 24mm | 24mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADSP-21065LKSZ-264 Analog Devices Inc. | 150 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | - | 0°C~85°C TC | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 208 | - | - | Floating Point | Matte Tin (Sn) | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 66MHz | 40 | ADSP-21065 | 208 | - | 3.3V | - | - | - | - | Host Interface, Serial Port | 3.6V | 3.13V | - | 68kB | - | - | - | 32 | 32b | 2 | 24 | SHARC | YES | NO | - | - | 17408 | 3.30V | - | - | - | - | - | - | YES | MULTIPLE | External | - | 64kB | - | - | 60MHz | - | 4.1mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-2196MKSTZ-160 Analog Devices Inc. | 75 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | RAM | - | 0°C~70°C TA | Tray | ADSP-21xx | e3 | no | Active | 3 (168 Hours) | 144 | - | - | Fixed Point | - | - | - | - | - | QUAD | GULL WING | - | - | 0.5mm | 160MHz | - | ADSP-2196M | 144 | - | 2.5V | - | - | - | - | Host Interface, SPI, SSP, UART | 3.6V | 2.37V | 48kB | 40kB | - | 16 | - | 16 | 16b | 3 | - | - | - | - | - | - | - | 3.30V | 1 | - | - | - | - | - | - | - | ROM (48kB) | 2.50V | - | 2 | - | - | 1.52mm | - | 20mm | 20mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C6416TBGLZA6 Texas Instruments | 2254 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 532-BFBGA, FCBGA | - | 532 | 3.131403g | - | - | - | -40°C~105°C TC | Tray | TMS320C6414T/15T/16T | e0 | - | Active | 4 (72 Hours) | 532 | - | 3A001.A.3 | Fixed Point | Tin/Lead (Sn/Pb) | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.1V | 0.8mm | 600MHz | - | 320C6416 | 532 | - | 3.3V | - | - | - | - | Host Interface, McBSP, PCI, UTOPIA | 3.46V | 1.05V | - | - | - | - | - | 32 | 16b | - | - | - | YES | YES | - | YES | 262144 | 3.30V | - | 3 | FLASH | 4 | - | - | NO | MULTIPLE | External | 1.10V | 1.03MB | - | 64 | - | 3.25mm | - | 23mm | 23mm | 2.61mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TMS320DM355DZCE216 Texas Instruments | 640 |
| Datasheet | - | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 337-LFBGA | - | 337 | - | - | FLASH, SRAM | - | 0°C~85°C TC | Tube | TMS320DM3x, DaVinci™ | e1 | yes | Not For New Designs | 3 (168 Hours) | 337 | - | - | Digital Media System-on-Chip (DMSoC) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.3V | 0.65mm | 216MHz | - | 320DM355 | 337 | - | - | - | - | - | - | ASP, I2C, SPI, UART, USB | 1.365V | 1.235V | 8kB | 32kB | - | - | - | 32 | 32b | 3 | - | ARM | - | - | FIXED-POINT | - | 8192 | 1.8V 3.3V | - | - | - | - | - | I2C; SPI; UART; USB | - | - | ROM (8kB) | 1.30V | 56kB | - | - | - | 1.3mm | - | 13mm | 13mm | 890μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADSP-BF542BBCZ-5A Analog Devices Inc. | 44 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 400-LFBGA, CSPBGA | - | 400 | - | - | FLASH | 152 | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 400 | - | - | Fixed Point | - | - | - | - | - | BOTTOM | BALL | 260 | 1.25V | 0.8mm | 600MHz | 40 | ADSP-BF542 | 400 | Not Qualified | - | - | - | - | - | CAN, SPI, SSP, TWI, UART, USB | 3.6V | 900mV | 196kB | 64kB | - | - | - | 32 | 16b | 11 | - | Blackfin | YES | YES | - | - | - | 2.50V 3.30V | 3 | - | - | - | - | - | YES | MULTIPLE | External | 1.25V | 132kB | 2 | - | 533MHz | 1.36mm | - | 17.2mm | 17.2mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C6455BGTZA Texas Instruments | 2659 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 697-BFBGA, FCBGA | - | 697 | 4.340114g | - | DDR2, SDRAM, SRAM | 16 | -40°C~105°C TC | Tube | TMS320C645x | e0 | - | Active | 4 (72 Hours) | 697 | - | 3A001.A.3 | Fixed Point | Tin/Lead (Sn/Pb) | - | - | ALSO REQUIRES 3.3V SUPPLY | - | BOTTOM | BALL | 220 | 1.25V | 0.8mm | 1GHz | - | 320C6455 | 697 | - | 1.5V | - | - | - | - | Host Interface, I2C, McBSP, PCI, UTOPIA | 3.46V | 1.1875V | 32kB | 32kB | - | 32 | - | 32 | 16b | 2 | - | - | YES | YES | - | YES | - | 1.2V1.25V1.5V1.8V3.3V | - | - | - | - | - | - | NO | MULTIPLE | ROM (32kB) | 1.20V | 2.1MB | - | 64 | - | 3.5mm | - | 24mm | 24mm | 2.65mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-BF561SKBCZ-6A Analog Devices Inc. | 2630 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 256-BGA, CSPBGA | - | 256 | - | - | ROM | 48 | 0°C~70°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 256 | SMD/SMT | - | Fixed Point | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | BOTTOM | BALL | 260 | 1.35V | - | 600MHz | 40 | ADSP-BF561 | 256 | - | - | - | - | - | - | SPI, SSP, UART | 1.419V | 800mV | 2B | 32kB | - | - | - | 32 | 32b | 14 | - | Blackfin | YES | YES | - | - | - | 2.50V 3.30V | - | - | - | - | 12 | - | YES | MULTIPLE | External | 1.35V | 328kB | 1 | - | - | 1.31mm | - | 12.1mm | 12.1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C6205GHK200 Texas Instruments | 3249 | - | Datasheet | - | NRND (Last Updated: 2 days ago) | - | Surface Mount | - | BGA | - | 288 | 613.200185mg | 200MHz | - | - | - | Bulk | - | e0 | - | - | 3 (168 Hours) | 288 | - | 3A991.A.2 | - | Tin/Lead (Sn/Pb) | 90°C | 0°C | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.5V | 0.8mm | 200MHz | - | - | 288 | - | 3.3V | - | 1.53.35V | OTHER | - | PCI | 3.46V | 1.43V | - | 128kB | DIGITAL SIGNAL PROCESSOR, OTHER | 32 | - | 32 | 32b | - | - | TMS320 | YES | YES | FIXED POINT | YES | 16384 | - | - | 2 | - | 4 | - | - | NO | MULTIPLE | - | - | - | - | 4 | - | 1.4mm | - | 16mm | 16mm | 900μm | No | - | RoHS Compliant | Contains Lead | ||
![]() TMS320DM642AZDK5 Texas Instruments | 2347 | - | Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 548-FBGA, FCBGA | - | 548 | 2.44611g | - | SDRAM, SRAM | 16 | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | e1 | yes | Not For New Designs | 4 (72 Hours) | 548 | - | 3A991.A.2 | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 0.8mm | 500MHz | - | 320DM642 | 548 | - | 1.2V | - | 1.43.3V | - | - | Host Interface, I2C, McASP, McBSP, PCI | 3.46V | 1.14V | - | - | - | 64 | - | 32 | 32b | - | - | - | YES | YES | - | YES | - | 3.30V | - | 3 | - | 4 | - | - | NO | MULTIPLE | External | 1.20V | 160kB | - | 64 | - | 2.5mm | - | 23mm | 23mm | 1.8mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TMS320C6203BGNY173 Texas Instruments | 10 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 384-FBGA, FCCSPBGA | - | 384 | 1.433494g | - | - | - | 0°C~90°C TC | Tray | TMS320C62x | e0 | - | Active | 4 (72 Hours) | 384 | - | 3A001.A.3 | Fixed Point | Tin/Lead (Sn/Pb) | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.7V | 0.8mm | 173MHz | - | 320C6203 | 384 | - | 3.3V | - | - | - | - | McBSP | 3.46V | 1.65V | - | 896kB | - | - | - | 32 | 16b | - | - | - | YES | YES | - | YES | 524288 | 3.30V | - | 2 | MROM | 4 | - | - | NO | MULTIPLE | External | 1.50V | - | - | 4 | - | 2.35mm | - | 18mm | 18mm | 1.9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF531SBBC400 Analog Devices Inc. | 188 | - | Datasheet | - | - | Lead, Silver, Tin | Surface Mount | Surface Mount | 160-LFBGA, CSPBGA | - | 160 | - | - | - | 16 | -40°C~85°C TA | Tray | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 160 | - | - | Fixed Point | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | ALSO REQUIRES 3V OR 3.3V SUPPLY | - | BOTTOM | BALL | 240 | 1.2V | 0.8mm | 400MHz | 30 | ADSP-BF531 | 160 | - | - | - | - | - | - | SPI, SSP, UART | 3.6V | 800mV | 52kB | 16kB | - | - | - | 32 | 16b | 4 | 19 | Blackfin | YES | YES | - | - | - | 3.30V | 1 | - | - | - | - | - | YES | MULTIPLE | ROM (1kB) | 1.20V | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-BF548MBBCZ-5M Analog Devices Inc. | 140 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 400-LFBGA, CSPBGA | - | 400 | - | - | ROM, SRAM | 152 | -40°C~85°C TA | Tray | Blackfin® | e1 | no | Active | 3 (168 Hours) | 400 | - | 5A992.C | Fixed Point | TIN SILVER COPPER | - | - | - | - | BOTTOM | BALL | 260 | 1.25V | 0.8mm | 533MHz | 40 | ADSP-BF548 | 400 | - | - | - | 1.22.5/3.3V | - | - | CAN, SPI, SSP, TWI, UART, USB | 3.6V | 900mV | 324kB | 64kB | - | - | - | 32 | 16b | 11 | - | Blackfin | YES | YES | - | - | - | 2.50V 3.30V | 4 | - | - | - | - | - | YES | MULTIPLE | External | 1.25V | 260kB | - | - | - | 1.7mm | - | 17mm | 17mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21587KBCZ-4B Analog Devices Inc. | 80 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 529-LFBGA, CSPBGA | YES | 529 | - | - | - | - | 0°C~70°C TA | Tray | SHARC® | - | no | Active | 3 (168 Hours) | 529 | - | - | Floating Point | - | - | - | - | - | BOTTOM | BALL | 260 | 1.1V | 0.8mm | 450MHz | 30 | ADSP-21587 | 529 | - | - | 1.15V | - | - | 1.05V | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | 3 | - | - | - | - | - | - | - | ROM (512kB) | 1.10V | 640kB | - | - | - | - | 1.5mm | 19mm | 19mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-21363YSWZ-2AA Analog Devices Inc. | 9999 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | Surface Mount | Surface Mount | 144-LQFP Exposed Pad | - | 144 | - | - | - | 16 | -40°C~105°C TA | Tray | SHARC® | e3 | no | Active | 3 (168 Hours) | 144 | - | - | Floating Point | - | - | - | - | - | QUAD | GULL WING | 260 | 1V | 0.5mm | 333MHz | 40 | ADSP-21363 | 144 | Not Qualified | - | - | - | - | - | DAI, SPI | 3.47V | 950mV | 512kB | 384kB | - | - | - | 32 | 32b | 3 | 16 | SHARC | YES | NO | - | - | - | 3.30V | - | - | - | - | - | - | YES | MULTIPLE | ROM (512kB) | 1.00V | - | - | - | 200MHz | - | 1.6mm | 20mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320DM642AGDK6 Texas Instruments | 2906 |
| Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 548-BFBGA, FCCSPBGA | - | 548 | 2.44611g | - | SDRAM, SRAM | 16 | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | e0 | - | Not For New Designs | 4 (72 Hours) | 548 | - | 3A991.A.2 | Fixed Point | Tin/Lead (Sn/Pb) | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.4V | 0.8mm | 600MHz | - | 320DM642 | 548 | - | 1.4V | - | 1.43.3V | - | - | Host Interface, I2C, McASP, McBSP, PCI | 3.46V | 1.36V | - | - | - | 64 | - | 32 | 32b | - | - | - | YES | YES | - | YES | - | 3.30V | - | 3 | - | 4 | - | - | NO | MULTIPLE | External | 1.40V | 160kB | - | 64 | - | 2.8mm | - | 23mm | 23mm | 1.8mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-2183BSTZ-160 Analog Devices Inc. | 453 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 128-LQFP | - | 128 | - | - | - | - | -40°C~85°C TA | Tray | ADSP-21xx | e3 | no | Active | 3 (168 Hours) | 128 | - | - | Fixed Point | - | - | - | - | - | QUAD | GULL WING | 260 | 3.3V | 0.5mm | 40MHz | 40 | ADSP-2183 | 128 | - | 3.3V | - | - | - | - | Synchronous Serial Port (SSP) | 3.6V | 3V | - | 80kB | - | 16 | - | - | 16b | 1 | 14 | - | NO | YES | - | - | - | 3.30V | - | - | - | - | - | - | YES | MULTIPLE | External | - | - | - | - | - | - | - | 20mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C6202GJL250 Texas Instruments | 2559 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 352-BBGA, FCBGA Exposed Pad | - | 352 | 4.367187g | - | - | - | 0°C~90°C TC | Tray | TMS320C62x | e0 | - | Not For New Designs | 4 (72 Hours) | 352 | - | 3A001.A.3 | Fixed Point | Tin/Lead (Sn/Pb) | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.8V | 1mm | 250MHz | - | 320C6202 | 352 | - | 3.3V | - | - | - | - | McBSP | 3.46V | 1.71V | 256kB | 128kB | - | 32 | - | 32 | 16b | - | 22 | - | YES | YES | - | - | - | 3.30V | - | - | - | - | - | - | NO | MULTIPLE | External | 1.80V | 384kB | - | - | - | - | 3.8mm | 27mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C6727BZDH350 Texas Instruments | 2015 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | 986.988648mg | - | RAM, ROM, SDR, SDRAM | - | 0°C~90°C TC | Tray | TMS320C672x | e1 | yes | Active | 3 (168 Hours) | 256 | - | 3A991.A.2 | Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.2V | - | 350MHz | - | 320C6727 | 256 | - | 1.4V | - | 1.23.3V | - | - | EBI/EMI, HPI, I2C, McASP, SPI | 3.47V | 1.33V | 384kB | 256kB | - | - | - | 32 | 32b | - | - | TMS320 | YES | NO | - | YES | 262144 | 3.30V | - | - | MROM | - | - | - | NO | MULTIPLE | ROM (384kB) | 1.40V | 288kB | - | 16 | - | 2.02mm | - | 17mm | 17mm | 1.41mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADSP-21584KBCZ-5A Analog Devices Inc. | 12 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 349-LFBGA, CSPBGA | YES | 349 | - | - | - | - | 0°C~70°C TA | Tray | SHARC® | - | no | Active | 3 (168 Hours) | 349 | - | - | Floating Point | - | - | - | - | - | BOTTOM | BALL | - | 1.1V | 0.8mm | - | - | - | 349 | - | - | 1.15V | - | - | 1.05V | CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | 500MHz | - | - | - | - | - | - | - | - | - | - | 3.30V | 3 | - | - | - | - | SPI; UART | - | - | ROM (512kB) | 1.10V | 640kB | - | - | 500MHz | - | 1.5mm | 19mm | 19mm | - | - | - | ROHS3 Compliant | - |