- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320C5420GGUA200 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LFBGA | - | 144-BGA MICROSTAR (12x12) | -40°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.80V | 384kB | 100MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS32C6416DGLZ5E0 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 532-BFBGA, FCBGA | - | 532-FCBGA (23x23) | 0°C~90°C TC | Tray | TMS320C6414/15/16 | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP, PCI, UTOPIA | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.03MB | 500MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320C6415TBZLZ6 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 532-BFBGA, FCBGA | - | 532-FCBGA (23x23) | 0°C~90°C TC | Tray | TMS320C6414T/15T/16T | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP, PCI, UTOPIA | - | - | - | - | - | 3.30V | - | - | External | 1.10V | 1.03MB | 600MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21062KS-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | 0°C~85°C TC | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 240 | Floating Point | TIN LEAD | 16/32 BIT PARALLEL HOST INTFC PORT; SINGLE CY INSTR EXECUTION; 120 MFLOPS PEAK; 80 MFLOPS SUSTAINED | QUAD | GULL WING | 225 | 5V | 0.5mm | unknown | 30 | 240 | S-PQFP-G240 | COMMERCIAL | 5.25V | 4.75V | Host Interface, Link Port, Serial Port | 33.33MHz | 32 | YES | YES | 48 | 5.00V | YES | MULTIPLE | External | - | 256kB | 33MHz | 4.1mm | 32mm | 32mm | Non-RoHS Compliant | ||
![]() TMS320C6201GJL200 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 352-BBGA, FCBGA Exposed Pad | - | 352-FCBGA (27x27) | 0°C~90°C TC | Tray | TMS320C62x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.80V | 128kB | 200MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-21061KS-200 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 240-BFQFP Exposed Pad | - | 240-MQFP-EP (32x32) | 0°C~85°C TC | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous Serial Port (SSP) | - | - | - | - | - | 5.00V | - | - | External | 5.00V | 128kB | 50MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320C6415TZLZ7 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 532-BFBGA, FCBGA | - | 532-FCBGA (23x23) | 0°C~90°C TC | Tray | TMS320C6414T/15T/16T | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP, PCI, UTOPIA | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.03MB | 720MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8156SVT1000B Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | 0°C~105°C TJ | Tray | StarCore | - | - | Obsolete | 3 (168 Hours) | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6472EZTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 737-BFBGA, FCBGA | - | 737-FCBGA (24x24) | 0°C~85°C TC | Tube | TMS320C647x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (768kB) | 1.00V | 1.44MB | 500MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21062KBZ-160 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 225-BBGA | YES | - | 0°C~85°C TC | Tray | SHARC® | e1 | yes | Obsolete | 3 (168 Hours) | 225 | Floating Point | TIN SILVER COPPER | - | BOTTOM | BALL | 260 | 5V | 1.27mm | unknown | 40 | 225 | S-PBGA-B225 | COMMERCIAL | 5.25V | 4.75V | Host Interface, Link Port, Serial Port | 40MHz | 32 | YES | YES | 48 | 5.00V | YES | MULTIPLE | External | - | 256kB | 40MHz | 2.7mm | 23mm | 23mm | ROHS3 Compliant | ||
![]() TMS320C6678CYP Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 841-BFBGA, FCBGA | - | 841-FCBGA (24x24) | 0°C~85°C TC | Tube | TMS320C66x | - | - | Obsolete | 3 (168 Hours) | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, I2C, PCIe, SPI, TSIP, UART, 10/100/1000 Ethernet | - | - | - | - | - | 1.0V 1.5V 1.8V | - | - | ROM (128kB) | 1.00V | 8.5MB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C44PDB50 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 304-BFQFP Exposed Pad | - | 304-PQFP (40x40) | 0°C~85°C TC | Tray | TMS320C4x | - | - | Obsolete | 4 (72 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communication Ports | - | - | - | - | - | 5.00V | - | - | External | 5.00V | 8kB | 50MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320C6454BZTZA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 697-BFBGA, FCBGA | - | 697-FCBGA (24x24) | -40°C~105°C TC | Tray | TMS320C645x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC | - | - | - | - | - | 1.2V 1.5V 1.8V 3.3V | - | - | ROM (32kB) | 1.25V | 1.08MB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() SM32C6416TGLZA8EP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 532-BFBGA, FCBGA | - | 532-FCBGA (23x23) | -40°C~105°C TC | Tray | TMS320C6414T/15T/16T | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP, PCI, UTOPIA | - | - | - | - | - | 3.30V | - | - | External | 1.25V | 1.03MB | 850MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320C6455BZTZ8 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 697-BFBGA, FCBGA | - | 697-FCBGA (24x24) | 0°C~90°C TC | Tray | TMS320C645x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McBSP, PCI, UTOPIA | - | - | - | - | - | 1.2V1.25V1.5V1.8V3.3V | - | - | ROM (32kB) | 1.20V | 2.1MB | 850MHz | - | - | - | ROHS3 Compliant | ||
![]() MSC8157TVT1000A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TJ | Tray | StarCore | - | - | Obsolete | 3 (168 Hours) | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | 1.0V 1.5V 2.5V | - | - | ROM (96kB) | 1.00V | 6.375MB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21060KS-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 240-BFQFP Exposed Pad | YES | - | 0°C~85°C TC | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 240 | Floating Point | TIN LEAD | 16/32 BIT PARALLEL HOST INTFC PORT; SINGLE CY INSTR EXECUTION; 120 MFLOPS PEAK; 80 MFLOPS SUSTAINED | QUAD | GULL WING | 225 | 5V | 0.5mm | unknown | 30 | 240 | S-PQFP-G240 | COMMERCIAL | 5.25V | 4.75V | Host Interface, Link Port, Serial Port | 33.33MHz | 32 | YES | YES | 48 | 5.00V | YES | MULTIPLE | External | - | 512kB | 33MHz | 4.1mm | 32mm | 32mm | Non-RoHS Compliant | ||
![]() MSC8156ETVT1000B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 783-BBGA, FCBGA | - | 783-FCPBGA (29x29) | -40°C~105°C TJ | Tray | StarCore | - | - | Obsolete | 3 (168 Hours) | - | SC3850 Six Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | 2.50V | - | - | ROM (96kB) | 1.00V | 576kB | 1GHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6415TBZLZA8 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 532-BFBGA, FCBGA | - | 532-FCBGA (23x23) | -40°C~105°C TC | Tube | TMS320C6414T/15T/16T | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP, PCI, UTOPIA | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 1.03MB | 850MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21160NKB-100 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 400-BBGA | YES | - | 0°C~85°C TC | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 400 | Floating Point | TIN LEAD SILVER | ALSO REQUIRES 3.3V SUPPLY | BOTTOM | BALL | 220 | 1.9V | 1.27mm | unknown | 30 | 400 | S-PBGA-B400 | COMMERCIAL | 2V | 1.8V | Host Interface, Link Port, Serial Port | 50MHz | 32 | YES | NO | 64 | 3.30V | YES | MULTIPLE | External | 1.90V | 512kB | 100MHz | 2.49mm | 27mm | 27mm | Non-RoHS Compliant |