- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320C54V90BGGU Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LFBGA | - | 144-BGA MICROSTAR (12x12) | 0°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | ROM (256kB) | 1.50V | 80kB | 117MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320VC5470ZHK Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 257-LFBGA | - | 257-BGA MICROSTAR (16x16) | 0°C~85°C TC | Tray | TMS320C54x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, McBSP, SPI, UART | - | - | - | - | - | 3.30V | - | - | External | 1.80V | 160kB | 100MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C54V90APGE Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | 0°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | ROM (256kB) | 1.50V | 80kB | 117MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320DM335ZCE135 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 337-LFBGA | - | 337-NFBGA (13x13) | 0°C~85°C TC | Tube | TMS320DM3x, DaVinci™ | - | - | Obsolete | 3 (168 Hours) | - | Digital Media System-on-Chip (DMSoC) | - | - | - | - | - | - | - | - | - | - | - | - | - | ASP, EBI/EMI, I2C, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (8kB) | 1.30V | 56kB | 135MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6472EZTZ7 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 737-BFBGA, FCBGA | - | 737-FCBGA (24x24) | 0°C~85°C TC | Tube | TMS320C647x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (768kB) | 1.20V | 1.44MB | 700MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21062KB-160 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 225-BBGA | YES | - | 0°C~85°C TC | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 225 | Floating Point | TIN LEAD SILVER | BOTTOM | BALL | 225 | 5V | 1.27mm | unknown | 30 | 225 | S-PBGA-B225 | COMMERCIAL | 5.25V | 4.75V | Host Interface, Link Port, Serial Port | 40MHz | 32 | YES | YES | 48 | 5.00V | YES | MULTIPLE | External | - | 256kB | 40MHz | 2.7mm | 23mm | 23mm | Non-RoHS Compliant | ||
![]() TMS320VC549PGE-100 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | -40°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 2 (1 Year) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, Host Interface, Serial Port | - | - | - | - | - | 3.30V | - | - | ROM (32kB) | 2.50V | 64kB | 100MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2101BSZ-100 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-QFP | - | - | -40°C~85°C | Tray | ADSP-21xx | - | no | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | 80 | - | - | - | - | Synchronous Serial Port (SSP) | - | - | - | - | - | 5.00V | - | - | External | - | 6kB | 25MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-BF516KSWZ-4F4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP Exposed Pad | - | 176-LQFP-EP (24x24) | 0°C~70°C TA | Tray | Blackfin® | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet, I2C, PPI, RSI, SPI, SPORT, UART/USART | - | - | - | - | - | 1.8V 2.5V 3.3V | - | - | FLASH (4Mbit) | 1.30V | 116kB | 400MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C6743BPTP3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 176-LQFP Exposed Pad | - | 176-HLQFP (24x24) | 0°C~90°C TJ | Tray | TMS320C674x | - | - | Obsolete | 4 (72 Hours) | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 320kB | 375MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320BC52PZ57 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 0°C~70°C TA | Tray | TMS320C5x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP | - | - | - | - | - | 5.00V | - | - | ROM (8kB) | 5.00V | 2kB | 57MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320DM641AZDK6 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 548-FBGA, FCBGA | - | 548-FCBGA (23x23) | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McASP, McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.40V | 160kB | 600MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320C25PHL Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 80-BQFP | - | 80-QFP (14x20) | 0°C~70°C TA | Tray | TMS320C2x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial Port | - | - | - | - | - | 5.00V | - | - | ROM (8kB) | 5.00V | 1kB | 50MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320BC51PZ100 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 0°C~70°C TA | Tray | TMS320C5x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP, TDM | - | - | - | - | - | 5.00V | - | - | ROM (16kB) | 5.00V | 4kB | 100MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320BC51PQ80 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 132-BQFP Bumpered | - | 132-BQFP (24.54x24.54) | 0°C~70°C TA | Tray | TMS320C5x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP, TDM | - | - | - | - | - | 5.00V | - | - | ROM (16kB) | 5.00V | 4kB | 80MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS32C6414DGLZ7E3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 532-BFBGA, FCBGA | - | 532-FCBGA (23x23) | 0°C~90°C TC | Tray | TMS320C6414/15/16 | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.40V | 1.03MB | 720MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-21061LKB-160 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 225-BBGA | - | 225-PBGA | 0°C~85°C TC | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous Serial Port (SSP) | - | - | - | - | - | 3.30V | - | - | External | 3.30V | 128kB | 40MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-2189NBCA-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA, CSPBGA | YES | - | -40°C~85°C TA | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | BOTTOM | BALL | 240 | 1.8V | 0.8mm | - | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.90V | 192kB | 80MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() TMS320C6454BZTZ2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 697-BFBGA, FCBGA | - | 697-FCBGA | 0°C~90°C TC | Tube | TMS320C645x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC | - | - | - | - | - | 1.2V 1.5V 1.8V 3.3V | - | - | ROM (32kB) | 1.25V | 1.08MB | 1.2GHz | - | - | - | ROHS3 Compliant | ||
![]() 66AK2H12BAAW24 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 1517-BBGA, FCBGA | - | 1517-FCBGA (40x40) | 0°C~85°C TC | Tray | 66AK2Hx KeyStone Multicore | - | - | Obsolete | 4 (72 Hours) | - | DSP+ARM® | - | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0 | - | - | - | - | - | 0.85V 1.0V 1.35V 1.5V 1.8V 3.3V | - | - | ROM (384kB) | Variable | 12.75MB | 1.2GHz DSP, 1.4GHz ARM® | - | - | - | ROHS3 Compliant |