- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320DM6437ZDU5 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 376-BBGA Exposed Pad | - | 376-BGA (23x23) | 0°C~90°C TJ | Tray | TMS320DM643x, DaVinci™ | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (64kB) | 1.05V 1.20V | 240kB | 500MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-BF523KBCZ-6 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 289-LFBGA, CSPBGA | YES | - | 0°C~70°C TA | Tray | Blackfin® | - | yes | Obsolete | 3 (168 Hours) | 289 | Fixed Point | NOT SPECIFIED | - | BOTTOM | BALL | NOT SPECIFIED | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 289 | S-PBGA-B289 | COMMERCIAL | 3.6V | 1.8V | DMA, I2C, PPI, SPI, SPORT, UART | - | - | YES | YES | - | 1.8V 2.5V 3.3V | NO | MULTIPLE | ROM (32kB) | 1.10V | 132kB | 600MHz | 1.4mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() ADSP-BF534YBCZ-4B Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 208-FBGA, CSPBGA | YES | - | -40°C~105°C TA | Tray | Blackfin® | e1 | yes | Obsolete | 3 (168 Hours) | 208 | Fixed Point | TIN SILVER COPPER | ALSO REQUIRES 2.5V OR 3V SUPPLY | BOTTOM | BALL | 260 | 1.2V | 0.8mm | unknown | 40 | 208 | S-PBGA-B208 | COMMERCIAL | 1.32V | 0.8V | CAN, SPI, SSP, TWI, UART | 400MHz | 19 | YES | YES | 16 | 2.50V 3.30V | YES | MULTIPLE | External | 1.20V | 132kB | 400MHz | 1.7mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() ADSP-BF537KBCZ-6A Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 182-LFBGA, CSPBGA | YES | - | 0°C~70°C | Tray | Blackfin® | e1 | yes | Obsolete | 3 (168 Hours) | 182 | Fixed Point | TIN SILVER COPPER | ALSO REQUIRES 2.5V OR 3V SUPPLY | BOTTOM | BALL | 260 | 1.26V | 0.8mm | - | 40 | 182 | S-PBGA-B182 | COMMERCIAL | 1.32V | 0.8V | CAN, SPI, SSP, TWI, UART | 40MHz | 20 | YES | YES | 16 | 2.50V 3.30V | YES | MULTIPLE | External | 1.26V | 132kB | 600MHz | 1.7mm | 12mm | 12mm | ROHS3 Compliant | ||
![]() TMS320C6748BZWTD4E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | - | 361-NFBGA (16x16) | -40°C~90°C TJ | Tray | TMS320C674x | - | - | Obsolete | 3 (168 Hours) | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | External | 1.30V | 448kB | 456MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-21371KSZ-2B Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 208-BFQFP | - | 208-MQFP (28x28) | 0°C~70°C | Tray | SHARC® | - | - | Obsolete | 1 (Unlimited) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DAI, DPI | - | - | - | - | - | 3.30V | - | - | ROM (512kB) | 1.20V | 128kB | 266MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2186KSTZ-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 0°C~70°C | Tray | ADSP-21xx | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, Serial Port | - | - | - | - | - | 5.00V | - | - | External | 5.00V | 40kB | 33.3MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-BF538BBCZ-5F4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 316-LFBGA, CSPBGA | YES | - | -40°C~85°C | Tray | Blackfin® | e1 | yes | Obsolete | 3 (168 Hours) | 316 | Fixed Point | TIN SILVER COPPER | ALSO REQUIRES 2.5V OR 3.3V SUPPLY | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | NOT SPECIFIED | 316 | S-PBGA-B316 | COMMERCIAL | 1.32V | 0.8V | CAN, SPI, SSP, TWI, UART | 50MHz | 20 | YES | YES | 16 | 3.00V 3.30V | YES | MULTIPLE | FLASH (512kB) | 1.25V | 148kB | 533MHz | 1.7mm | 17mm | 17mm | ROHS3 Compliant | ||
![]() ADSP-21262SKBC-200 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 136-LFBGA, CSPBGA | YES | - | 0°C~70°C TA | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 136 | Floating Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 1.2V | 0.8mm | unknown | 30 | 136 | S-PBGA-B136 | COMMERCIAL | 1.26V | 1.14V | DAI, SPI | 66.67MHz | 16 | YES | NO | 16 | 3.30V | YES | MULTIPLE | ROM (512kB) | 1.20V | 256kB | 200MHz | 1.7mm | 12mm | 12mm | Non-RoHS Compliant | ||
![]() TMS320C6748BZWTD4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | - | 361-NFBGA (16x16) | -40°C~90°C TJ | Tray | TMS320C674x | - | - | Obsolete | 3 (168 Hours) | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | External | 1.30V | 448kB | 456MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2186BST-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | YES | - | -40°C~85°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 5V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 5.5V | 4.5V | Host Interface, Serial Port | 16.67MHz | 14 | NO | YES | 24 | 5.00V | YES | MULTIPLE | External | - | 40kB | 33.3MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() ADSP-21262SBBC-150 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 136-LFBGA, CSPBGA | YES | - | -40°C~85°C TA | Tray | SHARC® | e0 | no | Obsolete | 3 (168 Hours) | 136 | Floating Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 1.2V | 0.8mm | unknown | 30 | 136 | S-PBGA-B136 | COMMERCIAL | 1.26V | 1.14V | DAI, SPI | 50MHz | 16 | YES | NO | 16 | 3.30V | YES | MULTIPLE | ROM (512kB) | 1.20V | 256kB | 150MHz | 1.7mm | 12mm | 12mm | Non-RoHS Compliant | ||
![]() ADSP-2189NKST-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 1.8V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.80V | 192kB | 80MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() ADSP-21990BST Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 176-LQFP | YES | - | -40°C~85°C | Tray | ADSP-21xx | - | no | Obsolete | 1 (Unlimited) | 176 | Fixed Point | NOT SPECIFIED | - | QUAD | GULL WING | 225 | 2.5V | 0.5mm | - | 30 | 176 | S-PQFP-G176 | COMMERCIAL | 2.625V | 2.375V | SPI, SSP | 160MHz | 20 | YES | YES | 16 | 3.30V | YES | MULTIPLE | External | 2.50V | 20kB | 160MHz | 1.6mm | 24mm | 24mm | Non-RoHS Compliant | ||
![]() ADSP-2187NKCA-320 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA, CSPBGA | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | Fixed Point | TIN LEAD SILVER | - | BOTTOM | BALL | 240 | 1.8V | 0.8mm | - | 30 | 144 | S-PBGA-B144 | COMMERCIAL | 1.89V | 1.71V | Host Interface, Serial Port | 40MHz | 14 | NO | YES | 24 | 1.8V 2.5V 3.3V | YES | MULTIPLE | External | 1.80V | 160kB | 80MHz | 1.4mm | 10mm | 10mm | Non-RoHS Compliant | ||
![]() ADSP-21363KBC-1AA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 136-LFBGA, CSPBGA | - | 136-CSPBGA (12x12) | 0°C~70°C TA | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DAI, SPI | - | - | - | - | - | 3.30V | - | - | ROM (512kB) | 1.20V | 384kB | 333MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320BC52PZA57 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | -40°C~85°C TA | Tray | TMS320C5x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP | - | - | - | - | - | 5.00V | - | - | ROM (8kB) | 5.00V | 2kB | 57MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2185KST-133 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | YES | - | 0°C~70°C | Tray | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 100 | Fixed Point | TIN LEAD | - | QUAD | GULL WING | 240 | 5V | 0.5mm | - | 30 | 100 | S-PQFP-G100 | COMMERCIAL | 5.5V | 4.5V | Host Interface, Serial Port | 33MHz | 14 | YES | YES | 24 | 5.00V | YES | MULTIPLE | External | - | 80kB | 33.3MHz | 1.6mm | 14mm | 14mm | Non-RoHS Compliant | ||
![]() TMS320BC51PZ57 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 0°C~70°C TA | Tray | TMS320C5x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP, TDM | - | - | - | - | - | 5.00V | - | - | ROM (16kB) | 5.00V | 4kB | 57MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320LBC51PZA57 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | -40°C~85°C TA | Tray | TMS320C5x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP, TDM | - | - | - | - | - | 3.30V | - | - | ROM (16kB) | 3.30V | 4kB | 57MHz | - | - | - | ROHS3 Compliant |