- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Clock Frequency | Address Bus Width | Boundary Scan | Low Power Mode | External Data Bus Width | Voltage - I/O | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320DM355CZCE270 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 337-LFBGA | - | 337-NFBGA (13x13) | 0°C~85°C TC | Tube | TMS320DM3x, DaVinci™ | - | - | Obsolete | 3 (168 Hours) | - | Digital Media System-on-Chip (DMSoC) | - | - | - | - | - | - | - | - | - | - | - | - | - | ASP, I2C, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (8kB) | 1.30V | 56kB | 270MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320VC5510AGPHA2 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 240-LFBGA | - | 240-BGA MicroStar (15x15) | -40°C~85°C TC | Tray | TMS320C55x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | ROM (32kB) | 1.60V | 344kB | 200MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320DM6435ZWTQ4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 361-LFBGA | - | 361-NFBGA (16x16) | -40°C~125°C TJ | Tube | TMS320DM643x, DaVinci™ | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (64kB) | 1.05V 1.20V | 240kB | 400MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320DM355ZCE135 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 337-LFBGA | - | 337-NFBGA (13x13) | 0°C~85°C TC | Tube | TMS320DM3x, DaVinci™ | - | - | Obsolete | 3 (168 Hours) | - | Digital Media System-on-Chip (DMSoC) | - | - | - | - | - | - | - | - | - | - | - | - | - | ASP, I2C, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (8kB) | 1.30V | 56kB | 135MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320VC5471GHKA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 257-LFBGA | - | 257-BGA MICROSTAR (16x16) | -40°C~85°C TC | Tray | TMS320C54x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, McBSP, SPI, UART | - | - | - | - | - | 3.30V | - | - | External | 1.80V | 160kB | 100MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320DM355ZCE216 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 337-LFBGA | - | 337-NFBGA (13x13) | 0°C~85°C TC | Tray | TMS320DM3x, DaVinci™ | - | - | Obsolete | 3 (168 Hours) | - | Digital Media System-on-Chip (DMSoC) | - | - | - | - | - | - | - | - | - | - | - | - | - | ASP, I2C, SPI, UART, USB | - | - | - | - | - | 1.8V 3.3V | - | - | ROM (8kB) | 1.30V | 56kB | 216MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-BF534BBC-5A Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 182-LFBGA, CSPBGA | - | 182-CSPBGA (12x12) | -40°C~85°C TA | Tray | Blackfin® | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN, SPI, SSP, TWI, UART | - | - | - | - | - | 2.50V 3.30V | - | - | External | 1.26V | 132kB | 500MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-BF531SBB400 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 169-BBGA | - | 169-PBGA (19x19) | -40°C~85°C TA | Tray | Blackfin® | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, SSP, UART | - | - | - | - | - | 3.30V | - | - | ROM (1kB) | 1.20V | 52kB | 400MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320UC5409PGE-80 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP | YES | - | -40°C~100°C TC | Tray | TMS320C54x | e4 | no | Obsolete | 1 (Unlimited) | 144 | Fixed Point | NICKEL PALLADIUM GOLD | ALSO REQUIRES 3.3V SUPPLY | QUAD | GULL WING | 260 | 1.8V | 0.5mm | NOT SPECIFIED | 144 | S-PQFP-G144 | COMMERCIAL | 1.98V | 1.71V | Host Interface, McBSP | 20MHz | 23 | YES | YES | 16 | 1.8V 2.5V 3.3V | YES | MULTIPLE | ROM (32kB) | 1.80V | 64kB | 80MHz | 1.6mm | 20mm | 20mm | ROHS3 Compliant | ||
![]() TMS320VC5409PGE-80 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | -40°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | ROM (32kB) | 1.80V | 64kB | 80MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-2185LKST-115 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 0°C~70°C | Tray | ADSP-21xx | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, Serial Port | - | - | - | - | - | 3.30V | - | - | External | 3.30V | 80kB | 28.8MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320BC52PJ80 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-BQFP | - | 100-QFP (14x20) | 0°C~70°C TA | Tray | TMS320C5x | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP | - | - | - | - | - | 5.00V | - | - | ROM (8kB) | 5.00V | 2kB | 80MHz | - | - | - | ROHS3 Compliant | ||
![]() TMS320DM640AGDK4 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 548-BFBGA, FCCSPBGA | - | 548-FC/CSP (23x23) | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, McASP, McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 160kB | 400MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320VC5409GGU100 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | - | 144-BGA MICROSTAR (12x12) | -40°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | ROM (32kB) | 1.80V | 64kB | 100MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320DM640GDK400 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 548-BFBGA, FCCSPBGA | - | 548-FC/CSP (23x23) | 0°C~90°C TC | Tray | TMS320DM64x, DaVinci™ | - | - | Obsolete | 4 (72 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, McASP, McBSP | - | - | - | - | - | 3.30V | - | - | External | 1.20V | 160kB | 400MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320VC5409GGU-80 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-LFBGA | - | 144-BGA MICROSTAR (12x12) | -40°C~100°C TC | Tray | TMS320C54x | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, McBSP | - | - | - | - | - | 3.30V | - | - | ROM (32kB) | 1.80V | 64kB | 80MHz | - | - | - | Non-RoHS Compliant | ||
![]() TMS320BC52PZ100 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 0°C~70°C TA | Tray | TMS320C5x | - | - | Obsolete | 1 (Unlimited) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | BSP, SSP | - | - | - | - | - | 5.00V | - | - | ROM (8kB) | 5.00V | 2kB | 100MHz | - | - | - | ROHS3 Compliant | ||
![]() ADSP-BF527BBCZ-6A Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 208-FBGA, CSPBGA | - | 208-CSPBGA (17x17) | -40°C~85°C TA | Tray | Blackfin® | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | DMA, Ethernet, I2C, PPI, SPI, SPORT, UART, USB | - | - | - | - | - | 1.8V 2.5V 3.3V | - | - | ROM (32kB) | 1.15V | 132kB | 600MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-2185LBST-133 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | -40°C~85°C | Tray | ADSP-21xx | - | - | Obsolete | 3 (168 Hours) | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | Host Interface, Serial Port | - | - | - | - | - | 3.30V | - | - | External | 3.30V | 80kB | 33.3MHz | - | - | - | Non-RoHS Compliant | ||
![]() ADSP-21362BBCZ-1AA Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 136-LFBGA, CSPBGA | - | 136-CSPBGA (12x12) | -40°C~85°C | Tray | SHARC® | - | - | Obsolete | 3 (168 Hours) | - | Fixed/Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | DAI, SPI | - | - | - | - | - | 3.30V | - | - | ROM (512kB) | 1.20V | 384kB | 333MHz | - | - | - | ROHS3 Compliant |