- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | On Chip Program ROM Width | Boundary Scan | Low Power Mode | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of Cores | Number of External Interrupts | Bus Compatibility | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Number of SPI Channels | Number of DMA Channels | Clock Rate | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320C6412AZDK6 Texas Instruments | 22 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 548-FBGA, FCBGA | - | 548 | 2.44611g | - | SDRAM, SRAM | 16 | 0°C~90°C TC | Tray | - | TMS320C6410/12/13/18 | e1 | yes | Active | 4 (72 Hours) | 548 | - | 3A991.A.2 | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.4V | 0.8mm | - | 600MHz | - | 320C6412 | 548 | - | - | 1.4V | - | 1.43.3V | - | - | Host Interface, McBSP, PCI | 3.46V | 1.36V | - | - | - | - | - | - | 32 | 16b | - | - | - | - | - | YES | YES | - | YES | 262144 | 3.30V | - | - | 3 | - | - | 4 | - | NO | MULTIPLE | - | External | 1.40V | 288kB | - | 64 | - | 2.5mm | - | 23mm | 23mm | 1.8mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320VC5404PGE Texas Instruments | 21 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 1.290414g | - | - | 24 | 0°C~100°C TC | Tray | - | TMS320C54x | e4 | - | Active | 3 (168 Hours) | 144 | SMD/SMT | - | Fixed Point | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO REQUIRES 3.3V SUPPLY | - | QUAD | GULL WING | 260 | 1.5V | 0.5mm | - | 120MHz | - | 320VC5404 | 144 | - | - | 1.5V | - | - | - | - | Host Interface, McBSP, UART | 3.6V | 1.42V | 128kB | - | 32kB | - | 16 | - | 16 | 16b | - | - | - | - | - | YES | NO | - | NO | - | 3.30V | 1 | - | 2 | MROM | - | 5 | - | YES | MULTIPLE | - | ROM (128kB) | 1.50V | - | - | - | - | 1.6mm | - | 20mm | 20mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADSP-BF704KCPZ-3 Analog Devices Inc. | 21 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 88-VFQFN Exposed Pad, CSP | - | 88 | - | - | - | - | 0°C~70°C TA | Tray | - | Blackfin® | e3 | no | Active | 3 (168 Hours) | 88 | - | - | Blackfin+ | Matte Tin (Sn) | - | - | IT ALSO OPERATES AT 3.3V NOM SUPPLY | - | QUAD | NO LEAD | 260 | 1.8V | 0.5mm | - | 300MHz | 30 | ADSP-BF704 | 88 | - | - | - | 1.9V | - | - | 1.7V | CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | 512kB | - | 512kB | - | - | - | - | - | - | - | - | - | - | YES | YES | FIXED POINT | - | - | 1.8V 3.3V | 2 | - | - | - | - | - | - | YES | MULTIPLE | - | ROM (512kB) | 1.10V | - | - | - | - | - | 0.9mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-BF523KBCZ-5C2 Analog Devices Inc. | 50 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 289-LFBGA, CSPBGA | - | 289 | - | - | EEPROM, FLASH | 48 | 0°C~70°C TA | Tray | - | Blackfin® | e1 | no | Active | 3 (168 Hours) | 289 | SMD/SMT | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 3.3V | 0.5mm | - | 600MHz | 30 | ADSP-BF523 | 289 | - | Not Qualified | 3.3V | - | - | - | - | DMA, I2C, PPI, SPI, SPORT, UART | 3.6V | 1.8V | 132kB | 533 MHz | 32kB | - | 32 | - | 32 | 16b | 9 | - | - | Blackfin | - | YES | YES | - | - | - | 1.8V 2.5V 3.3V | 2 | - | - | - | - | - | - | NO | SINGLE | - | ROM (32kB) | 1.10V | - | 1 | - | 533MHz | 1.2mm | - | 12mm | 12mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMS320VC5506GHH Texas Instruments | 4 | - | Datasheet | - | NRND (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 179-LFBGA | - | 179 | 346.00593mg | - | EPROM, SDRAM, SRAM | 8 | -40°C~85°C TC | Tube | - | TMS320C55x | e0 | - | Not For New Designs | 3 (168 Hours) | 179 | - | 3A991.A.2 | Fixed Point | Tin/Lead (Sn/Pb) | - | - | ALSO REQURIES 3.3 SUPPLY | - | BOTTOM | BALL | 220 | 1.2V | - | - | 108MHz | - | 320VC5506 | 179 | - | - | 1.2V | - | 1.23.3V | - | - | Host Interface, I2C, McBSP | 3.6V | 1.14V | - | - | 128kB | - | 16 | - | 32 | 16b | - | - | - | TMS320 | - | YES | YES | - | NO | 65536 | 3.00V 3.30V | 0 | - | 3 | - | - | 5 | - | NO | MULTIPLE | - | External | 1.20V | - | - | - | - | 1.4mm | - | 12mm | 12mm | 900μm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-TS101SAB2Z000 Analog Devices Inc. | 72 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 484-BFBGA | - | 484 | - | - | - | - | -40°C~85°C TC | Tray | - | TigerSHARC® | e1 | no | Active | 3 (168 Hours) | 484 | - | - | Fixed/Floating Point | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | - | BOTTOM | BALL | - | 1.25V | 0.8mm | - | 250MHz | - | ADSP-TS101 | 484 | - | - | 1.2V | - | - | - | - | Host Interface, Link Port, Multi-Processor | 3.45V | 1.14V | 6MB | - | 768kB | - | - | - | - | 32b | 2 | 32 | - | - | - | YES | YES | - | - | - | 3.30V | - | - | - | - | - | - | - | YES | SINGLE | - | External | 1.20V | - | - | - | - | - | - | 19mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-21160NCBZ-100 Analog Devices Inc. | 2412 | - | Datasheet | 12 Weeks | CONTACT ADI (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 400-BBGA | - | 400 | - | - | - | - | -40°C~100°C TC | Tray | - | SHARC® | e1 | no | Active | 3 (168 Hours) | 400 | - | 3A991.A.2 | Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 260 | 1.9V | 1.27mm | - | 100MHz | 30 | ADSP-21160 | 400 | - | Not Qualified | 2.63V | - | 1.93.3V | - | - | Host Interface, Link Port, Serial Port | 3.47V | 1.8V | 4MB | - | 512kB | - | 32 | - | 32 | 32b | - | 32 | - | SHARC | - | YES | NO | - | - | 131072 | 3.30V | - | - | - | - | - | - | - | YES | MULTIPLE | - | External | 1.90V | - | - | - | - | - | 2.49mm | 27mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMS320DM6467CCUTD7 Texas Instruments | 2429 | - | Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 529-BFBGA, FCBGA | - | 529 | - | - | - | - | -40°C~85°C TC | Tray | - | TMS320DM646x, DaVinci™ | e1 | yes | Not For New Designs | 4 (72 Hours) | 529 | - | - | Digital Media System-on-Chip (DMSoC) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 245 | 1.2V | 0.8mm | - | 364.5MHz | - | 320DM6467 | 529 | - | - | - | - | - | - | - | EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB | 3.46V | 1.71V | 8kB | - | 32kB | - | - | - | 32 | 32b | - | - | - | - | - | - | - | FIXED-POINT | - | 8192 | 1.8V 3.3V | 3 | - | - | - | - | - | I2C; PCI; SPI; UART; USB | - | - | - | ROM (8kB) | 1.20V | 248kB | - | - | 729MHz DSP, 364.5MHz ARM® | - | - | 19mm | 19mm | 2.65mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMS320C6748BZCE3 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 361-LFBGA | YES | 361 | - | - | - | - | 0°C~90°C TJ | Tray | - | TMS320C674x | e1 | - | Obsolete | 3 (168 Hours) | 361 | - | - | Fixed/Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.2V | 0.65mm | - | 375MHz | - | 320C6748 | 361 | - | - | - | - | - | - | - | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB | 1.35V | 950mV | - | - | 128kB | - | - | - | 32 | 64b | - | 24 | - | - | - | YES | YES | - | - | 8192 | 1.8V 3.3V | 3 | - | - | - | - | - | - | NO | MULTIPLE | - | External | 1.20V | 448kB | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C10NL Texas Instruments | 17 | - | Datasheet | - | - | - | Through Hole | Through Hole | 40-DIP (0.600, 15.24mm) | - | 40 | - | - | - | - | 0°C~70°C TA | Tube | - | TMS320C1x | - | no | Obsolete | 1 (Unlimited) | 40 | - | 3A991.A.2 | Fixed Point | - | - | - | 5 MIPS | 8542.31.00.01 | DUAL | - | NOT SPECIFIED | 5V | 2.54mm | not_compliant | 20.5MHz | NOT SPECIFIED | TMS320C10 | 40 | - | Not Qualified | 5V | - | 5V | - | - | Parallel | 5.25V | 4.5V | 3kB | - | 288B | - | 16 | 55mA | 16 | 16b | - | 12 | 32 kb | - | 16 | NO | YES | - | NO | 144 | 5.00V | - | - | - | MROM | - | 1 | - | YES | MULTIPLE | 16 | ROM (3kB) | - | - | - | - | 20MHz | - | 5.08mm | 52.455mm | - | - | - | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C6412AGDKA5 Texas Instruments | 21 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 548-BFBGA, FCCSPBGA | - | 548 | 2.44611g | - | SDRAM, SRAM | 16 | -40°C~105°C TC | Tray | - | TMS320C6410/12/13/18 | e0 | - | Active | 4 (72 Hours) | 548 | - | 3A991.A.2 | Fixed Point | Tin/Lead (Sn/Pb) | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | 220 | 1.4V | 0.8mm | - | 500MHz | - | 320C6412 | 548 | - | - | - | - | 1.43.3V | - | - | Host Interface, McBSP, PCI | 3.46V | 1.36V | - | - | - | - | - | - | 32 | 16b | - | - | - | - | - | YES | YES | - | YES | 262144 | 3.30V | - | - | 3 | - | - | 4 | - | NO | MULTIPLE | - | External | 1.40V | 288kB | - | 64 | - | 2.8mm | - | 23mm | 23mm | 1.8mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADSP-2101BPZ-100 Analog Devices Inc. | 5185 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 68-LCC (J-Lead) | - | 68 | - | - | RAM, ROM | - | -40°C~85°C TA | Tube | - | ADSP-21xx | e3 | no | Obsolete | 5 (48 Hours) | 68 | - | - | Fixed Point | - | - | - | - | - | QUAD | J BEND | 260 | 5V | - | - | 25MHz | 40 | ADSP-2101 | 68 | - | - | 5V | - | 5V | - | - | Synchronous Serial Port (SSP) | 5.5V | 4.5V | - | - | 3kB | - | 16 | - | 16 | 16b | 1 | - | - | - | - | NO | YES | - | NO | - | 5.00V | - | 2 | - | - | - | 1 | - | YES | MULTIPLE | - | External | - | 6kB | - | - | - | - | 4.45mm | 24.18mm | 24.18mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C25GBL Texas Instruments | 12 | - | Datasheet | - | NRND (Last Updated: 4 days ago) | - | Surface Mount, Through Hole | - | - | - | 68 | - | 40MHz | - | - | - | - | - | - | - | - | - | - | 68 | - | 3A991.A.2 | - | - | 70°C | -40°C | PID CONTROL; 256 WORDS DATA/PROG RAM | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | - | 40MHz | - | - | 68 | - | - | 5V | - | 5V | COMMERCIAL | - | Serial | 5.25V | 4.75V | 8kB | - | 1.1kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | 185mA | 16 | 16b | - | - | - | - | - | NO | YES | FIXED POINT | NO | 544 | - | - | 1 | 1 | MROM | - | 3 | - | NO | MULTIPLE | - | - | - | - | - | - | - | 3.62mm | - | 24.38mm | 24.38mm | 2.03mm | No | - | RoHS Compliant | Contains Lead | ||
![]() MSC8156TAG1000B NXP USA Inc. | 1043 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | 783-BBGA, FCBGA | YES | - | - | - | - | - | -40°C~105°C TJ | Tray | 2006 | StarCore | e1 | - | Active | 3 (168 Hours) | 783 | - | 3A991.A.2 | SC3850 Six Core | TIN SILVER COPPER | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1V | 1mm | - | - | 30 | - | - | S-PBGA-B783 | - | - | 1.05V | - | - | 0.97V | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | YES | FIXED POINT | - | - | 2.50V | - | - | - | - | - | - | - | NO | SINGLE | - | ROM (96kB) | 1.00V | 576kB | - | - | 1GHz | - | 3.94mm | 29mm | 29mm | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-TS101SAB2-100 Analog Devices Inc. | 110 | - | Datasheet | - | - | Lead, Silver, Tin | Surface Mount | Surface Mount | 484-BFBGA | - | 484 | - | - | - | - | -40°C~85°C TC | Tray | - | TigerSHARC® | e0 | no | Obsolete | 3 (168 Hours) | 484 | - | - | Fixed/Floating Point | - | - | - | - | - | BOTTOM | BALL | 225 | 1.2V | 0.8mm | not_compliant | 300MHz | 30 | ADSP-TS101 | 484 | - | Not Qualified | 1.2V | - | - | - | - | Host Interface, Link Port, Multi-Processor | 3.45V | 1.14V | 6MB | - | 768kB | - | - | - | 32 | 32b | 2 | 32 | - | - | - | YES | YES | - | - | 196608 | 3.30V | - | - | - | - | - | - | - | YES | MULTIPLE | - | External | 1.20V | - | - | - | - | - | - | 19mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TMS320C6421ZWT5 Texas Instruments | 1500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 361-LFBGA | - | 361 | 789.392471mg | - | DDR2, FLASH, NAND, SDRAM, SRAM | 111 | 0°C~90°C TJ | Tray | - | TMS320C642x | e1 | yes | Active | 3 (168 Hours) | 361 | - | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 500MHz | - | 320C6421 | 361 | - | - | 1.2V | - | - | - | - | HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC | 3.63V | 1V | - | - | - | - | - | - | 32 | 16b | - | - | - | TMS320 | - | YES | NO | - | YES | - | 1.8V 3.3V | 1 | - | 5 | MROM | - | - | - | NO | MULTIPLE | - | ROM (64kB) | 1.05V 1.20V | 96kB | - | - | - | 1.4mm | - | 16mm | 16mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADSP-BF538BBCZ-5F8 Analog Devices Inc. | 1000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 316-LFBGA, CSPBGA | - | 316 | - | - | SRAM | 54 | -40°C~85°C TA | Tray | - | Blackfin® | e1 | no | Active | 3 (168 Hours) | 316 | - | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 533MHz | 40 | ADSP-BF538 | 316 | - | Not Qualified | - | - | - | - | - | CAN, SPI, SSP, TWI, UART | 1.375V | 800mV | 1MB | 400 MHz | 32kB | - | 32 | - | 32 | 16b | 3 | - | 8 Mb | Blackfin | - | YES | YES | - | - | - | 3.00V 3.30V | - | - | - | - | - | - | - | YES | MULTIPLE | - | FLASH (1MB) | 1.25V | 148kB | - | - | - | 1.31mm | - | 17mm | 17mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMS320DM8148CCYE0 Texas Instruments | 12 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 684-BFBGA, FCBGA | - | 684 | - | - | - | 128 | 0°C~90°C TJ | Tray | - | DM81x Video SOC, DaVinci™ | e1 | yes | Active | 4 (72 Hours) | 684 | - | - | Digital Media System-on-Chip (DMSoC) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 250 | 1.2V | 0.8mm | - | 720MHz | NOT SPECIFIED | 320DM8148 | 684 | - | Not Qualified | 1.2V | - | 0.95/1.35V | - | - | CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB | - | - | - | - | 64kB | - | - | - | 32 | 32b | - | - | - | ARM | - | YES | YES | FLOATING POINT | YES | - | 1.5V 1.8V 3.3V | 6 | - | - | - | 2 | - | - | - | - | - | ROM (48kB) | 1.1V 1.2V 1.35V | 1.08MB | - | - | 600MHz DSP, 720MHz ARM® | 3.06mm | - | 23mm | 23mm | 2.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMS320DM8148SCYE1 Texas Instruments | 2083 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 684-BFBGA, FCBGA | - | 684 | - | - | - | 128 | 0°C~90°C TJ | Tray | - | DM81x Video SOC, DaVinci™ | e1 | yes | Active | 4 (72 Hours) | 684 | - | - | Digital Media System-on-Chip (DMSoC) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 250 | 1.35V | 0.8mm | - | 700MHz | NOT SPECIFIED | 320DM8148 | 684 | - | Not Qualified | 1.2V | - | 1.1/1.35V | - | - | CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB | - | - | - | 1000 MHz | 64kB | - | - | - | 32 | 32b | - | - | - | ARM | - | YES | YES | FLOATING POINT | YES | - | 1.5V 1.8V 3.3V | 6 | - | - | - | 2 | - | - | - | - | - | ROM (48kB) | 1.1V 1.2V 1.35V | 1.08MB | - | - | 700MHz DSP, 1GHz ARM® | 3.06mm | - | 23mm | 23mm | 2.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMS320DM6435ZWTQ5 Texas Instruments | 3252 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 361-LFBGA | - | 361 | 789.392471mg | - | DDR2, FLASH, NAND, SDRAM, SRAM | 111 | -40°C~125°C TJ | Tube | - | TMS320DM643x, DaVinci™ | e1 | yes | Active | 3 (168 Hours) | 361 | - | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | 500MHz | - | 320DM6435 | 361 | - | - | 1.2V | - | - | - | - | HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC | 3.63V | 1V | - | - | - | - | 32 | - | 32 | 8b | - | - | - | - | - | YES | NO | - | YES | - | 1.8V 3.3V | 2 | - | 5 | MROM | - | - | - | NO | MULTIPLE | - | ROM (64kB) | 1.05V 1.20V | 240kB | - | - | - | 1.4mm | - | 16mm | 16mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free |