- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Memory Types | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | Bit Size | Data Bus Width | Halogen Free | Number of Timers/Counters | Address Bus Width | Nominal Input Voltage | Core Architecture | On Chip Program ROM Width | Max Frequency | Boundary Scan | Low Power Mode | Number of A/D Converters | External Data Bus Width | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | On Chip Data RAM Width | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Source Url Status Check Date | Clock Rate | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TNETV2665FIBZWT7 Texas Instruments | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 361-LFBGA | YES | 361 | - | - | - | - | - | - | 0°C~90°C TJ | Tray | - | TMS320C642x | e1 | yes | Active | 3 (168 Hours) | 361 | - | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 1.2V | 0.8mm | - | - | NOT SPECIFIED | TNETV2665 | - | - | - | - | - | - | - | 1.14V | EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC | - | - | - | - | - | - | - | - | 30MHz | - | - | - | - | - | - | - | - | - | - | YES | YES | - | - | - | - | - | 1.8V 3.3V | 2 | - | - | - | - | NO | MULTIPLE | - | ROM (64kB) | 1.05V 1.20V | 240kB | - | 700MHz | 1.4mm | - | 16mm | 16mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() ADBF705WCBCZ411 Analog Devices Inc. | 43 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 184-LFBGA, CSPBGA | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tray | - | Automotive | - | - | Active | 3 (168 Hours) | - | - | - | Blackfin+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADBF705 | - | - | - | - | - | - | - | - | CAN, DSPI, EBI/EMI, I2C, PPI, QSPI, SD/SDIO, SPI, SPORT, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | ROM (512kB) | 1.10V | 512kB | - | 400MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADBF531WBBCZ406 Analog Devices Inc. | 100 |
| Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 160-LFBGA, CSPBGA | - | 160 | 160-CSPBGA (12x12) | - | - | - | - | - | -40°C~85°C TA | Tray | - | Automotive | - | - | Active | 1 (Unlimited) | - | - | - | Fixed Point | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 400MHz | - | ADBF531 | - | - | - | - | - | - | - | - | SPI, SSP, UART | - | - | - | - | - | - | - | - | - | - | - | 40b | - | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | ROM (1kB) | 1.20V | 52kB | - | 400MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CS495314-CVZR Cirrus Logic Inc. | 12 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 128-LQFP | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | 2004 | - | - | - | Active | 3 (168 Hours) | 128 | - | EAR99 | Fixed Point | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | - | 0.5mm | - | 150MHz | NOT SPECIFIED | - | 128 | R-PQFP-G128 | Not Qualified | - | 1.89V | 1.83.3V | - | 1.71V | DAI/O, EBI/EMI, I2C, Parallel, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | ROM (128kB) | 1.80V | 82kB | - | - | - | 1.6mm | 20mm | 14mm | - | - | - | RoHS Compliant | - | ||
![]() TDA7502 STMicroelectronics | 195 | - | Datasheet | - | - | - | - | - | 44-LQFP | YES | 44 | - | - | - | - | - | - | -40°C~125°C TJ | Tray | - | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | - | - | Fixed Point | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | 0.8mm | - | 50MHz | - | TDA7502 | 44 | - | - | 4.6V | 3.45V | - | - | 3.15V | I2C, SAI, SPI | - | - | - | - | - | 15kB | - | - | - | - | - | 24b | - | - | - | 6.5V | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() TMS320DM6433ZWTL Texas Instruments | 50 |
| Datasheet | - | NRND (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 361-LFBGA | - | 361 | - | 789.392471mg | - | - | - | - | 0°C~90°C TJ | Tube | - | TMS320DM643x, DaVinci™ | e1 | yes | Not For New Designs | 3 (168 Hours) | 361 | - | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO REQUIRES 3.3V SUPPLY | - | BOTTOM | BALL | 260 | - | 1.2V | 0.8mm | - | 600MHz | NOT SPECIFIED | 320DM6433 | 361 | - | Not Qualified | 3.3V | - | - | - | - | HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC | 3.63V | 1V | - | - | - | - | - | - | - | - | 32 | 32b | - | - | - | - | - | - | - | YES | YES | - | - | - | YES | 20480 | 1.8V 3.3V | 1 | - | 5 | MROM | - | NO | MULTIPLE | - | ROM (64kB) | 1.20V | 240kB | - | - | 1.4mm | - | 16mm | 16mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0W344-005-XTP ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | - | - | Surface Mount | 52-TFQFN Exposed Pad | YES | 52 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | BelaSigna® 200 | e3 | yes | Obsolete | 3 (168 Hours) | 52 | - | 3A991.A.2 | Fixed Point | Tin (Sn) | - | - | - | 8542.31.00.01 | QUAD | - | - | - | 1.25V | 0.5mm | - | 1.28MHz | - | 0W344 | 52 | - | - | 1.25V | - | - | - | - | I2C, I2S, PCM, SPI, UART | 1.8V | 1.03V | 24kB | - | - | 16kB | - | - | - | - | 16 | 16b | Halogen Free | - | - | - | - | - | - | NO | NO | - | - | - | - | 8192 | 1.80V | - | - | - | - | - | YES | MULTIPLE | - | PRAM (24kB) | - | - | - | - | - | 1.1mm | 8mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TMS320DM6437ZDUQ4 Texas Instruments | 50 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 376-BBGA Exposed Pad | - | 376 | 376-BGA (23x23) | - | - | - | - | - | -40°C~125°C TJ | Tube | - | TMS320DM643x, DaVinci™ | - | - | Active | 3 (168 Hours) | - | - | - | Fixed Point | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 400MHz | - | 320DM6437 | - | - | - | - | - | - | - | - | HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC | 3.63V | 1.14V | - | - | - | - | - | - | - | - | - | 32b | - | - | - | - | - | - | 400MHz | - | - | - | - | - | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | ROM (64kB) | 1.05V 1.20V | 240kB | - | 400MHz | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ADSP-BF531SBB400 Analog Devices Inc. | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 169-BBGA | - | 169 | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | Blackfin® | e0 | no | Obsolete | 3 (168 Hours) | 169 | - | - | Fixed Point | Tin/Lead (Sn/Pb) | - | - | ALSO REQUIRES 3V OR 3.3V SUPPLY | - | BOTTOM | BALL | 225 | - | 1.2V | - | - | 400MHz | 30 | ADSP-BF531 | 169 | - | - | - | - | - | - | - | SPI, SSP, UART | 3.6V | 800mV | - | - | - | - | - | - | - | - | 32 | - | - | - | 19 | - | - | - | - | YES | YES | - | 16 | - | - | - | 3.30V | 1 | - | - | - | - | YES | MULTIPLE | - | ROM (1kB) | 1.20V | 52kB | - | - | - | 2.5mm | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C6746BZWT3 Texas Instruments | In Stock | - | Datasheet | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 361-LFBGA | - | 361 | - | - | - | Cache, RAM | - | - | 0°C~90°C TJ | Tray | - | TMS320C674x | e1 | - | Obsolete | 3 (168 Hours) | 361 | - | - | Fixed/Floating Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | - | 1.2V | 0.8mm | - | 375MHz | - | 320C6746 | 361 | - | - | - | - | - | - | - | EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB | 3.45V | 950mV | 32kB | 310μA | - | 320kB | - | - | - | - | 32 | 16b | - | 4 | 23 | - | - | - | - | YES | YES | - | - | - | - | 8192 | 1.8V 3.3V | 3 | - | - | - | - | NO | SINGLE | - | ROM (1.088MB) | 1.00V 1.10V 1.20V | 488kB | - | - | - | - | 16mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ADSP-2189NBCA-320 Analog Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 144-LFBGA, CSPBGA | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | ADSP-21xx | e0 | no | Obsolete | 3 (168 Hours) | 144 | - | 3A991.A.2 | Fixed Point | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 240 | - | 1.8V | 0.8mm | not_compliant | - | 30 | ADSP-2189 | 144 | S-PBGA-B144 | Not Qualified | - | 1.89V | 2/3.3V | - | 1.71V | Host Interface, Serial Port | - | - | - | - | - | - | - | - | 40MHz | - | 16 | - | - | - | 14 | - | - | - | - | NO | YES | - | 24 | - | - | 49152 | 1.8V 2.5V 3.3V | - | - | - | - | - | YES | MULTIPLE | - | External | 1.90V | 192kB | 2013-05-01 14:56:48.858 | 80MHz | - | 1.4mm | 10mm | 10mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADSP-21478KCPZ-1A Analog Devices Inc. | 114 |
| Datasheet | 8 Weeks | CONTACT ADI (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 88-VFQFN Exposed Pad, CSP | - | 88 | - | - | - | - | 16 | - | 0°C~70°C TA | Tray | - | SHARC® | e3 | no | Active | 3 (168 Hours) | 88 | - | - | Floating Point | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | - | 1.2V | 0.5mm | - | 266MHz | 30 | ADSP-21478 | 88 | - | Not Qualified | 1.2V | - | - | - | - | DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART | 1.26V | 1.14V | 3MB | - | 200 MHz | 384kB | - | - | - | - | 40 | 32b | - | 3 | 24 | - | SHARC | - | - | YES | YES | - | - | - | YES | - | 3.30V | 1 | - | - | - | - | - | - | - | ROM (4Mbit) | 1.20V | 3Mbit | - | 200MHz | - | 0.9mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADSP-BF525KBCZ-5C2 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 289-LFBGA, CSPBGA | - | 289 | - | - | - | - | 48 | - | 0°C~70°C TA | Tray | - | Blackfin® | - | no | Obsolete | 3 (168 Hours) | 289 | SMD/SMT | - | Fixed Point | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | - | 3.3V | 0.5mm | - | 600MHz | NOT SPECIFIED | ADSP-BF525 | 289 | - | Not Qualified | 3.3V | - | - | - | - | DMA, I2C, PPI, SPI, SPORT, UART, USB | 3.6V | 1.8V | 132kB | - | 533 MHz | 32kB | - | 32 | - | - | 32 | 16b | - | 9 | - | - | Blackfin | - | - | YES | YES | - | - | - | - | - | 1.8V 2.5V 3.3V | 2 | - | - | - | - | NO | SINGLE | - | ROM (32kB) | 1.10V | - | - | 533MHz | - | 1.4mm | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AD21488WBSWZ1A02 Analog Devices Inc. | 21 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 176-LQFP Exposed Pad | - | - | 176-LQFP (24x24) | - | - | - | - | - | -40°C~125°C TJ | Tray | - | Automotive, SHARC® | - | - | Active | 1 (Unlimited) | - | - | - | Floating Point | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADSP-21488 | - | - | - | - | - | - | - | - | EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | External | 1.10V | 3Mbit | - | 266MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VC55GPSPGE Texas Instruments | 32 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 144-LQFP | YES | 144 | - | - | - | - | - | - | -40°C~85°C TC | Tray | - | TMS320C55x | e4 | yes | Active | 4 (72 Hours) | 144 | - | - | Fixed Point | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | GULL WING | - | - | 1.6V | - | - | - | - | VC55 | 144 | - | - | - | - | - | - | - | Host Interface, I2C, McBSP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | YES | 1 | - | - | NO | - | 3.00V 3.30V | 0 | - | 3 | MROM | 5 | NO | MULTIPLE | - | ROM (64kB) | 1.60V | 256kB | - | 200MHz | 1.6mm | - | 20mm | 20mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSC8251SVT1000B NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 783-BBGA, FCBGA | - | - | 783-FCPBGA (29x29) | - | - | - | - | - | 0°C~105°C TJ | Tray | 2008 | StarCore | - | - | Obsolete | 3 (168 Hours) | - | - | - | SC3850 Single Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSC8251 | - | - | - | - | - | - | - | - | Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.50V | - | - | - | - | - | - | - | - | ROM (96kB) | 1.00V | 576kB | - | 1GHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADSP-2189MKCAZ-300 Analog Devices Inc. | In Stock | - | Datasheet | - | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 144-LFBGA | - | 144 | - | - | - | - | - | - | 0°C~70°C TA | Tray | - | ADSP-21xx | - | no | Obsolete | 3 (168 Hours) | - | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | 75MHz | - | ADSP-2189 | 144 | - | - | 2.5V | - | - | - | - | Host Interface, Serial Port | 3.6V | 2.37V | - | - | - | 192kB | - | - | - | - | - | 16b | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | External | 2.50V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() DSPC56371AF180 NXP Semiconductors / Freescale | In Stock | - | Datasheet | - | - | - | - | - | LQFP | YES | - | - | - | 181MHz | - | - | - | - | - | - | - | e3 | - | - | 3 (168 Hours) | 80 | - | - | - | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | - | 0.635mm | - | - | - | - | - | S-PQFP-G80 | - | - | - | 1.253.3V | - | - | - | - | - | 192kB | - | - | 264kB | - | - | - | - | 24 | 24b | Halogen Free | - | - | - | - | - | - | - | - | - | - | FIXED-POINT | - | 86016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TMS320P14FNL Texas Instruments | 24 | - | Datasheet | - | - | - | - | - | PLCC | YES | 68 | - | - | - | - | - | - | - | - | - | - | - | no | - | - | 68 | - | 3A991.A.2 | - | - | 70°C | 0°C | CAPTURE/COMPARE UNIT; 6.4 MIPS; ROM PROTECT | 8542.31.00.01 | QUAD | J BEND | NOT SPECIFIED | - | 5V | 1.27mm | - | - | NOT SPECIFIED | - | 68 | - | Not Qualified | - | 5.25V | - | COMMERCIAL | 4.5V | - | - | - | 4kB | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | 35.1MHz | 90mA | 16 | 32b | - | - | 12 | - | - | 16 | - | NO | YES | - | - | FIXED POINT | NO | 256 | - | - | 1 | 3 | OTPROM | 2 | YES | MULTIPLE | 16 | - | - | - | - | - | - | 4.57mm | 24.23mm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() DM383AAAR21 Texas Instruments | 5 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 609-LFBGA, FCBGA | - | 609 | - | - | - | - | - | - | 0°C~95°C TJ | Tray | - | DM38x DaVinci™ Video SOC | e1 | yes | Active | 3 (168 Hours) | 609 | - | - | Digital Media System-on-Chip (DMSoC) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | - | 1.35V | 0.5mm | - | 1GHz | - | DM383 | - | - | - | - | 1.42V | - | - | 1.28V | CAN, I2C, McASP, MMC/SD/SDIO, SATA, SPI, UART, USB | - | - | - | - | 1000 MHz | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | YES | YES | - | - | FLOATING POINT | YES | - | 1.35V 1.5V 1.8V 3.3V | 3 | - | - | - | - | - | - | - | ROM (48kB) | 1.1V 1.2V 1.35V | 640kB | - | - | - | - | 16mm | 16mm | 980μm | No | - | ROHS3 Compliant | - |