- Manufacturer
- Interface
- Moisture Sensitivity Level (MSL)
- Package / Case
- RoHS Status
- Number of Pins
- Frequency
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Type
Attribute column
Categories
Embedded - DSP (Digital Signal Processors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Clock Frequency | Supply Current-Max | Bit Size | Data Bus Width | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | Max Frequency | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Programmable I/O | Format | Integrated Cache | RAM (words) | Voltage - I/O | Number of UART Channels | Number of Timers | ROM Programmability | Number of External Interrupts | Barrel Shifter | Internal Bus Architecture | Non-Volatile Memory | Voltage - Core | On Chip Data RAM | Clock Rate | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSP56303AG100R2 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 144-LQFP | YES | - | - | - | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2005 | DSP563xx | e3 | - | Last Time Buy | 3 (168 Hours) | 144 | 3A991.A.2 | Fixed Point | Matte Tin (Sn) | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 3.3V | 0.5mm | - | 40 | DSP56303 | - | S-PQFP-G144 | Not Qualified | - | 3.6V | - | - | 3V | - | Host Interface, SSI, SCI | - | - | - | - | - | - | 100MHz | - | - | - | - | 18 | - | - | - | YES | YES | 24 | - | - | - | - | 3.30V | - | - | - | - | YES | MULTIPLE | ROM (576B) | - | 24kB | 100MHz | - | 1.6mm | 20mm | 20mm | - | - | - | ROHS3 Compliant | - | ||
![]() TMS320C44GFW50 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 388-BFBGA | - | 388 | - | 4.351g | - | - | - | 0°C~85°C TC | Tray | - | TMS320C4x | - | - | Obsolete | 4 (72 Hours) | 388 | 3A991.A.2 | Floating Point | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | 220 | - | 5V | 1.27mm | 50MHz | - | 320C44 | 388 | - | - | 5V | - | 5V | - | - | - | Communication Ports | 5.25V | 4.75V | - | 8kB | - | 32 | - | 850mA | 32 | 32b | - | 24 | - | - | - | YES | YES | - | - | - | - | 8192 | 5.00V | - | - | - | - | YES | MULTIPLE | External | - | - | - | - | 2.5mm | 35mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320BC51PQA80 Texas Instruments | 6000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 132-BQFP Bumpered | - | 132 | - | - | - | - | - | -40°C~85°C TA | Tray | - | TMS320C5x | e4 | - | Obsolete | 4 (72 Hours) | 132 | 3A001.A.3 | Fixed Point | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1K WORDS DATA/PROG RAM | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 5V | 0.635mm | 80MHz | NOT SPECIFIED | TMS320BC51 | 132 | - | Not Qualified | - | 5.25V | 5V | - | 4.75V | - | BSP, SSP, TDM | - | - | - | - | - | - | - | - | 16 | - | - | 16 | - | - | - | YES | YES | 16 | - | - | - | 2080 | 5.00V | - | - | - | - | YES | MULTIPLE | ROM (16kB) | - | 4kB | - | - | 4.57mm | 24.13mm | 24.13mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320C5534AZHHA10 Texas Instruments | 202 | - | Datasheet | - | NRND (Last Updated: 2 days ago) | - | Surface Mount | - | BGA | - | 144 | - | - | 100MHz | - | - | - | - | - | - | e1 | yes | - | 3 (168 Hours) | 144 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -10°C | - | - | BOTTOM | BALL | 260 | - | 1.3V | 0.8mm | 100MHz | - | - | 144 | - | - | 1.3V | - | - | INDUSTRIAL | - | - | I2C, MMC, SD, SPI, UART, USB | 1.43V | 1.24V | 128kB | 256kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | 16 | 32b | 3 | - | - | - | - | YES | YES | - | 20 | FIXED POINT | NO | - | - | 1 | - | MROM | 2 | NO | MULTIPLE | - | - | - | - | 1.4mm | - | 12mm | 12mm | 900μm | No | - | RoHS Compliant | Lead Free | ||
![]() SPAKDSP303AG100 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 144-LQFP | - | - | - | - | - | - | - | -40°C~105°C TJ | Tray | 2005 | DSP563xx | - | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | - | - | - | - | - | - | - | - | - | - | - | - | SPAKDSP303 | - | - | - | - | - | - | - | - | - | Host Interface, SSI, SCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | ROM (576B) | - | 24kB | 100MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CS48L11-CNZ Cirrus Logic Inc. | 342 |
| - | 17 Weeks | - | - | - | Surface Mount | 24-QFN | - | - | 24-QFN | - | - | - | - | 0°C~70°C TA | Tray | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | Fixed Point | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 150MHz | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | - | - | - | - | - | - | ROM (160kB) | 1.00V 1.20V | 256kB | 150MHz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMS320VC5470GHKA Texas Instruments | In Stock | - | Datasheet | - | - | Lead, Tin | Surface Mount | Surface Mount | 257-LFBGA | - | 257 | - | 576.005611mg | - | SDRAM | 36 | -40°C~85°C TC | Tray | - | TMS320C54x | e0 | - | Obsolete | 3 (168 Hours) | 257 | - | Fixed Point | Tin/Lead (Sn/Pb) | - | - | ALSO REQUIRES 3.3V SUPPLY | - | BOTTOM | BALL | 220 | - | 1.8V | 0.8mm | 100MHz | - | 320VC5470 | 257 | - | - | 1.8V | - | 1.83.3V | - | - | - | I2C, McBSP, SPI, UART | 3.6V | 1.71V | 4kB | 160kB | - | 16 | - | - | 16 | 16b | - | 23 | - | ARM | - | YES | YES | - | - | - | - | - | 3.30V | 2 | - | - | - | NO | MULTIPLE | External | 1.80V | - | - | - | 1.4mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() ADBF534WBBCZ4A03 Analog Devices Inc. | 6000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 182-LFBGA, CSPBGA | - | 182 | 182-CSPBGA (12x12) | - | - | - | - | -40°C~85°C TA | Tray | - | Blackfin® | - | - | Active | 3 (168 Hours) | - | - | Fixed Point | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 400MHz | - | ADBF534 | - | - | - | - | - | - | - | - | - | CAN, SPI, SSP, TWI, UART | - | - | - | - | - | - | - | - | - | 40b | - | - | - | - | 400MHz | - | - | - | - | - | - | - | 2.50V 3.30V | - | - | - | - | - | - | External | 1.20V | 132kB | 400MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TAS3218IPZPR Texas Instruments | 1823 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 100-TQFP Exposed Pad | - | 100 | - | 505.386949mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Obsolete | 3 (168 Hours) | 100 | - | Fixed Point | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | GULL WING | 260 | 1 | - | 0.5mm | 135MHz | NOT SPECIFIED | TAS3218 | 100 | - | Not Qualified | - | 3.6V | 3.3V | - | 3V | 2 | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | - | - | 48.59kB | - | - | - | 14mm | 14mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TMS320VC5471GHKA Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 257-LFBGA | - | 257 | - | 576.005611mg | - | SDRAM | 36 | -40°C~85°C TC | Tray | - | TMS320C54x | e0 | - | Obsolete | 3 (168 Hours) | 257 | 3A001.A.3 | Fixed Point | Tin/Lead (Sn/Pb) | - | - | ALSO REQUIRES 3.3V SUPPLY FOR I/O SUPPLY | - | BOTTOM | BALL | 220 | - | 1.8V | 0.8mm | 100MHz | - | 320VC5471 | 257 | - | - | 1.8V | - | 1.83.3V | - | - | - | I2C, McBSP, SPI, UART | 3.6V | 1.71V | - | 160kB | - | 16 | - | - | 16 | 16b | - | 23 | - | TMS320 | - | YES | YES | - | - | - | - | - | 3.30V | 2 | - | - | - | NO | MULTIPLE | External | 1.80V | - | - | - | 1.4mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() DSG5402PGE100 Texas Instruments | 14 | - | Datasheet | - | ACTIVE (Last Updated: 4 days ago) | - | - | - | LQFP | YES | 144 | - | - | - | - | - | - | - | - | - | e4 | yes | - | 2 (1 Year) | 144 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 100°C | -40°C | ALSO REQUIRES 3.3V SUPPLY | - | QUAD | GULL WING | 260 | - | 1.8V | - | - | NOT SPECIFIED | - | 144 | - | Not Qualified | - | 1.98V | 1.83.3V | - | 1.71V | - | - | - | - | - | - | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | 16 | - | - | - | - | - | - | YES | YES | - | - | FIXED POINT | NO | 16384 | - | 0 | 2 | MROM | 4 | YES | MULTIPLE | - | - | - | - | 1.6mm | - | 20mm | 20mm | 1.4mm | - | - | RoHS Compliant | - | ||
![]() TMS320C6424ZWTQ5 Texas Instruments | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | Surface Mount | Surface Mount | 361-LFBGA | - | 361 | - | 789.392471mg | - | DDR2, FLASH, NAND, SDRAM, SRAM | 111 | -40°C~125°C TJ | Tube | - | TMS320C642x | e1 | yes | Active | 3 (168 Hours) | 361 | - | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | - | 1.2V | 0.8mm | 500MHz | - | 320C6424 | 361 | - | - | 1.2V | - | - | - | - | - | EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC | 3.63V | 1V | - | - | - | - | - | - | 32 | 16b | - | - | - | - | - | YES | YES | - | - | - | YES | - | 1.8V 3.3V | 2 | 5 | MROM | - | NO | MULTIPLE | ROM (64kB) | 1.05V 1.20V | 240kB | - | 1.4mm | - | 16mm | 16mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VCBU65WMCE30 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 338-LFBGA | YES | 338 | - | - | - | - | - | 0°C~85°C TC | Tray | - | TMS320DM3x, DaVinci™ | e1 | yes | Active | 3 (168 Hours) | 338 | - | Digital Media System-on-Chip (DMSoC) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | - | 1.35V | 0.65mm | - | NOT SPECIFIED | VCBU65 | - | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V 3.3V | 2 | - | - | - | - | - | ROM (16kB) | 1.35V | 56kB | 300MHz | 1.3mm | - | 13mm | 13mm | 890μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSPD56367AG150 NXP Semiconductors / Freescale | 1 | - | Datasheet | - | - | - | Surface Mount | - | LQFP | - | 144 | - | - | 150MHz | - | - | - | - | - | - | e3 | - | - | 3 (168 Hours) | 144 | 3A991.A.2 | - | MATTE TIN | 95°C | -40°C | - | 8542.31.00.01 | QUAD | GULL WING | 260 | - | 1.8V | 0.5mm | 150MHz | 40 | - | - | - | - | - | - | - | - | - | - | - | 3.46V | 1.71V | 120kB | 69kB | DIGITAL SIGNAL PROCESSOR, OTHER | - | - | - | - | 24b | - | 18 | - | - | - | YES | YES | - | - | FIXED POINT | - | - | - | - | - | - | - | YES | MULTIPLE | - | - | - | - | - | 1.6mm | 20mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() DM3725CBPA Texas Instruments | 12 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 515-WFBGA, FCBGA | - | 515 | - | - | - | - | - | -40°C~105°C TJ | Tray | - | TMS320DM37x, DaVinci™ | e1 | yes | Active | 3 (168 Hours) | 515 | 5A992.C | Digital Media System-on-Chip (DMSoC) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | - | 1.14V | - | 800MHz | - | DM3725 | 515 | - | - | 1.8V | - | - | - | - | - | 1-Wire®, EBI/EMI, I²C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG | 1.91V | 1.71V | 32kB | 64kB | - | - | - | - | 32 | 32b | - | - | - | ARM | - | YES | YES | - | - | FLOATING POINT | YES | - | 1.80V | 4 | - | - | - | - | - | ROM (32kB) | 1.10V | 384kB | - | 700μm | - | 12mm | 12mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMS320VC5471ZHKA Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 257-LFBGA | - | 257 | - | 581.788914mg | - | SDRAM | 36 | -40°C~85°C TC | Tray | - | TMS320C54x | e1 | - | Obsolete | 3 (168 Hours) | 257 | 3A001.A.3 | Fixed Point | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ALSO REQUIRES 3.3V SUPPLY FOR I/O SUPPLY | - | BOTTOM | BALL | 260 | - | 1.8V | 0.8mm | 100MHz | NOT SPECIFIED | 320VC5471 | 257 | - | Not Qualified | 1.8V | - | 1.83.3V | - | - | - | I2C, McBSP, SPI, UART | 3.6V | 1.71V | - | 160kB | - | 16 | - | - | 16 | 16b | - | 23 | - | ARM | - | YES | YES | - | - | - | - | - | 3.30V | 2 | - | - | - | NO | MULTIPLE | External | 1.80V | - | - | - | 1.4mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADBF539WBBCZ4F805 Analog Devices Inc. | 2845 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 316-LFBGA, CSPBGA | - | 316 | 316-CSPBGA (17x17) | - | - | - | 38 | -40°C~85°C TA | Tray | - | Blackfin® | - | - | Obsolete | 3 (168 Hours) | - | - | Fixed Point | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 400MHz | - | ADBF539 | - | - | - | - | - | - | - | - | - | CAN, SPI, SSP, TWI, UART | 1.375V | 950mV | 1MB | 18.5kB | - | - | - | - | - | 40b | - | - | 8 Mb | - | 400MHz | - | - | - | - | - | - | - | 3.30V | - | - | - | - | - | - | FLASH (1MB) | 1.25V | 148kB | 400MHz | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 66AK2H12DAAW2 Texas Instruments | 812 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517 | - | - | - | - | - | 0°C~85°C TC | Tray | - | 66AK2Hx KeyStone Multicore | e1 | yes | Active | 4 (72 Hours) | - | - | DSP+ARM® | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 245 | - | 1V | 1mm | - | NOT SPECIFIED | 66AK2H12 | - | - | - | - | 1.05V | - | - | 0.95V | - | EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85V 1.0V 1.35V 1.5V 1.8V 3.3V | 2 | - | - | - | - | - | ROM (384kB) | Variable | 12.75MB | 1.2GHz | - | - | 40mm | 40mm | 3.07mm | - | - | ROHS3 Compliant | - | ||
![]() 66AK2H14DAAW24 Texas Instruments | 2733 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 1517-BBGA, FCBGA | - | 1517 | - | - | - | - | - | 0°C~85°C TC | Tray | - | 66AK2Hx KeyStone Multicore | - | - | Active | 4 (72 Hours) | - | - | DSP+ARM® | - | - | - | - | - | - | - | - | - | - | - | - | - | 66AK2H14 | - | - | - | - | - | - | - | - | - | EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85V 1.0V 1.35V 1.5V 1.8V 3.3V | 2 | - | - | - | - | - | ROM (384kB) | Variable | 12.75MB | 1.2GHz DSP, 1.4GHz ARM® | - | - | 40mm | 40mm | 3.07mm | - | - | ROHS3 Compliant | - | ||
![]() 66AK2H06DAAWA24 Texas Instruments | 2801 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | 1517 | - | - | - | - | - | -40°C~100°C TC | Tray | - | 66AK2Hx KeyStone Multicore | e1 | yes | Active | 4 (72 Hours) | - | - | DSP+ARM® | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 245 | - | 1V | 1mm | - | NOT SPECIFIED | 66AK2H06 | - | - | - | - | 1.05V | - | - | 0.95V | - | EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85V 1.0V 1.35V 1.5V 1.8V 3.3V | 2 | - | - | - | - | - | ROM (384kB) | Variable | 8.375MB | 1.2GHz DSP, 1.4GHz ARM® | - | - | 40mm | 40mm | 3.07mm | - | - | ROHS3 Compliant | - |