- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP4CE15F23A7N Intel | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | 343 | -40°C~125°C TJ | Tray | - | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 484 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP4CE15 | - | S-PBGA-B484 | 343 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | 472.5MHz | - | 343 | - | FIELD PROGRAMMABLE GATE ARRAY | 15408 | - | 516096 | - | - | 963 | - | - | - | - | - | 963 | - | - | - | - | 2.4mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() EP4CE10E22C6N Intel | 25 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | 91 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e3 | - | Active | 3 (168 Hours) | 144 | - | MATTE TIN (472) OVER COPPER | - | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 40 | EP4CE10 | - | S-PQFP-G144 | 91 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | 472.5MHz | - | 91 | - | FIELD PROGRAMMABLE GATE ARRAY | 10320 | - | 423936 | - | - | 645 | - | - | - | - | - | 645 | - | - | - | - | 1.65mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() LCMXO1200C-3MN132I Lattice Semiconductor Corporation | 5000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | SRAM | 101 | -40°C~100°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | not_compliant | 420MHz | 40 | LCMXO1200 | 132 | - | 101 | Not Qualified | 3.3V | - | - | 21mA | - | - | 5.1 ns | - | - | FLASH PLD | 1200 | - | 9421 | - | - | 150 | - | MACROCELL | 600 | - | - | - | - | 7 | - | 1.1mm | - | 8mm | 8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFE3-70EA-7FN672I Lattice Semiconductor Corporation | 2775 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 672-BBGA | - | 672 | - | 380 | -40°C~100°C TJ | Tray | 2013 | ECP3 | e1 | - | Active | 3 (168 Hours) | 672 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-70 | 672 | - | 380 | - | 1.2V | - | 570.6kB | 18mA | 552.5kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 67000 | - | 4526080 | - | 420MHz | 8375 | - | - | - | - | 0.335 ns | - | - | - | - | - | 2.6mm | 27mm | 27mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFE5U-25F-6BG381C Lattice Semiconductor Corporation | 6500 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 381-FBGA | - | - | - | 197 | 0°C~85°C TJ | Tray | 2014 | ECP5 | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | 8542.39.00.01 | 1.045V~1.155V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 126kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 24000 | - | 1032192 | - | - | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE40HX4K-CB132 Lattice Semiconductor Corporation | 101 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 132-LFBGA, CSPBGA | YES | 132 | - | 95 | -40°C~100°C TJ | Tray | 2012 | iCE40™ HX | e1 | - | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | - | 30 | ICE40 | - | - | 95 | - | 1.2V | - | 10kB | - | 10kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 80 kb | 81920 | - | 533MHz | 440 | - | - | 3520 | - | - | 440 | - | - | - | 1.1mm | - | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EP2S60F672C3N Intel | 715 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 672-BBGA, FCBGA | YES | - | - | 492 | 0°C~85°C TJ | Tray | - | Stratix® II | e1 | - | Active | 3 (168 Hours) | 672 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 245 | 1.2V | 1.27mm | - | - | 40 | EP2S60 | - | S-PBGA-B672 | 484 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | 717MHz | - | 492 | 24176 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 60440 | - | 2544192 | - | - | 3022 | - | - | - | - | 4.45 ns | 24176 | - | - | - | - | 2.6mm | 35mm | 35mm | - | - | RoHS Compliant | - | ||
![]() XC5VFX100T-1FFG1738I Xilinx Inc. | 70 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1738-BBGA, FCBGA | - | 1738 | - | 680 | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 FXT | e1 | - | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | - | not_compliant | - | 30 | XC5VFX100T | - | - | 680 | Not Qualified | - | - | - | - | 1MB | - | - | - | 8960 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 102400 | - | 8404992 | - | - | 8000 | 1 | - | - | - | - | 8960 | - | - | - | - | 3.5mm | 42.5mm | 42.5mm | - | - | ROHS3 Compliant | - | ||
![]() XC2V3000-4FG676I Xilinx Inc. | 6 | - | Datasheet | - | - | Surface Mount | Surface Mount | 676-BBGA, FCBGA | - | 676 | - | 484 | -40°C~100°C TJ | Tray | 2007 | Virtex®-II | e0 | no | Obsolete | 3 (168 Hours) | 676 | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | 1.425V~1.575V | BOTTOM | BALL | 225 | 1.5V | 1mm | - | - | 30 | XC2V3000 | 676 | - | 484 | - | 1.5V | 1.51.5/3.33.3V | - | - | 216kB | 650MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | 1769472 | 3000000 | - | 3584 | 4 | - | - | 28672 | - | - | 32256 | - | - | - | 2.6mm | 27mm | 27mm | No | - | Non-RoHS Compliant | - | ||
![]() EP2C50F484C6 Intel | 2875 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | 294 | 0°C~85°C TJ | Tray | - | Cyclone® II | e0 | - | Active | 3 (168 Hours) | 484 | 3A991 | TIN LEAD | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | - | 30 | EP2C50 | - | S-PBGA-B484 | 278 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | 500MHz | - | 294 | - | FIELD PROGRAMMABLE GATE ARRAY | 50528 | - | 594432 | - | - | 3158 | - | - | - | - | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | Non-RoHS Compliant | - | ||
![]() LFXP2-17E-6FN484C Lattice Semiconductor Corporation | 191 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 358 | 0°C~85°C TJ | Tray | 2009 | XP2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFXP2-17 | 484 | - | 358 | Not Qualified | 1.2V | 1.21.2/3.33.3V | 38.9kB | - | 34.5kB | 435MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | - | 282624 | - | - | 2125 | - | - | - | - | 0.399 ns | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC6VSX315T-3FFG1759C Xilinx Inc. | 16 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1760-BBGA, FCBGA | - | 1759 | - | 720 | 0°C~85°C TJ | Tray | 2008 | Virtex®-6 SXT | e1 | - | Active | 4 (72 Hours) | - | - | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | 1mm | not_compliant | - | 30 | XC6VSX315T | - | S-PBGA-B | 720 | Not Qualified | - | 11.2/2.5V | - | - | 3.1MB | 1412MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 314880 | - | 25952256 | - | - | 24600 | 3 | - | - | - | - | - | - | - | - | - | - | 42.5mm | 42.5mm | - | - | ROHS3 Compliant | - | ||
![]() XC7A15T-1CPG236I Xilinx Inc. | 4211 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 238-LFBGA, CSPBGA | - | 236 | - | 106 | -40°C~100°C TJ | Tray | 2010 | Artix-7 | e1 | - | Active | 3 (168 Hours) | 236 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 112.5kB | - | 1.09 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 16640 | - | 921600 | - | - | 1300 | 1 | - | - | 20800 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC2S100-5FGG256I Xilinx Inc. | 31 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 176 | -40°C~100°C TJ | Tray | 2004 | Spartan®-II | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | - | - | - | 2.375V~2.625V | BOTTOM | BALL | 260 | 2.5V | 1mm | - | - | 30 | XC2S100 | 256 | - | 176 | Not Qualified | 2.5V | - | - | - | 5kB | 263MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2700 | - | 40960 | 100000 | - | 600 | 5 | - | - | - | 0.7 ns | 600 | - | - | - | - | 2mm | 17mm | 17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EP4CE6F17C9LN Intel | 25 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | 179 | 0°C~85°C TJ | Tray | 2016 | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 256 | - | TIN SILVER COPPER | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | 260 | 1V | 1mm | - | - | 40 | EP4CE6 | - | S-PBGA-B256 | 179 | Not Qualified | - | 11.2/3.32.5V | - | - | - | 265MHz | - | 179 | - | FIELD PROGRAMMABLE GATE ARRAY | 6272 | - | 276480 | - | - | 392 | - | - | - | - | - | 392 | - | - | - | - | 1.55mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() EP4CGX50DF27C7N Intel | 2391 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 672-BGA | YES | - | - | 310 | 0°C~85°C TJ | Tray | - | Cyclone® IV GX | e1 | - | Active | 3 (168 Hours) | 672 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.16V~1.24V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP4CGX50 | - | S-PBGA-B672 | 310 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | 472.5MHz | - | 310 | - | FIELD PROGRAMMABLE GATE ARRAY | 49888 | - | 2562048 | - | - | 3118 | - | - | - | - | - | - | - | - | - | - | 2.4mm | 27mm | 27mm | - | - | RoHS Compliant | - | ||
![]() LFXP2-8E-5MN132I Lattice Semiconductor Corporation | 40 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 132-LFBGA, CSPBGA | - | 132 | - | 86 | -40°C~100°C TJ | Tray | 2011 | XP2 | e1 | - | Active | 3 (168 Hours) | 132 | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | 0.5mm | - | - | - | LFXP2-8 | 132 | - | 86 | - | 1.2V | 1.21.2/3.33.3V | - | - | 27.6kB | 435MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | - | 226304 | - | - | 1000 | - | - | - | - | 0.494 ns | - | - | - | - | - | 1.35mm | 8mm | 8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EP20K160EQC240-2X Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 240-BQFP | YES | - | - | 175 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | 240 | 3A991 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 1.71V~1.89V | QUAD | GULL WING | 220 | 1.8V | 0.5mm | compliant | - | 30 | EP20K160 | - | S-PQFP-G240 | 167 | Not Qualified | - | 1.81.8/3.3V | - | - | - | 160MHz | 1.93 ns | 167 | - | LOADABLE PLD | 6400 | - | 81920 | 404000 | - | 640 | - | MACROCELL | - | - | - | - | - | 4 | - | - | 4.1mm | 32mm | 32mm | - | - | Non-RoHS Compliant | - | ||
![]() XC2S200E-6FGG456C Xilinx Inc. | 329 | - | Datasheet | - | - | Surface Mount | Surface Mount | 456-BBGA | - | 456 | - | 289 | 0°C~85°C TJ | Tray | 2008 | Spartan®-IIE | e1 | yes | Obsolete | 3 (168 Hours) | 456 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | MAXIMUM USABLE GATES = 150000 | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 250 | 1.8V | 1mm | - | - | 30 | XC2S200E | 456 | - | 289 | - | 1.8V | - | - | - | 7kB | 357MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5292 | - | 57344 | 200000 | - | 1176 | 6 | - | - | - | 0.47 ns | 864 | - | - | 52000 | - | - | 23mm | 23mm | No | - | RoHS Compliant | Lead Free | ||
![]() LCMXO2-4000HC-4BG256C Lattice Semiconductor Corporation | 9218 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | FLASH | 206 | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 260 | 2.5V | 0.8mm | - | 269MHz | 30 | LCMXO2-4000 | - | - | 207 | - | 2.5V | 2.5/3.3V | 27.8kB | 8.45mA | 11.5kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 92 kb | 94208 | - | - | 540 | - | - | 2160 | - | - | - | - | - | - | - | 1.7mm | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free |