- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Number of Logic Elements | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC7K410T-2FBG676I Xilinx Inc. | 872 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | - | Surface Mount | 676-BBGA, FCBGA | YES | 676 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2009 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 676 | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | - | 0.97V~1.03V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | - | - | NOT SPECIFIED | XC7K410T | 676 | - | 400 | Not Qualified | - | 11.83.3V | - | - | - | - | 3.5MB | 1286MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 406720 | - | 29306880 | - | - | 31775 | -2 | - | - | 508400 | 0.61 ns | - | - | - | - | - | 2.54mm | 27mm | 27mm | - | - | ROHS3 Compliant | - | ||
![]() XC7A100T-2FGG676I Xilinx Inc. | 2178 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | - | Surface Mount | 676-BGA | YES | 676 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2009 | Artix-7 | e1 | yes | Active | 3 (168 Hours) | 676 | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | - | 0.95V~1.05V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7A100T | 676 | - | 300 | - | - | 1V | - | - | - | - | 607.5kB | 1286MHz | 110 ps | 110 ps | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 101440 | - | 4976640 | - | - | 7925 | -2 | - | - | 126800 | 1.05 ns | - | - | - | - | - | 2.44mm | 27mm | 27mm | No | - | ROHS3 Compliant | - | ||
![]() EP4CE40F23I7N Intel | 17613 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 328 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2016 | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 484 | - | 3A001.A.7.A | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP4CE40 | - | S-PBGA-B484 | 331 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | - | - | 472.5MHz | - | - | 331 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 39600 | - | 1161216 | - | - | 2475 | - | - | - | - | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() LFE3-17EA-6FTN256C Lattice Semiconductor Corporation | 3198 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 133 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2012 | ECP3 | e1 | yes | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 30 | LFE3-17 | 256 | - | 133 | - | 1.2V | - | - | 92kB | 18mA | - | 87.5kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | 700 kb | 716800 | - | 3.1MHz | 2125 | - | - | - | - | 0.379 ns | - | - | - | - | 1.25mm | - | 17mm | 17mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC6SLX100-3FGG484C Xilinx Inc. | 50 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 326 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-6 LX | e1 | yes | Active | 3 (168 Hours) | 484 | - | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC6SLX100 | 484 | - | 326 | Not Qualified | 1.2V | - | - | - | - | - | 603kB | 862MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 101261 | - | 4939776 | - | - | 7911 | 3 | - | - | 126576 | 0.21 ns | - | - | - | - | - | 2.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC3S100E-4TQG144C Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-3E | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | - | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | XC3S100E | 144 | - | 80 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | - | 9kB | 572MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2160 | - | 73728 | 100000 | - | 240 | 4 | - | - | 1920 | 0.76 ns | 240 | - | - | - | 1.4mm | - | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC7K480T-2FFG901I Xilinx Inc. | 78 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 900-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 901 | - | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7K480 | 901 | S-PBGA-B901 | 380 | - | - | 11.83.3V | - | - | - | - | 4.2MB | 1286MHz | - | - | 380 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 477760 | - | 35205120 | - | - | 37325 | -2 | - | - | 597200 | 0.61 ns | - | - | - | - | - | 3.35mm | 31mm | 31mm | No | - | ROHS3 Compliant | - | ||
![]() XC7VX485T-2FFG1157I Xilinx Inc. | 10 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1156-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2009 | Virtex®-7 XT | e1 | yes | Active | 4 (72 Hours) | 1157 | - | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7VX485T | 1157 | S-PBGA-B1157 | 600 | - | - | 11.8V | - | - | - | - | 4.5MB | 1818MHz | - | - | 600 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 485760 | - | 37969920 | - | - | 37950 | -2 | - | - | 607200 | 0.61 ns | - | - | - | - | - | 3.35mm | 35mm | 35mm | No | - | ROHS3 Compliant | - | ||
![]() EP3C25F324A7N Intel | 2065 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-BGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 215 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tray | - | Cyclone® III | - | - | Active | 3 (168 Hours) | 324 | - | 3A991 | - | - | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | - | 2.5V | 1mm | - | - | - | EP3C25 | - | S-PBGA-B324 | 215 | Not Qualified | - | 1.2/3.3V | - | - | - | - | - | - | - | - | 215 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 24624 | - | 608256 | - | - | 1539 | - | - | - | - | - | - | - | - | - | - | 3.5mm | 19mm | 19mm | - | - | RoHS Compliant | - | ||
![]() A3P060-FG144 Microchip Technology | 183 |
| - | - | - | - | Surface Mount | FBGA-144 | YES | - | 144-FPBGA (13x13) | 144 | A3P060 | 350 MHz | 160 | MICROSEMI CORP | A3P060-FG144 | 350 MHz | + 85 C | - | Microchip Technology | 0 C | Yes | 3 | SMD/SMT | 96 I/O | - | 85 °C | Tray | PLASTIC/EPOXY | LBGA | LBGA, | SQUARE | GRID ARRAY, LOW PROFILE | Active | Active | 30 | 1.52 | N | No | 1.575 V | 1.425 V | 1.5 V | ProASIC3 | 0.014110 oz | 0°C ~ 85°C (TJ) | Tray | - | A3P060 | e0 | - | - | - | - | - | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | 8542.39.00.01 | CMOS | 1.425V ~ 1.575V | BOTTOM | BALL | 225 | - | 1 mm | compliant | - | - | - | - | S-PBGA-B144 | - | Not Qualified | 1.5 V | - | COMMERCIAL | - | - | - | - | - | - | - | - | 1536 CLBS, 60000 GATES | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 18432 | 60000 | - | - | STD | - | - | - | - | 1536 | - | - | 60000 | 1.05 mm | - | 13 mm | 13 mm | - | - | - | - | ||
![]() XC6SLX100T-3FGG676I Xilinx Inc. | 2669 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 676-BGA | - | 676 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 376 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LXT | e1 | yes | Active | 3 (168 Hours) | 676 | - | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC6SLX100 | 676 | - | 376 | Not Qualified | 1.2V | - | - | - | - | - | 603kB | 862MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 101261 | - | 4939776 | - | - | 7911 | 3 | - | - | 126576 | 0.21 ns | - | - | - | - | - | 2.44mm | 27mm | 27mm | - | - | ROHS3 Compliant | - | ||
![]() XC3S100E-4TQG144I Xilinx Inc. | 980 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-3E | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | XC3S100E | 144 | - | 80 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | - | 9kB | 572MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2160 | - | 73728 | 100000 | - | 240 | 4 | - | - | 1920 | 0.76 ns | 240 | - | - | - | 1.45mm | - | 20mm | 20mm | - | - | ROHS3 Compliant | - | ||
![]() LCMXO256C-4TN100C Lattice Semiconductor Corporation | 1500 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | - | - | - | - | - | - | - | - | SRAM | - | - | - | - | - | 78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 100 | SMD/SMT | EAR99 | Matte Tin (Sn) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | - | 1.71V~3.465V | QUAD | GULL WING | 260 | 1.8V | 0.5mm | - | 420MHz | 30 | LCMXO256 | 100 | - | 78 | - | 3.3V | - | - | 256B | 13mA | 13mA | 0B | - | 4.2 ns | 4.2 ns | - | - | - | FLASH PLD | 256 | - | - | - | - | 32 | - | MACROCELL | 128 | - | - | - | 256 | 7 | - | - | 1.6mm | 14mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EP3C80F780C8N Intel | 1256 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 780-BGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 780 | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | 245 | 1.2V | 1mm | - | - | 40 | EP3C80 | - | R-PBGA-B780 | 429 | Not Qualified | - | - | - | - | - | - | - | 472.5MHz | - | - | 429 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 81264 | - | 2810880 | - | - | 5079 | - | - | - | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | - | RoHS Compliant | - | ||
![]() XC3S700A-4FGG484C Xilinx Inc. | 170 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 372 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 1999 | Spartan®-3A | e1 | yes | Active | 3 (168 Hours) | 484 | SMD/SMT | 3A991.D | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 250MHz | 30 | XC3S700A | 484 | - | 288 | Not Qualified | 1.2V | 1.22.5/3.3V | - | - | - | - | 45kB | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 13248 | - | 368640 | 700000 | - | 1472 | 4 | - | - | - | 0.71 ns | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | Unknown | ROHS3 Compliant | - | ||
![]() EP2AGX65CU17C5N Intel | 586 | - | Datasheet | - | - | - | Surface Mount | 358-LFBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Arria II GX | e1 | - | Obsolete | 3 (168 Hours) | 358 | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 0.87V~0.93V | BOTTOM | BALL | 260 | 0.9V | 0.8mm | - | - | 40 | EP2AGX65 | - | S-PBGA-B358 | 156 | Not Qualified | - | 0.91.2/3.31.52.5V | - | - | - | - | - | 500MHz | - | - | 156 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 60214 | - | 5371904 | - | - | 2530 | - | - | - | - | - | - | - | - | - | - | 1.7mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() XC2S50-5PQ208C Xilinx Inc. | 1 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 1999 | Spartan®-II | e0 | no | Active | 3 (168 Hours) | 208 | - | EAR99 | - | - | - | - | 2.375V~2.625V | QUAD | GULL WING | 225 | 2.5V | - | - | - | 30 | XC2S50 | 208 | - | 140 | Not Qualified | 2.5V | - | - | - | - | - | 4kB | 263MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1728 | - | 32768 | 50000 | - | 384 | 5 | - | - | - | 0.7 ns | 384 | - | - | - | - | 4.1mm | 28mm | 28mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EP2AGX45DF29C6N Intel | 1300 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 364 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Arria II GX | e1 | - | Obsolete | 3 (168 Hours) | 780 | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | - | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | - | 40 | EP2AGX45 | - | S-PBGA-B780 | 364 | Not Qualified | - | 0.91.2/3.31.52.5V | - | - | - | - | - | 500MHz | - | - | 364 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 42959 | - | 3517440 | - | - | 1805 | - | - | - | - | - | - | - | - | - | - | 2.7mm | 29mm | 29mm | - | - | RoHS Compliant | - | ||
![]() XC3SD3400A-4CSG484C Xilinx Inc. | 184 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-FBGA, CSPBGA | - | 484 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 309 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-3A DSP | e1 | yes | Active | 3 (168 Hours) | 484 | - | 3A991.D | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | - | 30 | XC3SD3400A | 484 | - | 249 | Not Qualified | 1.2V | 1.22.5/3.3V | - | - | - | - | 283.5kB | 250MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 53712 | - | 2322432 | 3400000 | - | 5968 | 4 | - | - | - | - | - | - | - | - | 1.35mm | - | 19mm | 19mm | - | - | ROHS3 Compliant | - | ||
![]() XC3S400-4TQG144C Xilinx Inc. | 3246 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-3 | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | XC3S400 | 144 | - | 97 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | - | 36kB | 630MHz | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8064 | - | 294912 | 400000 | - | 896 | 4 | - | - | - | 0.61 ns | 896 | - | - | - | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | - |