- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EP4CE15F17I7N Intel | 8460 | - | Datasheet | 8 Weeks | - | Surface Mount | 256-LBGA | YES | - | - | 165 | -40°C~100°C TJ | Tray | - | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 256 | - | - | TIN SILVER COPPER | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP4CE15 | - | S-PBGA-B256 | 165 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | - | 472.5MHz | - | - | 165 | FIELD PROGRAMMABLE GATE ARRAY | 15408 | - | 516096 | - | - | 963 | - | - | - | - | 963 | - | 1.55mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() XC4VLX60-10FF1148C Xilinx Inc. | 630 | - | Datasheet | 10 Weeks | - | Surface Mount | 1148-BBGA, FCBGA | YES | - | - | 640 | 0°C~85°C TJ | Bulk | 1999 | Virtex®-4 LX | e0 | no | Active | 4 (72 Hours) | - | - | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | - | - | 30 | - | - | S-PBGA-B1148 | 640 | Not Qualified | 1.2V | - | - | - | - | 360kB | - | - | - | 640 | FIELD PROGRAMMABLE GATE ARRAY | 59904 | - | 2949120 | - | - | 6656 | - | 10 | - | - | - | - | 3.4mm | 35mm | 35mm | - | - | Non-RoHS Compliant | - | ||
![]() EP2AGX125EF29I5N Intel | 944 | - | Datasheet | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 372 | -40°C~100°C TJ | Tray | - | Arria II GX | e1 | - | Obsolete | 3 (168 Hours) | 780 | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | - | 40 | EP2AGX125 | - | S-PBGA-B780 | 372 | Not Qualified | - | 0.91.2/3.31.52.5V | - | - | - | - | 500MHz | - | - | 372 | FIELD PROGRAMMABLE GATE ARRAY | 118143 | - | 8315904 | - | - | 4964 | - | - | - | - | - | - | 2.7mm | 29mm | 29mm | - | - | RoHS Compliant | - | ||
![]() XC3S1000-4FT256C Xilinx Inc. | 5000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 173 | 0°C~85°C TJ | Tray | 2006 | Spartan®-3 | e0 | no | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 240 | 1.2V | 1mm | - | - | 30 | XC3S1000 | 256 | - | 173 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | 54kB | 630MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17280 | - | 442368 | 1000000 | - | 1920 | - | 4 | - | 0.61 ns | - | - | 1.55mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() XC3S700A-4FGG400C Xilinx Inc. | 25 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 400-BGA | - | 400 | - | 311 | 0°C~85°C TJ | Tray | 1999 | Spartan®-3A | e1 | yes | Active | 3 (168 Hours) | 400 | SMD/SMT | 3A991.D | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 250MHz | 30 | XC3S700A | 400 | - | 248 | Not Qualified | 1.2V | 1.22.5/3.3V | - | - | - | 45kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 13248 | - | 368640 | 700000 | - | 1472 | - | 4 | - | 0.71 ns | - | - | - | 21mm | 21mm | - | Unknown | ROHS3 Compliant | - | ||
![]() XC3S200-4VQ100C Xilinx Inc. | 3000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 100-TQFP | - | 100 | - | 63 | 0°C~85°C TJ | Tray | 2006 | Spartan®-3 | e0 | no | Active | 3 (168 Hours) | 100 | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 225 | 1.2V | 0.5mm | - | - | 30 | XC3S200 | 100 | - | 63 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | 27kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | - | 221184 | 200000 | - | 480 | - | 4 | - | 0.61 ns | 480 | - | 1.2mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP4CE55F23C6N Intel | 2386 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-BGA | YES | - | - | 324 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 484 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP4CE55 | - | S-PBGA-B484 | 327 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | - | 472.5MHz | - | - | 327 | FIELD PROGRAMMABLE GATE ARRAY | 55856 | - | 2396160 | - | - | 3491 | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() XC6SLX25-3FTG256I Xilinx Inc. | 2100 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 256-LBGA | - | 256 | 256-FTBGA (17x17) | 186 | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | - | - | Active | 3 (168 Hours) | - | - | - | - | 100°C | -40°C | - | 1.14V~1.26V | - | - | - | - | - | - | - | - | XC6SLX25 | - | - | - | - | 1.2V | - | - | - | - | 117kB | - | - | - | - | - | 24051 | - | 958464 | - | - | 1879 | 1879 | 3 | 30064 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC7VX485T-2FFG1761I Xilinx Inc. | 620 | - | Datasheet | 10 Weeks | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | - | 700 | -40°C~100°C TJ | Tray | 2009 | Virtex®-7 XT | e1 | yes | Active | 4 (72 Hours) | 1761 | - | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7VX485T | 1761 | S-PBGA-B1761 | 700 | - | - | 11.8V | - | - | - | 4.5MB | 1818MHz | - | - | 700 | FIELD PROGRAMMABLE GATE ARRAY | 485760 | - | 37969920 | - | - | 37950 | - | -2 | 607200 | 0.61 ns | - | - | 3.5mm | 42.5mm | 42.5mm | No | - | ROHS3 Compliant | - | ||
![]() EP2AGX65DF25C5N Intel | 291 | - | Datasheet | - | - | Surface Mount | 572-BGA, FCBGA | YES | - | - | 252 | 0°C~85°C TJ | Tray | - | Arria II GX | e1 | - | Obsolete | 3 (168 Hours) | 572 | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 260 | 0.9V | 1mm | - | - | 40 | EP2AGX65 | - | S-PBGA-B572 | 252 | Not Qualified | - | 0.91.2/3.31.52.5V | - | - | - | - | 500MHz | - | - | 252 | FIELD PROGRAMMABLE GATE ARRAY | 60214 | - | 5371904 | - | - | 2530 | - | - | - | - | - | - | 2.2mm | 25mm | 25mm | - | - | RoHS Compliant | - | ||
![]() XC3S250E-4CPG132C Xilinx Inc. | 53746 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 132-TFBGA, CSPBGA | - | 132 | - | 92 | 0°C~85°C TJ | Tray | 2001 | Spartan®-3E | e1 | yes | Active | 3 (168 Hours) | 132 | - | EAR99 | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | - | 30 | XC3S250E | 132 | - | 85 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | 27kB | 572MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5508 | - | 221184 | 250000 | - | 612 | - | 4 | 4896 | 0.76 ns | 612 | - | 1.1mm | 8mm | 8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC6VLX240T-2FFG1156I Xilinx Inc. | 594 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1156-BBGA, FCBGA | - | 1156 | - | 600 | -40°C~100°C TJ | Tray | 2008 | Virtex®-6 LXT | e1 | yes | Active | 4 (72 Hours) | - | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | 1mm | not_compliant | - | 30 | XC6VLX240T | - | - | 600 | Not Qualified | 1V | - | - | - | - | 1.8MB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 241152 | - | 15335424 | - | - | 18840 | - | 2 | - | - | - | - | 3.5mm | 35mm | 35mm | - | - | ROHS3 Compliant | - | ||
![]() EP1AGX20CF484C6N Intel | 2803 | - | Datasheet | 8 Weeks | - | Surface Mount | 484-BBGA | YES | - | - | 230 | 0°C~85°C TJ | Tray | - | Arria GX | e1 | - | Active | 3 (168 Hours) | 484 | - | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 1mm | - | - | NOT SPECIFIED | EP1AGX20 | - | S-PBGA-B484 | 230 | Not Qualified | - | 1.22.5/3.3V | - | - | - | - | 640MHz | - | - | 230 | FIELD PROGRAMMABLE GATE ARRAY | 21580 | - | 1229184 | - | - | 1079 | - | - | - | - | - | - | 3.5mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() EP3C10F256I7N Intel | 8 | - | Datasheet | 8 Weeks | - | Surface Mount | 256-LBGA | YES | - | - | 182 | -40°C~100°C TJ | Tray | 2009 | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 256 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 1mm | - | - | NOT SPECIFIED | EP3C10 | - | R-PBGA-B256 | 182 | Not Qualified | - | - | - | - | - | - | 472.5MHz | - | - | 182 | FIELD PROGRAMMABLE GATE ARRAY | 10320 | - | 423936 | - | - | 645 | - | - | - | - | - | - | 1.55mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() XC3S250E-4TQG144C Xilinx Inc. | 500 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | 108 | 0°C~85°C TJ | Tray | 2008 | Spartan®-3E | e3 | yes | Active | 3 (168 Hours) | 144 | - | EAR99 | Matte Tin (Sn) | - | - | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 30 | XC3S250E | 144 | - | 80 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | 27kB | 572MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5508 | - | 221184 | 250000 | - | 612 | - | 4 | 4896 | 0.76 ns | 612 | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | - | ||
![]() XC7A50T-1CSG324I Xilinx Inc. | 1762 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 324-LFBGA, CSPBGA | - | 325 | - | 210 | -40°C~100°C TJ | Tray | 2010 | Artix-7 | e1 | yes | Active | 3 (168 Hours) | 324 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | 0.8mm | - | - | NOT SPECIFIED | - | 324 | S-PBGA-B324 | 210 | Not Qualified | - | 1V | - | - | - | 337.5kB | - | 1.09 ns | 1.09 ns | - | FIELD PROGRAMMABLE GATE ARRAY | 52160 | - | 2764800 | - | - | 4075 | - | 1 | 65200 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC7A100T-1CSG324I Xilinx Inc. | 990 | - | Datasheet | 12 Weeks | - | Surface Mount | 324-LFBGA, CSPBGA | - | - | 324-CSPBGA (15x15) | 210 | -40°C~100°C TJ | Tray | 2009 | Artix-7 | - | - | Active | 3 (168 Hours) | - | - | - | - | 100°C | -40°C | - | 0.95V~1.05V | - | - | - | - | - | - | - | - | XC7A100T | - | - | - | - | - | - | 1.05V | 950mV | - | 607.5kB | - | - | - | - | - | 101440 | - | 4976640 | - | - | 7925 | 7925 | -1 | 126800 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC5VLX50T-1FF665C Xilinx Inc. | 2156 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 665-BBGA, FCBGA | - | 665 | - | 360 | 0°C~85°C TJ | Tray | 1999 | Virtex®-5 LXT | e0 | no | Active | 4 (72 Hours) | 665 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 225 | 1V | - | not_compliant | - | 30 | XC5VLX50 | 665 | - | 360 | Not Qualified | 1V | - | - | - | - | 270kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 46080 | - | 2211840 | - | - | 3600 | - | 1 | - | - | - | - | 2.9mm | 27mm | 27mm | - | - | Non-RoHS Compliant | - | ||
![]() XC5VLX110T-2FF1136C Xilinx Inc. | 3689 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1136-BBGA, FCBGA | - | 1136 | - | 640 | 0°C~85°C TJ | Tray | 1999 | Virtex®-5 LXT | e0 | no | Active | 4 (72 Hours) | - | - | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 225 | 1V | 1mm | not_compliant | - | 30 | XC5VLX110T | - | - | 640 | Not Qualified | 1V | - | - | - | - | 666kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 110592 | - | 5455872 | - | - | 8640 | - | 2 | - | - | - | - | 3.4mm | 35mm | 35mm | - | - | Non-RoHS Compliant | - | ||
![]() ICE40HX8K-CB132 Lattice Semiconductor Corporation | 1296 | - | Datasheet | 8 Weeks | - | Surface Mount | 132-LFBGA, CSPBGA | YES | 132 | - | 95 | -40°C~100°C TJ | Tray | 2012 | iCE40™ HX | - | - | Active | 3 (168 Hours) | 132 | - | EAR99 | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.5mm | not_compliant | - | NOT SPECIFIED | ICE40 | - | - | 95 | Not Qualified | 1.2V | - | - | - | 16kB | 16kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 128 kb | 131072 | - | 533MHz | 960 | - | - | 7680 | - | 960 | 1.1mm | - | 8mm | 8mm | - | - | ROHS3 Compliant | Lead Free |