- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC7K70T-2FBG676C Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | - | Surface Mount | 676-BBGA, FCBGA | YES | 676 | - | 300 | 0°C~85°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 676 | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | - | - | NOT SPECIFIED | XC7K70T | 676 | - | 300 | Not Qualified | - | 11.83.3V | - | - | - | 607.5kB | 1286MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 65600 | 4976640 | - | - | 5125 | -2 | - | - | 82000 | 0.61 ns | - | - | - | - | 2.54mm | 27mm | 27mm | - | - | ROHS3 Compliant | - | ||
![]() XC3S200-4FTG256I Xilinx Inc. | 720 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 173 | -40°C~100°C TJ | Tray | 2006 | Spartan®-3 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 30 | XC3S200 | 256 | - | 173 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | - | 27kB | 630MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 221184 | 200000 | - | 480 | 4 | - | - | - | 0.61 ns | 480 | - | - | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() LCMXO2280C-3FTN256I Lattice Semiconductor Corporation | 81 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | SRAM | 211 | -40°C~100°C TJ | Tray | 2000 | MachXO | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 1mm | - | 420MHz | 40 | LCMXO2280 | 256 | - | 211 | - | 3.3V | - | - | 23mA | 23mA | - | - | 5.1 ns | 5.1 ns | - | - | FLASH PLD | 2280 | 28262 | - | - | 285 | - | MACROCELL | 1140 | - | - | - | - | 7 | - | 1.55mm | 17mm | 17mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EP3C16E144I7N Intel | 553 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 144-LQFP Exposed Pad | YES | - | - | 84 | -40°C~100°C TJ | Tray | 2009 | Cyclone® III | e3 | - | Active | 3 (168 Hours) | 144 | 3A991 | Matte Tin (Sn) | - | 8542.39.00.01 | 1.15V~1.25V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | - | 40 | EP3C16 | - | R-PQFP-G144 | 84 | Not Qualified | - | - | - | - | - | - | 472.5MHz | - | - | 84 | - | FIELD PROGRAMMABLE GATE ARRAY | 15408 | 516096 | - | - | 963 | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | - | RoHS Compliant | - | ||
![]() XC7K480T-1FFG901I Xilinx Inc. | 75 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 900-BBGA, FCBGA | YES | - | - | 380 | -40°C~100°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 901 | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | - | 1V | 1mm | - | - | - | XC7K480 | 901 | S-PBGA-B901 | 380 | - | - | 11.83.3V | - | - | - | 4.2MB | 1098MHz | - | - | 380 | - | FIELD PROGRAMMABLE GATE ARRAY | 477760 | 35205120 | - | - | 37325 | -1 | - | - | 597200 | 0.74 ns | - | - | - | - | 3.35mm | 31mm | 31mm | No | - | ROHS3 Compliant | - | ||
![]() EP4CE75U19I7N Intel | 2083 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-FBGA | YES | - | - | 292 | -40°C~100°C TJ | Tray | - | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 484 | 3A001.A.7.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 0.8mm | - | - | NOT SPECIFIED | EP4CE75 | - | S-PBGA-B484 | 292 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | - | - | - | - | 292 | - | FIELD PROGRAMMABLE GATE ARRAY | 75408 | 2810880 | - | - | 4713 | - | - | - | - | - | - | - | - | - | 2.05mm | 19mm | 19mm | - | - | RoHS Compliant | - | ||
![]() XC6VLX75T-1FFG484C Xilinx Inc. | 5 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 240 | 0°C~85°C TJ | Tray | 2008 | Virtex®-6 LXT | e1 | yes | Active | 4 (72 Hours) | 484 | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | - | - | - | 30 | XC6VLX75T | 484 | - | 240 | Not Qualified | - | - | - | - | - | 702kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 74496 | 5750784 | - | - | 5820 | 1 | - | - | - | 5.08 ns | - | - | - | 2.26mm | - | 23mm | 23mm | - | Unknown | ROHS3 Compliant | - | ||
![]() EP2AGX95EF29C5N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 372 | 0°C~85°C TJ | Tray | - | Arria II GX | e1 | - | Obsolete | 3 (168 Hours) | 780 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | - | - | 40 | EP2AGX95 | - | S-PBGA-B780 | 372 | Not Qualified | - | 0.91.2/3.31.52.5V | - | - | - | - | 500MHz | - | - | 372 | 93675 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 89178 | 6839296 | - | - | 3747 | - | - | - | - | - | 93675 | - | - | - | 2.7mm | 29mm | 29mm | - | - | RoHS Compliant | - | ||
![]() XC3S200AN-5FTG256C Xilinx Inc. | 65 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 195 | 0°C~85°C TJ | Tray | 2007 | Spartan®-3AN | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 30 | XC3S200AN | 256 | - | 160 | Not Qualified | 1.2V | 1.21.2/3.33.3V | - | - | - | 36kB | 770MHz | 4.36 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4032 | 294912 | 200000 | - | - | 5 | - | - | 448 | 0.62 ns | 448 | - | - | - | - | 17mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() EP2C5F256I8N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | 158 | -40°C~100°C TJ | Tray | - | Cyclone® II | e1 | - | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP2C5 | - | S-PBGA-B256 | 150 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | - | - | - | - | 158 | - | FIELD PROGRAMMABLE GATE ARRAY | 4608 | 119808 | - | - | 288 | - | - | - | - | - | 288 | - | - | - | 1.55mm | 17mm | 17mm | - | - | RoHS Compliant | - | ||
![]() XC6SLX45-2CSG484C Xilinx Inc. | 626 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-FBGA, CSPBGA | - | 484 | - | 320 | 0°C~85°C TJ | Tray | 2008 | Spartan®-6 LX | e1 | yes | Active | 3 (168 Hours) | 484 | 3A991.D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.8mm | - | - | 30 | XC6SLX45 | 484 | - | 310 | Not Qualified | 1.2V | - | - | - | - | 261kB | 667MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 43661 | 2138112 | - | - | 3411 | 2 | - | - | 54576 | - | - | - | - | - | 1.8mm | 19mm | 19mm | - | - | ROHS3 Compliant | - | ||
![]() EP3C55F484C8N Intel | 927 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | 327 | 0°C~85°C TJ | Tray | - | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 484 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP3C55 | - | R-PBGA-B484 | 327 | Not Qualified | - | - | - | - | - | - | 472.5MHz | - | - | 327 | - | FIELD PROGRAMMABLE GATE ARRAY | 55856 | 2396160 | - | - | 3491 | - | - | - | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() XC7K410T-1FBG676C Xilinx Inc. | 999 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | - | Surface Mount | 676-BBGA, FCBGA | YES | 676 | - | 400 | 0°C~85°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 676 | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | - | - | NOT SPECIFIED | XC7K410T | 676 | - | 400 | Not Qualified | - | 11.83.3V | - | - | - | 3.5MB | 1098MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 406720 | 29306880 | - | - | 31775 | -1 | - | - | 508400 | 0.74 ns | - | - | - | - | 2.54mm | 27mm | 27mm | - | - | ROHS3 Compliant | - | ||
![]() LCMXO256C-3MN100C Lattice Semiconductor Corporation | 1229 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LFBGA, CSPBGA | - | 100 | SRAM | 78 | 0°C~85°C TJ | Tray | 2013 | MachXO | e1 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | IT CAN ALSO OPERATE AT 2.5V AND 3.3V | 8542.39.00.01 | 1.71V~3.465V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | 150MHz | 40 | LCMXO256 | 100 | - | 78 | - | 3.3V | - | 256B | 13mA | 13mA | 0B | - | 3.5 ns | 4.9 ns | - | - | FLASH PLD | 256 | - | - | - | 32 | - | MACROCELL | 128 | - | - | - | 256 | 7 | - | 1.35mm | 8mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC6SLX100T-2FGG484I Xilinx Inc. | 12630 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 296 | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LXT | e1 | yes | Active | 3 (168 Hours) | 484 | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC6SLX100 | 484 | - | 296 | Not Qualified | 1.2V | - | - | - | - | 603kB | 667MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 101261 | 4939776 | - | - | 7911 | 2 | - | - | 126576 | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() XC3S400A-4FT256C Xilinx Inc. | 385 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 195 | 0°C~85°C TJ | Tray | 2007 | Spartan®-3A | e0 | no | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | 1.14V~1.26V | BOTTOM | BALL | 240 | 1.2V | 1mm | not_compliant | - | 30 | XC3S400A | 256 | - | 160 | Not Qualified | 1.2V | 1.22.5/3.3V | - | - | - | 45kB | 667MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8064 | 368640 | 400000 | - | 896 | 4 | - | - | - | 0.71 ns | 896 | - | - | - | 1.55mm | 17mm | 17mm | - | - | Non-RoHS Compliant | - | ||
![]() LCMXO2-4000HC-4TG144C Lattice Semiconductor Corporation | 756 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | FLASH | 114 | 0°C~85°C TJ | Tray | 2012 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 269MHz | 30 | LCMXO2-4000 | - | - | 115 | Not Qualified | 2.5V | 2.5/3.3V | 27.8kB | 8.45mA | - | 11.5kB | - | 7.24 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | - | 540 | - | - | 2160 | - | - | - | - | - | - | 1.6mm | 20mm | 20mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC6SLX100T-3FGG484I Xilinx Inc. | 26 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 296 | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LXT | e1 | yes | Active | 3 (168 Hours) | 484 | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC6SLX100 | 484 | - | 296 | Not Qualified | 1.2V | - | - | - | - | 603kB | 862MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 101261 | 4939776 | - | - | 7911 | 3 | - | - | 126576 | 0.21 ns | - | - | - | - | 2.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LFE3-17EA-8FN484C Lattice Semiconductor Corporation | 10 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 222 | 0°C~85°C TJ | Tray | 2013 | ECP3 | e1 | - | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE3-17 | 484 | - | 222 | Not Qualified | 1.2V | - | 92kB | 18mA | - | 87.5kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | 716800 | - | 3.1MHz | 2125 | - | - | - | - | 0.281 ns | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC7K410T-1FFG900C Xilinx Inc. | 810 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 900-BBGA, FCBGA | YES | 900 | - | 500 | 0°C~85°C TJ | Tray | 2010 | Kintex®-7 | e1 | yes | Active | 4 (72 Hours) | 900 | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 0.97V~1.03V | BOTTOM | BALL | NOT SPECIFIED | 1V | - | not_compliant | - | NOT SPECIFIED | XC7K410T | 900 | - | 500 | Not Qualified | - | 11.83.3V | - | - | - | 3.5MB | 1098MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 406720 | 29306880 | - | - | 31775 | -1 | - | - | 508400 | 0.74 ns | - | - | - | - | 3.35mm | 31mm | 31mm | - | - | ROHS3 Compliant | - |