- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Frequency | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Number of Logic Elements | RoHS | Supply Voltage-Max | Supply Voltage-Min | Total Memory | Tradename | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Data Rate | Number of Inputs | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Number of Transceivers | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCMXO3L-6900C-6BG256C Lattice Semiconductor Corporation | 2437 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-LFBGA | - | 256 | - | - | - | - | - | - | - | - | 206 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2015 | MachXO3 | - | - | Active | 3 (168 Hours) | 256 | EAR99 | - | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 0.8mm | not_compliant | - | NOT SPECIFIED | LCMXO3L-6900 | - | - | - | - | - | - | 36.8kB | 12.87mA | 30kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | - | 245760 | - | 400MHz | 858 | - | - | - | - | - | 858 | - | 1.7mm | 14mm | 14mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EP3C40F324I7N Intel | 96 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 324-BGA | YES | - | - | - | - | - | - | - | - | - | 195 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | - | Cyclone® III | e1 | - | Active | 3 (168 Hours) | 324 | 3A001.A.7.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | 1.2V | 1mm | - | - | NOT SPECIFIED | EP3C40 | - | R-PBGA-B324 | 195 | Not Qualified | - | - | - | - | - | 472.5MHz | - | - | 195 | FIELD PROGRAMMABLE GATE ARRAY | 39600 | - | 1161216 | - | - | 2475 | - | - | - | - | - | - | - | 2.2mm | 19mm | 19mm | - | - | RoHS Compliant | - | ||
![]() XC2S50-5TQG144C Xilinx Inc. | 120 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | - | - | - | - | - | - | - | 92 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-II | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | - | 2.375V~2.625V | QUAD | GULL WING | 260 | 2.5V | - | - | - | 30 | XC2S50 | 144 | - | 176 | Not Qualified | 2.5V | - | - | - | 4kB | 263MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1728 | - | 32768 | 50000 | - | 384 | 5 | - | - | - | 0.7 ns | 384 | - | 1.6mm | 20mm | 20mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC3S400A-5FGG400C Xilinx Inc. | 39 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 400-BGA | - | 400 | - | - | - | - | - | - | - | - | 311 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2007 | Spartan®-3A | e1 | yes | Active | 3 (168 Hours) | 400 | 3A991.D | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC3S400A | 400 | - | 248 | Not Qualified | 1.2V | - | - | - | 45kB | 770MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8064 | - | 368640 | 400000 | - | 896 | 5 | - | - | - | 0.62 ns | 896 | - | 2.43mm | 21mm | 21mm | - | - | ROHS3 Compliant | - | ||
![]() XC2S200-6FGG456C Xilinx Inc. | 5 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 456-BBGA | - | 456 | - | - | - | - | - | - | - | - | 284 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2004 | Spartan®-II | e1 | yes | Active | 3 (168 Hours) | 456 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | 8542.39.00.01 | 2.375V~2.625V | BOTTOM | BALL | 250 | 2.5V | 1mm | - | - | 30 | XC2S200 | 456 | - | 284 | Not Qualified | 2.5V | - | - | - | 7kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 5292 | - | 57344 | 200000 | - | 1176 | 6 | - | - | - | - | - | - | - | 23mm | 23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-7000HC-4TG144C Lattice Semiconductor Corporation | 1500 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | 1.319103g | - | - | - | FLASH | - | - | - | 114 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2012 | MachXO2 | e3 | yes | Active | 3 (168 Hours) | 144 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | 2.375V~3.465V | QUAD | GULL WING | 260 | 2.5V | 0.5mm | - | 269MHz | 30 | LCMXO2-7000 | - | - | 115 | - | 2.5V | 2.5/3.3V | 68.8kB | 189μA | 30kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | 240 kb | 245760 | - | - | 858 | - | - | 3432 | - | - | - | - | 1.6mm | 20mm | 20mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC3S1000-5FTG256C Xilinx Inc. | 2501 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | - | - | - | - | - | - | - | 173 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2006 | Spartan®-3 | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 30 | XC3S1000 | 256 | - | 173 | Not Qualified | 1.2V | - | - | - | 54kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17280 | - | 442368 | 1000000 | - | 1920 | 5 | - | - | - | - | - | - | - | 17mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() XC3S1200E-4FTG256C Xilinx Inc. | 48 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | - | - | - | - | - | - | - | 190 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2008 | Spartan®-3E | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 30 | XC3S1200E | 256 | - | 150 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | 63kB | 572MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 19512 | - | 516096 | 1200000 | - | 2168 | 4 | - | - | 17344 | 0.76 ns | - | - | 1.55mm | 17mm | 17mm | - | - | ROHS3 Compliant | - | ||
![]() XC5VSX95T-2FFG1136I Xilinx Inc. | 518 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1136-BBGA, FCBGA | - | 1136 | - | - | - | - | - | - | - | - | 640 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 SXT | e1 | yes | Active | 4 (72 Hours) | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | 1mm | not_compliant | - | 30 | XC5VSX95T | - | - | 640 | Not Qualified | - | - | - | - | 1.1MB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 94208 | - | 8994816 | - | - | 7360 | 2 | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | - | - | ROHS3 Compliant | - | ||
![]() XC3S700AN-5FGG484C Xilinx Inc. | 2843 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | - | - | - | - | - | 372 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 1999 | Spartan®-3AN | e1 | yes | Active | 3 (168 Hours) | 484 | 3A991.D | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC3S700AN | 484 | - | 288 | Not Qualified | 1.2V | 1.21.2/3.33.3V | - | - | 45kB | 770MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 13248 | - | 368640 | 700000 | - | 1472 | 5 | - | - | - | 0.62 ns | - | - | 2.6mm | 23mm | 23mm | - | - | ROHS3 Compliant | - | ||
![]() A3PN125-VQG100 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | VQFP-100 | - | - | - | 90 | 350 MHz | + 85 C | - | - 20 C | Yes | SMD/SMT | 71 I/O | 1500 LE | Details | 1.575 V | 1.425 V | 36864 bit | ProASIC3 nano | 0.321387 oz | - | Tray | - | A3PN125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.425 V to 1.575 V | - | - | - | - | - | - | - | - | - | - | - | - | 125000 | - | - | - | - | - | - | - | - | 1 mm | - | 14 mm | 14 mm | - | - | - | - | ||
![]() XC5VLX50T-1FF1136I Xilinx Inc. | 48 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 1136-BBGA, FCBGA | - | 1136 | - | - | - | - | - | - | - | - | 480 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 1999 | Virtex®-5 LXT | e0 | no | Active | 4 (72 Hours) | - | - | Tin/Lead (Sn63Pb37) | - | - | 0.95V~1.05V | BOTTOM | BALL | 225 | 1V | - | not_compliant | - | 30 | XC5VLX50 | - | - | 480 | Not Qualified | 1V | - | - | - | 270kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 46080 | - | 2211840 | - | - | 3600 | 1 | - | - | - | - | - | - | 3.4mm | 35mm | 35mm | - | - | Non-RoHS Compliant | - | ||
![]() XC6SLX100-2FGG484I Xilinx Inc. | 990 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | - | - | - | - | - | - | 326 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | e1 | yes | Active | 3 (168 Hours) | 484 | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | XC6SLX100 | 484 | - | 326 | Not Qualified | 1.2V | - | - | - | 603kB | 667MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 101261 | - | 4939776 | - | - | 7911 | 2 | - | - | 126576 | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() XC6VLX365T-2FFG1156C Xilinx Inc. | 52 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1156-BBGA, FCBGA | - | 1156 | - | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | 2002 | Virtex®-6 LXT | e1 | yes | Active | 4 (72 Hours) | - | 3A991.D | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | 0.95V~1.05V | BOTTOM | BALL | 245 | 1V | 1mm | not_compliant | - | 30 | XC6VLX365T | - | - | 600 | Not Qualified | - | - | - | - | 1.8MB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 364032 | - | 15335424 | - | - | 28440 | 2 | - | - | - | - | - | - | 3.5mm | 35mm | 35mm | - | - | ROHS3 Compliant | - | ||
![]() EP2AGX95EF29C4N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | - | - | - | - | - | - | - | 372 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Arria II GX | e1 | - | Obsolete | 3 (168 Hours) | 780 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 245 | 0.9V | 1mm | not_compliant | - | 40 | EP2AGX95 | - | S-PBGA-B780 | 372 | Not Qualified | - | 0.91.2/3.31.52.5V | - | - | - | 500MHz | - | - | 372 | FIELD PROGRAMMABLE GATE ARRAY | 89178 | - | 6839296 | - | - | 3747 | - | - | - | - | - | - | - | 2.7mm | 29mm | 29mm | - | - | RoHS Compliant | - | ||
![]() XC3S100E-4CPG132I Xilinx Inc. | 22 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 132-TFBGA, CSPBGA | - | 132 | - | - | - | - | - | - | - | - | 83 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | 2008 | Spartan®-3E | e1 | yes | Active | 3 (168 Hours) | 132 | EAR99 | TIN SILVER COPPER | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | - | - | 30 | XC3S100E | 132 | - | 72 | Not Qualified | 1.2V | 1.21.2/3.32.5V | - | - | 9kB | 572MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2160 | - | 73728 | 100000 | - | 240 | 4 | - | - | 1920 | 0.76 ns | 240 | - | 1.1mm | 8mm | 8mm | - | - | ROHS3 Compliant | - | ||
![]() 10M02SCU169C8G Intel | 1760 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 169-LFBGA | YES | - | - | - | - | - | - | - | - | - | 130 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | MAX® 10 | - | - | Active | 3 (168 Hours) | 169 | - | - | - | 8542.39.00.01 | 2.85V~3.465V | BOTTOM | BALL | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | S-PBGA-B169 | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2000 | - | 110592 | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EP4CE30F23C7N Intel | 983 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | - | - | - | - | - | - | - | 328 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e1 | - | Active | 3 (168 Hours) | 484 | 3A001.A.7.A | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 30 | EP4CE30 | - | S-PBGA-B484 | 331 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | 472.5MHz | - | - | 331 | FIELD PROGRAMMABLE GATE ARRAY | 28848 | - | 608256 | - | - | 1803 | - | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() EP4CGX30CF23I7N Intel | 480 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | - | - | - | - | - | - | - | 290 | - | - | - | - | - | - | - | -40°C~100°C TJ | Tray | - | Cyclone® IV GX | e1 | - | Active | 3 (168 Hours) | 484 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | 1.16V~1.24V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 30 | EP4CGX30 | - | S-PBGA-B484 | 290 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | 472.5MHz | - | - | 290 | FIELD PROGRAMMABLE GATE ARRAY | 29440 | - | 1105920 | - | - | 1840 | - | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() EP2C50F484C8N Intel | 152 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | - | - | - | - | - | - | - | 294 | - | - | - | - | - | - | - | 0°C~85°C TJ | Tray | - | Cyclone® II | e1 | - | Active | 3 (168 Hours) | 484 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | ALSO REQUIRES 3.3 SUPPLY | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 260 | 1.2V | 1mm | - | - | 40 | EP2C50 | - | S-PBGA-B484 | 278 | Not Qualified | - | 1.21.5/3.33.3V | - | - | - | 402.5MHz | - | - | 294 | FIELD PROGRAMMABLE GATE ARRAY | 50528 | - | 594432 | - | - | 3158 | - | - | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | - | RoHS Compliant | - |