- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC2S600E-7FG456C Xilinx | 701 | - | Datasheet | - | - | - | - | FBGA | YES | - | - | - | - | - | - | - | e0 | no | - | 3 (168 Hours) | 456 | 3A991.D | - | 85°C | 0°C | MAXIMUM USABLE GATES = 150000 | 8542.39.00.01 | - | - | BOTTOM | BALL | 225 | 1.8V | 1mm | - | 30 | - | 456 | S-PBGA-B456 | 514 | - | 1.8V | 1.89V | - | COMMERCIAL EXTENDED | - | - | - | 36kB | - | - | 514 | 864 CLBS, 52000 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 7 | - | - | - | - | 864 | 15552 | - | 52000 | 2.6mm | 23mm | 23mm | No | RoHS Compliant | - | ||
![]() XC4VFX40-11FF672C Xilinx | 987 | - | Datasheet | - | - | - | - | FCBGA | YES | - | - | - | - | - | - | - | e0 | no | - | 4 (72 Hours) | 672 | 3A991.D | Tin/Lead (Sn63Pb37) | 85°C | 0°C | - | 8542.39.00.01 | - | - | BOTTOM | BALL | 225 | 1.2V | 1mm | - | 30 | - | 672 | S-PBGA-B672 | 352 | Not Qualified | 1.2V | 1.26V | - | OTHER | - | - | - | 324kB | - | - | 352 | 4656 CLBS | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 11 | - | - | - | - | 4656 | 41904 | - | - | 3mm | 27mm | 27mm | - | RoHS Compliant | - | ||
![]() XC2V250-4FG456I Xilinx Inc. | 618 | - | Datasheet | - | - | Surface Mount | Surface Mount | 456-BBGA | - | 456 | - | 200 | -40°C~100°C TJ | Tray | 2007 | Virtex®-II | e0 | no | Obsolete | 3 (168 Hours) | 456 | 3A991.D | Tin/Lead (Sn63Pb37) | - | - | - | - | - | 1.425V~1.575V | BOTTOM | BALL | 225 | 1.5V | 1mm | - | 30 | XC2V250 | 456 | - | 200 | - | 1.5V | - | 1.51.5/3.33.3V | - | - | - | - | 54kB | 650MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 442368 | 250000 | - | 384 | 4 | - | - | 3072 | - | 384 | - | - | - | 2.6mm | 23mm | 23mm | No | Non-RoHS Compliant | - | ||
![]() EP4CE115F29C8 Intel | 530 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 780-BGA | YES | - | - | 528 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 780 | 3A001.A.7.A | TIN LEAD | - | - | - | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | 30 | EP4CE115 | - | S-PBGA-B780 | 531 | Not Qualified | - | - | 1.21.2/3.32.5V | - | - | - | - | - | 472.5MHz | - | 531 | - | FIELD PROGRAMMABLE GATE ARRAY | 114480 | 3981312 | - | - | 7155 | - | - | - | - | - | - | - | - | - | 2.4mm | 29mm | 29mm | - | Non-RoHS Compliant | - | ||
![]() LCMXO2280E-5TN100C Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | SRAM | 73 | 0°C~85°C TJ | Tray | 2000 | MachXO | e3 | yes | Active | 3 (168 Hours) | 100 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 1.14V~1.26V | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 30 | LCMXO2280 | 100 | - | 73 | Not Qualified | 1.2V | - | - | - | - | 20mA | 20mA | - | - | 3.6 ns | - | - | FLASH PLD | 2280 | 28262 | - | 600MHz | 285 | - | MACROCELL | 1140 | - | - | - | - | 7 | - | 1.6mm | 14mm | 14mm | - | ROHS3 Compliant | Lead Free | ||
![]() XCKU040-L1SFVA784I Xilinx Inc. | 929 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 784-BBGA, FCBGA | YES | - | - | 468 | -40°C~100°C TJ | Tray | 2012 | Kintex® UltraScale™ | - | - | Active | 4 (72 Hours) | 784 | 3A991.D | - | - | - | - | 8542.39.00.01 | - | 0.880V~0.979V | BOTTOM | BALL | - | 0.9V | 0.8mm | - | - | - | - | S-PBGA-B784 | 468 | Not Qualified | - | - | 0.9V | - | - | - | - | 2.6MB | - | - | 468 | 1920 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 530250 | 21606000 | - | - | 30300 | - | - | - | - | - | 1920 | - | - | - | 3.52mm | 23mm | 23mm | - | ROHS3 Compliant | - | ||
![]() EP2AGZ225FF35C4N Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 554 | 0°C~85°C TJ | Tray | - | Arria II GZ | e1 | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | TIN SILVER COPPER | - | - | - | 8542.39.00.01 | - | 0.87V~0.93V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | - | NOT SPECIFIED | EP2AGZ225 | - | S-PBGA-B1152 | 554 | Not Qualified | - | - | 0.91.2/3.31.52.5V | - | - | - | - | - | 500MHz | - | 554 | - | FIELD PROGRAMMABLE GATE ARRAY | 224000 | 14248960 | - | - | 8960 | - | - | - | - | - | - | - | - | - | 2.6mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() XCV300E-6FG256I Xilinx Inc. | 127 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 176 | -40°C~100°C TJ | Tray | 2006 | Virtex®-E | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | - | - | - | - | 8542.39.00.01 | - | 1.71V~1.89V | BOTTOM | BALL | 225 | 1.8V | 1mm | - | 30 | XCV300E | 256 | - | 176 | - | 1.8V | - | - | - | - | - | - | 16kB | 357MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6912 | 131072 | 411955 | - | 1536 | 6 | - | - | - | 0.47 ns | - | - | - | 82944 | 2mm | 17mm | 17mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() XC7K70T-2FB484C Xilinx Inc. | 388 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 484-BBGA, FCBGA | - | - | - | 185 | 0°C~85°C | Tray | 2010 | Kintex®-7 | - | - | Active | 4 (72 Hours) | 484 | - | - | - | - | - | - | - | 0.97V~1.03V | BOTTOM | BALL | - | - | 1mm | - | - | XC7K70T | - | S-PBGA-B484 | 185 | - | 1V | - | 11.83.3V | - | - | - | - | 607.5kB | 1818MHz | 100 ps | 185 | - | FIELD PROGRAMMABLE GATE ARRAY | 65600 | 4976640 | - | - | 5125 | 2 | - | - | 82000 | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() EP4CGX110CF23I7 Intel | 2893 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | 270 | -40°C~100°C TJ | Tray | - | Cyclone® IV GX | e0 | - | Active | 3 (168 Hours) | 484 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | 1.16V~1.24V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | 30 | EP4CGX110 | - | S-PBGA-B484 | 270 | Not Qualified | - | - | 1.21.2/3.32.5V | - | - | - | - | - | 472.5MHz | - | 270 | - | FIELD PROGRAMMABLE GATE ARRAY | 109424 | 5621760 | - | - | 6839 | - | - | - | - | - | - | - | - | - | 2.4mm | 23mm | 23mm | - | Non-RoHS Compliant | - | ||
![]() EP4CGX110DF27C8 Intel | 2019 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 672-BGA | YES | - | - | 393 | 0°C~85°C TJ | Tray | - | Cyclone® IV GX | e0 | - | Active | 3 (168 Hours) | 672 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | 1.16V~1.24V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | 30 | EP4CGX110 | - | S-PBGA-B672 | 393 | Not Qualified | - | - | 1.21.2/3.32.5V | - | - | - | - | - | 472.5MHz | - | 393 | - | FIELD PROGRAMMABLE GATE ARRAY | 109424 | 5621760 | - | - | 6839 | - | - | - | - | - | - | - | - | - | 2.4mm | 27mm | 27mm | - | Non-RoHS Compliant | - | ||
![]() LFXP2-40E-6FN484I Lattice Semiconductor Corporation | 2546 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 363 | -40°C~100°C TJ | Tray | 2013 | XP2 | e1 | - | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | - | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | 30 | LFXP2-40 | 484 | - | 363 | - | 1.2V | - | 1.21.2/3.33.3V | - | 121kB | - | - | 110.6kB | 435MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 40000 | 906240 | - | - | 5000 | - | - | - | - | 0.399 ns | - | - | - | - | 2.6mm | 23mm | 23mm | No | ROHS3 Compliant | Lead Free | ||
![]() XCKU15P-3FFVE1517E Xilinx Inc. | 80 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 1517-BBGA, FCBGA | - | - | - | 512 | 0°C~100°C TJ | Tray | - | Kintex® UltraScale+™ | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | - | 0.873V~0.927V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1143450 | 82329600 | - | - | 65340 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPF10K30EQC208-1 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | 147 | 0°C~70°C TA | Tray | - | FLEX-10KE® | e0 | - | Obsolete | 3 (168 Hours) | 208 | 3A991 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | 2.375V~2.625V | QUAD | GULL WING | 220 | 2.5V | 0.5mm | - | 30 | EPF10K30 | - | S-PQFP-G208 | 147 | Not Qualified | - | - | 2.52.5/3.3V | - | - | - | - | - | - | 0.4 ns | 147 | - | LOADABLE PLD | 1728 | 24576 | 119000 | - | 216 | - | MIXED | - | - | - | - | - | - | - | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | - | ||
![]() EP4CE6F17C9L Intel | 25 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | 179 | 0°C~85°C TJ | Tray | 2016 | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 256 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | 0.97V~1.03V | BOTTOM | BALL | 220 | 1V | 1mm | - | 30 | EP4CE6 | - | S-PBGA-B256 | 179 | Not Qualified | - | - | 11.2/3.32.5V | - | - | - | - | - | 265MHz | - | 179 | - | FIELD PROGRAMMABLE GATE ARRAY | 6272 | 276480 | - | - | 392 | - | - | - | - | - | 392 | - | - | - | 1.55mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() EP4CE15F23C6 Intel | 25 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BGA | YES | - | - | 343 | 0°C~85°C TJ | Tray | - | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 484 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | 30 | EP4CE15 | - | S-PBGA-B484 | 346 | Not Qualified | - | - | 1.21.2/3.32.5V | - | - | - | - | - | 472.5MHz | - | 346 | - | FIELD PROGRAMMABLE GATE ARRAY | 15408 | 516096 | - | - | 963 | - | - | - | - | - | 963 | - | - | - | 2.4mm | 23mm | 23mm | - | Non-RoHS Compliant | - | ||
![]() LFSC3GA25E-7F900C Lattice Semiconductor Corporation | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 900-BBGA | - | 900 | - | 378 | 0°C~85°C TJ | Tray | 2008 | SC | - | no | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | 0.95V~1.26V | - | - | - | - | - | not_compliant | - | LFSC3GA25 | 900 | - | - | - | - | - | - | - | - | - | - | 240kB | - | - | - | - | - | 25000 | 1966080 | - | 700MHz | 6250 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() XCKU115-1FLVA2104C Xilinx Inc. | In Stock | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 2104-BBGA, FCBGA | - | - | - | 832 | 0°C~85°C TJ | Bulk | 2012 | Kintex® UltraScale™ | e1 | - | Active | 4 (72 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | TRAY | 0.922V~0.979V | BOTTOM | BALL | NOT SPECIFIED | 0.95V | - | - | NOT SPECIFIED | - | - | - | 832 | Not Qualified | 950mV | - | 0.95V | - | - | - | - | 9.5MB | - | - | 832 | 5520 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 1451100 | 77721600 | - | - | 82920 | 1 | - | - | 1.32672e+06 | - | 5520 | - | - | - | - | 40mm | 40mm | - | ROHS3 Compliant | - | ||
![]() EP20K1500EFC33-1X Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 1020-BBGA | YES | - | - | 808 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e0 | - | Obsolete | 3 (168 Hours) | - | 3A001.A.7.A | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | 1.71V~1.89V | BOTTOM | BALL | 220 | 1.8V | 1mm | compliant | 30 | EP20K1500 | - | S-PBGA-B1020 | 800 | Not Qualified | - | - | 1.81.8/3.3V | - | - | - | - | - | - | 1.84 ns | 800 | - | LOADABLE PLD | 51840 | 442368 | 2392000 | - | 5184 | - | MACROCELL | - | - | - | - | - | 4 | - | 3.5mm | 33mm | 33mm | - | Non-RoHS Compliant | - | ||
![]() XCKU115-1FLVD1517I Xilinx Inc. | 24 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 338 | -40°C~100°C TJ | Bulk | 2012 | Kintex® UltraScale™ | e1 | - | Active | 4 (72 Hours) | - | 3A001.A.7.B | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | TRAY | 0.922V~0.979V | BOTTOM | BALL | NOT SPECIFIED | 0.95V | 1mm | - | NOT SPECIFIED | - | - | S-PBGA-B1517 | 338 | Not Qualified | - | - | 0.95V | - | - | - | - | - | - | - | 338 | 5520 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 1451100 | 77721600 | - | - | 82920 | - | - | - | - | - | 5520 | - | - | - | 4.09mm | 40mm | 40mm | - | ROHS3 Compliant | - |