- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Output Function | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Dedicated Inputs | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5CEFA2M13I7N Intel | 141 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 383-TFBGA | YES | - | - | - | 223 | -40°C~100°C TJ | Tray | - | Cyclone® V E | - | - | Active | 3 (168 Hours) | 383 | - | - | - | - | - | 8542.39.00.01 | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 0.5mm | - | - | NOT SPECIFIED | 5CEFA2 | - | S-PBGA-B383 | 223 | Not Qualified | - | - | 1.11.2/3.32.5V | - | - | - | - | - | 223 | - | FIELD PROGRAMMABLE GATE ARRAY | 25000 | 2002944 | - | - | 9434 | - | - | - | - | - | - | - | - | - | 1.1mm | 13mm | 13mm | - | - | RoHS Compliant | - | ||
![]() XC7VX1140T-1FLG1928I Xilinx | 8680 | - | Datasheet | 6 Weeks | - | - | - | FCBGA | YES | - | - | - | 480 | - | - | 2010 | - | e1 | yes | Active | - | 1928 | 3A001.A.7.B | Tin/Silver/Copper (Sn/Ag/Cu) | 100°C | -40°C | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 1V | 1mm | - | - | - | - | 1928 | S-PBGA-B1928 | 480 | - | 1V | 1.03V | 11.8V | - | - | 8.3MB | 1818MHz | 120 ps | 480 | - | FIELD PROGRAMMABLE GATE ARRAY | 1.1392e+06 | - | - | - | - | 89000 | -1 | - | - | 1.424e+06 | 0.74 ns | - | 1139200 | - | 3.75mm | 45mm | 45mm | No | - | RoHS Compliant | - | ||
![]() LFXP15C-3FN484C Lattice Semiconductor Corporation | 1723 | - | Datasheet | - | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 300 | 0°C~85°C TJ | Tray | 2010 | XP | e1 | yes | Obsolete | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.71V~3.465V | BOTTOM | BALL | 250 | 1.8V | 1mm | - | - | 40 | LFXP15 | 484 | - | 300 | Not Qualified | 1.8V | - | 1.8/2.5/3.3V | 48.1kB | - | 40.5kB | - | - | - | 1932 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 15000 | 331776 | 4 | 320MHz | - | 1875 | - | - | - | - | 0.63 ns | 1932 | 1932 | - | 2.6mm | 23mm | 23mm | - | - | RoHS Compliant | Lead Free | ||
![]() LFE2M50E-5FN900I Lattice Semiconductor Corporation | 2247 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 900-BBGA | - | 900 | 900-FPBGA (31x31) | - | 410 | -40°C~100°C TJ | Tray | 2012 | ECP2M | - | - | Active | 3 (168 Hours) | - | - | - | 100°C | -40°C | - | - | 1.14V~1.26V | - | - | - | - | - | - | - | - | LFE2M50 | - | - | - | - | 1.2V | - | - | 531kB | - | 518.4kB | - | - | - | - | - | 48000 | 4246528 | - | - | 6000 | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LCMXO2-4000HC-4FG484I Lattice Semiconductor Corporation | 45 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | FLASH | 278 | -40°C~100°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 2.375V~3.465V | BOTTOM | BALL | 250 | 2.5V | 1mm | not_compliant | 269MHz | 30 | LCMXO2-4000 | - | - | 279 | Not Qualified | 2.5V | - | 2.5/3.3V | 27.8kB | 128μA | 11.5kB | - | 7.24 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4320 | 94208 | - | - | 540 | - | - | - | 2160 | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC2VP40-7FF1152C Xilinx Inc. | 834 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | - | 692 | 0°C~85°C TJ | Bulk | 2011 | Virtex®-II Pro | e0 | no | Obsolete | 4 (72 Hours) | - | 3A991.D | - | - | - | - | 8542.39.00.01 | 1.425V~1.575V | BOTTOM | BALL | 225 | 1.5V | 1mm | - | - | 30 | - | - | S-PBGA-B1152 | 644 | Not Qualified | 1.5V | - | 1.51.5/3.32/2.52.5V | - | - | 432kB | 1350MHz | - | 692 | - | FIELD PROGRAMMABLE GATE ARRAY | 43632 | 3538944 | - | - | 4848 | - | 7 | - | - | 38784 | 0.28 ns | - | - | - | 3.4mm | 35mm | 35mm | - | - | Non-RoHS Compliant | - | ||
![]() LFE2-50SE-6FN484C Lattice Semiconductor Corporation | 2384 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | - | 339 | 0°C~85°C TJ | Tray | 2008 | ECP2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2-50 | 484 | - | 339 | - | 1.2V | - | - | 60.4kB | - | 48.4kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 48000 | 396288 | - | 320MHz | 6000 | - | - | - | - | - | 0.331 ns | - | 50000 | - | 2.6mm | 23mm | 23mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() XCKU11P-1FFVA1156I Xilinx Inc. | 360 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 1156-BBGA, FCBGA | - | - | - | - | 464 | -40°C~100°C TJ | Tray | - | Kintex® UltraScale+™ | - | - | Active | 4 (72 Hours) | - | - | - | - | - | - | 8542.39.00.01 | 0.825V~0.876V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 653100 | 53964800 | - | - | 37320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPF6016QC240-2 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 240-BQFP | YES | - | - | - | 199 | 0°C~85°C TJ | Tray | - | FLEX 6000 | e0 | - | Obsolete | 6 (Time on Label) | 240 | 3A991 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 4.75V~5.25V | QUAD | GULL WING | 220 | 5V | 0.5mm | - | - | 30 | EPF6016 | - | S-PQFP-G240 | 199 | Not Qualified | - | - | 3.3/55V | - | - | - | 153MHz | - | 199 | - | LOADABLE PLD | 1320 | - | 16000 | - | 132 | - | - | MACROCELL | - | - | - | - | - | 4 | 4.1mm | 32mm | 32mm | - | - | Non-RoHS Compliant | - | ||
![]() EP20K100EQC208-2XN Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 208-BFQFP | YES | - | - | - | 151 | 0°C~85°C TJ | Tray | - | APEX-20KE® | e3 | - | Obsolete | 3 (168 Hours) | 208 | 3A991 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 1.71V~1.89V | QUAD | GULL WING | 245 | 1.8V | 0.5mm | compliant | - | 40 | EP20K100 | - | S-PQFP-G208 | 143 | Not Qualified | - | - | 1.81.8/3.3V | - | - | - | - | 2.02 ns | 143 | - | LOADABLE PLD | 4160 | 53248 | 263000 | - | 416 | - | - | MACROCELL | - | - | - | - | - | 4 | 4.1mm | 28mm | 28mm | - | - | RoHS Compliant | - | ||
![]() XCV50-5BG256I Xilinx Inc. | 765 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-BBGA | - | 256 | - | - | 180 | -40°C~100°C TJ | Tray | 2000 | Virtex® | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | - | - | - | - | 2.375V~2.625V | BOTTOM | BALL | 225 | 2.5V | 1.27mm | - | - | 30 | XCV50 | 256 | - | 180 | - | 2.5V | - | - | - | - | 4kB | 294MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1728 | 32768 | 57906 | - | 384 | - | 5 | - | - | - | 0.7 ns | 384 | - | - | - | 27mm | 27mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() XCV50E-6PQ240I Xilinx Inc. | 9 | - | Datasheet | - | - | Surface Mount | Surface Mount | 240-BFQFP | - | 240 | - | - | 158 | -40°C~100°C TJ | Tray | 1999 | Virtex®-E | e0 | no | Obsolete | 3 (168 Hours) | 240 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | 1.71V~1.89V | QUAD | GULL WING | 225 | 1.8V | 0.5mm | - | - | 30 | XCV50E | 240 | - | 158 | - | 1.8V | - | - | - | - | 8kB | 357MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1728 | 65536 | 71693 | - | 384 | - | 6 | - | - | - | 0.47 ns | 384 | - | - | 4.1mm | 32mm | 32mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LFXP2-17E-6QN208I Lattice Semiconductor Corporation | 2646 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | - | - | 146 | -40°C~100°C TJ | Tray | 2000 | XP2 | e3 | yes | Active | 3 (168 Hours) | 208 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | QUAD | GULL WING | 245 | 1.2V | 0.5mm | - | - | 40 | LFXP2-17 | 208 | - | 146 | - | 1.2V | - | 1.21.2/3.33.3V | - | - | 34.5kB | 435MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 17000 | 282624 | - | - | 2125 | - | - | - | - | - | 0.399 ns | - | - | - | 4.1mm | 28mm | 28mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EP3SL340H1152I4N Intel | 484 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | - | 744 | -40°C~100°C TJ | Tray | - | Stratix® III L | - | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | EP3SL340 | - | S-PBGA-B1152 | 744 | Not Qualified | - | - | 1.2/3.3V | - | - | - | 717MHz | - | 744 | - | FIELD PROGRAMMABLE GATE ARRAY | 337500 | 18822144 | - | - | 13500 | - | - | - | - | - | - | - | - | - | 3.9mm | 40mm | 40mm | - | - | RoHS Compliant | - | ||
![]() XC6SLX150-3FG900I Xilinx Inc. | 557 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 900-BBGA | - | 900 | - | - | 576 | -40°C~100°C TJ | Tray | 2008 | Spartan®-6 LX | e0 | no | Active | 3 (168 Hours) | 900 | - | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 225 | 1.2V | 1mm | - | - | 30 | XC6SLX150 | 900 | - | 576 | Not Qualified | 1.2V | - | - | - | - | 603kB | 862MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 147443 | 4939776 | - | - | 11519 | - | 3 | - | - | 184304 | 0.21 ns | - | - | - | 2.6mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC2VP70-6FFG1704I Xilinx Inc. | 933 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 1704-BBGA, FCBGA | - | 1704 | 1704-FCBGA (42.5x42.5) | - | 996 | -40°C~100°C TJ | Tray | 2011 | Virtex®-II Pro | - | - | Obsolete | 4 (72 Hours) | - | - | - | 100°C | -40°C | - | - | 1.425V~1.575V | - | - | - | - | - | - | - | - | XC2VP70 | - | - | - | - | 1.5V | - | - | - | - | 738kB | - | - | - | - | - | 74448 | 6045696 | - | - | 8272 | 8272 | 6 | - | - | 66176 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XA7A50T-2CSG325I Xilinx Inc. | 1000 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 324-LFBGA, CSPBGA | - | 325 | - | - | 150 | -40°C~100°C TJ | Bulk | 2010 | Automotive, AEC-Q100, Artix-7 XA | e1 | - | Active | 3 (168 Hours) | 325 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 0.95V~1.05V | BOTTOM | BALL | 260 | 1V | 0.8mm | - | - | 30 | - | - | - | 150 | Not Qualified | - | - | 1V | - | - | 337.5kB | - | 130 ps | - | - | FIELD PROGRAMMABLE GATE ARRAY | 52160 | 2764800 | - | - | 4075 | - | 2 | - | - | 65200 | 1.05 ns | - | - | - | 1.5mm | 15mm | 15mm | - | - | Non-RoHS Compliant | - | ||
![]() EP20K200FC484-1N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 484-BBGA | YES | - | - | - | 382 | 0°C~85°C TJ | Tray | - | APEX-20K® | e1 | - | Obsolete | 3 (168 Hours) | 484 | 3A991 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 2.375V~2.625V | BOTTOM | BALL | 260 | 2.5V | 1mm | compliant | - | 40 | EP20K200 | - | S-PBGA-B484 | 376 | Not Qualified | - | - | 2.52.5/3.3V | - | - | - | - | 2.5 ns | 376 | - | LOADABLE PLD | 8320 | 106496 | 526000 | - | 832 | - | - | MACROCELL | - | - | - | - | - | 4 | 2.1mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() EP3SE80F780I4L Intel | 567 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | - | 488 | -40°C~100°C TJ | Tray | - | Stratix® III E | - | - | Not For New Designs | 3 (168 Hours) | 780 | 3A001.A.7.A | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | EP3SE80 | - | S-PBGA-B780 | 488 | Not Qualified | - | - | 1.2/3.3V | - | - | - | 717MHz | - | 488 | - | FIELD PROGRAMMABLE GATE ARRAY | 80000 | 6843392 | - | - | 3200 | - | - | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | - | RoHS Compliant | - | ||
![]() EP3SE80F780I4 Intel | 38 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | - | 488 | -40°C~100°C TJ | Tray | - | Stratix® III E | - | - | Not For New Designs | 3 (168 Hours) | 780 | 3A001.A.7.A | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | EP3SE80 | - | S-PBGA-B780 | 488 | Not Qualified | - | - | 1.2/3.3V | - | - | - | 717MHz | - | 488 | - | FIELD PROGRAMMABLE GATE ARRAY | 80000 | 6843392 | - | - | 3200 | - | - | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | - | RoHS Compliant | - |