- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Speed Grade | Output Function | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SGXEA9K2H40I2 Intel | 341 | - | Datasheet | - | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 696 | - | -40°C~100°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | - | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXEA9 | - | S-PBGA-B1517 | 696 | Not Qualified | - | - | 0.91.52.52.5/31.2/3V | - | - | - | - | - | 696 | 31700 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 840000 | 53248000 | - | 317000 | - | - | - | - | - | - | - | 3.9mm | 45mm | 45mm | - | RoHS Compliant | - | ||
![]() 5AGXMB5G4F35C4N Intel | 459 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1152-BBGA, FCBGA Exposed Pad | YES | - | 544 | - | 0°C~85°C TJ | Tray | - | Arria V GX | e1 | - | Active | 3 (168 Hours) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | - | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | NOT SPECIFIED | 5AGXMB5 | - | S-PBGA-B1152 | 544 | Not Qualified | - | - | 1.11.2/3.32.5V | - | - | - | 670MHz | - | 544 | - | FIELD PROGRAMMABLE GATE ARRAY | 420000 | 23625728 | - | 19811 | - | - | - | - | - | - | - | 2.7mm | 35mm | 35mm | - | RoHS Compliant | - | ||
![]() EP3SE50F484C3 Intel | 193 | - | Datasheet | - | - | - | Surface Mount | 484-BBGA, FCBGA | YES | - | 296 | - | 0°C~85°C TJ | Tray | - | Stratix® III E | - | - | Not For New Designs | 3 (168 Hours) | 484 | 3A991 | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | - | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | EP3SE50 | - | S-PBGA-B484 | 296 | Not Qualified | - | - | 1.2/3.3V | - | - | - | 717MHz | - | 296 | - | FIELD PROGRAMMABLE GATE ARRAY | 47500 | 5760000 | - | 1900 | - | - | - | - | - | - | - | 3.5mm | 23mm | 23mm | - | RoHS Compliant | - | ||
![]() XC6VSX315T-1FF1759I Xilinx Inc. | 322 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 1760-BBGA, FCBGA | - | 1759 | 720 | - | -40°C~100°C TJ | Tray | 2008 | Virtex®-6 SXT | e0 | no | Active | 4 (72 Hours) | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | - | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | - | not_compliant | NOT SPECIFIED | XC6VSX315T | - | - | 720 | Not Qualified | - | - | - | - | - | 3.1MB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 314880 | 25952256 | - | 24600 | 1 | - | - | 5.08 ns | - | - | - | 3.5mm | 42.5mm | 42.5mm | - | Non-RoHS Compliant | - | ||
![]() XA6SLX4-3CSG225Q Xilinx Inc. | 230 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 225-LFBGA, CSPBGA | - | 225 | 132 | Automotive grade | -40°C~125°C TJ | Tray | 2008 | Automotive, AEC-Q100, Spartan®-6 LX XA | e1 | - | Active | 3 (168 Hours) | 225 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | - | 0.8mm | - | 30 | XA6SLX4 | - | - | 132 | Not Qualified | 1.2V | - | - | - | - | 27kB | 62.5MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3840 | 221184 | - | 300 | 3 | - | 4800 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EPF10K30EFC256-3N Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 256-BGA | YES | - | 176 | - | 0°C~70°C TA | Tray | - | FLEX-10KE® | e1 | - | Obsolete | 3 (168 Hours) | 256 | 3A991 | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8542.39.00.01 | - | 2.375V~2.625V | BOTTOM | BALL | 260 | 2.5V | 1mm | compliant | 40 | EPF10K30 | - | S-PBGA-B256 | 176 | Not Qualified | - | - | 2.52.5/3.3V | - | - | - | - | 0.6 ns | 176 | - | LOADABLE PLD | 1728 | 24576 | 119000 | 216 | - | MIXED | - | - | - | - | - | 2.1mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() 5CEFA7U19I7 Intel | 748 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-FBGA | YES | - | 240 | - | -40°C~100°C TJ | Tray | - | Cyclone® V E | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | - | 8542.39.00.01 | - | 1.07V~1.13V | BOTTOM | BALL | - | 1.1V | 0.8mm | - | - | 5CEFA7 | - | S-PBGA-B484 | 230 | Not Qualified | - | - | 1.11.2/3.32.5V | - | - | - | - | - | 230 | - | FIELD PROGRAMMABLE GATE ARRAY | 149500 | 7880704 | - | 56480 | - | - | - | - | - | - | - | 1.9mm | 19mm | 19mm | - | RoHS Compliant | - | ||
![]() XCKU060-3FFVA1517E Xilinx Inc. | 210 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 624 | - | 0°C~100°C TJ | Bulk | 2012 | Kintex® UltraScale™ | e1 | - | Active | 4 (72 Hours) | - | 3A001.A.7.B | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | TRAY | 0.970V~1.030V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | - | NOT SPECIFIED | - | - | S-PBGA-B1517 | 624 | Not Qualified | - | - | 1V | - | - | - | - | - | 624 | 2760 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 725550 | 38912000 | - | 41460 | - | - | - | - | 2760 | - | - | 4.09mm | 40mm | 40mm | - | ROHS3 Compliant | - | ||
![]() 5SGXEB6R2F40C2 Intel | 75 | - | Datasheet | - | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 432 | - | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | - | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXEB6 | - | S-PBGA-B1517 | 432 | Not Qualified | - | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | 432 | 22540 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 597000 | 53248000 | - | 225400 | - | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 10CX085YF672E6G Intel | 24 | - | Datasheet | - | - | - | Surface Mount | 672-BGA | YES | - | 212 | - | 0°C~100°C TJ | Tray | - | - | - | - | Active | - | 672 | - | - | - | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 0.9V | - | compliant | NOT SPECIFIED | - | - | S-PBGA-B672 | - | - | - | 0.93V | - | - | 0.87V | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 85000 | 5959680 | - | 31000 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5SGXEA7N3F40C3 Intel | 387 | - | Datasheet | - | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 600 | - | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEA7 | - | S-PBGA-B1517 | 600 | Not Qualified | - | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | 600 | 23472 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 622000 | 51200000 | - | 234720 | - | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() XC4VLX15-10FFG676I Xilinx Inc. | 815 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 676-BBGA, FCBGA | - | 676 | 320 | - | -40°C~100°C TJ | - | 1999 | Virtex®-4 LX | e1 | - | Obsolete | 4 (72 Hours) | 676 | 3A991.D | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | - | 8542.39.00.01 | - | 1.14V~1.26V | BOTTOM | BALL | 245 | 1.2V | 1mm | not_compliant | 30 | XC4VLX15 | 676 | - | 320 | Not Qualified | 1.2V | - | - | - | - | 108kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 13824 | 884736 | - | 1536 | 10 | - | - | - | - | - | - | 3mm | 27mm | 27mm | - | ROHS3 Compliant | - | ||
![]() 5AGXMA3D4F31I5 Intel | 472 | - | Datasheet | - | - | - | Surface Mount | 896-BBGA, FCBGA | YES | - | 416 | - | -40°C~100°C TJ | Tray | - | Arria V GX | e0 | - | Not For New Designs | 3 (168 Hours) | 896 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | 1.07V~1.13V | BOTTOM | BALL | NOT SPECIFIED | 1.1V | 1mm | - | NOT SPECIFIED | 5AGXMA3 | - | S-PBGA-B896 | - | - | - | - | - | - | - | - | 622MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 156000 | 11746304 | - | 7362 | - | - | - | - | - | - | - | 2.7mm | 31mm | 31mm | - | Non-RoHS Compliant | - | ||
![]() 5SGXEB6R3F40C2 Intel | 647 | - | Datasheet | - | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 432 | - | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | - | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXEB6 | - | S-PBGA-B1517 | 432 | Not Qualified | - | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | 432 | 22540 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 597000 | 53248000 | - | 225400 | - | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXEB6R2F40C3 Intel | 977 | - | Datasheet | - | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | 432 | - | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | - | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEB6 | - | S-PBGA-B1517 | 432 | Not Qualified | - | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | 432 | 22540 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 597000 | 53248000 | - | 225400 | - | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | RoHS Compliant | - | ||
![]() 5SGXEB6R3F43C3 Intel | 57 | - | Datasheet | - | - | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | 600 | - | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | - | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | 5SGXEB6 | - | S-PBGA-B1760 | 600 | Not Qualified | - | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | 600 | 22540 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 597000 | 53248000 | - | 225400 | - | - | - | - | - | - | - | 3.4mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() 5SGXEB6R3F43C2 Intel | 677 | - | Datasheet | - | - | - | Surface Mount | 1760-BBGA, FCBGA | YES | - | 600 | - | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | - | 0.87V~0.93V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | 5SGXEB6 | - | S-PBGA-B1760 | 600 | Not Qualified | - | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | 600 | 22540 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 597000 | 53248000 | - | 225400 | - | - | - | - | - | - | - | 3.4mm | 42.5mm | 42.5mm | - | RoHS Compliant | - | ||
![]() XC4005XL-3PQ208C Xilinx Inc. | 504 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP | - | 208 | 112 | - | 0°C~85°C TJ | Tray | 1999 | XC4000E/X | e0 | - | Obsolete | 3 (168 Hours) | 208 | - | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | - | 3V~3.6V | QUAD | GULL WING | 225 | 3.3V | 0.5mm | unknown | 30 | XC4005XL | 208 | - | 112 | Not Qualified | - | - | 3.3V | - | - | 784B | 166MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 466 | 6272 | 5000 | 196 | - | - | - | 1.6 ns | 196 | 196 | 3000 | 4.1mm | 28mm | 28mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EP3SL200H780I4 Intel | 626 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | 488 | - | -40°C~100°C TJ | Tray | - | Stratix® III L | e0 | - | Not For New Designs | 3 (168 Hours) | 780 | 3A001.A.7.A | TIN LEAD | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | - | 0.86V~1.15V | BOTTOM | BALL | 220 | 0.9V | 1mm | - | 30 | EP3SL200 | - | S-PBGA-B780 | 488 | Not Qualified | - | - | 1.2/3.3V | - | - | - | 717MHz | - | 488 | - | FIELD PROGRAMMABLE GATE ARRAY | 200000 | 10901504 | - | 8000 | - | - | - | - | - | - | - | 3.5mm | 33mm | 33mm | - | RoHS Compliant | - | ||
![]() XC2V250-5FG456C Xilinx | 8680 | - | Datasheet | - | - | - | - | FBGA | YES | - | - | - | - | - | - | - | e0 | no | - | 3 (168 Hours) | 456 | 3A991.D | Tin/Lead (Sn63Pb37) | 85°C | 0°C | - | - | - | - | BOTTOM | BALL | 225 | 1.5V | 1mm | - | 30 | - | 456 | - | 200 | - | 1.5V | - | - | OTHER | - | 54kB | - | - | 200 | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | 5 | - | 3072 | 0.39 ns | 384 | - | - | 2.6mm | 23mm | 23mm | No | Non-RoHS Compliant | - |