- Manufacturer
- Number of I/Os
- Package / Case
- Packaging
- Series
- Mounting Type
- Operating Temperature
- Voltage - Supply
- JESD-609 Code
- Terminal Form
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Categories
Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Memory Size | Operating Supply Current | RAM Size | Clock Frequency | Propagation Delay | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Density | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Number of Macro Cells | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6VSX315T-2FF1759C Xilinx Inc. | 100 | - | Datasheet | 10 Weeks | Lead, Tin | Surface Mount | Surface Mount | 1760-BBGA, FCBGA | - | - | - | 720 | - | 0°C~85°C TJ | Tray | 2008 | Virtex®-6 SXT | e0 | no | Active | 4 (72 Hours) | 1759 | 3A001.A.7.A | Tin/Lead (Sn63Pb37) | - | - | - | - | 0.95V~1.05V | BOTTOM | BALL | NOT SPECIFIED | 1V | 1mm | not_compliant | - | NOT SPECIFIED | XC6VSX315T | 1759 | S-PBGA-B1759 | 720 | Not Qualified | - | - | - | - | 3.1MB | - | - | 720 | - | FIELD PROGRAMMABLE GATE ARRAY | 314880 | - | 25952256 | - | - | 24600 | - | 2 | - | - | - | - | - | - | 3.5mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LCMXO2-7000ZE-1FG484C Lattice Semiconductor Corporation | 16 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 484-BBGA | - | 484 | - | 334 | - | 0°C~85°C TJ | Tray | 2000 | MachXO2 | e1 | yes | Active | 3 (168 Hours) | 484 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | not_compliant | 104MHz | 30 | LCMXO2-7000 | - | - | 335 | Not Qualified | 1.2V | - | 68.8kB | 189μA | - | - | 10.21 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6864 | - | 245760 | - | - | 858 | - | - | 3432 | - | - | - | - | - | 2.6mm | 23mm | 23mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XC6VLX760-1FF1760C Xilinx Inc. | 150 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1760-BBGA, FCBGA | - | - | 1760-FCBGA (42.5x42.5) | 1200 | - | 0°C~85°C TJ | Tray | 2008 | Virtex®-6 LXT | - | - | Active | 4 (72 Hours) | - | - | - | 85°C | 0°C | - | - | 0.95V~1.05V | - | - | - | - | - | - | - | - | XC6VLX760 | - | - | - | - | 1V | - | - | - | 3.2MB | - | - | - | - | - | 758784 | - | 26542080 | - | - | 59280 | 59280 | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EP3SL50F484I4 Intel | 443 | - | Datasheet | - | - | - | Surface Mount | 484-BBGA, FCBGA | YES | - | - | 296 | - | -40°C~100°C TJ | Tray | - | Stratix® III L | - | - | Not For New Designs | 3 (168 Hours) | 484 | 3A991 | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | EP3SL50 | - | S-PBGA-B484 | 296 | Not Qualified | - | 1.2/3.3V | - | - | - | 717MHz | - | 296 | - | FIELD PROGRAMMABLE GATE ARRAY | 47500 | - | 2184192 | - | - | 1900 | - | - | - | - | - | - | - | - | 3.5mm | 23mm | 23mm | - | - | RoHS Compliant | - | ||
![]() 10AX066H3F34I2LG Intel | 2000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | - | 492 | - | -40°C~100°C TJ | Tray | - | Arria 10 GX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | 1mm | - | - | NOT SPECIFIED | - | - | S-PBGA-B1152 | 492 | Not Qualified | - | 0.9V | - | - | - | - | - | 492 | - | FIELD PROGRAMMABLE GATE ARRAY | 660000 | - | 49610752 | - | - | 250540 | - | - | - | - | - | - | - | - | 3.65mm | 35mm | 35mm | - | - | RoHS Compliant | - | ||
![]() 5SGXMA5N3F40C2LN Intel | 30 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 600 | - | 0°C~85°C TJ | Tray | - | Stratix® V GX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | 0.82V~0.88V | BOTTOM | BALL | - | 0.85V | 1mm | - | - | - | 5SGXMA5 | - | S-PBGA-B1517 | 600 | Not Qualified | - | 0.851.52.52.5/31.2/3V | - | - | - | - | - | 600 | 18500 CLBS | FIELD PROGRAMMABLE GATE ARRAY | 490000 | - | 46080000 | - | - | 185000 | - | - | - | - | - | - | - | - | 3.5mm | 40mm | 40mm | - | - | RoHS Compliant | - | ||
![]() EP3SL200F1517C4LN Intel | 747 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1517-BBGA, FCBGA | YES | - | - | 976 | - | 0°C~85°C TJ | Tray | - | Stratix® III L | - | - | Active | 3 (168 Hours) | - | 3A001.A.7.A | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | EP3SL200 | - | S-PBGA-B1517 | 976 | Not Qualified | - | 1.2/3.3V | - | - | - | 717MHz | - | 976 | - | FIELD PROGRAMMABLE GATE ARRAY | 200000 | - | 10901504 | - | - | 8000 | - | - | - | - | - | - | - | - | 3.9mm | 40mm | 40mm | - | - | RoHS Compliant | - | ||
![]() EP4CE40F29I7 Intel | 100 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 780-BGA | YES | - | - | 532 | - | -40°C~100°C TJ | Tray | - | Cyclone® IV E | e0 | - | Active | 3 (168 Hours) | 780 | 3A001.A.7.A | TIN LEAD | - | - | - | 8542.39.00.01 | 1.15V~1.25V | BOTTOM | BALL | 220 | 1.2V | 1mm | - | - | 30 | EP4CE40 | - | S-PBGA-B780 | 535 | Not Qualified | - | 1.21.2/3.32.5V | - | - | - | 472.5MHz | - | 535 | - | FIELD PROGRAMMABLE GATE ARRAY | 39600 | - | 1161216 | - | - | 2475 | - | - | - | - | - | - | - | - | 2.4mm | 29mm | 29mm | - | - | Non-RoHS Compliant | - | ||
![]() XA6SLX45-2CSG484I Xilinx Inc. | 571 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 484-FBGA, CSPBGA | - | 484 | - | 320 | Automotive grade | -40°C~100°C TJ | Tray | 2008 | Automotive, AEC-Q100, Spartan®-6 LX XA | e1 | - | Active | 3 (168 Hours) | 484 | 3A991.D | TIN SILVER COPPER | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | 260 | - | 0.8mm | - | - | 30 | - | - | - | 320 | Not Qualified | 1.2V | - | - | - | 261kB | 667MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 43661 | - | 2138112 | - | - | 3411 | - | 2 | - | 54576 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EP2AGX125DF25C5 Intel | 287 | - | Datasheet | - | - | - | Surface Mount | 572-BGA, FCBGA | YES | - | - | 260 | - | 0°C~85°C TJ | Tray | - | Arria II GX | - | - | Not For New Designs | 3 (168 Hours) | 572 | 3A991 | - | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | - | - | 1mm | - | - | - | EP2AGX125 | - | S-PBGA-B572 | 260 | Not Qualified | - | 0.91.2/3.31.52.5V | - | - | - | - | - | 260 | - | FIELD PROGRAMMABLE GATE ARRAY | 118143 | - | 8315904 | - | - | 4964 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LFE2M35E-6FN256I Lattice Semiconductor Corporation | 2161 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 256-BGA | - | 256 | - | 140 | - | -40°C~100°C TJ | Tray | 2012 | ECP2M | e1 | yes | Active | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 1.14V~1.26V | BOTTOM | BALL | 250 | 1.2V | 1mm | - | - | 30 | LFE2M35 | 256 | - | 140 | - | 1.2V | - | 271.5kB | - | 262.6kB | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 34000 | 2.1 Mb | 2151424 | - | 357MHz | 4250 | - | - | - | - | 0.331 ns | - | 35000 | - | 2.1mm | 17mm | 17mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 10CX220YU484E5G Intel | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 484-BFBGA | YES | - | - | 188 | - | 0°C~100°C TJ | Tray | - | Cyclone® 10 GX | - | - | Active | 3 (168 Hours) | 484 | - | - | - | - | - | - | 0.9V | BOTTOM | BALL | NOT SPECIFIED | 0.9V | - | - | - | NOT SPECIFIED | - | - | S-PBGA-B484 | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 220000 | - | 13752320 | - | - | 80330 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10M25DAF256A7G Intel | 25 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 256-LBGA | YES | - | - | 178 | - | -40°C~125°C TJ | Tray | - | MAX® 10 | e1 | - | Active | 3 (168 Hours) | 256 | - | TIN SILVER COPPER | - | - | - | - | 1.15V~1.25V | BOTTOM | BALL | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | S-PBGA-B256 | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 25000 | - | 691200 | - | - | 1563 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA2S300E-6FT256Q Xilinx Inc. | 750 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 182 | Automotive grade | -40°C~125°C TJ | Tray | 1999 | Automotive, AEC-Q100, Spartan®-IIE XA | e0 | no | Obsolete | 3 (168 Hours) | 256 | EAR99 | - | - | - | - | 8542.39.00.01 | 1.71V~1.89V | BOTTOM | BALL | 240 | 1.8V | 1mm | - | - | 30 | XA2S300E | 256 | - | 182 | - | 1.8V | - | - | - | 8kB | 357MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6912 | - | 65536 | 300000 | - | 1536 | - | 6 | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() EP2AGX125DF25I3 Intel | In Stock | - | Datasheet | - | - | - | Surface Mount | 572-BGA, FCBGA | - | - | - | 260 | - | -40°C~100°C TJ | Tray | - | Arria II GX | e0 | - | Obsolete | 3 (168 Hours) | - | - | TIN LEAD | - | - | - | - | 0.87V~0.93V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | EP2AGX125 | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 118143 | - | 8315904 | - | - | 4964 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XC3S50AN-4FTG256C Xilinx Inc. | 1088 | - | Datasheet | - | - | Surface Mount | Surface Mount | 256-LBGA | - | 256 | - | 195 | - | 0°C~85°C TJ | Tray | 2012 | Spartan®-3AN | - | - | Obsolete | 3 (168 Hours) | 256 | EAR99 | - | - | - | - | - | 1.14V~1.26V | BOTTOM | BALL | - | 1.2V | 1mm | - | - | - | XC3S50AN | 256 | - | 112 | - | 1.2V | 1.21.2/3.33.3V | - | - | 6.8kB | 667MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1584 | - | 55296 | 50000 | - | 176 | - | 4 | - | - | 0.71 ns | 176 | - | - | 1.55mm | 17mm | 17mm | No | - | RoHS Compliant | - | ||
![]() XC4028XL-2HQ208C Xilinx Inc. | 148 | - | Datasheet | - | - | Surface Mount | Surface Mount | 208-BFQFP Exposed Pad | - | 208 | - | 160 | - | 0°C~85°C TJ | Tray | 1999 | XC4000E/X | e0 | - | Obsolete | 3 (168 Hours) | 208 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 3V~3.6V | QUAD | GULL WING | 225 | 3.3V | 0.5mm | - | - | 30 | XC4028XL | 208 | - | 256 | - | 3.3V | - | - | - | 4kB | 179MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2432 | - | 32768 | 28000 | - | 1024 | - | 2 | - | 2560 | 1.5 ns | - | - | 18000 | 4.1mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EP3SL50F780C2 Intel | 351 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 488 | - | 0°C~85°C TJ | Tray | - | Stratix® III L | - | - | Not For New Designs | 3 (168 Hours) | 780 | 3A991 | - | - | - | IT CAN ALSO OPERATE FROM 1.05 TO 1.15V SUPPLY | 8542.39.00.01 | 0.86V~1.15V | BOTTOM | BALL | - | 0.9V | 1mm | - | - | - | EP3SL50 | - | S-PBGA-B780 | 488 | Not Qualified | - | 1.2/3.3V | - | - | - | 800MHz | - | 488 | - | FIELD PROGRAMMABLE GATE ARRAY | 47500 | - | 2184192 | - | - | 1900 | - | - | - | - | - | - | - | - | 3.5mm | 29mm | 29mm | - | - | RoHS Compliant | - | ||
![]() EP4SE360H29C2 Intel | 73 | - | Datasheet | - | - | - | Surface Mount | 780-BBGA, FCBGA | YES | - | - | 488 | - | 0°C~85°C TJ | Tray | - | STRATIX® IV E | e0 | - | Not For New Designs | 3 (168 Hours) | 780 | 3A001.A.7.A | TIN LEAD | - | - | - | 8542.39.00.01 | 0.87V~0.93V | BOTTOM | BALL | 220 | 0.9V | 1mm | - | - | 30 | EP4SE360 | - | S-PBGA-B780 | 488 | Not Qualified | - | 0.91.2/31.52.5V | - | - | - | 800MHz | - | 488 | - | FIELD PROGRAMMABLE GATE ARRAY | 353600 | - | 23105536 | - | - | 14144 | - | - | - | - | - | - | - | - | 3.4mm | 33mm | 33mm | - | - | Non-RoHS Compliant | - | ||
![]() XC4006E-4TQ144I Xilinx Inc. | 502 | - | Datasheet | - | - | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | 113 | - | -40°C~100°C TJ | Tray | 1999 | XC4000E/X | e0 | no | Obsolete | 3 (168 Hours) | 144 | - | Tin/Lead (Sn85Pb15) | - | - | - | - | 4.5V~5.5V | QUAD | GULL WING | 225 | 5V | 0.5mm | - | - | 30 | XC4006E | 144 | - | 128 | - | 5V | 5V | - | - | 1kB | 111MHz | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 608 | - | 8192 | 6000 | - | 256 | - | 4 | - | 768 | 2.7 ns | 256 | 256 | - | 1.6mm | 20mm | 20mm | No | - | Non-RoHS Compliant | Contains Lead |